- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Temperature Grade | Number of Channels | Voltage | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Current - Output | Quiescent Current | Output Power | Turn On Delay Time | Control Features | Voltage - Output | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Fall Time (Typ) | Switcher Configuration | Max Output Power | Internal Switch(s) | Fault Protection | Memory IC Type | Max Duty Cycle | Isolation | Input Current | Duty Cycle (Max) | Max Supply Voltage (AC) | Duty Cycle | Built-in Protections | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP3983BMTR-G1 Diodes Incorporated | 10000 |
| Datasheet | 24 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 3 (168 Hours) | - | - | - | Matte Tin (Sn) | - | - | 6W | - | - | - | - | - | 260 | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.82V~25V | - | - | - | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | Yes | Over Temperature, Over Voltage, Short Circuit | STANDARD SRAM | - | - | - | - | - | - | - | Isolated | 650V | 15.5V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1012ST100T3G ON Semiconductor | 88168 |
| Datasheet | 21 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | - | - | - | 19W | SINGLE | GULL WING | 260 | 1 | - | 2.3mm | - | 40 | NCP1012 | 4 | - | - | Not Qualified | - | - | - | - | 8V | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | 550mA | 8.5V~10V | - | - | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 20ns | 10 ns | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | - | 72 % | - | - | - | - | 67% | - | Isolated | 700V | - | - | - | - | - | 1.65mm | - | 6.7mm | 3.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1028P065G ON Semiconductor | 95 |
| Datasheet | 14 Weeks | ACTIVE, NOT REC (Last Updated: 1 day ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | 0°C~125°C TJ | Tube | 2007 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | - | - | - | - | - | - | - | 25W | DUAL | - | - | 1 | - | 2.54mm | - | - | NCP1028 | 7 | - | 1 | - | - | - | 800mA | - | 8V | - | - | - | - | SWITCHING REGULATOR | - | 1.9mA | - | - | 800mA | 7.2V~10V | - | - | - | - | - | - | - | - | Flyback | -300mV | CURRENT-MODE | - | 65kHz | - | 10V | Halogen Free | PULSE WIDTH MODULATION | - | - | SINGLE | - | Yes | Over Power, Short Circuit | - | 87 % | Non-Isolated | - | - | - | 80% | - | Isolated | 700V | 8.5V | - | - | - | - | 3.44mm | - | 10.16mm | 6.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC3807D-2 Texas Instruments | 75 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | 1MHz | - | UCC3807 | - | - | 1 | - | 400mV | - | - | - | 10V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 100mA | 8.3V~13.5V | - | - | 1.3mA | - | - | - | - | 9V | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | 20ns | 20 ns | BUCK-BOOST | - | No | Current Limiting | - | 81 % | - | 1A | - | - | 78% | - | Isolated | - | 12.5V | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC3838YMM Microchip Technology | 33 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 10-MSOP | - | - | - | -40°C~85°C TA | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | MIC3838 | - | - | 2 | - | 3V | Adjustable | - | - | - | - | - | - | 15V | - | 1.5mA | - | - | - | 20mA | 8.3V~15V | 20mA | - | - | - | - | Frequency Control | - | - | Push-Pull | - | - | - | Up to 1MHz | - | - | - | - | 25ns | 25 ns | - | - | No | Current Limiting | - | 50 % | Isolated | - | - | - | 49% | - | Isolated | - | 12.5V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1239FD65R2G ON Semiconductor | 2061 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 8.8V~35V | - | - | - | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | - | - | 80% | - | Isolated | - | 12V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LNK306GN-TL Power Integrations | 10859 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | LinkSwitch®-TN | e3 | yes | Active | 4 (72 Hours) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | - | 12mW | DUAL | - | - | 1 | - | 2.54mm | - | - | - | 8 | R-PDSO-G8 | 1 | - | 12V | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 68μA | - | - | 225mA | - | - | - | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 66kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | 72 % | - | - | - | 265V | 69% | - | Non-Isolated | 700V | - | - | - | 85V | - | - | 3.68mm | 9.575mm | 6.35mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() UCC2808AD-1 Texas Instruments | 270 |
| - | 6 Weeks | ACTIVE (Last Updated: 15 hours ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | 1MHz | - | UCC2808 | 8 | - | - | - | 500mV | - | - | - | 10V | - | 2 | - | - | SWITCHING CONTROLLER | - | 1mA | - | - | 100mA | 8.3V~15V | - | - | - | - | - | Frequency Control | - | 9V | Full-Bridge, Half-Bridge, Push-Pull | - | CURRENT-MODE | - | - | 13V | - | - | PULSE WIDTH MODULATION | 25ns | 25 ns | - | - | No | - | - | 50 % | - | - | - | - | 49% | - | Isolated | - | 12.5V | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC2889D Texas Instruments | 4090 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | 250kHz | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | UCC2889 | 8 | - | 1 | - | 17.5V | - | - | 9V | 9V | - | - | - | - | SWITCHING CONTROLLER | 1.2mA | - | - | - | 100mA | 6.3V~9.3V | - | - | - | - | - | - | - | 6.6V | Flyback | - | VOLTAGE-MODE | - | - | 9.3V | - | - | - | 35ns | 30 ns | SINGLE | - | No | Short Circuit | - | 55 % | - | - | - | - | 55 % | - | Non-Isolated | - | 8.4V | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TOP246YN Power Integrations | 27642 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-220-7 (Formed Leads), 6 Leads | - | 6 | - | - | - | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-GX | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 125W | 125W | ZIG-ZAG | - | - | 1 | - | - | 132kHz | - | - | 3 | - | 1 | - | 700V | Adjustable | 4.32A | - | - | - | - | - | - | SWITCHING REGULATOR | - | 2.2mA | - | - | 4.32A | - | - | - | - | - | - | Frequency Control | - | - | Flyback | 85V | VOLTAGE-MODE | - | 66kHz~132kHz | - | 265V | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | 83 % | - | - | - | 265V | 66.5% | - | Isolated | - | - | 85V | 265V | 85V | - | - | - | 10.54mm | 4.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCP1246AD065R2G ON Semiconductor | 26393 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | NCP1246 | 7 | - | 1 | - | 16V | - | - | - | 11V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 800mA | 8.9V~28V | 70μA | - | - | - | - | - | - | 9.3V | Flyback | - | CURRENT-MODE | - | 65kHz | 28V | - | Halogen Free | PULSE WIDTH MODULATION | 70ns | 70 ns | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | - | 80 % | - | - | - | - | - | - | Isolated | - | 12V | - | - | - | - | 1.4986mm | - | 4.9784mm | 3.9878mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSFR1800XS ON Semiconductor | 15 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 13 hours ago) | - | Through Hole | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | - | 9 | - | 3.708632g | - | - | -40°C~130°C TJ | Tube | 2016 | FSFR-XS | e3 | yes | Active | 1 (Unlimited) | 9 | - | - | Tin (Sn) | - | - | - | - | 260W | 260W | ZIG-ZAG | - | - | 1 | - | - | - | - | FSFR1800 | - | - | 1 | - | - | - | - | - | - | - | - | 400V | - | - | - | 7mA | 7A | 11.7W | 7A | 10V~25V | 9mA | - | - | - | - | Frequency Control | - | - | Half-Bridge | - | - | - | Up to 300kHz | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | - | - | 50% | OVER CURRENT; OVER VOLTAGE; THERMAL | Isolated | 500V | 12.5V | - | - | - | - | 3.4mm | - | 26.2mm | 10.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCV1063AD060R2G ON Semiconductor | 3000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 10 | - | - | Tin (Sn) | - | - | 7.2W | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 14V | 1mm | - | NOT SPECIFIED | - | - | R-PDSO-G10 | - | - | 9V | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 8.4V~9.5V | - | - | - | - | - | Soft Start | - | - | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | 1.5A | 60kHz | - | - | - | PULSE WIDTH MODULATION | - | - | BUCK-BOOST | - | Yes | Current Limiting, Over Load, Over Power, Over Voltage, Short Circuit | - | - | - | - | - | - | - | - | Either | 670V | - | - | - | - | - | - | 2mm | 4.9mm | 3.9mm | - | - | - | RoHS Compliant | - | ||
![]() FSQ0565RQWDTU ON Semiconductor | 180 |
| Datasheet | 30 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | 6 | - | 1.6g | - | - | -25°C~85°C TA | Tube | 2009 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 2.2Ohm | Tin (Sn) | - | - | 80W | PWM CONTROL TECHNIQUE ALSO POSSIBLE | 70W | 45W | ZIG-ZAG | - | - | 1 | - | - | - | - | FSQ0565 | - | - | 1 | - | - | - | - | - | 15V | - | - | - | - | SWITCHING CONTROLLER | - | 3mA | 3A | 45W | 2.64A | 8V~20V | 5mA | - | - | - | 11.2 μs | Sync | - | - | Flyback | - | CURRENT-MODE | - | 48kHz~67kHz | - | 20V | - | RESONANT CONTROL | - | - | SINGLE | 60W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | 50 % | - | - | - | - | - | - | Isolated | - | 12V | - | - | - | 650V | 16.07mm | - | 10.36mm | 4.8mm | - | No | - | ROHS3 Compliant | - | ||
![]() FSFR2100XSL ON Semiconductor | 135 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 17 hours ago) | - | Through Hole | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | - | 9 | - | 3.4808g | - | - | -40°C~130°C TJ | Tube | 2016 | FSFR-XS | e3 | yes | Active | 1 (Unlimited) | 9 | - | - | Tin (Sn) | - | - | - | - | 180W | 400W | ZIG-ZAG | - | - | 1 | - | - | - | - | FSFR2100 | - | - | 1 | - | - | - | - | - | - | - | - | 400V | - | - | 2mA | 7mA | - | 12W | 10.5A | 10V~25V | 9mA | - | - | 180W | - | Frequency Control | - | - | Half-Bridge | - | - | - | Up to 300kHz | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | 52 % | - | - | - | - | 50% | OVER CURRENT; OVER VOLTAGE; THERMAL | Isolated | 500V | 12.5V | - | - | - | - | 3.4mm | - | 26.2mm | 10.7mm | - | No | - | ROHS3 Compliant | - | ||
![]() FAN602MX ON Semiconductor | 11250 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | 91mg | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 3 (168 Hours) | 10 | - | - | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 15V | 1mm | - | - | - | - | R-PDSO-G10 | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 5.5V~25V | 3mA | - | - | - | - | - | - | 50V | Flyback | - | CURRENT-MODE | - | 60kHz~140kHz | 400V | - | - | PULSE WIDTH MODULATION | - | - | - | - | No | Over Temperature, Over Voltage | - | - | - | - | - | - | - | - | Isolated | - | 17.2V | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1230D65R2G ON Semiconductor | 24880 | - | Datasheet | 20 Weeks | ACTIVE, NOT REC (Last Updated: 4 days ago) | - | Surface Mount | - | SOIC | - | 8 | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | 150°C | -40°C | - | PULSE FREQUENCY MODULATION TECHNIQUE IS ALSO POSSIBLE | - | - | DUAL | GULL WING | 260 | 1 | - | - | 65kHz | 40 | - | 8 | - | 1 | - | - | - | - | - | 13V | AUTOMOTIVE | - | - | 18V | SWITCHING CONTROLLER | - | - | - | - | - | - | - | 800mA | - | - | - | - | 18V | - | Flyback | - | CURRENT-MODE | - | 70kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | 15 ns | SINGLE | - | - | - | - | 80 % | - | - | 80 % | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MIC38C44YM Microchip Technology | 28 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | -40°C~150°C TJ | Tube | 2005 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | MIC38C44 | - | - | 1 | - | - | - | - | - | - | - | - | - | 20V | - | 4mA | - | - | - | 500mA | 9V~20V | 6mA | - | - | - | - | Frequency Control | - | - | Boost, Buck, Flyback, Forward | - | - | - | 500kHz | - | - | - | - | 40ns | 30 ns | - | - | Yes | - | - | 50 % | Isolated | - | - | - | 50% | - | Isolated | - | 14.5V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC28881D Texas Instruments | 15000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 7 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5W | 4.5W | DUAL | GULL WING | - | 1 | - | - | - | - | UCC28881 | - | - | - | - | - | - | - | - | 5V | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | 30V | - | 0.63A | 62kHz | - | 560V | - | PULSE WIDTH MODULATION | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Short Circuit | - | - | - | - | - | - | 55% | - | Non-Isolated | 700V | 3.9V | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TNY266PN Power Integrations | 608 | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8 | - | 2.26799g | - | - | -40°C~150°C TJ | Tube | - | TinySwitch®-II | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 15W | DUAL | - | - | 1 | - | 2.54mm | 132kHz | - | - | 8 | R-PDIP-T7 | 1 | - | 700V | Adjustable | - | - | - | - | - | - | - | SWITCHING REGULATOR | 265μA | - | - | - | 560mA | - | - | - | - | 9.5W | - | EN | - | - | Flyback | - | - | - | - | - | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | 68 % | - | - | - | 265V | 65% | - | Isolated | - | - | - | - | 85V | - | 3.68mm | - | 9.83mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free |