- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Input Voltage-Nom | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Switcher Configuration | Interface IC Type | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PKS606PN Power Integrations | 192 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | -40°C~150°C TJ | Tube | 2006 | PeakSwitch® | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 66W | - | 8542.39.00.01 | 660W | 66W | DUAL | - | - | 1 | 2.54mm | - | - | - | - | 8 | R-PDIP-T8 | - | - | 15V | - | - | - | SWITCHING CONTROLLER | 1.175mA | - | - | - | EN | - | Flyback | - | - | 1.62A | 277kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Load, Over Temperature | 65 % | 265V | - | Isolated | 700V | - | - | - | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | - | RoHS Compliant | Lead Free | ||
![]() TNY278GN-TL Power Integrations | 32603 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | TinySwitch®-III | e3 | - | Active | 4 (72 Hours) | 7 | EAR99 | Matte Tin (Sn) | - | - | - | - | 28W | DUAL | - | - | 1 | 2.54mm | - | - | - | - | 8/7 | R-PDSO-G7 | 1 | - | 12V | 2.2V | - | - | SWITCHING REGULATOR | 445μA | - | - | 28W | EN | - | Flyback | - | - | 0.6A | 132kHz | 2.6V | - | PULSE WIDTH MODULATION | - | 0.54mA | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | 265V | - | Isolated | 700V | - | - | - | 85V | - | 3.98mm | 9.575mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() UCC3895Q Texas Instruments | 52 | - | Datasheet | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | 722.005655mg | -55°C~150°C TJ | Tube | - | - | e3 | - | Obsolete | 2 (1 Year) | 20 | EAR99 | Matte Tin (Sn) | - | ALSO OPERATES IN CURRENT MODE | - | - | - | QUAD | J BEND | 260 | 1 | 1.27mm | - | 1MHz | - | UCC3895 | 20 | - | 4 | - | 250mV | 12V | - | - | SWITCHING CONTROLLER | 5mA | 10mA | 10V~16.5V | - | Frequency Control, Soft Start, Sync | 10V | Full-Bridge | - | VOLTAGE-MODE | - | - | 16.5V | - | PULSE WIDTH MODULATION | - | - | - | PHASE-SHIFT | - | - | No | - | 100 % | - | 100% | Isolated | - | 11V | - | - | - | 4.06mm | - | 8.96mm | 8.96mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TOP222GN-TL Power Integrations | 9000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | TOPSwitch®-II | - | yes | Not For New Designs | 4 (72 Hours) | 8 | EAR99 | - | - | - | - | - | 15W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | 8 | - | 1 | - | 5.7V | - | - | - | SWITCHING REGULATOR | 1.2mA | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | 0.55A | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | - | BUCK-BOOST | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Isolated | 700V | - | - | - | 85V | - | 3.73mm | 9.59mm | 6.35mm | - | - | RoHS Compliant | Lead Free | ||
![]() UC2823BN Texas Instruments | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | 1.053808g | -55°C~150°C TJ | Tube | - | - | - | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | CAN ALSO BE CONFIGURED IN CURRENT MODE | - | - | - | DUAL | - | - | 1 | 2.54mm | - | 1MHz | - | UC2823 | 16 | - | 1 | - | 2V | 12V | - | - | SWITCHING CONTROLLER | - | 200mA | 10V~22V | - | Frequency Control, Soft Start | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | - | - | 20V | - | PULSE WIDTH MODULATION | 20ns | - | 20 ns | PUSH-PULL | - | - | No | Current Limiting | 100 % | - | 100% | Non-Isolated | - | 16V | - | - | - | - | 5.08mm | - | 7.62mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() STR-A6132 Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | -20°C~125°C TA | Bulk | 2005 | STR-A6100 | - | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | 18W | - | 8542.39.00.01 | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | 8 | R-PDIP-T8 | - | Not Qualified | - | 100V | - | - | SWITCHING REGULATOR | - | - | 10V~35V | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | - | - | - | - | - | - | 120kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | Isolated | 500V | 17.5V | - | - | - | - | 4.2mm | 9.4mm | 7.62mm | - | - | RoHS Compliant | - | ||
![]() NCP1216AP133 ON Semiconductor | 800 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | 0°C~150°C TJ | Tube | 2007 | - | e0 | - | Obsolete | 3 (168 Hours) | 7 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | DUAL | - | - | 1 | 2.54mm | - | - | - | NCP1216 | 8 | R-PDIP-T7 | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | 10V~16V | - | - | 11V | Flyback | - | CURRENT-MODE | 0.5A | 133kHz | - | - | PULSE WIDTH MODULATION | 60ns | - | 20 ns | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 50 % | - | 46.5% | Isolated | - | - | - | - | - | - | 4.45mm | 9.78mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TNY375PN Power Integrations | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | -40°C~150°C TJ | Tube | 2007 | TinySwitch®-PK | - | - | Obsolete | 1 (Unlimited) | - | - | - | 15W | - | 8542.39.00.01 | - | 16.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | 9V | -300mV | ANALOG CIRCUIT | 520μA | 600mA | - | 16.5W | EN | - | Flyback | - | - | - | 132kHz~264kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 65 % | - | - | Isolated | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() LNK6778K Power Integrations | 514 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | 8542.39.00.01 | 48W | 68W | DUAL | GULL WING | 260 | 1 | 1.78mm | - | - | 40 | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | Flyback | 85V | - | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 725V | - | 85V | 265V | - | - | 2.49mm | 10.16mm | 8.89mm | - | No SVHC | RoHS Compliant | - | ||
![]() TOP103YN Power Integrations | 30 | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | - | - | - | -40°C~150°C TJ | Tube | 1996 | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | 8542.39.00.01 | - | 90W | SINGLE | - | - | 1 | - | - | - | - | - | 3 | R-PSFM-T3 | - | Not Qualified | 5.8V | - | - | - | SWITCHING REGULATOR | 1.2mA | - | - | - | - | 36V | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | - | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature | 70 % | 110V | 67% | Isolated | 350V | - | - | - | 100V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FT832DB-RT Fremont Micro Devices Ltd | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOP | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V~18V | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | - | 15V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TOP243P Power Integrations | 1 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | -40°C~150°C TJ | Bulk | 2005 | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | - | 25W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | 8 | R-PDIP-T7 | - | Not Qualified | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | Frequency Control | - | Flyback | - | VOLTAGE-MODE | 1.44A | 66kHz~132kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 66.5% | Isolated | 700V | - | - | - | - | - | 3.73mm | 9.575mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() KA5L0165RN ON Semiconductor | 200100 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -25°C~85°C TA | Tube | - | FPS™ | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | DUAL | - | - | 1 | 2.54mm | compliant | - | - | KA5L0165 | - | R-PDIP-T8 | - | - | - | 14V | - | - | SWITCHING REGULATOR | - | - | 8.8V~30V | - | - | 9.4V | Flyback | - | CURRENT-MODE | 0.67A | 50kHz | 28V | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 77% | - | 650V | 15V | - | - | - | - | 5.08mm | 9.2mm | 7.62mm | - | - | - | - | ||
![]() TOP244F Power Integrations | 1 | - | Datasheet | - | - | Through Hole | TO-262-7 (Formed Leads), 6 Leads | NO | - | - | - | -40°C~150°C TJ | Bulk | - | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | TIN LEAD | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | - | 65W | ZIG-ZAG | - | NOT SPECIFIED | 1 | 1.27mm | - | - | NOT SPECIFIED | - | 3 | R-PZIP-T6 | - | Not Qualified | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | Frequency Control | - | Flyback | - | VOLTAGE-MODE | 2.16A | 66kHz~132kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 66.5% | Isolated | 700V | - | - | - | - | - | - | 10.29mm | 4.435mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP250F Power Integrations | 33500 | - | Datasheet | - | - | Through Hole | TO-262-7 (Formed Leads), 6 Leads | NO | - | - | - | -40°C~150°C TJ | Bulk | 2005 | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | Tin/Lead (Sn/Pb) | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | - | 290W | ZIG-ZAG | - | NOT SPECIFIED | 1 | 1.27mm | - | - | NOT SPECIFIED | - | 3 | R-PZIP-T6 | - | Not Qualified | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | Frequency Control | - | Flyback | - | VOLTAGE-MODE | 10.08A | 66kHz~132kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 66.8% | Isolated | 700V | - | - | - | - | - | - | 10.29mm | 4.435mm | - | - | Non-RoHS Compliant | - | ||
![]() LYT4227E Power Integrations | 19 |
| Datasheet | 4 Weeks | - | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | - | - | - | -40°C~150°C TJ | Tube | - | LYTSwitch™-4 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 50W | - | - | - | 50W | - | - | - | - | - | - | 140kHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | Yes | - | - | - | 99.9% | Isolated | 725V | - | - | - | - | 8.25mm | - | 10.24mm | 2.06mm | - | - | RoHS Compliant | - | ||
![]() INN3266C-H207-TL Power Integrations | 120000 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | InnoSwitch™3-CP | - | - | Active | 3 (168 Hours) | - | - | - | 27W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() INN3267C-H205-TL Power Integrations | 50 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | InnoSwitch™3-CP | - | - | Active | 3 (168 Hours) | - | EAR99 | - | 40W | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() INN3168C-H110-TL Power Integrations | 5888 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | InnoSwitch™3-CE | - | - | Active | 3 (168 Hours) | - | EAR99 | - | 50W | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | Yes | Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() INN3268C-H208-TL Power Integrations | 5888 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | InnoSwitch™3-CP | - | - | Active | 3 (168 Hours) | - | EAR99 | - | 50W | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |