- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Halogen Free | Control Technique | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Switcher Configuration | Max Dual Supply Voltage | Max Frequency | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TOP210G Power Integrations | 500 | - | Datasheet | - | - | - | Surface Mount | 8-SMD, Gull Wing | YES | 8 | -40°C~150°C TJ | Tube | 1996 | TOPSwitch® | - | - | Obsolete | 4 (72 Hours) | 8 | EAR99 | - | - | - | - | - | - | 5W | DUAL | - | 225 | 1 | 2.54mm | 30 | - | 8 | - | - | Not Qualified | 5.8V | - | - | SWITCHING REGULATOR | - | 1.2mA | - | - | - | - | - | - | Flyback | VOLTAGE-MODE | 0.1A | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Non-Isolated | 700V | - | 85V | - | 3.73mm | 9.59mm | 6.35mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() LNK4012S-TL Power Integrations | 50 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOT-23-6 | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | LinkSwitch™-4 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 6.5W | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | 5V~16.5V | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STR-Y6763A Sanken | 1008 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | TO-220-7 (Formed Leads) | - | - | -20°C~115°C TA | Tube | 2008 | STR-Y6700 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | 80W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | 9.4V~35V | - | - | - | Flyback | - | - | 18.4kHz~24.4kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | Isolated | 800V | 15.1V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK6668K-TL Power Integrations | 10000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 8542.39.00.01 | - | 68W | - | - | 260 | - | - | 40 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | Flyback | - | - | 120kHz~136kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK4014D-TL Power Integrations | 36 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -25°C~125°C TJ | Tape & Reel (TR) | 2015 | LinkSwitch™-4 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | 5V~16.5V | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TEA1832LTS/1H NXP USA Inc. | In Stock | - | - | 7 Weeks | - | - | Surface Mount | SC-74, SOT-457 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | GreenChip™ II | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5V~36V | - | - | - | Flyback | - | - | 36kHz~130kHz | - | - | - | - | - | - | - | - | - | No | Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | 90% | Isolated | - | 22V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEA1833LTS/1X NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | SC-74, SOT-457 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | GreenChip™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5V~36V | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | - | - | - | - | No | Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | 90% | Isolated | - | 22V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TOP259LG Power Integrations | 50 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | -40°C~150°C TJ | Tube | 2012 | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 162W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | 66kHz 132kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 78% | Isolated | 700V | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TNY376GN-TL Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | TinySwitch®-PK | e3 | - | Obsolete | 4 (72 Hours) | 7 | EAR99 | - | MATTE TIN | 19W | - | 8542.39.00.01 | - | 22W | DUAL | - | - | 1 | 2.54mm | - | - | 8/7 | - | - | - | - | - | 2.2V | SWITCHING REGULATOR | - | - | - | - | - | - | EN | 1.8V | Flyback | - | 0.496A | 132kHz~264kHz | 2.6V | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 65% | Isolated | 700V | - | - | - | 3.68mm | - | 6.35mm | No | RoHS Compliant | - | ||
![]() TOP243F Power Integrations | 4548 | - | Datasheet | - | - | - | Through Hole | TO-262-7 (Formed Leads), 6 Leads | NO | - | -40°C~150°C TJ | Bulk | - | TOPSwitch®-GX | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | TIN LEAD | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | - | 45W | ZIG-ZAG | - | NOT SPECIFIED | 1 | 1.27mm | NOT SPECIFIED | - | 3 | R-PZIP-T6 | - | Not Qualified | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | Frequency Control | - | Flyback | VOLTAGE-MODE | 1.44A | 66kHz~132kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 66.5% | Isolated | 700V | - | - | - | - | 10.29mm | 4.435mm | - | Non-RoHS Compliant | - | ||
![]() TOP204YN Power Integrations | 19 | - | Datasheet | - | - | - | Through Hole | TO-220-3 | NO | - | -40°C~150°C TJ | Tube | 1996 | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | 150W | - | 8542.39.00.01 | - | 50W | SINGLE | - | - | 1 | - | - | - | 3 | R-PSFM-T3 | - | Not Qualified | 5.8V | - | - | SWITCHING REGULATOR | - | 1.4mA | - | - | - | - | - | 36V | Boost, Buck, Flyback, Forward | VOLTAGE-MODE | - | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Either | 700V | - | 85V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() INN3266C-H206-TL Power Integrations | 5888 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | InnoSwitch™3-CP | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | 27W | - | 8542.39.00.01 | 36W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 100kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK4114D-TL Power Integrations | 50 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | LinkSwitch™-4 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 15W | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | 5V~16.5V | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TNY265P Power Integrations | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | -40°C~150°C TJ | Bulk | - | TinySwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | TIN LEAD | - | - | 8542.39.00.01 | - | 11W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 8 | R-PDIP-T7 | - | Not Qualified | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | EN | - | Flyback | - | 0.44A | 132kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 65% | Isolated | 700V | - | - | - | - | 9.575mm | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() FSQ211L ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | -25°C~85°C TA | Tube | - | FPS™ | - | - | Obsolete | 1 (Unlimited) | 8 | - | 18Ohm | - | - | - | - | - | 1.4W | DUAL | - | - | 1 | - | - | FSQ211 | - | - | 1 | - | - | - | 16V | SWITCHING CONTROLLER | - | 1.5mA | 1.4W | 320mA | 7V~20V | 1.5mA | - | 8V | Flyback | VOLTAGE-MODE | - | 67kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature | - | - | 67% | Isolated | 650V | 9V | - | 3.6mm | - | 9.4mm | 6.6mm | - | RoHS Compliant | - | ||
![]() ICE3BR0665JFXKSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3R | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | Tin (Sn) | 259W | - | - | - | 42W | ZIG-ZAG | - | - | 1 | - | - | ICE3BR0665 | 3 | R-PZFM-T6 | 1 | - | 650V | - | 18V | SWITCHING CONTROLLER | 4mA | - | - | - | 10.5V~25V | - | - | 9.8V | Flyback | CURRENT-MODE | - | 67kHz | 25V | Halogen Free | PULSE WIDTH MODULATION | 30ns | 650V | 30 ns | SINGLE | 650V | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 80 % | - | 75% | Isolated | - | 18V | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() ICE3BR1065JFXKSA2 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | 6 | -25°C~130°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3R | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | Tin (Sn) | 178W | - | - | - | 28W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | ICE3BR1065 | 3 | - | 1 | Not Qualified | 650V | 25V | 18V | SWITCHING CONTROLLER | 2.9mA | - | - | - | 10.5V~25V | - | - | 9.8V | Flyback | CURRENT-MODE | - | 67kHz | - | Halogen Free | PULSE WIDTH MODULATION | 30ns | 650V | 30 ns | SINGLE | 650V | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 80 % | - | 75% | Isolated | - | 18V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAX5052BEUA T Maxim Integrated | 15500 | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.65mm | - | MAX5052 | 8 | - | 1 | - | - | - | 12V | SWITCHING CONTROLLER | - | - | - | 1A | 10.8V~24V | - | EN | - | Boost, Flyback, SEPIC | - | - | 262kHz | 24V | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | 290kHz | No | Current Limiting, Over Temperature | 75 % | - | - | Either | - | 22V | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5052BEUA Maxim Integrated | 2 | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C~150°C TJ | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.65mm | - | MAX5052 | 8 | - | 1 | - | - | - | 12V | SWITCHING CONTROLLER | - | - | - | 1A | 10.8V~24V | - | EN | - | Boost, Flyback, SEPIC | - | - | 262kHz | 24V | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | No | Current Limiting, Over Temperature | 75 % | - | - | Either | - | 22V | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() TNY376DG-TL Power Integrations | 8000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | TinySwitch®-PK | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | 19W | - | 8542.39.00.01 | - | 22W | DUAL | GULL WING | - | 1 | - | - | - | 8 | R-PDSO-G8 | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | EN | - | Flyback | - | - | 132kHz~264kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 65% | Isolated | 700V | - | - | - | - | 4.9mm | 3.9mm | No | RoHS Compliant | - |