- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Input Voltage-Nom | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Min Output Voltage | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Max Supply Voltage (AC) | Drain to Source Resistance | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEA1723DT/N1,118 NXP USA Inc. | 41 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | GreenChip™ | - | - | Active | 1 (Unlimited) | 7 | - | - | - | - | 11W | - | - | - | - | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | - | 7 | R-PDSO-G7 | - | Not Qualified | - | - | - | - | - | - | - | - | - | 8.5V~20V | - | - | - | - | - | - | Flyback | - | CURRENT/VOLTAGE-MODE | - | 22.5kHz~50.5kHz | - | - | - | - | - | - | - | - | - | Yes | Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 75% | Non-Isolated | 700V | 17V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TOP234YN Power Integrations | 5875 |
| Datasheet | - | - | Through Hole | Through Hole | TO-220-7 (Formed Leads), 5 Leads | - | 7 | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-FX | e3 | - | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | 75W | - | - | - | 75W | ZIG-ZAG | - | - | 1 | - | - | - | 132kHz | - | - | 3 | R-PZFM-T5 | 1 | - | 700V | - | - | - | - | - | SWITCHING REGULATOR | 1.5mA | 2.4A | - | - | - | - | Frequency Control | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz~132kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | 265V | 5.2Ohm | - | Isolated | - | - | - | - | 85V | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() STR-V653 Sanken | 50 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP, 6 Leads | - | - | - | - | -30°C~125°C TA | Bulk | 2012 | STR-V600 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 23W | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | 8.1V~32V | - | - | - | - | - | - | Flyback | - | - | - | 60kHz~74kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | 83% | Isolated | 650V | 15.3V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FS6X0720RJX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab), TO-263CB | - | - | D2PAK-6 | - | -25°C~85°C TA | Tape & Reel (TR) | - | FPS™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 26W | - | - | - | - | - | - | - | - | - | - | - | - | - | FS6X0720 | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V~35V | - | - | - | - | - | - | Flyback, Forward | - | - | - | 300kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | 80% | Isolated | 200V | 15V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STR-A6069H Sanken | 1 |
| Datasheet | 12 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | -20°C~125°C TA | Tube | 2011 | STR-A6000 | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | - | - | 30W | - | 8542.39.00.01 | - | 10W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PDIP-T7 | - | - | - | - | - | 18V | - | - | SWITCHING CONTROLLER | - | - | 8.1V~32V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | 83% | Isolated | 700V | 15.3V | - | - | - | - | 4.5mm | 9.4mm | 7.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() FSCM0465RJ ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab), TO-263CB | - | - | D2PAK-6 | - | -25°C~85°C TA | Tube | 2006 | FPS™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 55W | - | - | - | - | - | - | - | - | - | - | - | - | - | FSCM0465 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V~20V | - | - | - | - | - | - | Flyback | - | - | - | 66kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | 80% | Isolated | 650V | 12V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STR4A164HD Sanken | 50 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | -40°C~125°C TA | Tube | 2015 | STR4A100 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 13W | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 8.1V~32V | - | - | - | - | - | - | Flyback | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | 73% | Isolated | 730V | 15.2V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UCC2960P Texas Instruments | 13464 |
| Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 523.190449mg | -55°C~150°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | - | 400kHz | - | UCC2960 | 8 | - | 1 | - | 700mV | - | - | 12V | - | - | SWITCHING CONTROLLER | - | 100mA | 8V~19V | - | - | - | Frequency Control, Soft Start | - | - | - | - | VOLTAGE-MODE | - | Up to 400kHz | - | - | PULSE WIDTH MODULATION | - | - | - | 19V | - | SINGLE | No | Current Limiting, Over Voltage | - | - | - | - | 72% | Isolated | - | 10V | - | - | - | - | - | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STR-W6735N Sanken | 31 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | - | - | - | -20°C~115°C TA | Bulk | 2012 | STR-W6700 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 9.7V~35V | - | - | - | Soft Start | - | - | Flyback | - | - | - | 19kHz~25kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage | - | - | - | - | - | Isolated | 500V | 18.2V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC33025DWG ON Semiconductor | 1 |
| Datasheet | 5 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~105°C TA | Tube | 2005 | - | e3 | yes | Not For New Designs | 3 (168 Hours) | 16 | EAR99 | Tin (Sn) | - | - | - | CAN BE OPERATED IN CURRENT MODE | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 1MHz | 40 | MC33025 | 16 | - | 2 | - | 5.15V | - | - | 15V | - | - | SWITCHING CONTROLLER | - | 500mA | 8.4V~30V | 35mA | - | - | Frequency Control, Soft Start | - | 8.8V | Half-Bridge | - | VOLTAGE-MODE | - | - | 30V | - | PULSE WIDTH MODULATION | 30ns | - | 30 ns | - | - | PUSH-PULL | No | Current Limiting | 45 % | - | - | - | 45% | Isolated | - | 9.2V | - | - | - | - | - | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX17497BATE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | 16-TQFN (3x3) | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX17497 | - | - | 2 | - | 5V | - | - | - | 36V | 4.5V | - | 2.75mA | 600mA | 4.5V~36V | - | - | - | EN, Soft Start | - | - | Boost, Flyback | - | - | - | 500kHz | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Voltage | 94 % | Isolated | - | - | 92% | Isolated | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX17497BATE Maxim Integrated | 6410 | - | Datasheet | 5 Weeks | - | - | Surface Mount | 16-WFQFN Exposed Pad | YES | 16 | - | - | -40°C~125°C TJ | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | - | - | - | - | QUAD | - | - | 1 | - | 0.5mm | - | - | - | MAX17497 | 16 | - | 2 | - | 5V | - | - | 15V | - | - | SWITCHING REGULATOR | 2.75mA | 600mA | 4.5V~36V | - | - | - | EN, Soft Start | - | - | Boost, Flyback | - | CURRENT-MODE | - | 500kHz | 36V | - | PULSE WIDTH MODULATION | - | - | - | - | - | BUCK | No | Current Limiting, Over Voltage | 94 % | - | - | - | 92% | Isolated | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() SG3844DM Microsemi Corporation | 50 |
| Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 0°C~70°C TA | Bulk | 2005 | - | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 500kHz | 40 | SG*844 | 8 | - | 1 | - | - | - | 30V | 15V | - | - | SWITCHING CONTROLLER | - | 200mA | 10V~30V | - | 11mA | - | Frequency Control | - | - | - | - | CURRENT-MODE | - | 100Hz~500kHz | 25V | - | PULSE WIDTH MODULATION | 50ns | - | - | - | - | SINGLE | No | Current Limiting | 50 % | - | - | - | 48% | Isolated | - | 16V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ICE3BR0665J Infineon Technologies | 306000 | - | Datasheet | 14 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~150°C TJ | Tube | 2007 | CoolMOS™, CoolSET™F3R | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 74W | - | 8542.39.00.01 | - | - | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | compliant | - | NOT SPECIFIED | ICE3BR0665 | 8 | R-PDIP-T8 | - | Not Qualified | - | - | - | 18V | - | - | SWITCHING REGULATOR | - | - | 10.5V~25V | - | - | - | - | - | 9.8V | Flyback | - | CURRENT-MODE | - | 65kHz | 25V | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | - | 75% | Isolated | 650V | 18V | - | - | - | - | 4.8mm | 9.385mm | 7.62mm | - | - | RoHS Compliant | - | ||
![]() MAX17498BATE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-WFQFN Exposed Pad | YES | 16 | - | - | -40°C~125°C TJ | Bulk | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | TIN | - | - | - | - | - | - | - | QUAD | - | 260 | 1 | - | 0.5mm | - | - | 30 | MAX17498 | 16 | - | 1 | - | 65V | - | - | 15V | - | - | SWITCHING REGULATOR | 2mA | 2A | 4.5V~36V | - | - | - | EN, Power Good, Soft Start | 65V | - | Boost, Flyback | 4.5V | CURRENT-MODE | - | 500kHz | - | 36V | PULSE WIDTH MODULATION | - | - | - | - | 1.25V | - | Yes | Current Limiting, Over Voltage | 92 % | - | - | - | - | Either | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | Unknown | ROHS3 Compliant | - | ||
![]() TNY275GN Power Integrations | 14536 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | - | -40°C~150°C TJ | Tube | - | TinySwitch®-III | e3 | - | Active | 4 (72 Hours) | 7 | EAR99 | PURE MATTE TIN | - | - | - | - | - | 15W | 15W | DUAL | - | 250 | 1 | - | 2.54mm | - | 132kHz | 40 | - | 8/7 | R-PDSO-G7 | 1 | - | 700V | Adjustable | - | 2.2V | - | - | SWITCHING REGULATOR | 295μA | - | - | - | - | 11.5W | EN | - | - | Flyback | 85V | - | 0.3A | - | - | 265V | PULSE WIDTH MODULATION | - | 0.4mA | - | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | - | 265V | - | 65% | Isolated | - | - | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ICE2A180Z Infineon Technologies | 583 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | -40°C~150°C TJ | Tube | 2004 | CoolSET®F2 | - | yes | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | - | - | 29W | - | 8542.39.00.01 | - | - | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | compliant | - | NOT SPECIFIED | ICE2A180 | 7 | R-PDIP-T7 | - | Not Qualified | - | - | - | 15V | - | - | SWITCHING REGULATOR | - | - | 8.5V~21V | - | - | - | Soft Start | - | 8.5V | Flyback | - | CURRENT-MODE | 1A | 100kHz | 21V | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | - | 72% | Isolated | 800V | 13.5V | - | - | - | - | 4.37mm | 9.52mm | 7.62mm | - | - | RoHS Compliant | - | ||
![]() NCP1239JD65R2G ON Semiconductor | 900 |
| Datasheet | 26 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Not For New Designs | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 8.8V~35V | - | - | - | EN, Soft Start | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 80% | Isolated | - | 12V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCP1342AMAACD1R2G ON Semiconductor | 656565 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 10-SOP (0.154, 3.90mm Width), 9 Leads | YES | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 9 | - | Tin (Sn) | - | - | - | SEATED HT-CALCULATED | - | - | - | DUAL | GULL WING | - | 1 | 12V | 1mm | compliant | - | - | - | - | R-PDSO-G9 | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 9V~28V | - | - | - | EN, Frequency Control, Soft Start, Sync | - | - | Flyback | - | CURRENT-MODE | - | 50kHz | - | - | PULSE WIDTH MODULATION | - | 1.5mA | - | - | - | - | No | Over Current, Over/Under Voltage, Short Circuit | - | - | - | - | - | Isolated | - | 17V | - | - | - | - | 2mm | 4.9mm | 3.9mm | - | - | - | - | ||
![]() ICE3BR1765J Infineon Technologies | 8000 | - | Datasheet | 26 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -25°C~130°C TJ | Tube | 2007 | CoolMOS™, CoolSET™F3R | - | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 46W | - | 8542.39.00.01 | - | - | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | compliant | - | NOT SPECIFIED | ICE3BR1765 | 8 | R-PDIP-T8 | - | Not Qualified | - | - | - | 18V | - | - | SWITCHING REGULATOR | - | - | 10.5V~25V | - | - | - | - | - | 9.8V | Flyback | - | CURRENT-MODE | - | 65kHz | 25V | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | - | 75% | Isolated | 650V | 18V | - | - | - | - | 4.8mm | 9.385mm | 7.62mm | - | - | RoHS Compliant | - |