- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Input Voltage-Nom | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Output Power | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Halogen Free | Control Technique | Supply Current-Max (Isup) | Switcher Configuration | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC2809P-1 Texas Instruments | 4791 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 25.996513mg | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | - | 1MHz | - | UCC2809 | 8 | - | 1 | 800mV | 12V | - | - | SWITCHING CONTROLLER | - | - | 80mA | 8V~19V | - | Frequency Control, Soft Start | - | Boost, Flyback, Forward | CURRENT-MODE | - | - | - | - | PULSE WIDTH MODULATION | 25mA | - | - | No | - | 70 % | 70% | Isolated | - | 10V | 1.07mm | - | 3mm | 3mm | 970μm | - | ROHS3 Compliant | Lead Free | ||
![]() STR5A162D Sanken | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | -40°C~125°C TA | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8542.39.00.01 | 5W | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 11V~27V | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | 57% | Isolated | 730V | 15V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() UCC28780RTER Texas Instruments | 8400 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 16-WFQFN Exposed Pad | YES | 16 | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | - | - | 1 | - | 0.5mm | - | - | - | UCC28780 | - | - | - | - | 15V | - | - | SWITCHING CONTROLLER | - | - | - | 12V~34V | - | - | 12V | Flyback | CURRENT-MODE | - | Up to 1MHz | 34V | - | PULSE WIDTH MODULATION | - | - | - | No | Over Current, Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | - | 17.5V | 800μm | - | 3mm | 3mm | 750μm | - | ROHS3 Compliant | - | ||
![]() NCP1054P44G ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 40W | - | - | 40W | DUAL | - | 260 | 1 | - | 2.54mm | - | 44kHz | 40 | NCP1054 | 7 | R-PDIP-T8 | 1 | - | 8V | - | - | SWITCHING REGULATOR | - | - | - | 7.5V~10V | - | - | - | Flyback | VOLTAGE-MODE | 2A | - | 8.5V | Halogen Free | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | 77% | Isolated | 700V | 8.5V | - | 4.45mm | 10.16mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() FSDM0365RL ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | -25°C~85°C TA | Tube | - | FPS™ | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | 30W | - | - | - | DUAL | - | - | 1 | - | 2.54mm | compliant | - | - | FSDM0365 | - | R-PDSO-G8 | - | - | 14V | - | - | SWITCHING REGULATOR | - | - | - | 8V~20V | - | - | 9V | Flyback | CURRENT-MODE | 2.41A | 67kHz | - | - | PULSE WIDTH MODULATION | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 77% | Isolated | 650V | 12V | - | 3.7mm | 9.2mm | 6.4mm | - | - | - | - | ||
![]() LNK4214D-TL Power Integrations | 50 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | LinkSwitch™-4 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | 15W | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | 5V~16.5V | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TNY378PN Power Integrations | 2988 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2009 | TinySwitch®-PK | e3 | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | MATTE TIN | 28W | - | 8542.39.00.01 | 34W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | 8 | - | - | - | 2.2V | - | - | SWITCHING REGULATOR | - | - | - | - | - | EN | 1.8V | Flyback | - | - | 132kHz~264kHz | 2.6V | - | PULSE WIDTH MODULATION | - | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 65% | Isolated | 700V | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() STR-X6428A Sanken | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STR-L6472 Sanken | 5170 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP, 8 Leads | - | - | - | - | Bulk | 2010 | STR-L6400 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8542.39.00.01 | 25W | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 32V Max | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature | - | - | Isolated | 850V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK613DG-TL Power Integrations | 34 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | LinkSwitch®-II | e3 | - | Active | 1 (Unlimited) | 8 | - | MATTE TIN | - | - | 8542.39.00.01 | 3.3W | DUAL | GULL WING | 260 | 1 | - | - | - | - | 40 | - | 8 | R-PDSO-G8 | - | 700V | - | 9V | -300mV | ANALOG CIRCUIT | 440μA | - | 320mA | - | 3.3W | - | - | Flyback | - | - | Up to 85kHz | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | - | Isolated | 700V | - | - | - | 4.9mm | 3.9mm | - | No | RoHS Compliant | - | ||
![]() VIPER265KDTR STMicroelectronics | In Stock |
| Datasheet | 12 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPER™ | - | - | Active | 3 (168 Hours) | - | - | - | 20W | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | 11.5V~23.5V | - | EN, Soft Start | - | Buck, Buck-Boost, Flyback | - | - | 60kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Short Circuit | - | 80% | Either | 1050V | 13V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP13992ACDR2G ON Semiconductor | 19200 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | - | - | -50°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5V~10V | - | EN, Frequency Control, Soft Start, Sync | - | Half-Bridge | - | - | 20kHz~750kHz | - | - | - | - | - | - | No | Over Current, Over/Under Voltage, Short Circuit | - | 50% | Isolated | - | 9V | - | - | - | - | - | - | - | - | ||
![]() LT3798EMSE#PBF Linear Technology/Analog Devices | 86 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | - | -40°C~125°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | ALSO OPERATES AS LDO REGULATOR | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | - | 0.5mm | - | - | - | LT3798 | 16 | R-PDSO-G16 | - | - | 18V | - | - | POWER FACTOR CONTROLLER | - | - | - | 10V~38V | - | - | 10V | Flyback | CURRENT-MODE | - | 500Hz~150KHz | 38V | - | PULSE WIDTH MODULATION | - | BOOST | - | No | - | - | - | Isolated | - | - | - | 1.1mm | 4.039mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() ISL8842AABZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 8 | - | MATTE TIN | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | ISL8842A | 8 | R-PDSO-G8 | - | - | 15V | - | - | SWITCHING CONTROLLER | - | - | - | 8.8V~30V | - | Frequency Control | 9V | Boost, Flyback | CURRENT-MODE | - | Up to 2MHz | 30V | - | PULSE FREQUENCY MODULATION | - | - | - | No | Current Limiting | - | 96% | Non-Isolated | - | 14.4V | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() TEA1507P/N1,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -20°C~145°C TJ | Tube | 2000 | GreenChip™ II | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | 250W | - | 8542.31.00.01 | - | DUAL | - | - | 1 | - | 2.54mm | - | - | - | TEA1507 | 8 | R-PDIP-T8 | - | - | 15V | - | - | SWITCHING CONTROLLER | - | - | - | 8.7V~20V | - | - | 7V | Flyback | CURRENT-MODE | 2A | 6.5kHz~175kHz | - | - | PULSE WIDTH MODULATION | - | SINGLE | - | No | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | 650V | 11V | - | 4.2mm | 9.5mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX17498CATE T Maxim Integrated | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | MAX17498 | - | - | 1 | 5V | - | - | - | SWITCHING REGULATOR | - | 1.8mA | - | 4.5V~36V | - | EN, Power Good, Soft Start | - | Boost, Flyback | - | - | 250kHz | - | - | - | - | - | - | Yes | Current Limiting, Over Voltage | 92 % | 94.5% | Either | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL8842AMBZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 8 | - | MATTE TIN | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | ISL8842A | 8 | R-PDSO-G8 | - | - | 15V | - | - | SWITCHING CONTROLLER | - | - | - | 8.8V~30V | - | Frequency Control | 9V | Boost, Flyback | CURRENT-MODE | - | Up to 2MHz | 30V | - | PULSE FREQUENCY MODULATION | - | - | - | No | Current Limiting | - | 96% | Non-Isolated | - | 14.4V | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() IW1830-01 Dialog Semiconductor GmbH | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | -40°C~150°C TJ | Bulk | - | - | - | - | Active | 3 (168 Hours) | - | - | - | 15W | - | - | - | - | - | - | - | - | - | unknown | 79kHz | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 85V~264V | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | Yes | Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | 700V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCP1342AMDCCDR2G ON Semiconductor | 19 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | 12V | 1.27mm | compliant | - | - | - | - | R-PDSO-G8 | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 9V~28V | - | EN, Frequency Control, Soft Start, Sync | - | Flyback | CURRENT-MODE | - | - | - | - | PULSE WIDTH MODULATION | 1.5mA | - | 560kHz | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | - | 17V | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | - | ||
![]() NCP13992ABDR2G ON Semiconductor | 2500 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | - | - | -50°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5V~10V | - | EN, Frequency Control, Soft Start, Sync | - | Half-Bridge | - | - | 20kHz~750kHz | - | - | - | - | - | - | No | Over Current, Over/Under Voltage, Short Circuit | - | 50% | Isolated | - | 9V | - | - | - | - | - | - | - | - |