- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Input Voltage-Nom | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Interface IC Type | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEA19031AQT/1J NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 10-SOIC (0.154, 3.90mm Width) | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 45W | - | - | - | 260 | - | - | - | NOT SPECIFIED | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | 0V~21V | EN | - | - | - | - | 10MHz | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | Isolated | - | - | - | - | - | ROHS3 Compliant | ||
![]() LNK3694P Power Integrations | 2 |
| Datasheet | 4 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~150°C TJ | Tube | - | LinkSwitch™-XT2 | - | - | Active | Not Applicable | - | - | - | 6W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | 66kHz | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Yes | Current Limiting, Over Temperature, Over Voltage | 65% | Isolated | 900V | - | - | - | - | RoHS Compliant | ||
![]() NCP1075BBP065G ON Semiconductor | 39 |
| Datasheet | 6 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | - | - | yes | Active | Not Applicable | - | EAR99 | - | 14W | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 65kHz | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() NCP1075ABP065G ON Semiconductor | 6 | - | Datasheet | 4 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | - | - | yes | Active | Not Applicable | - | EAR99 | - | 14W | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 65kHz | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() NCP1077BBP130G ON Semiconductor | 2343 |
| Datasheet | 4 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | - | - | yes | Active | Not Applicable | - | EAR99 | - | 19W | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 130kHz | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() NCP1076BBP130G ON Semiconductor | 15000 |
| Datasheet | 4 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | - | - | yes | Active | Not Applicable | - | EAR99 | - | 31W | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 130kHz | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() LNK3294P Power Integrations | 57 |
| Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~150°C TJ | Tube | - | LinkSwitch®-TN2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | EN, Soft Start | - | Buck, Buck-Boost, Flyback | - | - | 66kHz | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit | 68% | Non-Isolated | 900V | 470mV | - | - | - | - | ||
![]() NCP1077ABP100G ON Semiconductor | 32 |
| Datasheet | 4 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | - | - | yes | Active | Not Applicable | - | EAR99 | - | 19W | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 100kHz | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() NCP1076BBP100G ON Semiconductor | 50 |
| Datasheet | 4 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | - | - | yes | Active | Not Applicable | - | EAR99 | - | 31W | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 100kHz | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() NCP1077BBP065G ON Semiconductor | 19 |
| Datasheet | 6 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | - | - | yes | Active | Not Applicable | - | EAR99 | - | 19W | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 65kHz | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() NCV1076P065G ON Semiconductor | 33000 |
| Datasheet | 24 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | Automotive, AEC-Q100 | - | yes | Active | Not Applicable | - | - | - | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.7V~8.5V | EN, Frequency Control, Soft Start | - | Flyback | - | - | 65kHz | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | 69% | Non-Isolated | 670V | 8.1V | - | - | - | ROHS3 Compliant | ||
![]() NCP1079BBP130G ON Semiconductor | 43 |
| Datasheet | 6 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | - | - | yes | Active | Not Applicable | - | EAR99 | - | 41W | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 130kHz | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() NCP1079ABP065G ON Semiconductor | 1765 |
| Datasheet | 4 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | - | - | yes | Active | Not Applicable | - | EAR99 | - | 41W | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 65kHz | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() NCP1079BBP065G ON Semiconductor | 19 |
| Datasheet | 18 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | - | - | yes | Active | Not Applicable | - | EAR99 | - | 41W | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 65kHz | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() BM2P016T-Z ROHM Semiconductor | 178 | - | Datasheet | 17 Weeks | Through Hole | TO-220-7 Full Pack, Formed Leads | NO | - | -40°C~105°C | Tube | - | - | - | - | Active | 1 (Unlimited) | 7 | - | - | - | - | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XZFM-T7 | 15V | SWITCHING REGULATOR | 8.9V~26V | EN, Soft Start | 8.9V | Forward Converter | CURRENT-MODE | 10.4A | 65kHz | 26V | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | 75% | Either | 650V | - | - | - | - | ROHS3 Compliant | ||
![]() IW1710-01 Dialog Semiconductor GmbH | 2104 | - | Datasheet | 18 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 125°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 15W | 8542.39.00.01 | - | - | 270 | - | - | - | 10 | - | - | - | - | SWITCHING CONTROLLER | 16V | EN, Soft Start | - | Flyback | - | - | 130kHz | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | 12V | - | - | - | RoHS Compliant | ||
![]() VIPER115LSTR STMicroelectronics | 5496 | - | Datasheet | 12 Weeks | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPER™ | - | - | Active | 3 (168 Hours) | - | - | - | 12W | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | VIPER11 | - | - | - | SWITCHING REGULATOR | 4.5V~30V | Soft Start | - | Buck, Buck-Boost, Flyback | - | - | 60kHz | - | - | - | Yes | Over Load, Over Voltage | 80% | Non-Isolated | 800V | 16V | - | - | - | RoHS Compliant | ||
![]() VIPER267KDTR STMicroelectronics | 20005 | - | Datasheet | 12 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPER™ | - | - | Active | 3 (168 Hours) | - | - | - | 20W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | SWITCHING REGULATOR | 11.5V~23.5V | EN, Soft Start | - | Buck, Boost, Buck-Boost, Flyback | - | - | 60kHz | - | - | - | Yes | Current Limiting, Over Load, Short Circuit | 80% | Either | 1050V | 13V | - | - | - | ROHS3 Compliant | ||
![]() ISL8844AAUZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~105°C TA | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | MATTE TIN | - | - | DUAL | GULL WING | - | 1 | 0.65mm | - | - | ISL8844A | 8 | S-PDSO-G8 | 15V | SWITCHING CONTROLLER | 8.8V~30V | Frequency Control | 9V | Boost, Flyback | CURRENT-MODE | - | Up to 2MHz | 30V | PULSE FREQUENCY MODULATION | - | No | Current Limiting | 48% | Non-Isolated | - | 14.4V | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() FSDL321L ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | 8-LSOP | -25°C~85°C TA | Tube | - | FPS™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 17W | - | - | - | - | - | - | - | - | FSDL321 | - | - | - | - | 8V~20V | - | - | Flyback | - | - | 50kHz | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 77% | Isolated | 650V | 12V | - | - | - | - |