- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Turn On Delay Time | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Total Power Output-Max | Nominal Input Voltage | Switcher Configuration | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSL156MRIN ON Semiconductor | 33 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 815.6mg | - | 32 ns | -40°C~125°C TJ | Tube | 2016 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 2.2Ohm | Tin (Sn) | - | - | - | 26W | 40W | DUAL | - | NOT SPECIFIED | - | - | 2.54mm | - | NOT SPECIFIED | FSL156 | - | - | 1 | Not Qualified | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 1.5mA | 1.6A | 1.5W | - | 7.5V~26V | 500μA | - | - | 14 ns | - | - | Flyback | - | CURRENT-MODE | - | 67kHz | - | - | - | - | - | - | - | - | - | - | 30W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 73 % | - | 67% | Isolated | - | 12V | - | - | - | 650V | 3.68mm | - | 9.83mm | 6.67mm | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1013AP065G ON Semiconductor | 5 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | 19W | DUAL | - | 260 | 1 | - | 2.54mm | - | 40 | NCP1013 | 7 | - | - | - | - | - | 350mA | - | 8V | - | SWITCHING REGULATOR | - | - | - | - | - | 8.5V~10V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | 700V | - | - | - | - | - | - | 4.45mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FAN6757MRMX ON Semiconductor | 2500 | - | Datasheet | 26 Weeks | LIFETIME (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2017 | mWSaver™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | - | - | - | 65kHz | 30 | FAN6757 | - | - | 1 | - | 14.5V | - | - | - | - | - | SWITCHING CONTROLLER | - | 1.8mA | - | - | 3.42A | 11V~30V | 1.8mA | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | - | - | 110ns | - | 40 ns | - | 30V | - | - | No | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 82.5 % | - | 82.5% | Isolated | - | 17V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1244AD100R2G ON Semiconductor | 145 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | 28V | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 8.9V~28V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | Halogen Free | - | 70ns | - | 70 ns | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | 80 % | - | - | Isolated | - | 12V | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP3983RMTR-G1 Diodes Incorporated | 92000 |
| Datasheet | 23 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | - | - | EAR99 | - | Matte Tin (Sn) | 10W | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 6.82V~25V | - | - | - | - | - | - | Flyback | - | - | - | 80kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | 700V | 15.5V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1377BPG ON Semiconductor | 750 |
| Datasheet | 2 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | -40°C~125°C TJ | Tube | 2006 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | - | EAR99 | - | Tin (Sn) | - | ALSO HAS RESONANT CONTROL TECHNIQUE | - | - | - | DUAL | - | 260 | 1 | - | 2.54mm | 300kHz | 40 | NCP1377 | 7 | - | 1 | - | 18V | - | - | - | 11V | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 7.5V~18V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | Up to 300kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | 20 ns | - | 18V | SINGLE | - | No | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | - | 12.5V | - | - | - | - | - | 4.45mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1247DD065R2G ON Semiconductor | 25000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | 7 | - | - | - | - | - | - | 30V | 11V | - | SWITCHING CONTROLLER | - | - | - | - | 800mA | 8.9V~28V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | 28V | - | - | PULSE WIDTH MODULATION | 40ns | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | 80 % | - | - | Isolated | - | 12V | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1126BP65G ON Semiconductor | 30000 |
| Datasheet | 23 Weeks | ACTIVE (Last Updated: 3 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | - | - | Tin (Sn) | - | - | 8542.39.00.01 | 17W | 32W | DUAL | - | - | - | - | 2.54mm | - | - | - | 7 | - | - | Not Qualified | - | - | - | 20V | - | - | ANALOG CIRCUIT | - | - | - | - | - | 8.5V~35V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | - | - | 7.44ns | - | 5.94 ns | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 82 % | - | 80% | Isolated | 650V | 17V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1217AD100R2G ON Semiconductor | 40 |
| Datasheet | 2 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP1217 | 8 | - | 1 | - | 12V | - | - | - | 11V | - | SWITCHING CONTROLLER | - | 2.1mA | - | - | 500mA | 7.6V~16V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 60ns | - | 20 ns | - | - | SINGLE | - | No | Over Load, Over Temperature, Short Circuit | 50 % | - | 46.5% | Isolated | - | 12.8V | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM5046SQ/NOPB Texas Instruments | 11720 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | 28 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | - | QUAD | - | 260 | 1 | - | - | - | - | LM5046 | - | - | - | - | - | - | - | - | 48V | - | DUAL SWITCHING CONTROLLER | - | - | - | - | 2A | 14V~100V | - | - | - | - | Frequency Control, Soft Start, Sync | 14V | Full-Bridge | - | CURRENT/VOLTAGE-MODE | - | Up to 2MHz | 100V | - | - | PULSE WIDTH MODULATION | 60ns | - | 20 ns | - | - | PUSH-PULL | - | No | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | - | - | - | - | - | - | 800μm | - | 5mm | 5mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC38083D Texas Instruments | 184 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 72.603129mg | - | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 1MHz | - | UCC38083 | 8 | - | 2 | - | 1V | - | 1A | - | 10V | - | SWITCHING CONTROLLER | - | - | - | - | 100mA | 8.3V~15V | - | - | - | - | Frequency Control | - | Push-Pull | - | CURRENT-MODE | - | 50kHz~1MHz | - | 10V | - | PULSE WIDTH MODULATION | 25ns | - | 25 ns | - | - | - | - | No | Current Limiting | 50 % | - | 49% | Isolated | - | 12.5V | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TNY264GN Power Integrations | 16 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | - | - | -40°C~150°C TJ | Tube | - | TinySwitch®-II | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 9W | 9W | DUAL | - | - | 1 | - | 2.54mm | 132kHz | - | - | 8/7 | R-PDSO-G7 | 1 | - | 700V | Adjustable | - | - | - | - | SWITCHING REGULATOR | 225μA | - | - | - | 400mA | - | - | - | 6W | - | EN | - | Flyback | 85V | - | - | - | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | 265V | 65% | Isolated | - | - | 85V | 265V | 85V | - | - | - | 9.575mm | 6.35mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCP1379DR2G ON Semiconductor | 200 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 65kHz | - | -40°C~125°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | NCP1379 | 8 | - | - | - | 20V | - | - | 12.3V | 12V | - | SWITCHING CONTROLLER | 1.7mA | - | - | - | - | 9V~28V | - | - | - | - | - | 10.5V | Flyback | - | CURRENT-MODE | 0.03A | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | 25 ns | - | - | SINGLE | - | No | Over Power, Over Temperature, Over Voltage, Short Circuit | 6.7 % | - | - | Isolated | - | 11.4V | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSQ0270RNA ON Semiconductor | 200 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 851mg | - | - | -25°C~85°C TA | Tube | 2007 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Tin (Sn) | - | - | - | 24W | 24W | DUAL | - | - | 1 | - | 2.54mm | 100kHz | - | FSQ0270 | - | - | 1 | - | 700V | - | - | 20V | 14V | - | SWITCHING REGULATOR | 3mA | 3mA | - | 1.5W | 790mA | 8V~20V | 5mA | - | - | - | - | - | Flyback | 85V | CURRENT-MODE | - | - | - | 265V | - | PULSE WIDTH MODULATION | 15ns | - | 25 ns | - | - | SINGLE | 16W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 65 % | - | 60% | Isolated | - | 12V | 85V | 265V | - | 700V | 3.4mm | - | 9.2mm | 6.4mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() UCC28880D Texas Instruments | 7040 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | 254.011727mg | - | - | -40°C~105°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 7 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | NOT SPECIFIED | UCC28880 | - | - | 1 | - | 3.3V | - | - | - | 30V | - | SWITCHING REGULATOR | 72μA | - | - | - | 100mA | 3.6V~5V | - | 60μA | - | - | - | - | Buck, Buck-Boost, Flyback | 30V | - | - | 62kHz | - | 700V | - | PULSE WIDTH MODULATION | - | - | - | 3W | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Short Circuit | 55 % | - | - | Non-Isolated | - | 3.9V | 30V | 700V | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC3895PWTRG4 Texas Instruments | 1720 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 190.990737mg | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | ALSO OPERATES IN CURRENT MODE | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | 1MHz | - | UCC3895 | 20 | - | 4 | - | 250mV | - | - | 16.5V | 12V | - | SWITCHING CONTROLLER | - | - | - | - | 10mA | 10V~16.5V | - | - | - | - | Frequency Control, Soft Start, Sync | 10V | Full-Bridge | - | VOLTAGE-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | - | 6mA | - | - | - | PHASE-SHIFT | - | No | - | 100 % | - | 100% | Isolated | - | 11V | - | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER28LDTR STMicroelectronics | 1000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPer™ plus | e4 | - | Active | 3 (168 Hours) | 16 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 16W | - | - | 1.5W | 20W | DUAL | GULL WING | 260 | 1 | - | - | - | NOT SPECIFIED | VIPER28 | 16 | - | 1 | Not Qualified | 800V | - | - | - | 14V | - | SWITCHING CONTROLLER | - | 2.5mA | - | - | 1.2A | 8.5V~23.5V | - | - | 20W | - | - | - | Flyback | 8.5V | CURRENT-MODE | - | 60kHz | - | 23.5V | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 80 % | - | - | Isolated | - | 14V | - | - | - | - | - | - | 10mm | 3.9mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() NCP1013ST65T3G ON Semiconductor | 10000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 20 hours ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 19W | SINGLE | GULL WING | 260 | 1 | - | 2.3mm | - | 40 | NCP1013 | 4 | - | - | Not Qualified | - | - | 350mA | - | 8V | - | SWITCHING REGULATOR | - | - | - | - | - | 8.5V~10V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | 700V | - | - | - | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC2895PW Texas Instruments | 25 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 190.990737mg | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | ALSO OPERATES IN CURRENT MODE | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | 1MHz | - | UCC2895 | 20 | - | 4 | - | 250mV | - | - | - | 12V | - | SWITCHING CONTROLLER | - | 5mA | - | - | 10mA | 10V~16.5V | - | - | - | - | Frequency Control, Soft Start, Sync | 10V | Full-Bridge | - | VOLTAGE-MODE | - | - | 16.5V | - | - | PULSE WIDTH MODULATION | - | 6mA | - | - | - | PHASE-SHIFT | - | No | - | 100 % | - | 100% | Isolated | - | 11V | - | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1012ST130T3G ON Semiconductor | 40 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin (Sn) | - | - | - | 19W | 19W | SINGLE | GULL WING | 260 | 1 | - | 2.3mm | - | 40 | NCP1012 | 4 | - | - | - | - | - | - | - | 8V | 1 | SWITCHING REGULATOR | - | - | - | - | 550mA | 8.5V~10V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 130kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 20ns | - | 10 ns | - | - | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | 700V | - | - | - | - | - | 1.65mm | - | 6.7mm | 3.7mm | - | No | - | ROHS3 Compliant | Lead Free |