- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Analog IC - Other Type | Output Current | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1075ABP100G ON Semiconductor | 10000 |
| Datasheet | 6 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | -40°C~125°C TJ | Tube | - | - | - | yes | Active | Not Applicable | - | EAR99 | - | 14W | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | compliant | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 6.5V~20V | - | - | Flyback | - | - | 100kHz | - | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | - | 68% | Isolated | 700V | 8.4V | - | - | - | - | - | ||
![]() BM2SCQ122T-LBZ ROHM Semiconductor | 34 | - | Datasheet | 17 Weeks | - | Through Hole | TO-220-6 Full Pack, Formed Leads | NO | -40°C~105°C | Tube | - | - | - | - | Active | 1 (Unlimited) | 6 | - | - | 1.5W | ASLO OPERATES IN RESONANT CONTROL MODE | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-XSFM-T6 | - | - | - | - | 24V | SWITCHING REGULATOR | - | 15V~27.5V | Soft Start | 15V | - | - | - | 30kHz 120kHz | 27.5V | PULSE FREQUENCY MODULATION | - | - | Yes | Over Current, Over Voltage | - | - | Isolated | 1700V | - | - | - | - | - | ROHS3 Compliant | ||
![]() AL17050WT-7 Diodes Incorporated | 100000 | - | Datasheet | 19 Weeks | - | Surface Mount | SC-74A, SOT-753 | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 260 | - | - | - | - | 30 | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 5.3V~5.6V | - | - | Step-Down (Buck) | - | - | - | - | - | - | - | No | Over Load, Open Loop, Short Circuit, Thermal Shutdown | - | - | Non-Isolated | 500V | 2.4V | - | - | - | - | ROHS3 Compliant | ||
![]() LNK3294G-TL Power Integrations | 98 | - | Datasheet | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | -40°C~150°C TJ | Tape & Reel (TR) | - | LinkSwitch®-TN2 | - | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | EN, Soft Start | - | Buck, Buck-Boost, Flyback | - | - | 66kHz | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit | - | 68% | Non-Isolated | 900V | 470mV | - | - | - | - | - | ||
![]() LNK3694G-TL Power Integrations | In Stock |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | -40°C~150°C TJ | Tape & Reel (TR) | - | LinkSwitch™-XT2 | - | - | Active | 4 (72 Hours) | - | - | - | 6W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | 66kHz | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Yes | Current Limiting, Over Temperature, Over Voltage | - | 65% | Isolated | 900V | - | - | - | - | - | RoHS Compliant | ||
![]() VIPER115XSTR STMicroelectronics | 7500 | - | Datasheet | 12 Weeks | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | -40°C~125°C TJ | Tape & Reel (TR) | - | VIPER™ | - | - | Active | 3 (168 Hours) | - | - | - | 12W | - | - | - | - | - | NOT SPECIFIED | - | - | compliant | - | NOT SPECIFIED | VIPER11 | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 4.5V~30V | Soft Start | - | Buck, Buck-Boost, Flyback | - | - | 30kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | - | 80% | Non-Isolated | 800V | 16V | - | - | - | - | RoHS Compliant | ||
![]() BM2P091 ROHM Semiconductor | 50 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | -40°C~105°C TA | Tube | 2013 | - | - | - | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | 26V | - | SWITCHING REGULATOR | 500μA | 8.9V~26V | - | - | Flyback | - | - | 65kHz | - | - | - | - | Yes | Current Limiting, Over Voltage, Short Circuit | 82 % | 75% | Either | 650V | 13.5V | - | - | - | - | ROHS3 Compliant | ||
![]() LYT4228E Power Integrations | 96 |
| Datasheet | 4 Weeks | - | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | -40°C~150°C TJ | Tube | - | LYTSwitch™-4 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 78W | - | - | 78W | - | - | - | - | - | - | 140kHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | 99.9% | Isolated | 725V | - | 8.25mm | - | 10.24mm | 2.06mm | RoHS Compliant | ||
![]() IW1818-00 Dialog Semiconductor GmbH | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 150°C TJ | Tube | 2016 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | 10W | - | 8542.39.00.01 | - | - | - | 260 | - | - | unknown | 72kHz | 10 | - | - | - | - | - | 12V | - | - | SWITCHING CONTROLLER | - | 85V~264V | - | - | Flyback | - | - | - | - | - | - | - | Yes | Over Temperature | - | - | Isolated | 800V | - | - | - | - | - | RoHS Compliant | ||
![]() NCP1205P2G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | -25°C~125°C TJ | Tube | - | - | e3 | no | Obsolete | 3 (168 Hours) | 14 | - | MATTE TIN | - | ALSO HAS RESONANT CONTROL TECHNIQUE | - | - | DUAL | - | 260 | 1 | 2.54mm | - | - | 40 | - | 14 | R-PDIP-T14 | - | - | - | - | 12V | SWITCHING CONTROLLER | - | 8V~30V | - | 8V | Flyback | CURRENT-MODE | - | 90kHz~125kHz | 30V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting, Over Voltage, Short Circuit | - | - | Isolated | - | - | - | 4.69mm | 18.48mm | 7.62mm | ROHS3 Compliant | ||
![]() UC2823BN Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | -55°C~150°C TJ | Tube | - | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | NICKEL PALLADIUM GOLD | - | CAN ALSO BE CONFIGURED IN CURRENT MODE | - | - | DUAL | - | - | 1 | 2.54mm | - | - | - | - | 16 | R-PDIP-T16 | - | - | - | - | 12V | SWITCHING CONTROLLER | - | 10V~22V | Frequency Control, Soft Start | 11V | Boost, Buck, Flyback, Forward | VOLTAGE-MODE | 2.2A | 1MHz | 20V | PULSE WIDTH MODULATION | PUSH-PULL | - | No | Current Limiting | - | 100% | Non-Isolated | - | 16V | - | 5.08mm | 19.305mm | 7.62mm | ROHS3 Compliant | ||
![]() TEA1620P/N1,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -20°C~85°C TA | Tube | 2004 | STARplug™ | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | unknown | - | NOT SPECIFIED | TEA1620 | 8 | R-PDIP-T8 | - | Not Qualified | - | - | 8.5V | SWITCHING REGULATOR | - | 7.5V~40V | Frequency Control | 8V | Flyback | VOLTAGE-MODE | 0.25A | 10kHz~200kHz | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature, Short Circuit | - | 75% | Isolated | 650V | 9.5V | - | 4.2mm | 9.5mm | 7.62mm | ROHS3 Compliant | ||
![]() NCP1351APG Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -25°C~125°C TJ | Tube | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | TIN | - | - | - | - | DUAL | - | - | 1 | 2.54mm | - | - | - | - | 8 | R-PDIP-T8 | - | - | - | - | 12V | SWITCHING CONTROLLER | - | 8.9V~28V | - | 9.5V | Flyback | CURRENT-MODE | 0.4A | - | 28V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting, Over Load, Over Power, Short Circuit | - | - | Isolated | - | 18V | - | 4.45mm | 9.78mm | 7.62mm | ROHS3 Compliant | ||
![]() NCP1011APL065R2G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | no | Obsolete | 3 (168 Hours) | 7 | - | MATTE TIN | 19W | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | unknown | - | NOT SPECIFIED | - | 8 | R-PDSO-G7 | - | - | - | - | 8V | SWITCHING REGULATOR | - | 8.5V~10V | - | - | Flyback | CURRENT-MODE | 0.55A | 65kHz | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | - | 67% | Isolated | 700V | - | - | 4.1148mm | 9.525mm | 6.35mm | ROHS3 Compliant | ||
![]() NCP1230P133 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | -40°C~125°C TJ | Tube | - | - | e0 | yes | Obsolete | 3 (168 Hours) | 7 | - | TIN LEAD | - | PULSE FREQUENCY MODULATION TECHNIQUE IS ALSO POSSIBLE | - | - | DUAL | - | 240 | 1 | 2.54mm | - | - | 30 | - | 7 | R-PDIP-T7 | - | COMMERCIAL | - | - | 13V | SWITCHING CONTROLLER | - | 7.7V~18V | - | 8.4V | Flyback | CURRENT-MODE | 0.5A | 133kHz | - | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | 80% | Isolated | - | 12.6V | - | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() ISL6844IU Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | -40°C~105°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | - | - | - | DUAL | GULL WING | 240 | 1 | 0.65mm | - | - | - | - | 8 | S-PDSO-G8 | - | - | - | - | 15V | SWITCHING CONTROLLER | - | 8.8V~18V | Frequency Control | 15V | Boost, Buck, Flyback | CURRENT-MODE | 1A | Up to 2MHz | 18V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting | - | 48% | Isolated | - | 14.3V | - | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MIC38C42ABMM Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | -40°C~150°C TJ | Bulk | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | - | - | - | DUAL | GULL WING | 240 | 1 | 0.65mm | unknown | - | 30 | - | 8 | R-PDSO-G8 | - | COMMERCIAL | - | - | 15V | SWITCHING CONTROLLER | - | 9V~20V | Frequency Control | 10V | Boost, Buck, Flyback, Forward | CURRENT-MODE | 0.5A | 500kHz | 18V | PULSE WIDTH MODULATION | SINGLE | - | Yes | - | - | 96% | Isolated | - | 14.5V | - | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() NCP1212PG Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~150°C TJ | Tube | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | - | - | - | - | DUAL | - | - | 1 | 2.54mm | - | - | - | - | 8 | R-PDIP-T8 | - | - | - | - | 16V | SWITCHING CONTROLLER | - | 10V~28V | Frequency Control, Soft Start | 10V | Flyback, Forward | CURRENT-MODE | 1A | Up to 200kHz | 25V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting, Over Load, Over Voltage | - | 48%, 82% | Isolated | - | 15V | - | 5.33mm | 9.27mm | 7.62mm | ROHS3 Compliant | ||
![]() MIC38C44BN Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | -40°C~150°C TJ | Bulk | - | - | - | no | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | 8 | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 9V~20V | Frequency Control | - | Boost, Buck, Flyback, Forward | - | - | 500kHz | - | - | - | - | Yes | - | - | 50% | Isolated | - | 14.5V | - | - | - | - | Non-RoHS Compliant | ||
![]() NCP1054P100G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | -40°C~150°C TJ | Tube | - | - | e3 | no | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | 40W | - | - | - | DUAL | - | 260 | 1 | 2.54mm | unknown | - | 40 | - | 8 | R-PDIP-T8 | - | - | - | - | 8V | SWITCHING REGULATOR | - | 7.5V~10V | - | 7.5V | Flyback | - | 2A | 100kHz | 8.5V | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | 77% | Isolated | 700V | 8.5V | - | 4.45mm | 9.78mm | 7.62mm | ROHS3 Compliant |