- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Input Voltage-Nom | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1239ND65R2G ON Semiconductor | 9000 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | yes | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | SWITCHING CONTROLLER | 8.8V~35V | - | - | Flyback | - | - | 65kHz | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | 80% | Isolated | - | 12V | - | - | - | - | - | ||
![]() LNK585GG-TL Power Integrations | 41 |
| Datasheet | 4 Weeks | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | LinkZero™-AX | e3 | - | Active | 4 (72 Hours) | - | - | MATTE TIN | - | - | 8542.39.00.01 | 5W | - | - | 250 | - | - | - | 40 | - | - | - | - | ANALOG CIRCUIT | - | - | - | Flyback | - | - | 100kHz | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 63% | Either | 700V | - | - | - | - | No | RoHS Compliant | ||
![]() LT1738IG#TRPBF Linear Technology/Analog Devices | 11 |
| Datasheet | 16 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | - | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65mm | - | 30 | LT1738 | 20 | R-PDSO-G20 | 12V | SWITCHING CONTROLLER | 2.55V~20V | EN, Frequency Control, Soft Start, Sync | 2.55V | Boost, Cuk, Flyback | CURRENT-MODE | 0.3A | 20kHz~250kHz | 20V | - | SINGLE | No | - | 93.5% | Isolated | - | - | 2mm | 7.2mm | 5.3mm | - | ROHS3 Compliant | ||
![]() AP3302AEV1 Diodes Incorporated | 11 |
| Datasheet | 18 Weeks | Surface Mount | SOT-23-6 | - | - | - | -40°C~85°C TA | Box | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~28V | - | - | Flyback | - | - | 120kHz | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | Isolated | - | 15.8V | - | - | - | - | ROHS3 Compliant | ||
![]() ISL6842IB Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~105°C TA | Tube | - | - | e3 | - | Obsolete | 2 (1 Year) | 8 | EAR99 | MATTE TIN | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | ISL6842 | 8 | R-PDSO-G8 | - | SWITCHING CONTROLLER | 8.8V~18V | Frequency Control | 15V | Boost, Buck, Flyback | CURRENT-MODE | - | Up to 2MHz | 18V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting | 96% | Isolated | - | 14.3V | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | ||
![]() FSL538HPG ON Semiconductor | 7050 |
| Datasheet | 5 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | -40°C~125°C TJ | Tube | - | - | - | yes | Active | Not Applicable | 7 | - | - | 21W | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | R-PDIP-T7 | 14V | SWITCHING CONTROLLER | - | EN, Soft Start | 9V | Flyback | CURRENT-MODE | 0.706A | 130kHz | - | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | - | Either | 800V | 16V | 5.33mm | 9.59mm | 7.62mm | - | ROHS3 Compliant | ||
![]() IW1699-02 Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | 12W | ALSO OPERATES IN PFM AND PWM CONTROL TECHNIQUE | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | - | - | R-PDSO-G8 | - | SWITCHING CONTROLLER | 18V | - | - | Flyback | CURRENT-MODE | - | 89kHz | - | RESONANT CONTROL | SINGLE | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | ||
![]() IW1699-03 Dialog Semiconductor GmbH | 2332 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | 12W | ALSO OPERATES IN PFM AND PWM CONTROL TECHNIQUE | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | - | - | R-PDSO-G8 | - | SWITCHING CONTROLLER | 18V | - | - | Flyback | CURRENT-MODE | - | 89kHz | - | RESONANT CONTROL | SINGLE | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | ||
![]() IW1699B-05 Dialog Semiconductor GmbH | 1484 | - | Datasheet | 18 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | 12W | ALSO OPERATES IN PFM AND PWM TECHNIQUE | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | - | - | R-PDSO-G8 | - | SWITCHING CONTROLLER | 25V | - | - | Flyback | CURRENT-MODE | - | 89kHz | - | RESONANT CONTROL | SINGLE | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | ||
![]() IW1706-03 Dialog Semiconductor GmbH | In Stock | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | - | - | 150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | 0.95mm | - | - | - | - | R-PDSO-G5 | - | - | 16V | EN, Soft Start | - | Flyback | CURRENT-MODE | - | 72kHz | - | - | - | No | Current Limiting, Over Voltage, Short Circuit | - | Isolated | - | 11V | - | - | - | - | RoHS Compliant | ||
![]() UCC28740QDRQ1 Texas Instruments | 10000 | - | Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 7 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | UCC28740 | - | R-PDSO-G7 | 25V | SWITCHING CONTROLLER | 9V~35V | - | 9V | Flyback | CURRENT-MODE | - | 170Hz~100kHz | 35V | PULSE WIDTH MODULATION | - | No | Current Limiting, Over Voltage | - | Isolated | - | 21V | 1.75mm | 4.905mm | 3.895mm | - | ROHS3 Compliant | ||
![]() BM2P129TF-E2 ROHM Semiconductor | 2337 | - | Datasheet | 13 Weeks | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | YES | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | SWITCHING REGULATOR | 8V~12.97V | EN, Soft Start | 8V | Full-Bridge | CURRENT-MODE | - | 100kHz | 12.98V | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 75% | Non-Isolated | 650V | - | 1.71mm | 5mm | 4.4mm | - | ROHS3 Compliant | ||
![]() IW1819-00 Dialog Semiconductor GmbH | 831 | - | Datasheet | 20 Weeks | Surface Mount | 10-SOIC (0.154, 3.90mm Width), Fused Leads | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 18W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 20V | - | - | Flyback | - | - | 72kHz | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | 800V | 14.5V | - | - | - | - | RoHS Compliant | ||
![]() MIC3808BM Microchip Technology | 32 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | -40°C~85°C TA | Bulk | 2005 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC3808 | - | - | - | - | 8.3V~15V | Frequency Control | - | Push-Pull | - | - | Up to 1MHz | - | - | - | No | Current Limiting | 49% | Isolated | - | 12.5V | - | - | - | - | Non-RoHS Compliant | ||
![]() AP39811AS7-13 Diodes Incorporated | 24000 |
| Datasheet | 24 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 10V~28V | - | - | Flyback | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | Isolated | 650V | 16V | - | - | - | - | ROHS3 Compliant | ||
![]() UCC28742DBVR Texas Instruments | 5584 | - | Datasheet | 6 Weeks | Surface Mount | SOT-23-6 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | - | 1 | 0.95mm | - | - | UCC28742 | - | R-PDSO-G6 | 25V | SWITCHING CONTROLLER | 9V~35V | - | 9V | Flyback | CURRENT-MODE | - | 80kHz | 35V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Voltage, Short Circuit | 99% | Isolated | - | 21.6V | 1.45mm | 2.9mm | 1.6mm | - | ROHS3 Compliant | ||
![]() BM2P139TF-E2 ROHM Semiconductor | 2500 | - | Datasheet | 13 Weeks | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | YES | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | SWITCHING REGULATOR | 10.6V~14.05V | EN, Soft Start | 10.6V | Full-Bridge | CURRENT-MODE | - | 100kHz | 14.05V | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 75% | Non-Isolated | 800V | - | 1.71mm | 5mm | 4.4mm | - | ROHS3 Compliant | ||
![]() FSL518HPG ON Semiconductor | 3500 |
| Datasheet | 5 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | -40°C~125°C TJ | Tube | - | - | - | yes | Active | Not Applicable | 7 | - | - | 15W | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | R-PDIP-T7 | 14V | SWITCHING CONTROLLER | - | EN, Soft Start | 9V | Flyback | CURRENT-MODE | 0.93A | 130kHz | - | PULSE WIDTH MODULATION | - | Yes | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | - | Either | 800V | 16V | 3.7mm | 9.55mm | 7.62mm | - | ROHS3 Compliant | ||
![]() BM2P0163T-Z ROHM Semiconductor | 211 | - | Datasheet | 8 Weeks | Through Hole | TO-220-7 Full Pack, Formed Leads | - | - | - | -40°C~105°C TA | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | 8.9V~26V | Soft Start | - | Flyback | - | - | 65kHz | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | 75% | Either | 650V | - | - | - | - | - | RoHS Compliant | ||
![]() BM2SCQ124T-LBZ ROHM Semiconductor | 34 | - | Datasheet | 17 Weeks | Through Hole | TO-220-6 Full Pack, Formed Leads | NO | - | - | -40°C~105°C | Tube | - | - | - | - | Active | 1 (Unlimited) | 6 | - | - | 1.5W | ASLO OPERATES IN RESONANT CONTROL MODE | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XSFM-T6 | 24V | SWITCHING REGULATOR | 15V~27.5V | Soft Start | 15V | - | - | - | 30kHz 120kHz | 27.5V | PULSE FREQUENCY MODULATION | - | Yes | Over Current, Over Voltage | - | Isolated | 1700V | - | - | - | - | - | ROHS3 Compliant |