- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Input Voltage-Nom | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1280DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e0 | yes | Obsolete | 3 (168 Hours) | 16 | TIN LEAD | - | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | 16 | R-PDSO-G16 | COMMERCIAL | - | 12V | SWITCHING CONTROLLER | 7V~25V | Frequency Control, Soft Start | 7.5V | Forward, Secondary Side SR | CURRENT-MODE | 0.01A | 150kHz~300kHz | 16V | PULSE WIDTH MODULATION | PUSH-PULL | - | No | Current Limiting, Over Voltage | 62%, 80% | Isolated | 700V | 11V | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() NCP1395APG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~150°C TJ | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | MATTE TIN | - | - | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T16 | COMMERCIAL | - | 11V | SWITCHING CONTROLLER | 9.3V~20V | Frequency Control, Soft Start | 8.3V | Half-Bridge | CURRENT-MODE | - | 50kHz~1MHz | 20V | RESONANT CONTROL | PUSH-PULL | - | No | Over Temperature, Over Voltage | 50% | Isolated | - | 13.3V | 4.44mm | 19.175mm | 7.62mm | ROHS3 Compliant | ||
![]() NCP1271P100G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7-PDIP | -40°C~125°C TJ | Tube | Soft-Skip™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~20V | - | - | Flyback | - | - | 100kHz | - | - | - | - | No | Current Limiting, Over Load, Over Voltage, Short Circuit | 80% | Isolated | - | 12.6V | - | - | - | ROHS3 Compliant | ||
![]() NCP1002PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~125°C TJ | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | - | - | DUAL | - | 260 | 1 | 2.54mm | - | 40 | 8 | R-PDIP-T8 | - | - | 8.6V | SWITCHING REGULATOR | 7.5V~10V | - | 7.9V | Flyback, Forward | - | 2A | 100kHz | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature | 72% | Isolated | 700V | 8.5V | 5.33mm | 9.27mm | 7.62mm | ROHS3 Compliant | ||
![]() FSQ0465RUWDTU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-220-6 Full Pack, Formed Leads | NO | - | -25°C~85°C TA | Tube | FPS™ | e3 | yes | Obsolete | 3 (168 Hours) | 6 | MATTE TIN | 60W | ALSO HAS CONTROL TECHNIQUE OF RESONANT | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 3 | R-PZFM-T6 | - | 5V | 15V | SWITCHING REGULATOR | 8V~21V | Sync | 8.5V | Flyback | CURRENT-MODE | 2A | 48kHz~67kHz | 650V | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | Isolated | 650V | 12V | - | - | - | ROHS3 Compliant | ||
![]() MC44605P Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -25°C~150°C TJ | Tube | GreenLine™ | e0 | no | Obsolete | 3 (168 Hours) | 16 | TIN LEAD | - | - | DUAL | - | - | 1 | 2.54mm | - | - | 16 | R-PDIP-T16 | COMMERCIAL | - | 12V | SWITCHING CONTROLLER | 7.5V~18V | Frequency Control, Soft Start, Sync | 9.6V | Flyback | CURRENT-MODE | 0.75A | Up to 250kHz | 18.5V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting, Over Voltage, Short Circuit | - | Isolated | - | 14.5V | 4.44mm | 19.175mm | 7.62mm | Non-RoHS Compliant | ||
![]() FAN6754BMLMY Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOP | - | Tape & Reel (TR) | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~24V | - | - | - | - | - | 22kHz~65kHz | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | ROHS3 Compliant | ||
![]() NCP1012APL065R2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | no | Obsolete | 3 (168 Hours) | 7 | MATTE TIN | 19W | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G7 | - | - | 8V | SWITCHING REGULATOR | 8.5V~10V | - | - | Flyback | CURRENT-MODE | 1A | 65kHz | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | 67% | Isolated | 700V | - | 4.1148mm | 9.525mm | 6.35mm | ROHS3 Compliant | ||
![]() UCC3888N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | 0°C~70°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V~9.3V | - | - | Flyback | - | - | - | - | - | - | - | No | Short Circuit | 7.6% | Non-Isolated | - | 8.4V | - | - | - | ROHS3 Compliant | ||
![]() FSDM0565RWDTU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-220-6 Full Pack, Formed Leads | NO | - | -25°C~85°C TA | Tube | FPS™ | e3 | yes | Obsolete | 3 (168 Hours) | 6 | MATTE TIN | 70W | - | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 3 | R-PZFM-T6 | COMMERCIAL | - | 14V | SWITCHING REGULATOR | 8V~20V | - | 9V | Flyback | CURRENT-MODE | 11A | 66kHz | 18V | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 82% | Isolated | 650V | 12V | - | - | - | ROHS3 Compliant | ||
![]() NCP1381DR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~125°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 14 | MATTE TIN | - | RESONANT CONTROL TECHNIQUE IS ALSO AVAILABLE | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 14 | R-PDSO-G14 | - | - | 12V | SWITCHING CONTROLLER | 10V~20V | - | 11V | Flyback | CURRENT-MODE | 1A | - | 20V | PULSE WIDTH MODULATION | SINGLE | 125kHz | No | Over Load, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | 15V | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() NCP1280DR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | no | Obsolete | 3 (168 Hours) | 16 | TIN | - | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | - | 16 | R-PDSO-G16 | COMMERCIAL | - | 12V | SWITCHING CONTROLLER | 7V~25V | Frequency Control, Soft Start | 7.5V | Forward, Secondary Side SR | CURRENT-MODE | 0.01A | 150kHz~300kHz | 16V | PULSE WIDTH MODULATION | PUSH-PULL | - | No | Current Limiting, Over Voltage | 62%, 80% | Isolated | 700V | 11V | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL6842IRZ-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-VFDFN Exposed Pad | YES | - | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | - | - | DUAL | - | 260 | 1 | 0.5mm | - | 40 | 8 | R-PDSO-N8 | - | - | 15V | SWITCHING CONTROLLER | 8.8V~18V | Frequency Control | 15V | Boost, Buck, Flyback | CURRENT-MODE | 1A | Up to 2MHz | 18V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting | 96% | Isolated | - | 14.3V | 1mm | 3mm | 2mm | ROHS3 Compliant | ||
![]() MC33363APG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -25°C~150°C TJ | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | MATTE TIN | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 16 | R-PDIP-T16 | - | - | 20V | SWITCHING REGULATOR | 9.5V~40V | Frequency Control | 20V | Flyback, Forward | VOLTAGE-MODE | 1.5A | 67.5kHz~285kHz | 40V | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 50% | Isolated | 700V | 14.9V | 4.44mm | 19.05mm | 7.62mm | ROHS3 Compliant | ||
![]() MC44605PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | -25°C~150°C TJ | Tube | GreenLine™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5V~18V | Frequency Control, Soft Start, Sync | - | Flyback | - | - | Up to 250kHz | - | - | - | - | No | Current Limiting, Over Voltage, Short Circuit | - | Isolated | - | 14.5V | - | - | - | ROHS3 Compliant | ||
![]() FS6M12653RTCYDT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-5 Full Pack (Formed Leads) | NO | - | -25°C~85°C TA | Tube | FPS™ | e3 | yes | Obsolete | 3 (168 Hours) | 5 | MATTE TIN | - | - | ZIG-ZAG | - | NOT APPLICABLE | 1 | - | - | NOT APPLICABLE | 3 | R-PZFM-T5 | - | - | 10.5V | SWITCHING REGULATOR | 9V~35V | Soft Start | 10V | - | CURRENT-MODE | 21.2A | 70kHz | 30V | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 80% | - | 650V | 15V | - | - | - | ROHS3 Compliant | ||
![]() NCP1205P2 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | -25°C~125°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 14 | TIN LEAD | - | - | DUAL | - | - | 1 | 2.54mm | - | - | 14 | R-PDIP-T14 | COMMERCIAL | - | 12V | SWITCHING CONTROLLER | 8V~30V | - | 8V | Flyback | CURRENT-MODE | - | 90kHz~125kHz | 30V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting, Over Voltage, Short Circuit | - | Isolated | - | - | 4.69mm | 18.48mm | 7.62mm | Non-RoHS Compliant | ||
![]() FSCQ1465RTYDTU Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-5 Full Pack (Formed Leads) | NO | - | -25°C~85°C TA | Tube | FSCQ | e3 | yes | Obsolete | 3 (168 Hours) | 5 | MATTE TIN | 190W | RESONANT CONTROL TECHNIQUE ALSO AVAILABLE | ZIG-ZAG | - | NOT APPLICABLE | 1 | - | - | NOT APPLICABLE | 3 | R-PZFM-T5 | - | - | 18V | SWITCHING REGULATOR | 9V~20V | Sync | 10V | Flyback | CURRENT-MODE | 22A | 20kHz | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 95% | Isolated | 650V | 15V | - | - | - | ROHS3 Compliant | ||
![]() ISL6842IUZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~105°C TA | Tube | - | e3 | yes | Obsolete | 2 (1 Year) | 8 | MATTE TIN | - | - | DUAL | GULL WING | 260 | 1 | 0.65mm | - | 30 | 8 | S-PDSO-G8 | - | - | 15V | SWITCHING CONTROLLER | 8.8V~18V | Frequency Control | 15V | Boost, Buck, Flyback | CURRENT-MODE | 1A | Up to 2MHz | 18V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting | 96% | Isolated | - | 14.3V | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() NCP1282BDR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | MATTE TIN | - | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 16 | R-PDSO-G16 | - | - | 48V | SWITCHING CONTROLLER | 8.4V~20V | Frequency Control, Soft Start, Sync | 2.023V | Flyback, Forward | VOLTAGE-MODE | 2.5A | Up to 1MHz | - | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting, Over Voltage | 85% | Non-Isolated | - | 11.1V | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant |