- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Operating Supply Voltage | Input Voltage-Nom | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Frequency - Switching | Input Voltage (Max) | Control Technique | Nominal Input Voltage | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BM2P054 ROHM Semiconductor | 35 | - | - | 19 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~105°C TA | Tube | 2011 | - | - | - | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | - | - | - | 8542.39.00.01 | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | R-PDIP-T7 | Not Qualified | 26V | 15V | SWITCHING REGULATOR | 8.9V~26V | - | 8.9V | Flyback | CURRENT-MODE | 65kHz | - | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Over Voltage, Short Circuit | 75 % | - | Either | 650V | 13.5V | 4.3mm | 9.2mm | 7.62mm | ROHS3 Compliant | ||
![]() VIPER122LSTR STMicroelectronics | 385 | - | Datasheet | 12 Weeks | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | 11W | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 11.5V~23.5V | - | - | Buck, Buck-Boost, Flyback | - | 60kHz | - | - | - | - | Yes | Current Limiting, Short Circuit | - | 80% | Either | 730V | 13V | - | - | - | - | ||
![]() AP3987CTS7-13 Diodes Incorporated | 3598 |
| Datasheet | 24 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 25V | - | - | Flyback, Secondary Side SR | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | 650V | 13V | - | - | - | ROHS3 Compliant | ||
![]() BM2P0362-Z ROHM Semiconductor | 50 | - | Datasheet | 8 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~105°C TA | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | compliant | - | NOT SPECIFIED | - | - | - | - | - | SWITCHING REGULATOR | 8.9V~26V | Soft Start | - | Flyback | - | 65kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | - | 75% | Either | 650V | - | - | - | - | RoHS Compliant | ||
![]() BM2SCQ121T-LBZ ROHM Semiconductor | 26 | - | Datasheet | 17 Weeks | - | Through Hole | TO-220-6 Full Pack, Formed Leads | NO | - | -40°C~105°C | Tube | - | - | - | - | Active | 1 (Unlimited) | 6 | - | - | 1.5W | ASLO OPERATES IN RESONANT CONTROL MODE | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-XSFM-T6 | - | - | 24V | SWITCHING REGULATOR | 15V~27.5V | Soft Start | 15V | - | - | 30kHz 120kHz | 27.5V | PULSE FREQUENCY MODULATION | - | - | Yes | Over Current, Over Voltage | - | - | Isolated | 1700V | - | - | - | - | ROHS3 Compliant | ||
![]() BM2P134Q-Z ROHM Semiconductor | 50 | - | Datasheet | 17 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~105°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | compliant | - | NOT SPECIFIED | - | - | - | - | - | SWITCHING REGULATOR | 10.6V~14.05V | EN, Soft Start | - | Full-Bridge | - | 100kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 75% | Non-Isolated | 650V | - | - | - | - | RoHS Compliant | ||
![]() AP3917CS7-13 Diodes Incorporated | 9421 |
| Datasheet | 22 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2V~8.8V | - | - | Buck, Flyback | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Short Circuit | - | - | Non-Isolated | 650V | - | - | - | - | RoHS Compliant | ||
![]() UCC28742DBVT Texas Instruments | 8097 |
| Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 | YES | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | - | 1 | 0.95mm | - | - | - | UCC28742 | R-PDSO-G6 | - | - | 25V | SWITCHING CONTROLLER | 9V~35V | - | 9V | Flyback | CURRENT-MODE | 80kHz | 35V | PULSE WIDTH MODULATION | - | SINGLE | No | Current Limiting, Over Voltage, Short Circuit | - | 99% | Isolated | - | 21.6V | 1.45mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() VIPER114LSTR STMicroelectronics | 2300 | - | Datasheet | 12 Weeks | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPER™ | - | - | Active | 3 (168 Hours) | - | - | - | 12W | - | - | - | - | NOT SPECIFIED | - | - | compliant | - | NOT SPECIFIED | VIPER11 | - | - | - | - | SWITCHING REGULATOR | 4.5V~30V | Soft Start | - | Buck, Buck-Boost, Flyback | - | 60kHz | - | - | - | - | Yes | Over Load, Over Voltage | - | 80% | Non-Isolated | 800V | 16V | - | - | - | RoHS Compliant | ||
![]() LNK3296G-TL Power Integrations | 23 | - | Datasheet | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | LinkSwitch®-TN2 | - | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | EN, Soft Start | - | Buck, Buck-Boost, Flyback | - | 66kHz | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit | - | 68% | Non-Isolated | 900V | 470mV | - | - | - | - | ||
![]() BM2P159T1F-E2 ROHM Semiconductor | 1310 | - | Datasheet | 13 Weeks | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | SWITCHING REGULATOR | 10.6V~16.21V | EN, Soft Start | - | Full-Bridge | - | 100kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 75% | Non-Isolated | 650V | - | - | - | - | ROHS3 Compliant | ||
![]() FSL538APG ON Semiconductor | 60000 | - | Datasheet | 5 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | - | - | yes | Active | Not Applicable | - | - | - | 25W | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | SWITCHING CONTROLLER | - | EN, Soft Start | - | Flyback | - | 100kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | - | - | Either | 800V | 16V | - | - | - | ROHS3 Compliant | ||
![]() IW1706-01 Dialog Semiconductor GmbH | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | 150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 0.95mm | - | - | - | - | R-PDSO-G5 | - | - | - | - | 16V | EN, Soft Start | - | Flyback | CURRENT-MODE | 72kHz | - | - | - | - | No | Current Limiting, Over Voltage, Short Circuit | - | - | Isolated | - | 11V | - | - | - | RoHS Compliant | ||
![]() IW1602-10B Dialog Semiconductor GmbH | 3000 | - | Datasheet | 18 Weeks | - | Surface Mount | SOT-23-6 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 10W | - | - | - | - | - | - | - | - | 89kHz | - | - | - | - | - | - | SWITCHING CONTROLLER | 25V | - | - | Flyback | - | - | - | - | 15V | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | - | - | - | - | - | RoHS Compliant | ||
![]() STCH03LTR STMicroelectronics | 55000 | - | Datasheet | 14 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | STCH03 | - | - | - | - | SWITCHING CONTROLLER | 11.5V~23V | - | - | Flyback | - | 196kHz | - | - | - | - | No | Over Current, Over Voltage | - | 50% | Isolated | - | 17V | - | - | - | RoHS Compliant | ||
![]() STCH03TR STMicroelectronics | 12500 | - | Datasheet | 14 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | STCH03 | - | - | - | - | SWITCHING CONTROLLER | 11.5V~23V | - | - | Flyback | - | 196kHz | - | - | - | - | No | Over Current, Over Voltage | - | 50% | Isolated | - | 17V | - | - | - | RoHS Compliant | ||
![]() NCV1072P065G ON Semiconductor | 50 |
| Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | 19W | - | - | - | - | NOT SPECIFIED | - | - | compliant | - | NOT SPECIFIED | - | - | - | - | - | SWITCHING CONTROLLER | 7.8V~8.6V | EN, Frequency Control, Soft Start | - | Flyback | - | 65kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | - | 68% | Isolated | 670V | 8.2V | - | - | - | - | ||
![]() NCV1072P100G ON Semiconductor | 50 |
| Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | 19W | - | - | - | - | NOT SPECIFIED | - | - | compliant | - | NOT SPECIFIED | - | - | - | - | - | SWITCHING CONTROLLER | 7.8V~8.6V | EN, Frequency Control, Soft Start | - | Flyback | - | 100kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | - | 68% | Isolated | 670V | 8.2V | - | - | - | - | ||
![]() NCV1076P130G ON Semiconductor | 50 |
| Datasheet | 52 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | 25W | - | - | - | - | NOT SPECIFIED | - | - | compliant | - | NOT SPECIFIED | - | - | - | - | - | SWITCHING CONTROLLER | 7.7V~8.5V | EN, Frequency Control, Soft Start | - | Flyback | - | 130kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | - | 69% | Isolated | 670V | 8.1V | - | - | - | - | ||
![]() NCV1076P100G ON Semiconductor | 33000 |
| Datasheet | 19 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | Automotive grade | -40°C~125°C TJ | Tube | - | Automotive, AEC-Q100 | - | yes | Active | Not Applicable | - | - | - | 25W | - | - | - | - | NOT SPECIFIED | - | - | compliant | - | NOT SPECIFIED | - | - | - | - | - | SWITCHING CONTROLLER | 7.7V~8.5V | EN, Frequency Control, Soft Start | - | Flyback | - | 100kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | - | 69% | Non-Isolated | 670V | 8.1V | - | - | - | - |