- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Input Voltage-Nom | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC44603ADWG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | -25°C~150°C TJ | Tube | GreenLine™ | e3 | yes | Obsolete | 3 (168 Hours) | 16 | MATTE TIN | - | ALSO CONFIGURABLE IN CURRENT MODE | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 16 | R-PDSO-G16 | COMMERCIAL | - | 12V | SWITCHING CONTROLLER | 9V~18V | Soft Start, Sync | 10V | Flyback | VOLTAGE-MODE | 0.75A | Up to 250kHz | 18.5V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Voltage | 80% | Isolated | - | 14.5V | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() ICE3BS02 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -25°C~130°C TJ | Tube | CoolSET®F3 | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | - | - | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T8 | - | - | 15V | SWITCHING CONTROLLER | 8.5V~21V | Soft Start | 9V | Flyback | CURRENT-MODE | 0.7A | 67kHz | 21V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | - | 15V | 4.37mm | 9.52mm | 7.62mm | ROHS3 Compliant | ||
![]() MIC38C44-1BM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~150°C TJ | Bulk | - | e0 | yes | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 1.27mm | unknown | 30 | 14 | R-PDSO-G14 | - | - | 15V | SWITCHING CONTROLLER | 9V~20V | Frequency Control | 10V | Boost, Buck, Flyback, Forward | CURRENT-MODE | 0.5A | 500kHz | 30V | PULSE WIDTH MODULATION | - | Yes | - | 50% | Isolated | - | 14.5V | 1.6mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() NCP1053P44G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | -40°C~150°C TJ | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | 40W | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | - | - | 8V | SWITCHING REGULATOR | 7.5V~10V | - | 7.5V | Flyback | - | 2A | 44kHz | 8.5V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | 77% | Isolated | 700V | 8.5V | 4.45mm | 9.78mm | 7.62mm | ROHS3 Compliant | ||
![]() FSGM0465RBLDTU Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-6 Full Pack, Formed Leads | NO | - | -40°C~125°C TJ | Tube | FPS™ | e3 | yes | Obsolete | 3 (168 Hours) | 6 | MATTE TIN | 70W | - | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 3 | R-XZFM-T6 | - | - | 14V | SWITCHING CONTROLLER | 7.5V~26V | - | 13V | Flyback | CURRENT-MODE | 2.95A | 66kHz | 23V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 70% | Isolated | 650V | 12V | - | - | - | ROHS3 Compliant | ||
![]() FS6X0420RJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab), TO-263CB | YES | - | -25°C~85°C TA | Tape & Reel (TR) | FPS™ | - | yes | Obsolete | 1 (Unlimited) | 6 | NOT SPECIFIED | 14W | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 1.75mm | unknown | NOT SPECIFIED | 6 | R-PSSO-G6 | - | - | 12V | SWITCHING REGULATOR | 9V~35V | - | 10V | Flyback, Forward | CURRENT-MODE | 10.2A | 300kHz | 23V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 80% | Isolated | 200V | 15V | 4.95mm | 10mm | 9.2mm | ROHS3 Compliant | ||
![]() MIC38C44BM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~150°C TJ | Bulk | - | e0 | yes | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 1.27mm | unknown | 30 | 8 | R-PDSO-G8 | - | - | 15V | SWITCHING CONTROLLER | 9V~20V | Frequency Control | 10V | Boost, Buck, Flyback, Forward | CURRENT-MODE | 0.5A | 500kHz | 30V | PULSE WIDTH MODULATION | - | Yes | - | 50% | Isolated | - | 14.5V | 1.879mm | 4.93mm | 3.94mm | Non-RoHS Compliant | ||
![]() FSQ0465RBLDTU Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-6 Full Pack, Formed Leads | NO | - | -25°C~85°C TA | Tube | FPS™ | - | - | Obsolete | 3 (168 Hours) | 6 | - | 70W | ALSO HAS CONTROL TECHNIQUE OF RESONANT | ZIG-ZAG | - | - | 1 | - | - | - | 3 | R-PZFM-T6 | - | 5V | 15V | SWITCHING REGULATOR | 8V~20V | Sync | 9V | Flyback | CURRENT-MODE | 3.36A | 48kHz~67kHz | 650V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | Isolated | 650V | 12V | - | - | - | ROHS3 Compliant | ||
![]() NCP1051P44 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | -40°C~150°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | 40W | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | - | - | 8V | SWITCHING REGULATOR | 7.5V~10V | - | 7.5V | Flyback | - | 2A | 44kHz | 8.5V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | 77% | Isolated | 700V | 8.5V | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() NCP1012AP133 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | -40°C~150°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 7 | TIN LEAD | 19W | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | unknown | NOT SPECIFIED | 8 | R-PDIP-T7 | COMMERCIAL | - | 8V | SWITCHING REGULATOR | 8.5V~10V | - | - | Flyback | CURRENT-MODE | 1A | 130kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Over Load, Over Temperature, Over Voltage | 67% | Isolated | 700V | - | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() CS51024AEDR16 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | 16 | R-PDSO-G16 | COMMERCIAL | - | 14V | SWITCHING CONTROLLER | 7.7V~20V | Frequency Control, Soft Start | 8.2V | Forward | CURRENT-MODE | 1A | 1MHz | 20V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Voltage | 77% | Isolated | - | 13V | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ICE2AS01 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~150°C TJ | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | - | - | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T8 | - | - | 15V | SWITCHING CONTROLLER | 8.5V~21V | Soft Start | 9V | Flyback | CURRENT-MODE | 0.7A | 100kHz | 21V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | - | 13.5V | 4.37mm | 9.52mm | 7.62mm | ROHS3 Compliant | ||
![]() NCP1351CPG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -25°C~125°C TJ | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | - | - | DUAL | - | - | 1 | 2.54mm | - | - | 8 | R-PDIP-T8 | - | - | 12V | SWITCHING CONTROLLER | 8.9V~28V | - | 9.5V | Flyback | CURRENT-MODE | 0.4A | - | 28V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Load, Over Power, Short Circuit | - | Isolated | - | 18V | 4.45mm | 9.78mm | 7.62mm | ROHS3 Compliant | ||
![]() NCP1230D100R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | PULSE FREQUENCY MODULATION TECHNIQUE IS ALSO POSSIBLE | DUAL | GULL WING | 240 | 1 | 1.27mm | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | 13V | SWITCHING CONTROLLER | 7.7V~18V | - | 8.4V | Flyback | CURRENT-MODE | 0.5A | 100kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 80% | Isolated | - | 12.6V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() NCP1207DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e0 | yes | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 1.27mm | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | 11V | SWITCHING CONTROLLER | 10.6V~16V | - | - | Flyback | CURRENT-MODE | 0.5A | - | - | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | Isolated | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() FSQ510H Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~140°C TJ | Tube | FPS™ | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | 9W | - | DUAL | - | NOT APPLICABLE | 1 | 2.54mm | - | NOT APPLICABLE | 8 | R-PDIP-T8 | - | - | 11V | SWITCHING CONTROLLER | 6.7V~20V | Sync | 7.4V | Flyback | CURRENT-MODE | 0.36A | 94.3kHz~132kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Load, Over Temperature | 60% | Isolated | 700V | 8.7V | 5.08mm | 9.415mm | 7.62mm | ROHS3 Compliant | ||
![]() ICE3BS02G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | PG-DSO-8 | -25°C~130°C TJ | Tape & Reel (TR) | CoolSET®F3 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5V~21V | Soft Start | - | Flyback | - | - | 67kHz | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | - | 15V | - | - | - | ROHS3 Compliant | ||
![]() NCP1230P100 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | -40°C~125°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 7 | TIN LEAD | - | PULSE FREQUENCY MODULATION TECHNIQUE IS ALSO POSSIBLE | DUAL | - | 240 | 1 | 2.54mm | - | 30 | 7 | R-PDIP-T7 | COMMERCIAL | - | 13V | SWITCHING CONTROLLER | 7.7V~18V | - | 8.4V | Flyback | CURRENT-MODE | 0.5A | 100kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 80% | Isolated | - | 12.6V | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() FSQ0365RL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SMD, Gull Wing | YES | - | -40°C~85°C TA | Tube | FPS™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | MATTE TIN | 25W | - | DUAL | - | 250 | 1 | 2.54mm | - | 30 | 8 | R-PDSO-G8 | - | - | 15V | SWITCHING REGULATOR | 8V~20V | Sync | 9V | Flyback | CURRENT-MODE | 1.68A | 55kHz~67kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | Isolated | 650V | 12V | 3.7mm | 9.2mm | 6.4mm | ROHS3 Compliant | ||
![]() NCP1051P100G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | -40°C~150°C TJ | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | 40W | - | DUAL | - | 260 | 1 | 2.54mm | - | 40 | 8 | R-PDIP-T8 | - | - | 8V | SWITCHING REGULATOR | 7.5V~10V | - | 7.5V | Flyback | - | 2A | 100kHz | 8.5V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | 77% | Isolated | 700V | 8.5V | 4.45mm | 9.78mm | 7.62mm | ROHS3 Compliant |