- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Turn On Delay Time | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Dual Supply Voltage | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Junction Temperature (Tj) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC2895DWTRG4 Texas Instruments | 3220 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 569.003279mg | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | ALSO OPERATES IN CURRENT MODE | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 1.27mm | 1MHz | - | UCC2895 | 20 | - | 4 | 250mV | - | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | - | 10mA | 10V~16.5V | - | - | Frequency Control, Soft Start, Sync | - | 10V | Full-Bridge | - | VOLTAGE-MODE | - | - | 16.5V | - | - | PULSE WIDTH MODULATION | - | 6mA | - | - | - | PHASE-SHIFT | - | - | No | - | 100 % | - | 100% | Isolated | - | 11V | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LT1738IG#PBF Linear Technology/Analog Devices | 15 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | -40°C~125°C TJ | Tube | 2002 | - | e3 | - | Active | 1 (Unlimited) | 20 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 250kHz | 30 | LT1738 | 20 | - | 1 | 100V | - | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 2.55V~20V | - | - | EN, Frequency Control, Soft Start, Sync | - | - | Boost, Cuk, Flyback | - | CURRENT-MODE | 0.3A | 20kHz~250kHz | - | - | - | - | - | - | - | - | 3.6V | SINGLE | - | - | No | - | - | - | 93.5% | Isolated | - | - | - | - | - | -50μm | - | 7.5mm | 5.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() KA5M0265RYDTU ON Semiconductor | 10000 | - | Datasheet | 10 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | - | Through Hole | Through Hole | TO-220-4 Full Pack | - | 4 | 2.8943g | - | -25°C~85°C TA | Tube | - | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 4 | - | EAR99 | 5Ohm | MATTE TIN | - | - | - | - | 42W | ZIG-ZAG | - | - | 1 | - | - | - | - | KA5M0265 | - | - | 1 | - | - | - | 14V | - | - | SWITCHING REGULATOR | - | 7mA | - | 42W | 2A | 8.8V~30V | 12mA | - | Soft Start | - | - | Flyback, Forward | - | CURRENT-MODE | - | 67kHz | 28V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 82 % | - | 77% | - | - | 15V | - | - | 650V | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() NCP1011ST100T3G ON Semiconductor | 36000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin (Sn) | - | - | - | 19W | 19W | SINGLE | GULL WING | 260 | 1 | - | 2.3mm | - | 40 | NCP1011 | 4 | - | - | - | - | - | 8V | 1 | - | SWITCHING REGULATOR | - | - | - | - | - | 8.5V~10V | - | - | - | - | - | Flyback | -300mV | CURRENT-MODE | 0.55A | 100kHz | - | 10V | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | 700V | - | - | - | - | 1.65mm | - | 6.7mm | 3.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1399AIDR2G ON Semiconductor | 687 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | YES | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | NCP1399 | e3 | yes | Active | 3 (168 Hours) | 16 | - | - | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | 750kHz | - | - | - | R-PDSO-G16 | - | - | - | - | 12V | - | - | POWER FACTOR CONTROLLER | - | - | - | - | - | 9V~60V | - | - | - | - | 10V | Half-Bridge | - | CURRENT-MODE | - | 20kHz~750kHz | - | - | - | RESONANT CONTROL | - | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 50% | Isolated | 600V | 15.8V | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1052ST44T3G ON Semiconductor | 50 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | - | - | - | 40W | DUAL | GULL WING | 260 | 1 | - | 2.3mm | 44kHz | 40 | NCP1052 | 4 | - | 1 | - | - | - | 8V | - | - | SWITCHING REGULATOR | - | 450μA | - | - | 300mA | 7.5V~10V | - | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | - | - | 8.5V | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | 80 % | 150°C | 77% | Isolated | 700V | 8.5V | - | - | - | 1.75mm | - | 6.5mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LT1738EG#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | -40°C~125°C TJ | Tube | 2002 | - | e3 | - | Active | 1 (Unlimited) | 20 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 30 | LT1738 | 20 | - | 1 | 100V | - | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | - | 10mA | 2.55V~20V | - | - | EN, Frequency Control, Soft Start, Sync | - | 2.55V | Boost, Cuk, Flyback | - | CURRENT-MODE | - | 20kHz~250kHz | - | - | - | - | - | - | - | - | - | SINGLE | - | - | No | - | - | - | 93.5% | Isolated | - | - | - | - | - | -50μm | - | 7.5mm | 5.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1063AP100G ON Semiconductor | 95 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 14 hours ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | -40°C~125°C TJ | Tube | 2006 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 7.8W | 15.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | 7V~20V | - | - | - | - | - | Buck, Flyback | -300mV | - | - | 100kHz | - | 20V | - | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Power, Over Temperature, Short Circuit | - | - | 66% | Either | 700V | 9V | 85V | 265V | - | 4.95mm | - | 10.16mm | 7.11mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1399AGDR2G ON Semiconductor | 59 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | YES | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | NCP1399 | e3 | yes | Active | 3 (168 Hours) | 16 | - | - | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | R-PDSO-G16 | - | - | - | - | 12V | - | - | POWER FACTOR CONTROLLER | - | - | - | - | - | 9V~60V | - | - | - | - | 10V | Half-Bridge | - | CURRENT-MODE | - | 20kHz~750kHz | - | - | - | RESONANT CONTROL | - | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 50% | Isolated | 600V | 15.8V | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() FSL106MR ON Semiconductor | 35 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 930mg | - | -40°C~105°C TA | Tube | 2016 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 11.5Ohm | Tin (Sn) | - | - | - | 10W | 1.5W | DUAL | - | - | 1 | - | 2.54mm | - | - | FSL106 | - | - | 1 | - | - | 26V | 14V | - | 26V | SWITCHING CONTROLLER | - | 2.5mA | 620mA | 1.5W | 480mA | 8V~26V | 3.5mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | 67kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | 26V | SINGLE | - | 8W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | - | 77% | Isolated | - | 12V | - | - | 650V | 3.683mm | - | 9.83mm | 6.67mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC2808D-1 Texas Instruments | 60 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | 1MHz | - | UCC2808 | 8 | - | 2 | 500mV | - | - | 10V | - | - | SWITCHING CONTROLLER | - | 1mA | - | - | 500mA | 8.3V~14V | - | - | Frequency Control | - | 9.3V | Push-Pull | - | CURRENT-MODE | - | - | 13V | - | - | PULSE WIDTH MODULATION | 25ns | - | - | 25 ns | - | - | - | - | No | - | 50 % | - | 50% | Isolated | - | 12.5V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER37LD STMicroelectronics | 41 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~150°C TJ | Tube | - | VIPer™ plus | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | 8542.39.00.01 | 1.5W | 20W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | VIPER37 | - | - | - | - | - | 23.5V | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | 8.5V~23.5V | - | - | - | - | - | Flyback | 8.5V | - | - | 60kHz | - | 23.5V | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 80 % | - | - | Isolated | 800V | 14V | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FSL106HR ON Semiconductor | 3000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 930mg | - | -40°C~105°C TA | Tube | 2016 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 11.5Ohm | Tin (Sn) | - | - | - | 13W | 1.5W | DUAL | - | - | 1 | - | 2.54mm | - | - | FSL106 | - | - | 1 | - | - | 26V | 15V | - | 26V | SWITCHING CONTROLLER | - | 2.5mA | 840mA | 1.5W | 620mA | 8V~26V | 3.5mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | 26V | SINGLE | - | 10W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | - | 77% | Isolated | - | 12V | - | - | 650V | 3.683mm | - | 9.83mm | 6.67mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM5046MH/NOPB Texas Instruments | 2390 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | - | 28 | 120.003531mg | - | -40°C~125°C TJ | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 1kW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 2MHz | - | LM5046 | - | - | 1 | 270mV | - | - | 48V | - | - | DUAL SWITCHING CONTROLLER | 4mA | - | - | - | 2A | 14V~100V | 4.6mA | - | Frequency Control, Soft Start, Sync | - | - | Full-Bridge | - | CURRENT/VOLTAGE-MODE | - | Up to 2MHz | - | - | - | PULSE WIDTH MODULATION | 60ns | - | - | 20 ns | 100V | PUSH-PULL | - | - | No | Current Limiting, Over Temperature, Over Voltage | 50 % | - | 0 % | Isolated | - | - | - | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSDM0465RBWDTU ON Semiconductor | 8800 | - | Datasheet | - | ACTIVE, NOT REC (Last Updated: 6 days ago) | - | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | 6 | 1.6g | - | -25°C~85°C TA | Tube | - | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | - | EAR99 | 2.6Ohm | MATTE TIN | 56W | - | - | - | 33W | ZIG-ZAG | - | - | 1 | - | - | - | - | FSDM0465 | - | - | 1 | - | - | - | 14V | - | - | SWITCHING REGULATOR | - | 5mA | - | - | 1.6A | 8V~20V | 5mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | 66kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 82% | Isolated | 650V | 12V | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UC2879N Texas Instruments | 67 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 2.259996g | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | ALSO HAS CONTROL MODE OF IPK, ALSO HAS CONTROL TECHNIQUE OF RESONANT | - | - | - | DUAL | - | - | 1 | - | - | 300kHz | - | UC2879 | 20 | - | 4 | 2.2V | 20mA | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | - | 10mA | 9.25V~20V | - | - | Frequency Control, Soft Start, Sync | 5V | - | Full-Bridge | - | VOLTAGE-MODE | - | - | - | 18V | - | PULSE WIDTH MODULATION | - | - | - | - | 12V | PHASE-SHIFT | - | - | - | Current Limiting | - | - | 50% | Non-Isolated | - | - | - | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSQ0265RLX ON Semiconductor | 464 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 710mg | 55 ns | -40°C~85°C TA | Tape & Reel (TR) | 2015 | FPS™ | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | 5Ohm | Tin (Sn) | 20W | - | - | 14W | 1.5W | DUAL | - | 250 | - | - | 2.54mm | - | - | FSQ0265 | - | - | 1 | - | - | 26V | - | - | - | SWITCHING REGULATOR | - | 3mA | 1.2A | 1.5W | 1.06A | 8V~20V | 5mA | 20 ns | Sync | - | - | Flyback | - | CURRENT-MODE | - | 55kHz~67kHz | - | - | - | - | - | - | - | - | 20V | - | - | 16W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 67 % | - | - | Isolated | - | 12V | - | - | 650V | 3.6mm | - | 9.4mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1063AD060R2G ON Semiconductor | 2768 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 15.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7V~20V | - | - | - | - | - | Buck, Flyback | - | - | - | 60kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Power, Over Temperature, Short Circuit | - | - | 66% | Either | 700V | 9V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1075STCT3G ON Semiconductor | 2000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | 250.212891mg | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin (Sn) | - | - | - | 10W | 19W | DUAL | GULL WING | - | 1 | - | 2.3mm | 130kHz | - | NCP1075 | 4 | - | 1 | - | - | - | 8V | - | 8V | SWITCHING CONTROLLER | - | - | - | - | 450mA | 6.3V~10V | - | - | - | - | - | Flyback | 85V | CURRENT-MODE | - | - | - | 265V | Halogen Free | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 72 % | - | 68% | Isolated | 700V | 8.2V | 85V | 265V | - | 4.95mm | - | 10.16mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ICE3AR2280VJZXKLA1 Infineon Technologies | 2000 | - | Datasheet | 20 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3R | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | 28W | 43W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | 800V | - | 25V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 10.5V~27V | - | - | - | - | - | Flyback | - | - | - | 100kHz | - | - | Halogen Free | - | 30ns | - | 800V | - | - | - | 800V | - | Yes | Over Load, Over Temperature, Over Voltage | 80 % | - | 75% | Isolated | - | 17V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |