- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KA3842B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | YES | - | - | - | 0°C~70°C TA | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 14 | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 30 | - | 14 | R-PDSO-G14 | COMMERCIAL | 15V | - | SWITCHING CONTROLLER | 10V~30V | Frequency Control | 12V | - | CURRENT-MODE | 1A | Up to 500kHz | 30V | PULSE WIDTH MODULATION | SINGLE | No | - | 97% | - | - | 16V | 1.8mm | 8.56mm | 3.95mm | ROHS3 Compliant | ||
![]() NCP1216D100R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 1.27mm | - | 30 | - | 8 | R-PDSO-G8 | COMMERCIAL | 11V | - | SWITCHING CONTROLLER | 10V~16V | - | 11V | Flyback | CURRENT-MODE | 0.5A | 100kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Over Load, Over Temperature, Short Circuit | 75% | Isolated | - | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() KA3842BD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 30 | - | 14 | R-PDSO-G14 | COMMERCIAL | 15V | - | SWITCHING CONTROLLER | 10V~30V | Frequency Control | 12V | - | CURRENT-MODE | 1A | Up to 500kHz | 30V | PULSE WIDTH MODULATION | SINGLE | No | - | 97% | - | - | 16V | 1.8mm | 8.56mm | 3.95mm | ROHS3 Compliant | ||
![]() NCP1000P Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~125°C TJ | Tube | - | e0 | yes | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 8 | R-PDIP-T8 | COMMERCIAL | 8.6V | - | SWITCHING REGULATOR | 7.5V~10V | - | 7.9V | Flyback, Forward | - | 2A | 100kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Over Temperature | 72% | Isolated | 700V | 8.5V | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() NCP1217D133R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 1.27mm | - | 30 | - | 8 | R-PDSO-G8 | - | 11V | - | SWITCHING CONTROLLER | 7.6V~16V | - | 8.3V | Flyback | CURRENT-MODE | 0.5A | 133kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Over Load, Over Temperature, Short Circuit | 74% | Isolated | - | 12.8V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC44608P100 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -25°C~150°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | DUAL | - | 235 | 1 | 2.54mm | - | - | - | 8 | R-PDIP-T8 | COMMERCIAL | 12V | - | SWITCHING CONTROLLER | 6.6V~16V | - | 6.6V | Flyback | VOLTAGE-MODE | - | 100kHz | 13V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Temperature, Over Voltage | 82% | Isolated | - | 13.1V | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() NCP1054P100 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | 125°C | -40°C | - | Tube | - | e0 | yes | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 8 | R-PDIP-T8 | - | 8V | AUTOMOTIVE | SWITCHING REGULATOR | - | - | 7.5V | Flyback | - | 2A | 100kHz | 8.5V | PULSE WIDTH MODULATION | SINGLE | - | - | - | - | - | - | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() NCP1203D100R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | SMARTMOS™ | e0 | yes | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 1.27mm | - | 30 | - | 8 | R-PDSO-G8 | COMMERCIAL | 11V | - | SWITCHING CONTROLLER | 7.8V~16V | - | - | Flyback | CURRENT-MODE | 0.25A | 100kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Over Load, Over Temperature, Short Circuit | 80% | Isolated | - | 12.8V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC33364D1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -25°C~125°C TA | Tube | GreenLine™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 1.27mm | - | 30 | - | 8 | R-PDSO-G8 | COMMERCIAL | 15.5V | - | SWITCHING CONTROLLER | 7.6V~16V | - | 10V | Flyback | CURRENT-MODE | - | 126kHz | 20V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Temperature | - | Isolated | 700V | 15V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() NCP1012APL130R2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 7 | MATTE TIN | 19W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 8 | R-PDSO-G7 | - | 8V | - | SWITCHING REGULATOR | 8.5V~10V | - | - | Flyback | CURRENT-MODE | 1A | 130kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Over Load, Over Temperature, Over Voltage | 67% | Isolated | 700V | - | 4.1148mm | 9.525mm | 6.35mm | ROHS3 Compliant | ||
![]() NCP1216P133 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | 0°C~150°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 7 | TIN LEAD | - | DUAL | - | - | 1 | 2.54mm | - | - | - | 8 | R-PDIP-T7 | COMMERCIAL | 11V | - | SWITCHING CONTROLLER | 10V~16V | - | 11V | Flyback | CURRENT-MODE | 0.5A | 133kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Over Load, Over Temperature, Short Circuit | 75% | Isolated | - | - | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() NCP1201P60G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | -40°C~150°C TJ | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V Max | - | - | Flyback | - | - | 60kHz | - | - | - | No | Over Load, Over Temperature, Short Circuit | 83% | Isolated | 500V | - | - | - | - | ROHS3 Compliant | ||
![]() NCP1377BP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | -40°C~125°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 7 | TIN LEAD | - | DUAL | - | 240 | 1 | 2.54mm | - | 30 | - | 8 | R-PDIP-T7 | COMMERCIAL | 11V | - | SWITCHING CONTROLLER | 7.5V~18V | - | 8.2V | Flyback | CURRENT-MODE | 0.5A | Up to 300kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Temperature, Over Voltage | - | Isolated | - | 12.5V | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() KA3842ACS Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C TA | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | - | DUAL | - | - | 1 | 2.54mm | - | - | - | 8 | R-PDIP-T8 | COMMERCIAL | 15V | - | SWITCHING CONTROLLER | 10V~30V | Frequency Control | 11V | - | - | 1A | Up to 500kHz | 29V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting | 96% | - | - | 16V | 5.08mm | 9.817mm | 7.62mm | ROHS3 Compliant | ||
![]() MC33364D2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -25°C~125°C TA | Tube | GreenLine™ | e0 | yes | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 1.27mm | - | 30 | - | 8 | R-PDSO-G8 | COMMERCIAL | 15.5V | - | SWITCHING CONTROLLER | 7.6V~16V | - | 10V | Flyback | CURRENT-MODE | - | 126kHz | 20V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Temperature | - | Isolated | 700V | 15V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() NCP1010AP100 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | -40°C~150°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 7 | TIN LEAD | 19W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | unknown | NOT SPECIFIED | - | 8 | R-PDIP-T7 | COMMERCIAL | 8V | - | SWITCHING REGULATOR | 8.5V~10V | - | - | Flyback | CURRENT-MODE | 0.55A | 100kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Over Load, Over Temperature, Over Voltage | 67% | Isolated | 700V | - | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() NCP1217P100 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | 0°C~150°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 7 | TIN LEAD | - | DUAL | - | - | 1 | 2.54mm | - | - | - | 8 | R-PDIP-T7 | - | 11V | - | SWITCHING CONTROLLER | 7.6V~16V | - | 8.3V | Flyback | CURRENT-MODE | 0.5A | 100kHz | - | PULSE WIDTH MODULATION | SINGLE | No | Over Load, Over Temperature, Short Circuit | 74% | Isolated | - | 12.8V | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() LNK364DNAU Power Integrations | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | -40°C~150°C TJ | Tube | LinkSwitch®-XT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | 132kHz | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 60% | Isolated | 700V | - | - | - | - | Non-RoHS Compliant | ||
![]() FSCM0565RGTU ON Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | - | - | - | -25°C~85°C TA | Tube | FPS™ | - | - | Obsolete | 1 (Unlimited) | - | - | 85W | - | - | - | - | - | - | - | FSCM0565 | - | - | - | - | - | - | 8V~20V | - | - | Flyback | - | - | 66kHz | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 80% | Isolated | 650V | 12V | - | - | - | - | ||
![]() FSCM0465RGWDTU ON Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | TO-220F-6L (Forming) | - | - | -25°C~85°C TA | Tube | FPS™ | - | - | Obsolete | 1 (Unlimited) | - | - | 70W | - | - | - | - | - | - | - | FSCM0465 | - | - | - | - | - | - | 8V~20V | - | - | Flyback | - | - | 66kHz | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 80% | Isolated | 650V | 12V | - | - | - | - |