- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Analog IC - Other Type | Output Current | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Switcher Configuration | Max Frequency | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FJPF5304DTU ON Semiconductor | 120160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX5975BETE T Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | 16-TQFN (3x3) | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | MAX5975 | - | - | 1 | - | - | - | - | - | 1A | 10V~26V | EN, Frequency Control, Soft Start, Sync | - | Flyback, Forward | - | - | 100kHz~600kHz | - | - | 27ns | - | 14 ns | - | 600kHz | No | Over Temperature | - | 82.5% | Either | - | 10V | - | - | - | No | ROHS3 Compliant | ||
![]() MAX5068DAUE Maxim Integrated | 15500 | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | -40°C~150°C TJ | Tube | 2016 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | - | 8542.31.00.01 | DUAL | GULL WING | 245 | 1 | 0.65mm | - | - | MAX5068 | 16 | R-PDSO-G16 | - | - | - | - | 12V | SWITCHING CONTROLLER | - | 10.8V~24V | EN, Frequency Control, Sync | 10.8V | Flyback | CURRENT-MODE | 1A | 12.5kHz~625kHz | 24V | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | No | Current Limiting, Over Temperature | - | 75% | Either | - | 23.6V | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | ||
![]() MAX5974AETE G3U Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Tube | 2015 | - | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | QUAD | - | - | 1 | 0.5mm | - | - | - | - | - | - | - | - | 16.5V | 12V | SWITCHING CONTROLLER | 1A | 7V~26V | EN, Frequency Control, Soft Start, Sync | - | Forward | CURRENT-MODE | - | 100kHz~600kHz | - | PULSE WIDTH MODULATION | 27ns | - | 14 ns | - | - | No | Current Limiting, Over Temperature, Short Circuit | 82 % | 80% | Isolated | - | 16V | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | ||
![]() LT1243MJ8 Linear Technology/Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | 8-CDIP (0.300, 7.62mm) | NO | - | - | -55°C~125°C TJ | Tube | 1997 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | DUAL | - | - | 1 | 2.54mm | compliant | - | LT1243 | 8 | R-GDIP-T8 | - | - | 2.5V | - | - | SWITCHING CONTROLLER | - | 7V~25V | Frequency Control | 8.2V | Buck | CURRENT-MODE | 1A | Up to 500kHz | 25V | PULSE WIDTH MODULATION | - | 10mA | - | SINGLE | - | No | - | - | 96% | Isolated | - | 16V | 5.08mm | - | 7.62mm | - | Non-RoHS Compliant | ||
![]() ICE3GS03LJGXUMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27mm | compliant | - | - | 8 | R-PDSO-G8 | - | - | - | - | 18V | SWITCHING CONTROLLER | - | 10.5V~25V | - | 11.2V | Flyback | CURRENT-MODE | - | 130kHz | 25V | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | No | Over Load, Over Temperature, Over Voltage | - | 75% | Isolated | - | 18V | - | 4.9mm | 3.9mm | - | RoHS Compliant | ||
![]() STR-W6753R Sanken | In Stock | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STR-X6756R Sanken | In Stock | - | - | - | - | Through Hole | TO-3P-7 Fullpack, Formed Leads | - | - | TO-3P | -20°C~125°C TA | Bulk | - | STR-X6700 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | Soft Start | - | - | - | - | 22kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage | - | - | Isolated | 650V | 18.2V | - | - | - | - | - | ||
![]() TEA1732CTS/1H NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEA1656T/N1,118 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TEA1656 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FSCQ1565RPSYDTU ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | TO-3P-7 Fullpack, Formed Leads | - | - | TO-3PF-7L (Forming) | -25°C~85°C TA | Tube | - | FSCQ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250W | - | - | - | - | - | - | - | - | - | FSCQ1565 | - | - | - | - | - | - | - | - | - | 9V~20V | Sync | - | Flyback | - | - | 20kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 95% | Isolated | 650V | 15V | - | - | - | - | - | ||
![]() FAN6300SY_SB82266 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | -40°C~105°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FAN6300 | - | - | - | - | - | - | - | - | - | 8V~25V | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Open Loop, Over Voltage, Short Circuit | - | - | Isolated | - | 16V | - | - | - | - | - | ||
![]() STR-X6469 Sanken | In Stock | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STR-X6429A Sanken | In Stock | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICE2QR4765HKLA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -40°C~150°C TJ | Tube | 2012 | CoolMOS™, CoolSET™-Q1 | - | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 30W | PWM CONTROL TECHNIQUE ALSO POSSIBLE | 8542.39.00.01 | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | ICE2QR4765 | 8 | R-PDIP-T8 | - | Not Qualified | - | - | 18V | SWITCHING CONTROLLER | - | 10.5V~27V | - | 11.2V | Flyback | CURRENT-MODE | - | 52kHz | 26V | RESONANT CONTROL | - | - | - | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 50% | Isolated | 650V | 18V | 4.8mm | 9.385mm | 7.62mm | - | RoHS Compliant | ||
![]() MAX5068DAUE-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 245 | 1 | 0.65mm | - | - | MAX5068 | 16 | R-PDSO-G16 | - | - | - | - | 12V | SWITCHING CONTROLLER | - | 10.8V~24V | EN, Frequency Control, Sync | 10.8V | Flyback | CURRENT-MODE | 1A | 12.5kHz~625kHz | 24V | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | No | Current Limiting, Over Temperature | - | 75% | Either | - | 23.6V | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | ||
![]() MAX5068AAUE-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 245 | 1 | 0.65mm | - | - | MAX5068 | 16 | R-PDSO-G16 | - | - | - | - | 12V | SWITCHING CONTROLLER | - | 10.8V~24V | EN, Frequency Control, Sync | 10.8V | Flyback, Forward | CURRENT-MODE | 1A | 25kHz~1.25MHz | 24V | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | No | Current Limiting, Over Temperature | - | 50% | Either | - | 23.6V | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | ||
![]() MAX5974EETE G3U Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tube | 2013 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5V | - | SWITCHING CONTROLLER | 1A | 7V~26V | EN, Frequency Control, Soft Start, Sync | - | Flyback | - | - | 100kHz~600kHz | - | - | 27ns | - | 14 ns | - | - | No | Current Limiting, Over Temperature, Short Circuit | 82 % | 80% | Non-Isolated | - | 16V | - | - | - | - | ROHS3 Compliant | ||
![]() MAX5974AETE TG3U Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5V | - | SWITCHING CONTROLLER | 1A | 7V~26V | EN, Frequency Control, Soft Start, Sync | - | Forward | - | - | 100kHz~600kHz | - | - | 27ns | - | 14 ns | - | - | No | Current Limiting, Over Temperature, Short Circuit | 82 % | 80% | Isolated | - | 16V | - | - | - | - | ROHS3 Compliant | ||
![]() SRX2039 Sanken | In Stock | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |