- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Input Voltage-Nom | Analog IC - Other Type | Operating Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Rise Time | Fall Time (Typ) | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5068DAUE-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | GULL WING | 245 | 1 | 0.65mm | - | - | MAX5068 | 16 | R-PDSO-G16 | - | - | - | 12V | SWITCHING CONTROLLER | - | - | 10.8V~24V | EN, Frequency Control, Sync | 10.8V | Flyback | CURRENT-MODE | 1A | 12.5kHz~625kHz | 24V | PULSE WIDTH MODULATION | - | - | SINGLE | No | Current Limiting, Over Temperature | - | 75% | Either | - | 23.6V | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() MAX5068AAUE-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | GULL WING | 245 | 1 | 0.65mm | - | - | MAX5068 | 16 | R-PDSO-G16 | - | - | - | 12V | SWITCHING CONTROLLER | - | - | 10.8V~24V | EN, Frequency Control, Sync | 10.8V | Flyback, Forward | CURRENT-MODE | 1A | 25kHz~1.25MHz | 24V | PULSE WIDTH MODULATION | - | - | SINGLE | No | Current Limiting, Over Temperature | - | 50% | Either | - | 23.6V | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() MAX5974EETE G3U Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tube | 2013 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5V | - | SWITCHING CONTROLLER | - | 1A | 7V~26V | EN, Frequency Control, Soft Start, Sync | - | Flyback | - | - | 100kHz~600kHz | - | - | 27ns | 14 ns | - | No | Current Limiting, Over Temperature, Short Circuit | 82 % | 80% | Non-Isolated | - | 16V | - | - | - | ROHS3 Compliant | ||
![]() MAX5974AETE TG3U Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5V | - | SWITCHING CONTROLLER | - | 1A | 7V~26V | EN, Frequency Control, Soft Start, Sync | - | Forward | - | - | 100kHz~600kHz | - | - | 27ns | 14 ns | - | No | Current Limiting, Over Temperature, Short Circuit | 82 % | 80% | Isolated | - | 16V | - | - | - | ROHS3 Compliant | ||
![]() SRX2039 Sanken | In Stock | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STR-X6459S Sanken | In Stock | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA16822XK Infineon Technologies | 48 |
| Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | P-DIP-8 | -25°C~130°C TJ | Tube | 2000 | CoolSET®F1 | - | - | Discontinued | 1 (Unlimited) | - | - | - | 20W | - | - | - | - | - | - | - | - | - | TDA16822 | - | - | - | - | - | - | - | - | - | 9V~17V | Soft Start | - | Flyback | - | - | 100kHz | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | 72% | Isolated | 650V | 14V | - | - | - | ROHS3 Compliant | ||
![]() ICE3B3065PBKSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | TO-220-6 Formed Leads | NO | - | - | -25°C~130°C TJ | Tube | 2012 | CoolMOS™, CoolSET™F3 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | 128W | - | 8542.39.00.01 | ZIG-ZAG | - | NOT SPECIFIED | 1 | 1.27mm | - | NOT SPECIFIED | ICE3B3065 | 3 | R-XZFM-T6 | - | Not Qualified | - | 15V | SWITCHING REGULATOR | - | - | 8.5V~21V | Soft Start | 9V | Flyback | CURRENT-MODE | - | 67kHz | 21V | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | 72% | Isolated | 650V | 15V | - | - | - | RoHS Compliant | ||
![]() MAX5975AETE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX5975 | - | - | - | - | - | - | - | - | - | 20V~26V | EN, Frequency Control, Soft Start, Sync | - | Flyback, Forward | - | - | 100kHz~600kHz | - | - | - | - | - | No | Over Temperature | - | 82.5% | Either | - | 20V | - | - | - | ROHS3 Compliant | ||
![]() MAX5974EETE TG3U Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5V | - | SWITCHING CONTROLLER | - | 1A | 7V~26V | EN, Frequency Control, Soft Start, Sync | - | Flyback | - | - | 100kHz~600kHz | - | - | 27ns | 14 ns | - | No | Current Limiting, Over Temperature, Short Circuit | 82 % | 80% | Non-Isolated | - | 16V | - | - | - | ROHS3 Compliant | ||
![]() ICE2QR1065ZXKLA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | -40°C~150°C TJ | Tube | 1999 | CoolMOS™, CoolSET™-Q1 | - | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | 41W | ALSO HAS A CONTROL TECHNIQUE OF RESONANT | 8542.39.00.01 | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | compliant | NOT SPECIFIED | - | 7 | R-PDIP-T7 | - | Not Qualified | - | 18V | SWITCHING CONTROLLER | - | - | 10.5V~27V | - | 11.2V | Flyback | CURRENT-MODE | - | 52kHz | 26V | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 50% | Isolated | 650V | 18V | 4.57mm | 9.435mm | 7.62mm | RoHS Compliant | ||
![]() STR-X6757S Sanken | In Stock | - | - | - | - | Through Hole | TO-3P-7 Fullpack, Formed Leads | - | - | TO-3P | -20°C~125°C TA | Bulk | - | STR-X6700 | - | - | Obsolete | Not Applicable | - | - | - | 320W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | Soft Start | - | - | - | - | 22kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage | - | - | Isolated | 650V | 18.2V | - | - | - | - | ||
![]() STR-X6757F Sanken | In Stock | - | - | - | - | Through Hole | TO-3P-7 Fullpack, Formed Leads | - | - | TO-3P | -20°C~125°C TA | Bulk | - | STR-X6700 | - | - | Obsolete | Not Applicable | - | - | - | 320W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | Soft Start | - | - | - | - | 22kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage | - | - | Isolated | 650V | 18.2V | - | - | - | - | ||
![]() MAX5974EETE Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Strip | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | ASLO HAS CONTROL TECHNIQUE OF RESONANT | - | QUAD | - | - | 1 | 0.5mm | - | - | MAX5974 | 16 | - | 1 | - | 26V | 12V | SWITCHING CONTROLLER | 1.8mA | 1A | 7V~26V | EN, Frequency Control, Soft Start, Sync | 7.35V | Flyback | CURRENT-MODE | - | 100kHz~600kHz | - | PULSE WIDTH MODULATION | 27ns | 14 ns | SINGLE | No | Current Limiting, Over Temperature, Short Circuit | 82 % | 80% | Non-Isolated | - | 16V | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX5974EETE T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX5974 | - | - | - | - | 21V | - | SWITCHING CONTROLLER | 1.8mA | 1A | 7V~26V | EN, Frequency Control, Soft Start, Sync | - | Flyback | - | - | 100kHz~600kHz | - | - | 27ns | 14 ns | - | No | Current Limiting, Over Temperature, Short Circuit | 82 % | 80% | Non-Isolated | - | 16V | - | - | - | ROHS3 Compliant | ||
![]() TEA1522P/N2,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -40°C~145°C TJ | Tube | 2010 | STARplug™ | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | NICKEL PALLADIUM GOLD | 30W | - | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | unknown | NOT SPECIFIED | TEA1522 | 8 | R-PDIP-T8 | - | Not Qualified | - | - | SWITCHING REGULATOR | - | - | 7.5V~40V | Frequency Control | 8V | Flyback | VOLTAGE-MODE | 1A | 10kHz~200kHz | 40V | PULSE WIDTH MODULATION | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Short Circuit | - | 75% | Isolated | 650V | 9.5V | 4.2mm | 9.5mm | 7.62mm | ROHS3 Compliant | ||
![]() STR-X6456 Sanken | 45 | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STR-X6420A Sanken | In Stock | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C2183PX2-G Power Integrations | In Stock | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACT355AUC-T Qorvo US Inc. | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | -40°C~85°C TA | Tape & Reel (TR) | - | ActivePSR™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | 3.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5V~23.5V | - | - | Flyback | - | - | 45kHz~58kHz | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | 86% | Isolated | - | 19.4V | - | - | - | - |