- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Input Voltage-Nom | Analog IC - Other Type | Output Current | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BM2P151X-Z ROHM Semiconductor | 33 | - | Datasheet | 8 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | SWITCHING REGULATOR | - | 12V~16.2V | EN, Soft Start | - | Full-Bridge | - | - | 65kHz | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 40% | Non-Isolated | 650V | 11.1V | - | - | - | ROHS3 Compliant | ||
![]() IW1602-00B Dialog Semiconductor GmbH | 10000 | - | Datasheet | 18 Weeks | - | Surface Mount | SOT-23-6 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 25V | - | - | Flyback | - | - | 89kHz | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | - | - | - | - | - | RoHS Compliant | ||
![]() IW1782-01 Dialog Semiconductor GmbH | 348 | - | Datasheet | 18 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | 18W | ALSO OPERATES IN PFM AND PWM CONTROLLER TECHNIQUE | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27mm | - | - | - | - | R-PDSO-G8 | - | - | SWITCHING CONTROLLER | - | 25V | - | - | Flyback, Secondary Side SR | CURRENT-MODE | 3A | - | - | RESONANT CONTROL | SINGLE | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | - | - | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() IW1700-00 Dialog Semiconductor GmbH | 2900 | - | Datasheet | - | - | Surface Mount | SOT-23-6 | - | 150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | EN, Soft Start | - | Flyback | - | - | 72kHz | - | - | - | No | Current Limiting, Over Voltage, Short Circuit | - | - | Isolated | - | 11V | - | - | - | RoHS Compliant | ||
![]() BM2P093 ROHM Semiconductor | 50 | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | -40°C~105°C TA | Tube | 2013 | - | - | - | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | 26V | - | SWITCHING REGULATOR | 500μA | 8.9V~26V | - | - | Flyback | - | - | 65kHz | - | - | - | Yes | Current Limiting, Over Voltage, Short Circuit | 82 % | 75% | Either | 650V | 13.5V | - | - | - | ROHS3 Compliant | ||
![]() BM2P051 ROHM Semiconductor | 50 | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | -40°C~105°C TA | Tube | 2013 | - | - | - | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | 26V | - | SWITCHING REGULATOR | 600μA | 8.9V~26V | - | - | Flyback | - | - | 65kHz | - | - | - | Yes | Current Limiting, Over Voltage, Short Circuit | 82 % | 75% | Either | 650V | 13.5V | - | - | - | ROHS3 Compliant | ||
![]() NCP1399ASDR2G ON Semiconductor | 1071 |
| Datasheet | 4 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | -55°C~150°C TJ | Tape & Reel (TR) | - | NCP1399 | e3 | yes | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER FACTOR CONTROLLER | - | 9V~60V | - | - | Half-Bridge | - | - | 20kHz~750kHz | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit | - | 50% | Isolated | - | 12V | - | - | - | ROHS3 Compliant | ||
![]() NCP13992AEDR2G ON Semiconductor | 11 |
| Datasheet | 52 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | -50°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 9.5V~20V | EN, Frequency Control, Soft Start, Sync | - | Half-Bridge | - | - | 20kHz~750kHz | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit | - | 50% | Isolated | - | 9V | - | - | - | - | ||
![]() NCP13992AGDR2G ON Semiconductor | 30000 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | -50°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 9.5V~20V | EN, Frequency Control, Soft Start, Sync | - | Half-Bridge | - | - | 20kHz~750kHz | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit | - | 50% | Isolated | - | 9V | - | - | - | - | ||
![]() NCP1399ARDR2G ON Semiconductor | 9000 |
| Datasheet | 14 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | YES | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 16 | - | Tin (Sn) | - | - | - | DUAL | GULL WING | - | 1 | 1.27mm | compliant | - | - | - | R-PDSO-G16 | - | 12V | POWER FACTOR CONTROLLER | - | 9.5V~20V | - | 10V | Half-Bridge | CURRENT-MODE | - | 20kHz~750kHz | - | RESONANT CONTROL | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit | - | 50% | Isolated | - | 12V | 1.75mm | 9.9mm | 3.9mm | - | ||
![]() ISL8844AMUZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | -55°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | MATTE TIN | - | - | - | DUAL | GULL WING | - | 1 | 0.65mm | - | - | ISL8844A | 8 | S-PDSO-G8 | - | 15V | SWITCHING CONTROLLER | - | 8.8V~30V | Frequency Control | 9V | Boost, Flyback | CURRENT-MODE | - | Up to 2MHz | 30V | PULSE FREQUENCY MODULATION | - | No | Current Limiting | - | 48% | Non-Isolated | - | 14.4V | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() IW1790-09 Dialog Semiconductor GmbH | 23 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BATTERY CHARGE CONTROLLER | - | 45V | - | - | Secondary Side SR | - | - | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | - | - | - | - | - | RoHS Compliant | ||
![]() IW1790-09B Dialog Semiconductor GmbH | 15000 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BATTERY CHARGE CONTROLLER | - | 45V | - | - | Secondary Side SR | - | - | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | - | - | - | - | - | RoHS Compliant | ||
![]() IW1760-01 Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | 20W | ALSO OPERATES IN PFM AND PWM CONTROL TECHNIQUE | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27mm | - | - | - | - | R-PDSO-G8 | - | - | SWITCHING CONTROLLER | - | 18V | Soft Start | - | Flyback | CURRENT-MODE | - | 79kHz | - | RESONANT CONTROL | SINGLE | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | - | - | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | ||
![]() IW1799-02B Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 45W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 45V | - | - | Secondary Side SR | - | - | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | - | - | - | - | - | RoHS Compliant | ||
![]() IW1799-32B Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 45W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 45V | - | - | Secondary Side SR | - | - | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | - | - | - | - | - | RoHS Compliant | ||
![]() IW1820-30 Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | - | Surface Mount | 10-SOIC (0.154, 3.90mm Width), Fused Leads | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 25V | Soft Start | - | Flyback | - | - | 72kHz | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | 800V | - | - | - | - | RoHS Compliant | ||
![]() IW1820-31 Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | - | Surface Mount | 10-SOIC (0.154, 3.90mm Width), Fused Leads | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 25V | Soft Start | - | Flyback | - | - | 72kHz | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | 800V | - | - | - | - | RoHS Compliant | ||
![]() IW1820-33 Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | - | Surface Mount | 10-SOIC (0.154, 3.90mm Width), Fused Leads | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 25V | Soft Start | - | Flyback | - | - | 72kHz | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | 800V | - | - | - | - | RoHS Compliant | ||
![]() IW1820-35 Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | - | Surface Mount | 10-SOIC (0.154, 3.90mm Width), Fused Leads | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 25V | Soft Start | - | Flyback | - | - | 72kHz | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | 800V | - | - | - | - | RoHS Compliant |