- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Input Voltage-Nom | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Max Frequency | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP10671BD100R2G ON Semiconductor | 9000 |
| Datasheet | 7 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | 150°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 7 | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G7 | - | - | - | 14V | SWITCHING CONTROLLER | 6.7V~20V | Soft Start | 7.2V | Buck, Buck-Boost, Flyback | CURRENT-MODE | - | 100kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | 66% | Either | 700V | 9V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() NCP10670BD060R2G ON Semiconductor | 50 |
| Datasheet | 17 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | 150°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 7 | - | - | - | - | 2.7W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G7 | - | - | - | 14V | SWITCHING CONTROLLER | 6.7V~20V | Soft Start | 7.2V | Buck, Buck-Boost, Flyback | CURRENT-MODE | - | 60kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | 66% | Either | 700V | 9V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() FAN604SMX ON Semiconductor | 468759 |
| Datasheet | 6 Weeks | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | YES | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 10 | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1mm | - | - | - | - | - | R-PDSO-G10 | - | - | - | 15V | SWITCHING CONTROLLER | 6V~25V | EN | 6V | Flyback | - | - | 18.5kHz~130kHz | 25V | PULSE WIDTH MODULATION | - | - | No | Current Limiting, Over Temperature, Over Voltage | - | Isolated | - | 17.2V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() TEA18363T/2J NXP USA Inc. | 50 |
| Datasheet | 14 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | GreenChip™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 75W | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | SWITCHING CONTROLLER | 9.9V~30V | - | - | Flyback | - | - | 25kHz~132.5kHz | - | - | - | - | No | Over Power, Over Temperature, Over Voltage | - | Isolated | - | 14.9V | - | - | - | ROHS3 Compliant | - | ||
![]() LX1554CDM Microsemi Corporation | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C TA | Tube | 1997 | - | e3 | - | Obsolete | 2 (1 Year) | 8 | EAR99 | MATTE TIN | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 400kHz | 40 | LX155* | 8 | R-PDSO-G8 | 1 | - | - | 15V | SWITCHING CONTROLLER | 10V~30V | Frequency Control | - | Boost, Buck, Flyback, Forward | CURRENT-MODE | 1A | 500kHz | 25V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting | 48% | Isolated | - | 16V | 2mm | - | 3.875mm | RoHS Compliant | Lead Free | ||
![]() LX1554IDM Microsemi Corporation | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | 1997 | - | e3 | - | Obsolete | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 400kHz | 40 | LX155* | 8 | R-PDSO-G8 | 1 | - | - | 15V | SWITCHING CONTROLLER | 10V~30V | Frequency Control | - | Boost, Buck, Flyback, Forward | CURRENT-MODE | 1A | 500kHz | 25V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting | 48% | Isolated | - | 16V | 2mm | - | 3.875mm | RoHS Compliant | Lead Free | ||
![]() LX1554CD Microsemi Corporation | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C TA | Tube | 1997 | - | e3 | yes | Obsolete | 2 (1 Year) | 14 | EAR99 | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | 400kHz | - | LX155* | 14 | - | 1 | - | - | 15V | SWITCHING CONTROLLER | 10V~30V | Frequency Control | - | Boost, Buck, Flyback, Forward | CURRENT-MODE | 1A | 500kHz | 25V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting | 48% | Isolated | - | 16V | - | 8.64mm | 3.875mm | RoHS Compliant | Lead Free | ||
![]() LX1554MY Microsemi Corporation | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Through Hole | 8-CDIP (0.300, 7.62mm) | NO | - | -55°C~125°C TA | Tube | 1997 | - | - | - | Obsolete | 2 (1 Year) | 8 | EAR99 | - | - | - | - | - | DUAL | - | - | 1 | 2.54mm | - | 400kHz | - | LX155* | 8 | R-GDIP-T8 | 1 | - | - | 15V | SWITCHING CONTROLLER | 10V~30V | Frequency Control | - | Boost, Buck, Flyback, Forward | CURRENT-MODE | 1A | 500kHz | 25V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting | 48% | Isolated | - | 16V | 5.08mm | - | 7.62mm | RoHS Compliant | Lead Free | ||
![]() LX1552MY Microsemi Corporation | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Through Hole | 8-CDIP (0.300, 7.62mm) | NO | - | -55°C~125°C TA | Tube | 1997 | - | e0 | no | Obsolete | 2 (1 Year) | 8 | EAR99 | TIN LEAD | - | - | - | - | DUAL | - | - | 1 | 2.54mm | - | 400kHz | - | LX155* | 8 | R-GDIP-T8 | 1 | - | - | 15V | SWITCHING CONTROLLER | 10V~30V | Frequency Control | - | Boost, Buck, Flyback, Forward | CURRENT-MODE | 1A | 500kHz | 25V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting | 96% | Isolated | - | 16V | 5.08mm | - | 7.62mm | RoHS Compliant | Lead Free | ||
![]() LX1554IM Microsemi Corporation | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | -40°C~85°C TA | Tube | 1997 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 400kHz | - | LX155* | - | - | 1 | - | - | - | - | 10V~30V | Frequency Control | - | Boost, Buck, Flyback, Forward | - | - | 500kHz | - | - | - | 500kHz | No | Current Limiting | 48% | Isolated | - | 16V | - | - | - | RoHS Compliant | Lead Free | ||
![]() LX1554CPW Microsemi Corporation | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 0°C~70°C TA | Tube | 1997 | - | e3 | yes | Obsolete | 2 (1 Year) | 20 | EAR99 | - | - | - | - | - | DUAL | GULL WING | - | 1 | 0.65mm | - | 400kHz | - | LX155* | 20 | R-PDSO-G20 | 1 | - | - | 15V | SWITCHING CONTROLLER | 10V~30V | Frequency Control | - | Boost, Buck, Flyback, Forward | CURRENT-MODE | 1A | 500kHz | 25V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting | 48% | Isolated | - | 16V | - | 6.5mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() TNY256G-TL Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | TinySwitch® Plus | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN | - | Flyback | - | - | 130kHz | - | - | - | - | Yes | Current Limiting, Over Temperature | 66% | Isolated | 700V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ISL6844IBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~105°C TA | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27mm | - | - | - | ISL6844 | 8 | R-PDSO-G8 | - | - | - | - | SWITCHING CONTROLLER | 8.8V~18V | Frequency Control | 15V | Boost, Buck, Flyback | CURRENT-MODE | - | Up to 2MHz | 18V | PULSE WIDTH MODULATION | SINGLE | - | No | Current Limiting | 48% | Isolated | - | 14.3V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() TNY256G Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | YES | - | -40°C~150°C TJ | Tube | - | TinySwitch® Plus | - | - | Obsolete | 4 (72 Hours) | 8 | EAR99 | - | - | - | 10W | 8542.39.00.01 | DUAL | - | - | 1 | 2.54mm | - | - | - | - | 8 | R-PDSO-G8 | - | Not Qualified | - | - | SWITCHING CONTROLLER | - | EN | - | Flyback | - | - | 130kHz | - | PULSE WIDTH MODULATION | SINGLE | - | Yes | Current Limiting, Over Temperature | 66% | Isolated | 700V | - | 3.73mm | 9.59mm | 6.35mm | Non-RoHS Compliant | - | ||
![]() TOP224G-TL Power Integrations | 245 | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | TOPSwitch®-II | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | 30W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | - | 100kHz | - | - | - | - | Yes | Current Limiting, Over Temperature | 67% | Isolated | 700V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TOP222G-TL Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | TOPSwitch®-II | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | - | 100kHz | - | - | - | - | Yes | Current Limiting, Over Temperature | 67% | Isolated | 700V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TOP210G-TL Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | TOPSwitch® | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | 100kHz | - | - | - | - | Yes | Current Limiting, Over Temperature | 67% | Non-Isolated | 700V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TOP214YN Power Integrations | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | - | -40°C~150°C TJ | Tube | 1996 | TOPSwitch® | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | 125W | 8542.39.00.01 | SINGLE | - | - | 1 | - | compliant | - | - | - | 3 | R-PSFM-T3 | - | Not Qualified | 5.7V | - | SWITCHING REGULATOR | - | - | 36V | Boost, Buck, Flyback, Forward | VOLTAGE-MODE | - | 100kHz | - | PULSE WIDTH MODULATION | - | - | Yes | Current Limiting, Over Temperature | 67% | Isolated | 700V | - | - | - | - | RoHS Compliant | - | ||
![]() STCH03 STMicroelectronics | 29008 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -25°C~125°C TJ | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | STCH03 | - | - | - | - | - | - | SWITCHING CONTROLLER | 11.5V~23V | - | - | Flyback | - | - | 196kHz | - | - | - | - | No | Over Current, Over Voltage | 50% | Isolated | - | 17V | - | - | - | RoHS Compliant | - | ||
![]() TOP233G-TL Power Integrations | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | SMD-8B | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | TOPSwitch®-FX | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frequency Control | - | Flyback | - | - | 66kHz~132kHz | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78% | Isolated | 700V | - | - | - | - | Non-RoHS Compliant | - |