- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNK353G-TL Power Integrations | In Stock | - | Datasheet | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | LinkSwitch®-HF | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | 4W | REQUIRES AN AC SUPPLY OF 85 TO 265V | 8542.39.00.01 | DUAL | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 8 | R-PDSO-G7 | Not Qualified | - | SWITCHING REGULATOR | - | - | - | Flyback | 0.4A | 200kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 63% | Isolated | 700V | - | 3.98mm | 9.575mm | 6.35mm | Non-RoHS Compliant | ||
![]() TNY265G-TL Power Integrations | In Stock | - | Datasheet | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | TinySwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | 11W | - | 8542.39.00.01 | DUAL | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 8/7 | R-PDSO-G7 | Not Qualified | - | SWITCHING REGULATOR | - | EN | - | Flyback | 0.44A | 132kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 65% | Isolated | 700V | - | 3.98mm | 9.575mm | 6.35mm | Non-RoHS Compliant | ||
![]() LNK354G Power Integrations | 15 | - | Datasheet | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | -40°C~150°C TJ | Bulk | 2004 | LinkSwitch®-HF | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | 5W | REQUIRES AN AC SUPPLY OF 85 TO 265V | 8542.39.00.01 | DUAL | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 8 | R-PDSO-G7 | Not Qualified | - | SWITCHING REGULATOR | - | - | - | Flyback | 0.4A | 200kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 63% | Isolated | 700V | - | 3.98mm | 9.575mm | 6.35mm | Non-RoHS Compliant | ||
![]() LNK520G-TL Power Integrations | In Stock | - | Datasheet | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | LinkSwitch® | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | 5.5W | REQUIRES AN AC SUPPLY OF 85 TO 265V | 8542.39.00.01 | DUAL | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 8 | R-PDSO-G8 | Not Qualified | 5.75V | SWITCHING REGULATOR | - | - | 5.5V | Flyback | 0.28A | 30kHz~42kHz | 6V | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 77% | Isolated | 700V | - | 3.98mm | 9.575mm | 7.62mm | Non-RoHS Compliant | ||
![]() TNY263G Power Integrations | 6547 | - | Datasheet | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | -40°C~150°C TJ | Bulk | - | TinySwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | 7.5W | - | 8542.39.00.01 | DUAL | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 8/7 | R-PDSO-G7 | Not Qualified | - | SWITCHING REGULATOR | - | EN | - | Flyback | 0.4A | 132kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 65% | Isolated | 700V | - | 3.98mm | 9.575mm | 6.35mm | Non-RoHS Compliant | ||
![]() TNY263G-TL Power Integrations | In Stock | - | Datasheet | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | TinySwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | 7.5W | - | 8542.39.00.01 | DUAL | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 8/7 | R-PDSO-G7 | Not Qualified | - | SWITCHING REGULATOR | - | EN | - | Flyback | 0.4A | 132kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 65% | Isolated | 700V | - | 3.98mm | 9.575mm | 6.35mm | Non-RoHS Compliant | ||
![]() LNK354G-TL Power Integrations | In Stock | - | Datasheet | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | LinkSwitch®-HF | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | 5W | REQUIRES AN AC SUPPLY OF 85 TO 265V | 8542.39.00.01 | DUAL | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 8 | R-PDSO-G7 | Not Qualified | - | SWITCHING REGULATOR | - | - | - | Flyback | 0.4A | 200kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 63% | Isolated | 700V | - | 3.98mm | 9.575mm | 6.35mm | Non-RoHS Compliant | ||
![]() TNY265G Power Integrations | In Stock | - | Datasheet | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | -40°C~150°C TJ | Bulk | 2009 | TinySwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | 11W | - | 8542.39.00.01 | DUAL | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 8/7 | R-PDSO-G7 | Not Qualified | - | SWITCHING REGULATOR | - | EN | - | Flyback | 0.44A | 132kHz | - | PULSE WIDTH MODULATION | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 65% | Isolated | 700V | - | 3.98mm | 9.575mm | 6.35mm | Non-RoHS Compliant | ||
![]() MIC3808BMM Microchip Technology | 32 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Bulk | 2005 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC3808 | - | - | - | - | - | 8.3V~15V | Frequency Control | - | Push-Pull | - | Up to 1MHz | - | - | - | No | Current Limiting | 49% | Isolated | - | 12.5V | - | - | - | Non-RoHS Compliant | ||
![]() MIC3808BM-TR Microchip Technology | 19 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC3808 | - | - | - | - | - | 8.3V~15V | Frequency Control | - | Push-Pull | - | Up to 1MHz | - | - | - | No | Current Limiting | 49% | Isolated | - | 12.5V | - | - | - | Non-RoHS Compliant | ||
![]() MIC3838BMM Microchip Technology | 32 |
| Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-MSOP | -40°C~85°C TA | Bulk | 2005 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC3838 | - | - | - | - | - | 8.3V~15V | Frequency Control | - | Push-Pull | - | Up to 1MHz | - | - | - | No | Current Limiting | 49% | Isolated | - | 12.5V | - | - | - | Non-RoHS Compliant | ||
![]() MIC38C44ABM-TR Microchip Technology | 19 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC38C44 | - | - | - | - | - | 9V~20V | Frequency Control | - | Boost, Buck, Flyback, Forward | - | 500kHz | - | - | - | Yes | - | 50% | Isolated | - | 14.5V | - | - | - | Non-RoHS Compliant | ||
![]() MIC38HC44-1BM Microchip Technology | 48 |
| Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | -40°C~150°C TJ | Bulk | 2005 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC38HC44 | - | - | - | - | - | 9V~20V | Frequency Control | - | Boost, Buck, Flyback, Forward | - | 500kHz | - | - | - | Yes | - | 50% | Isolated | - | 14.5V | - | - | - | Non-RoHS Compliant | ||
![]() MIC38C42-1BM-TR Microchip Technology | 5526 |
| Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC38C42 | - | - | - | - | - | 9V~20V | Frequency Control | - | Boost, Buck, Flyback, Forward | - | 500kHz | - | - | - | Yes | - | 96% | Isolated | - | 14.5V | - | - | - | Non-RoHS Compliant | ||
![]() MIC38C44BM Microchip Technology | 464 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~150°C TJ | Bulk | 2005 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC38C44 | - | - | - | - | - | 9V~20V | Frequency Control | - | Boost, Buck, Flyback, Forward | - | 500kHz | - | - | - | Yes | - | 50% | Isolated | - | 14.5V | - | - | - | Non-RoHS Compliant | ||
![]() MIC38C42BM Microchip Technology | 19 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~150°C TJ | Bulk | 2005 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC38C42 | - | - | - | - | - | 9V~20V | Frequency Control | - | Boost, Buck, Flyback, Forward | - | 500kHz | - | - | - | Yes | - | 96% | Isolated | - | 14.5V | - | - | - | Non-RoHS Compliant | ||
![]() MIC38C44ABMM-TR Microchip Technology | 48 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC38C44 | - | - | - | - | - | 9V~20V | Frequency Control | - | Boost, Buck, Flyback, Forward | - | 500kHz | - | - | - | Yes | - | 50% | Isolated | - | 14.5V | - | - | - | Non-RoHS Compliant | ||
![]() MIC38C42-1BM Microchip Technology | 48 |
| Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | -40°C~150°C TJ | Bulk | 2005 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC38C42 | - | - | - | - | - | 9V~20V | Frequency Control | - | Boost, Buck, Flyback, Forward | - | 500kHz | - | - | - | Yes | - | 96% | Isolated | - | 14.5V | - | - | - | Non-RoHS Compliant | ||
![]() MIC38HC42BM Microchip Technology | 50000 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~150°C TJ | Bulk | 2005 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC38HC42 | - | - | - | - | - | 9V~20V | Frequency Control | - | Boost, Buck, Flyback, Forward | - | 500kHz | - | - | - | Yes | - | 96% | Isolated | - | 14.5V | - | - | - | Non-RoHS Compliant | ||
![]() MIC38C44ABMM Microchip Technology | 32 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~150°C TJ | Bulk | 2005 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC38C44 | - | - | - | - | - | 9V~20V | Frequency Control | - | Boost, Buck, Flyback, Forward | - | 500kHz | - | - | - | Yes | - | 50% | Isolated | - | 14.5V | - | - | - | Non-RoHS Compliant |