- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Breakdown Voltage / V | SwitchingFrequency | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Polarity | Supply Voltage-Max (Vsup) | Temperature Grade | Number of Channels | Trim/Adjustable Output | Voltage | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Quiescent Current | Output Power | Turn On Delay Time | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Dropout Voltage | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Dual Supply Voltage | Max Frequency | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Max Junction Temperature (Tj) | Max Supply Voltage (AC) | Drain to Source Resistance | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC3580D-4 Texas Instruments | 76 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | 430kHz | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | 1MHz | - | UCC3580 | 16 | - | 2 | - | 400mV | - | - | 15V | 12V | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 1.5mA | - | - | - | 100mA | 8.5V~15V | - | - | 2.5mA | - | - | Soft Start | - | 10V | Flyback, Forward | - | VOLTAGE-MODE | - | - | 14V | - | - | PULSE WIDTH MODULATION | 40ns | 3.5mA | - | - | 20 ns | - | BUCK-BOOST | - | - | - | No | - | 69 % | Non-Isolated | - | - | - | 66% | Isolated | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() L6591TR STMicroelectronics | In Stock |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | 8542.39.00.01 | - | 750mW | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | - | L6591 | 16 | - | - | - | 5V | - | - | - | 15V | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 800A | 8.7V~22V | - | - | - | - | - | Frequency Control, Soft Start | - | 9.2V | Half-Bridge | - | CURRENT-MODE | - | Up to 500kHz | 22V | - | - | PULSE WIDTH MODULATION | 80ns | - | - | - | 40 ns | - | SINGLE | - | - | - | No | Current Limiting, Over Load | 50 % | - | - | - | - | - | Isolated | - | 14V | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC28730DR Texas Instruments | 5900 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 25V | - | - | - | UCC28730 | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 9V~35V | - | - | - | - | - | - | - | 9V | Flyback | - | CURRENT/VOLTAGE-MODE | - | 32Hz~83kHz | 35V | - | - | RESONANT CONTROL | - | - | - | - | - | - | SINGLE | - | - | - | No | Current Limiting, Over Voltage | - | - | - | - | - | - | Isolated | - | 21V | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() L6668TR STMicroelectronics | 20000 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | - | -25°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | - | Active | 3 (168 Hours) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 750mW | DUAL | GULL WING | 260 | 1 | - | - | - | - | L6668 | 16 | - | 1 | - | - | - | - | - | 15V | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 800A | 9.4V~22V | - | - | 2mA | - | - | Frequency Control, Soft Start | - | 9.4V | Flyback | - | CURRENT-MODE | - | 100kHz | 22V | - | - | PULSE WIDTH MODULATION | 55ns | - | - | - | 30 ns | - | SINGLE | - | - | - | No | Current Limiting, Over Temperature, Over Voltage | 75 % | - | - | - | - | 70% | Isolated | - | 13.5V | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSGM0765RUDTU ON Semiconductor | 26 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 22 hours ago) | - | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | 6 | 3.61g | - | - | - | 39 ns | - | -40°C~125°C TJ | Tube | 2016 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 1.6Ohm | Tin (Sn) | - | - | 90W | - | - | 70W | 45W | ZIG-ZAG | - | - | 1 | - | - | - | - | FSGM0765R | - | - | 1 | - | - | - | - | - | 14V | - | - | - | - | - | 265V | - | - | SWITCHING CONTROLLER | - | 1.6mA | 6.4A | 45W | 2.37A | 7.5V~26V | 2mA | - | - | - | 16 ns | - | - | - | Flyback | 26V | CURRENT-MODE | - | 66kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | SINGLE | - | - | 70W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 75 % | - | - | - | - | 70% | Isolated | - | 12V | - | - | - | 650V | 16.07mm | - | 10.36mm | 4.8mm | - | No | - | ROHS3 Compliant | - | ||
![]() NCP1052ST136T3G ON Semiconductor | 15 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | - | - | - | - | 40W | 40W | DUAL | GULL WING | 260 | 1 | - | 2.3mm | 100kHz | 40 | NCP1052 | 4 | - | 1 | - | - | - | - | - | 8V | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | 7.5V~10V | - | - | - | - | - | - | - | - | Flyback | -300mV | VOLTAGE-MODE | 2A | 136kHz | - | 10V | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | - | SINGLE | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | - | - | - | 77% | Isolated | 700V | 8.5V | - | - | - | - | 1.57mm | - | 6.5mm | 3.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER26HN STMicroelectronics | 12000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | 850.995985mg | - | - | - | - | - | -40°C~150°C TJ | Tube | - | VIPer™ plus | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 10W | 20W | DUAL | - | - | 1 | 14V | 2.54mm | - | - | VIPER26 | 7 | - | 1 | - | - | - | - | - | - | - | 23.5V | - | - | - | - | - | - | ANALOG CIRCUIT | 600μA | - | - | - | 1A | 11.5V~23.5V | - | - | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 115kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 80 % | - | - | - | - | 70% | Either | 800V | 13V | - | - | - | - | - | 5.33mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1072STAT3G ON Semiconductor | 4000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | - | SOT-223 | - | 4 | 188.014037mg | - | 700V | 65kHz | - | - | - | Tape & Reel (TR) | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | 125°C | -40°C | - | - | - | 19W | 19W | DUAL | GULL WING | - | 1 | - | 2.3mm | - | - | - | 4 | - | 1 | - | - | Adjustable | 250mA | - | 8V | - | - | AUTOMOTIVE | - | - | - | 10V | 100V | SWITCHING CONTROLLER | - | - | - | - | 250mA | - | - | - | - | - | - | - | - | - | Flyback | 100V | CURRENT-MODE | - | - | - | 250V | Halogen Free | - | 20ns | - | - | - | 10 ns | 230V | - | - | - | - | - | - | 72 % | Isolated | - | - | - | - | - | - | - | 100V | 250V | - | - | 1.65mm | - | 6.7mm | 3.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1028P100G ON Semiconductor | 9255 |
| Datasheet | 4 Weeks | ACTIVE, NOT REC (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | - | - | 0°C~125°C TJ | Tube | 2002 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | - | 25W | 25W | DUAL | - | - | 1 | - | 2.54mm | 100kHz | - | NCP1028 | 7 | - | 1 | - | 700V | - | 800mA | - | 8V | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | 25W | - | 7.2V~10V | - | - | - | - | - | - | 5V | - | Flyback | 7.9V | CURRENT-MODE | - | - | - | 8.9V | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | - | SINGLE | - | - | - | Yes | Over Power, Short Circuit | - | - | - | - | - | 80% | Isolated | - | 8.5V | 90V | 265V | - | - | 3.44mm | - | 10.16mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ICE2QR1765XKLA1 Infineon Technologies | 1411 |
| Datasheet | 20 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™-Q1 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | PWM CONTROL TECHNIQUE ALSO POSSIBLE | - | - | 56.4W | DUAL | - | - | 1 | - | 2.54mm | - | - | ICE2QR1765 | 8 | - | 1 | - | 650V | - | - | - | 18V | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 2.3mA | 1.5mA | - | - | 1.5A | 10.5V~27V | - | - | - | 56.4W | - | - | - | - | Flyback | - | CURRENT-MODE | - | 52kHz | 26V | - | Halogen Free | RESONANT CONTROL | 30ns | - | 650V | - | 30 ns | - | SINGLE | 650V | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 50 % | - | - | - | - | - | Isolated | - | 18V | - | - | - | - | - | - | 9.52mm | 7.62mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FSL176MRTUDTU ON Semiconductor | 1600 | - | Datasheet | 43 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | TO-220-6 Formed Leads | - | 6 | 3.61g | - | - | - | - | - | -40°C~125°C TJ | Tube | 2016 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Tin (Sn) | - | - | - | - | - | 80W | 90W | ZIG-ZAG | - | - | - | - | - | - | - | FSL176 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 3.5A | 50W | - | 7.5V~26V | 500μA | - | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 67kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 70W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 73 % | - | - | - | - | 67% | Isolated | - | 12V | - | - | - | 650V | 16.07mm | - | 10.36mm | 4.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LNK626DG Power Integrations | 1000 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2010 | LinkSwitch®-CV | e3 | yes | Discontinued | 1 (Unlimited) | 7 | - | - | Matte Tin (Sn) | - | - | - | - | - | 10W | 17W | DUAL | GULL WING | - | 1 | 230V | - | - | - | - | 8/7 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | 520μA | - | - | - | - | - | - | - | 8.5W | - | - | - | - | Flyback | 85V | - | - | 100kHz | - | 265V | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 54 % | - | - | 265V | - | - | Isolated | 725V | - | 85V | 265V | 85V | - | - | - | 4.9mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK626PG Power Integrations | 50419 | - | Datasheet | 4 Weeks | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 8 | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2002 | LinkSwitch®-CV | e3 | yes | Active | 1 (Unlimited) | 7 | - | - | Matte Tin (Sn) | - | - | - | - | - | 17W | 17W | DUAL | - | - | 1 | 230V | - | 100kHz | - | - | 8 | R-PDIP-T7 | 3 | - | 700V | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 520μA | - | - | 8.5W | 1.08A | - | - | - | - | 10W | - | - | - | - | Flyback | 85V | - | - | - | - | 265V | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 54 % | - | - | 265V | - | 54% | Isolated | 725V | - | 85V | 265V | 85V | - | - | - | 9.575mm | 7.62mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() NCP1288BD65R2G ON Semiconductor | 30000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | NCP1288 | 7 | - | 1 | - | 20V | - | - | - | 11V | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 800mA | 10.5V~28V | - | - | - | - | - | - | - | 6.5V | Flyback | - | CURRENT-MODE | - | 65kHz | 28V | - | Halogen Free | PULSE WIDTH MODULATION | 22ns | - | - | - | 22 ns | - | SINGLE | - | 70kHz | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | 85 % | - | - | - | - | 80% | Isolated | - | 16V | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP3105NVKTR-G1 Diodes Incorporated | 174000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | - | Obsolete | 3 (168 Hours) | 6 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 30 | - | - | - | - | - | 13V | - | - | - | 16V | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 350mA | 10V~25V | 2mA | - | - | - | - | - | - | 10V | Flyback | - | CURRENT-MODE | - | 65kHz | 25V | - | - | PULSE WIDTH MODULATION | 150ns | - | - | - | 50 ns | - | SINGLE | - | - | - | No | Current Limiting, Over Load, Over Voltage | 80 % | - | - | - | - | 75% | Isolated | - | 15.5V | - | - | - | - | 1.3mm | - | 3.1mm | 1.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() FSFR2100US ON Semiconductor | 550 | - | Datasheet | 16 Weeks | ACTIVE, NOT REC (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 10-SSIP Module, 9 Leads, Formed Leads | - | 9 | 3.708632g | - | - | - | - | - | -40°C~130°C TJ | Tube | - | FSFR-US | e3 | yes | Not For New Designs | 1 (Unlimited) | 9 | - | 380mOhm | Tin (Sn) | - | - | - | - | - | - | 400W | ZIG-ZAG | - | - | 1 | - | - | - | - | FSFR2100 | - | - | 1 | - | 24V | - | - | - | - | - | - | - | 1 | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | 7mA | - | 12W | - | 10V~25V | 9mA | NO | - | - | - | Frequency Control | - | - | Half-Bridge | - | - | - | Up to 300kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | - | 50% | Isolated | 500V | 12.5V | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER35LD STMicroelectronics | 3000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | - | - | - | Active | 3 (168 Hours) | 16 | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | 1.5W | 22W | DUAL | GULL WING | NOT SPECIFIED | - | - | 1.27mm | - | NOT SPECIFIED | VIPER35 | - | - | - | Not Qualified | - | - | - | 23.5V | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 8.5V~23.5V | - | - | - | - | - | - | - | - | Flyback | 8.5V | CURRENT-MODE | - | 136kHz | - | 23.5V | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | - | - | Isolated | 800V | 14V | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SR10LG-G Microchip Technology | 10 |
| Datasheet | 1 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | SR10LG-G | - | - | - | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | SR10 | - | - | 1 | - | 28V | Adjustable | 50mA | - | - | Positive | - | - | - | YES | - | 285V | 80V | TWO TERMINAL VOLTAGE REFERENCE | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | Shunt | 90V | - | - | 50Hz~60Hz | - | 285V | - | - | - | - | - | 880mV | - | - | - | - | - | - | Yes | Current Limiting | - | - | 125°C | - | - | - | Non-Isolated | - | - | 80V | 285V | - | - | 1.75mm | - | 4.9mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TNY264PN Power Integrations | 25473 | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8 | 2.26799g | - | - | - | - | - | -40°C~150°C TJ | Tube | - | TinySwitch®-II | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | 9W | DUAL | - | - | 1 | - | 2.54mm | 132kHz | - | - | 8 | R-PDIP-T7 | 1 | - | 700V | Adjustable | - | - | - | - | - | - | - | - | 700V | - | - | SWITCHING REGULATOR | 225μA | - | - | - | 400mA | - | - | - | - | 6W | - | EN | - | - | Flyback | - | - | - | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | SINGLE | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | - | - | 265V | 28Ohm | 65% | Isolated | - | - | - | - | 85V | - | - | - | 9.575mm | 7.62mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCP1399APDR2G ON Semiconductor | 19800 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | YES | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | NCP1399 | e3 | yes | Active | 3 (168 Hours) | 16 | - | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | R-PDSO-G16 | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | POWER FACTOR CONTROLLER | - | - | - | - | - | 60V | - | - | - | - | - | EN, Soft Start, Sync | - | 10V | Half-Bridge | - | CURRENT-MODE | - | 20kHz~750kHz | - | - | - | RESONANT CONTROL | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | - | 50% | Isolated | - | 15.8V | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | RoHS Compliant | - |