- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Current - Output | Control Features | Voltage - Output | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Rise Time | Supply Current-Max (Isup) | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle (Max) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1203D60R2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | -40°C~125°C TJ | Tape & Reel (TR) | - | SMARTMOS™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8V~16V | - | - | - | - | Flyback | - | - | 60kHz | - | - | - | - | - | No | Over Load, Over Temperature, Short Circuit | - | - | 80% | Isolated | - | 12.8V | - | - | - | Non-RoHS Compliant | - | ||
![]() NCP1253ASN65T1G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | - | 6-TSOP | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.8V~28V | - | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | No | Over Voltage, Short Circuit | - | - | 80% | Isolated | - | 18V | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1200P60 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -25°C~125°C TJ | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | - | - | - | 8 | R-PDIP-T8 | - | COMMERCIAL | 11V | - | SWITCHING CONTROLLER | 16V Max | - | - | - | 11V | Flyback | CURRENT-MODE | 0.25A | 60kHz | - | PULSE WIDTH MODULATION | - | - | SINGLE | No | Current Limiting, Over Load, Short Circuit | - | - | 80% | Isolated | - | - | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | - | ||
![]() NCP1249BD65R2G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 10-SOP (0.154, 3.90mm Width), 9 Leads | - | - | 9-SOIC | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~30V | - | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | 80% | Isolated | - | 18V | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1254ASN65T1G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | - | 6-TSOP | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.8V~35V | - | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | No | Over Load, Over Power, Over Voltage, Short Circuit | - | - | 80% | Isolated | - | 18V | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1216AD133R2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | 0°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~16V | - | - | - | - | Flyback | - | - | 133kHz | - | - | - | - | - | No | Over Load, Over Temperature, Short Circuit | - | - | 46.5% | Isolated | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NCP1244BD065R2G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | 8-SOIC | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.9V~28V | - | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | - | - | 80% | Isolated | - | 12V | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1249CD65R2G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 10-SOP (0.154, 3.90mm Width), 9 Leads | - | - | 9-SOIC | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~30V | - | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | 80% | Isolated | - | 18V | - | - | - | ROHS3 Compliant | - | ||
![]() MB44A122PFV-G-BND-ERE1 Cypress Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL6844IB-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | - | SOIC | YES | - | - | - | - | 2001 | - | e0 | - | Discontinued | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 105°C | -40°C | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | - | 1.27mm | - | NOT SPECIFIED | - | 8 | R-PDSO-G8 | - | Not Qualified | 15V | INDUSTRIAL | SWITCHING CONTROLLER | - | - | - | - | 15V | Flyback | CURRENT-MODE | 1A | 2MHz | 18V | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | - | 48 % | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | Contains Lead | ||
![]() ISL6842IUZ-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | - | MSOP | - | 8 | - | - | Tape & Reel (TR) | 2001 | - | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) - annealed | 105°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | - | - | - | 1 | Not Qualified | 15V | INDUSTRIAL | SWITCHING CONTROLLER | - | 1A | - | 20.3V | - | Flyback | CURRENT-MODE | - | 2MHz | - | PULSE WIDTH MODULATION | 20ns | - | SINGLE | - | - | 96 % | 96 % | - | - | - | - | - | 3mm | 3mm | RoHS Compliant | Lead Free | ||
![]() ISL6844IU-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | - | MSOP | YES | - | - | - | Tape & Reel (TR) | 2001 | - | e0 | - | Discontinued | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 105°C | -40°C | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | - | 0.65mm | not_compliant | NOT SPECIFIED | - | 8 | S-PDSO-G8 | - | Not Qualified | 15V | INDUSTRIAL | SWITCHING CONTROLLER | - | - | - | - | 15V | Flyback | CURRENT-MODE | 1A | 2MHz | 18V | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | - | 48 % | - | - | - | - | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | Contains Lead | ||
![]() NCP13992AFDR2G ON Semiconductor | 2500 | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | - | - | -50°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 9.5V~20V | - | EN, Frequency Control, Soft Start, Sync | - | - | Half-Bridge | - | - | 20kHz~750kHz | - | - | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 50% | Isolated | - | 9V | - | - | - | - | - | ||
![]() NCP13992AHDR2G ON Semiconductor | In Stock |
| Datasheet | 52 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | - | - | -50°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 9.5V~20V | - | EN, Frequency Control, Soft Start, Sync | - | - | Half-Bridge | - | - | 20kHz~750kHz | - | - | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 50% | Isolated | - | 9V | - | - | - | - | - | ||
![]() ISL8844AMUZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -55°C~125°C TA | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | MATTE TIN | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | ISL8844A | 8 | S-PDSO-G8 | - | - | 15V | - | SWITCHING CONTROLLER | 8.8V~30V | - | Frequency Control | - | 9V | Boost, Flyback | CURRENT-MODE | - | Up to 2MHz | 30V | PULSE FREQUENCY MODULATION | - | - | - | No | Current Limiting | - | - | 48% | Non-Isolated | - | 14.4V | 1.1mm | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() IW1780-23 Dialog Semiconductor GmbH | 1500 | - | Datasheet | 18 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | Flyback, Secondary Side SR | - | - | - | - | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCP1360BACCYSNT1G ON Semiconductor | 41 |
| Datasheet | 4 Weeks | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 6 | - | Tin (Sn) | - | - | 20W | - | DUAL | GULL WING | - | 1 | 12V | 0.95mm | compliant | - | - | - | R-PDSO-G6 | - | - | - | - | SWITCHING CONTROLLER | 6.5V~28V | - | - | - | - | Flyback | CURRENT-MODE | - | 110kHz | - | PULSE WIDTH MODULATION | - | 2.5mA | - | No | Current Limiting, Over Power, Over Voltage, Short Circuit | - | - | - | Isolated | - | 18V | 1.1mm | 3mm | 1.5mm | - | - | ||
![]() NCP1239LD65R2G ON Semiconductor | 3000 |
| Datasheet | 4 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 8.8V~35V | - | EN, Soft Start | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | 80% | Isolated | - | 12V | - | - | - | ROHS3 Compliant | - | ||
![]() IW1819-11 Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | - | Surface Mount | 10-SOIC (0.154, 3.90mm Width), Fused Leads | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 18W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 20V | - | EN, Soft Start | - | - | Flyback | - | - | 72kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | 800V | 14.5V | - | - | - | RoHS Compliant | - | ||
![]() NCP12400EAHBB0DR2G ON Semiconductor | 32 | - | Datasheet | 15 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 8.9V~28V | - | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage | - | - | 80% | Isolated | - | 12V | - | - | - | - | - |