- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Frequency - Switching | Input Voltage (Max) | Control Technique | Supply Current-Max (Isup) | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP13992AFDR2G ON Semiconductor | 2500 | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | - | - | - | -50°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Active | 3 (168 Hours) | - | Tin (Sn) | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | 9.5V~20V | EN, Frequency Control, Soft Start, Sync | - | Half-Bridge | - | 20kHz~750kHz | - | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit | 50% | Isolated | - | 9V | - | - | - | - | ||
![]() NCP13992AHDR2G ON Semiconductor | In Stock |
| Datasheet | 52 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | - | - | - | -50°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Active | 3 (168 Hours) | - | Tin (Sn) | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | 9.5V~20V | EN, Frequency Control, Soft Start, Sync | - | Half-Bridge | - | 20kHz~750kHz | - | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit | 50% | Isolated | - | 9V | - | - | - | - | ||
![]() ISL8844AMUZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -55°C~125°C TA | Tube | - | e3 | - | Active | 1 (Unlimited) | 8 | MATTE TIN | - | - | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | ISL8844A | 8 | S-PDSO-G8 | 15V | - | SWITCHING CONTROLLER | 8.8V~30V | Frequency Control | 9V | Boost, Flyback | CURRENT-MODE | Up to 2MHz | 30V | PULSE FREQUENCY MODULATION | - | - | No | Current Limiting | 48% | Non-Isolated | - | 14.4V | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() IW1780-23 Dialog Semiconductor GmbH | 1500 | - | Datasheet | 18 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | Flyback, Secondary Side SR | - | - | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | - | - | - | - | RoHS Compliant | ||
![]() NCP1360BACCYSNT1G ON Semiconductor | 17 |
| Datasheet | 4 Weeks | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | yes | Active | 3 (168 Hours) | 6 | Tin (Sn) | 20W | - | DUAL | GULL WING | - | 1 | 12V | 0.95mm | compliant | - | - | - | R-PDSO-G6 | - | - | SWITCHING CONTROLLER | 6.5V~28V | - | - | Flyback | CURRENT-MODE | 110kHz | - | PULSE WIDTH MODULATION | 2.5mA | - | No | Current Limiting, Over Power, Over Voltage, Short Circuit | - | Isolated | - | 18V | 1.1mm | 3mm | 1.5mm | - | ||
![]() NCP1239LD65R2G ON Semiconductor | 3000 |
| Datasheet | 4 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 8.8V~35V | EN, Soft Start | - | Flyback | - | 65kHz | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | 80% | Isolated | - | 12V | - | - | - | ROHS3 Compliant | ||
![]() IW1819-11 Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | Surface Mount | 10-SOIC (0.154, 3.90mm Width), Fused Leads | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | 18W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 20V | EN, Soft Start | - | Flyback | - | 72kHz | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | 800V | 14.5V | - | - | - | RoHS Compliant | ||
![]() NCP12400EAHBB0DR2G ON Semiconductor | 8 | - | Datasheet | 15 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | SWITCHING CONTROLLER | 8.9V~28V | - | - | Flyback | - | 65kHz | - | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage | 80% | Isolated | - | 12V | - | - | - | - | ||
![]() NCP10670BD100R2G ON Semiconductor | 9000 |
| Datasheet | 17 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 7 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G7 | 14V | - | SWITCHING CONTROLLER | 6.7V~20V | Soft Start | 7.2V | Buck, Buck-Boost, Flyback | CURRENT-MODE | 100kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | 66% | Either | 700V | 9V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() NCP10671BD060R2G ON Semiconductor | 9000 |
| Datasheet | 17 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 7 | - | 6.7W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G7 | 14V | - | SWITCHING CONTROLLER | 6.7V~20V | Soft Start | 7.2V | Buck, Buck-Boost, Flyback | CURRENT-MODE | 60kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | 66% | Either | 700V | 9V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() NCP10672BD060R2G ON Semiconductor | 2305 |
| Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 7 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G7 | 14V | - | SWITCHING CONTROLLER | 6.7V~20V | Soft Start | 7.2V | Buck, Buck-Boost, Flyback | CURRENT-MODE | 60kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | 66% | Either | 700V | 9V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() NCP10672BD100R2G ON Semiconductor | 400 | - | Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 7 | - | 15.5W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G7 | 14V | - | SWITCHING CONTROLLER | 6.7V~20V | Soft Start | 7.2V | Buck, Buck-Boost, Flyback | CURRENT-MODE | 100kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | 66% | Either | 700V | 9V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() STCH03L STMicroelectronics | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -25°C~125°C TJ | Tube | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | compliant | - | STCH03 | - | - | - | - | SWITCHING CONTROLLER | 11.5V~23V | - | - | Flyback | - | 196kHz | - | - | - | - | No | Over Current, Over Voltage | 50% | Isolated | - | 17V | - | - | - | RoHS Compliant | ||
![]() NCP1342AMDCDAD1R2G ON Semiconductor | 100 | - | Datasheet | 12 Weeks | - | - | YES | - | 125°C | -40°C | - | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 9 | Tin (Sn) | - | SEATED HT-CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 1mm | - | NOT SPECIFIED | - | - | R-PDSO-G9 | - | AUTOMOTIVE | SWITCHING CONTROLLER | - | - | - | - | CURRENT-MODE | - | - | PULSE WIDTH MODULATION | 1.5mA | 560kHz | - | - | - | - | - | - | 2mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() AP3103BKTR-G1 Diodes Incorporated | In Stock | - | - | - | Surface Mount | SOT-23-6 | - | SOT-23-6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~25V | - | - | Flyback | - | 65kHz | - | - | - | - | No | Current Limiting, Over Load, Over Voltage | 75% | Isolated | - | 15.5V | - | - | - | ROHS3 Compliant | ||
![]() AP3105FKTR-G1 Diodes Incorporated | In Stock | - | - | - | Surface Mount | SOT-23-6 | - | SOT-23-6 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~25V | - | - | Flyback | - | 65kHz | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | 75% | Isolated | - | 15.5V | - | - | - | - | ||
![]() ACT518SH-T Qorvo US Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOP | - | - | -40°C~85°C TA | Tape & Reel (TR) | ActiveQR™ | - | - | Obsolete | 3 (168 Hours) | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.4V~28V | - | - | Flyback | - | Up to 75kHz | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 75% | Isolated | 650V | 12.3V | - | - | - | - | ||
![]() ACT364US-T Qorvo US Inc. | In Stock | - | - | - | Surface Mount | SOT-23-6 | - | SOT-23-6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | ActivePSR™ | - | - | Obsolete | 1 (Unlimited) | - | - | 6.3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V~28V | - | - | Flyback | - | Up to 85kHz | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | 75% | Isolated | - | 18.6V | - | - | - | - | ||
![]() ACT365SH-T Qorvo US Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOP | - | - | -40°C~85°C TA | Tape & Reel (TR) | ActivePSR™ | - | - | Obsolete | 3 (168 Hours) | - | - | 12W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V~28V | - | - | Flyback | - | Up to 85kHz | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | 75% | Isolated | - | 18.6V | - | - | - | - | ||
![]() ACT512EUS-T Qorvo US Inc. | In Stock | - | - | - | Surface Mount | SOT-23-6 | - | SOT-23-6 | - | - | -40°C~85°C | Tape & Reel (TR) | ActiveQR™ | - | - | Obsolete | 1 (Unlimited) | - | - | 60W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28V | Soft Start | - | Flyback | - | Up to 75kHz | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 75% | Isolated | - | 12.3V | - | - | - | - |