- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Current - Output | Control Features | Voltage - Output | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Rise Time | Fall Time (Typ) | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle (Max) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL6844IU-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISL6844 | - | - | - | - | - | - | - | 8.8V~18V | - | Frequency Control | - | - | Boost, Buck, Flyback | - | - | Up to 2MHz | - | - | - | - | - | No | Current Limiting | - | - | 48% | Isolated | - | 14.3V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ISL6844IU Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | -40°C~105°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISL6844 | - | - | - | - | - | - | - | 8.8V~18V | - | Frequency Control | - | - | Boost, Buck, Flyback | - | - | Up to 2MHz | - | - | - | - | - | No | Current Limiting | - | - | 48% | Isolated | - | 14.3V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ISL6842IB-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISL6842 | - | - | - | - | - | - | - | 8.8V~18V | - | Frequency Control | - | - | Boost, Buck, Flyback | - | - | Up to 2MHz | - | - | - | - | - | No | Current Limiting | - | - | 96% | Isolated | - | 14.3V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ISL6844IB-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISL6844 | - | - | - | - | - | - | - | 8.8V~18V | - | Frequency Control | - | - | Boost, Buck, Flyback | - | - | Up to 2MHz | - | - | - | - | - | No | Current Limiting | - | - | 48% | Isolated | - | 14.3V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FSES0765RGWDTU ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | TO-220-6 Formed Leads | - | - | -25°C~85°C TA | Tube | - | FPS™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 90W | - | - | - | - | - | - | - | - | FSES0765 | - | - | - | - | - | - | - | 9V~20V | - | Sync | - | - | Flyback | - | - | 20kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 55% | Isolated | 650V | 12V | - | - | - | - | - | - | ||
![]() ISL6844IRZ-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | - | DFN | - | - | - | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | 105°C | -40°C | - | - | DUAL | - | 260 | 1 | 0.5mm | - | 40 | - | 8 | R-PDSO-N8 | 1 | - | 15V | INDUSTRIAL | SWITCHING CONTROLLER | - | 1A | - | 20.3V | - | Flyback | CURRENT-MODE | - | 2MHz | - | PULSE WIDTH MODULATION | 20ns | 20 ns | SINGLE | - | - | 48 % | 48 % | - | - | - | - | - | 3mm | 2mm | No | RoHS Compliant | Lead Free | ||
![]() ISL6842IBZ-T Intersil (Renesas Electronics America) | 12 |
| Datasheet | 14 Weeks | Surface Mount | - | SOIC | - | - | - | Tape & Reel (TR) | 2001 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | 105°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | - | - | 30 | - | 8 | R-PDSO-G8 | 1 | Not Qualified | 15V | INDUSTRIAL | SWITCHING CONTROLLER | - | 1A | - | 20.3V | - | Flyback | CURRENT-MODE | - | 2MHz | - | PULSE WIDTH MODULATION | 20ns | - | SINGLE | - | - | 96 % | 96 % | - | - | - | - | - | 4.9mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() ISL6842IB-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | - | SOIC | YES | - | - | Tape & Reel (TR) | 2001 | - | e0 | - | Discontinued | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 105°C | -40°C | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 1.27mm | not_compliant | NOT SPECIFIED | - | 8 | R-PDSO-G8 | - | Not Qualified | 15V | INDUSTRIAL | SWITCHING CONTROLLER | - | - | - | - | 15V | Flyback | CURRENT-MODE | 1A | 2MHz | 18V | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | - | 96 % | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() FSFR1600 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | - | 9-SIP | -40°C~130°C TJ | Tube | - | FSFR | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 160W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.3V~25V | - | EN, Frequency Control | - | - | Half-Bridge | - | - | Up to 300kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 50% | Isolated | 500V | 14.5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC33363ADWG Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width), 13 Leads | - | 16-SOIC | -25°C~150°C TJ | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.5V~40V | - | Frequency Control | - | - | Flyback, Forward | - | - | 67.5kHz~285kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 50% | Isolated | 700V | 14.9V | - | - | - | - | ROHS3 Compliant | - | ||
![]() UCC2580N-2G4 Rochester Electronics, LLC | In Stock | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | -55°C~150°C TJ | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5V~15V | - | Soft Start | - | - | Flyback, Forward | - | - | - | - | - | - | - | - | No | - | - | - | 66% | Isolated | - | 15V | - | - | - | - | ROHS3 Compliant | - | ||
![]() ICE3BR1065JFXKSA2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | TO-220-6 Full Pack, Formed Leads | - | PG-TO220-6-247 | -25°C~130°C TJ | Tube | - | CoolMOS™, CoolSET™F3R | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 178W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5V~25V | - | - | - | - | Flyback | - | - | 67kHz | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | 75% | Isolated | 650V | 18V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEA1520T/N2,518 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SO | -40°C~145°C TJ | Tape & Reel (TR) | - | STARplug™ | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | 30W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5V~40V | - | Frequency Control | - | - | Flyback | - | - | 10kHz~200kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Short Circuit | - | - | 75% | Isolated | 650V | 9.5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() KA5H02659RN Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | -25°C~85°C TA | Tube | - | FPS™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.8V~30V | - | Soft Start | - | - | Flyback, Forward | - | - | 100kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 67% | - | 650V | 15V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEA1733MT/N2,118 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO | -40°C~150°C TJ | Tape & Reel (TR) | - | GreenChip™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 75W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V~30V | - | - | - | - | Flyback | - | - | 91.5kHz | - | - | - | - | - | No | Current Limiting, Over Power, Over Temperature, Over Voltage | - | - | 72% | Isolated | - | 20.6V | - | - | - | - | ROHS3 Compliant | - | ||
![]() FSL206MRL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-LSOP | -40°C~150°C TJ | Tube | - | FPS™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 12W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7V~26V | - | - | - | - | Flyback | - | - | 67kHz | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 72% | Isolated | 650V | 8V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEA1521T/N2,518 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SO | -40°C~145°C TJ | Tape & Reel (TR) | - | STARplug™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 30W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5V~40V | - | Frequency Control | - | - | Flyback | - | - | 10kHz~200kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Short Circuit | - | - | 75% | Isolated | 650V | 9.5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEA1520P/N2,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | -40°C~145°C TJ | Tube | - | STARplug™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 30W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5V~40V | - | Frequency Control | - | - | Flyback | - | - | 10kHz~200kHz | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Short Circuit | - | - | 75% | Isolated | 650V | 9.5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEA1530AP/N2,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | -20°C~145°C TJ | Tube | - | GreenChip™ II | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 65W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.7V~20V | - | - | - | - | Flyback | - | - | 63kHz | - | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | 70% | Isolated | 650V | 11V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEA1533AP/N1,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | -20°C~145°C TJ | Tube | - | GreenChip™ II | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 250W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.7V~20V | - | - | - | - | Flyback | - | - | 25kHz~175kHz | - | - | - | - | - | No | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | 650V | 11V | - | - | - | - | ROHS3 Compliant | - |