- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Power (Watts) | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Input Voltage-Nom | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UC3848DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | 0°C~70°C TA | Tube | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~22V | - | - | Buck, Forward Converter | - | - | Up to 1MHz | - | - | No | - | 79.5% | Isolated | - | 13V | - | - | ROHS3 Compliant | ||
![]() TEA1522T/N2,518 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SO | -40°C~145°C TJ | Tape & Reel (TR) | STARplug™ | - | - | Obsolete | 2 (1 Year) | - | - | 30W | - | - | - | - | - | - | - | - | - | - | 7.5V~40V | Frequency Control | - | Flyback | - | - | 10kHz~200kHz | - | - | Yes | Current Limiting, Over Temperature, Short Circuit | 75% | Isolated | 650V | 9.5V | - | - | ROHS3 Compliant | ||
![]() TEA1623PH/N1,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | -20°C~85°C TA | Tube | STARplug™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5V~40V | Frequency Control | - | Flyback | - | - | 10kHz~200kHz | - | - | Yes | Current Limiting, Over Temperature, Short Circuit | 75% | Isolated | 650V | 9.5V | - | - | ROHS3 Compliant | ||
![]() TEA1750T/N1,518 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SO | -40°C~150°C TJ | Tape & Reel (TR) | GreenChip™ III | - | - | Obsolete | 3 (168 Hours) | - | - | 250W | - | - | - | - | - | - | - | - | - | - | 15V~38V | - | - | Flyback | - | - | 125kHz | - | - | No | Current Limiting, Over Temperature, Over Voltage | - | Isolated | 650V | 22V | - | - | ROHS3 Compliant | ||
![]() TEA1620P/N1,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | -20°C~85°C TA | Tube | STARplug™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5V~40V | Frequency Control | - | Flyback | - | - | 10kHz~200kHz | - | - | Yes | Current Limiting, Over Temperature, Short Circuit | 75% | Isolated | 650V | 9.5V | - | - | ROHS3 Compliant | ||
![]() NCP1050P44G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7-DIP | -40°C~150°C TJ | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | 40W | - | - | - | - | - | - | - | - | - | - | 7.5V~10V | - | - | Flyback | - | - | 44kHz | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | 77% | Isolated | 700V | 8.5V | - | - | ROHS3 Compliant | ||
![]() NCP1052P100G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7-DIP | -40°C~150°C TJ | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | 40W | - | - | - | - | - | - | - | - | - | - | 7.5V~10V | - | - | Flyback | - | - | 100kHz | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | 77% | Isolated | 700V | 8.5V | - | - | ROHS3 Compliant | ||
![]() ICE2B165FKLA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | PG-DIP-8 | -40°C~150°C TJ | Tube | CoolSET®F2 | - | - | Obsolete | 3 (168 Hours) | - | - | 31W | - | - | - | - | - | - | - | - | - | - | 8.5V~21V | Soft Start | - | Flyback | - | - | 67kHz | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 13.5V | - | - | ROHS3 Compliant | ||
![]() NCP1203P100G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | -40°C~125°C TJ | Tube | SMARTMOS™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8V~16V | - | - | Flyback | - | - | 100kHz | - | - | No | Over Load, Over Temperature, Short Circuit | 80% | Isolated | - | 12.8V | - | - | ROHS3 Compliant | ||
![]() LM5021MMX-2 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-VSSOP | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V~30V | Frequency Control, Soft Start, Sync | - | Flyback, Forward | - | - | Up to 1MHz | - | - | No | Current Limiting, Over Load | 50% | Isolated | - | 20V | - | - | Non-RoHS Compliant | ||
![]() NCP1050P100G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7-DIP | -40°C~150°C TJ | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | 40W | - | - | - | - | - | - | - | - | - | - | 7.5V~10V | - | - | Flyback | - | - | 100kHz | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | 77% | Isolated | 700V | 8.5V | - | - | ROHS3 Compliant | ||
![]() ICE3A0365FKLA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | PG-DIP-8 | -25°C~130°C TJ | Tube | CoolMOS™, CoolSET™F3 | - | - | Obsolete | 3 (168 Hours) | - | - | 22W | - | - | - | - | - | - | - | - | - | - | 8.5V~21V | Soft Start | - | Flyback | - | - | 100kHz | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 15V | - | - | ROHS3 Compliant | ||
![]() MIC38C42-1BN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | -40°C~150°C TJ | Bulk | - | e0 | no | Obsolete | 3 (168 Hours) | 14 | TIN LEAD | - | DUAL | 240 | 1 | 2.54mm | unknown | 30 | 14 | R-PDIP-T14 | 15V | SWITCHING CONTROLLER | 9V~20V | Frequency Control | 10V | Boost, Buck, Flyback, Forward | CURRENT-MODE | 0.5A | 500kHz | 30V | PULSE WIDTH MODULATION | Yes | - | 96% | Isolated | - | 14.5V | 5.588mm | 7.62mm | Non-RoHS Compliant | ||
![]() NCP1308DR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 0°C~125°C TJ | Tape & Reel (TR) | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~20V | - | - | Flyback | - | - | 75kHz | - | - | No | Current Limiting, Over Temperature, Over Voltage | - | Isolated | - | 12V | - | - | ROHS3 Compliant | ||
![]() FSQ0565RQLDTU Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-6 Full Pack, Formed Leads | - | TO-220F-6L (L-Forming) | -25°C~85°C TA | Tube | FPS™ | - | - | Obsolete | 3 (168 Hours) | - | - | 80W | - | - | - | - | - | - | - | - | - | - | 8V~20V | Sync | - | Flyback | - | - | 48kHz~67kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | Isolated | 650V | 12V | - | - | ROHS3 Compliant | ||
![]() FSGM0465RLDTU Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-6 Full Pack, Formed Leads | - | TO-220F-6L (L-Forming) | -40°C~125°C TJ | Tube | FPS™ | - | - | Obsolete | 3 (168 Hours) | - | - | 70W | - | - | - | - | - | - | - | - | - | - | 7.5V~26V | - | - | Flyback | - | - | 66kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 70% | Isolated | 650V | 12V | - | - | ROHS3 Compliant | ||
![]() FSGM0465RBUDTU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | TO-220F-6L (U-Forming) | -40°C~125°C TJ | Tube | FPS™ | - | - | Obsolete | 3 (168 Hours) | - | - | 70W | - | - | - | - | - | - | - | - | - | - | 7.5V~26V | - | - | Flyback | - | - | 66kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 70% | Isolated | 650V | 12V | - | - | ROHS3 Compliant | ||
![]() ICE3B2565FKLA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | PG-DIP-8 | -25°C~130°C TJ | Tube | CoolMOS™, CoolSET™F3 | - | - | Obsolete | 3 (168 Hours) | - | - | 68W | - | - | - | - | - | - | - | - | - | - | 8.5V~21V | Soft Start | - | Flyback | - | - | 67kHz | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 15V | - | - | ROHS3 Compliant | ||
![]() ICE3A3065PBKSA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-6 Formed Leads | - | PG-TO220-6 | -25°C~130°C TJ | Tube | CoolMOS™, CoolSET™F3 | - | - | Obsolete | 3 (168 Hours) | - | - | 128W | - | - | - | - | - | - | - | - | - | - | 8.5V~21V | Soft Start | - | Flyback | - | - | 100kHz | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 72% | Isolated | 650V | 15V | - | - | ROHS3 Compliant | ||
![]() FSQ0765RSLDTU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | TO-220F-6L (L-Forming) | -25°C~85°C TA | Tube | FPS™ | - | - | Obsolete | 3 (168 Hours) | - | - | 90W | - | - | - | - | - | - | - | - | - | - | 8V~20V | Sync | - | Flyback | - | - | 48kHz~67kHz | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | Isolated | 650V | 12V | - | - | ROHS3 Compliant |