- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Supply Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VIPER53SP-E STMicroelectronics | 314 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | -40°C~150°C TC | Tube | - | VIPER™ | e3 | - | Active | 3 (168 Hours) | 10 | - | EAR99 | - | Matte Tin (Sn) - annealed | 65W | - | - | 40W | 40W | DUAL | GULL WING | 250 | 1 | - | - | - | 30 | VIPER53 | 10 | - | - | - | - | 150μA | - | 13V | 1 | - | SWITCHING REGULATOR | - | 9mA | - | - | 1.6A | 8.4V~19V | - | 40W | EN, Frequency Control, Soft Start | 620V | - | Flyback | 0V | CURRENT-MODE | Up to 300kHz | - | 19V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Short Circuit | - | - | - | Isolated | - | 11.5V | - | - | 3.65mm | - | 9.6mm | 9.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() LM5045MHX/NOPB Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | - | 28 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | LM5045 | - | - | 1 | 1.25V | - | - | - | 48V | - | - | DUAL SWITCHING CONTROLLER | 4.6mA | - | - | - | 2A | 14V~100V | - | - | Frequency Control, Soft Start, Sync | - | - | Full-Bridge | - | CURRENT/VOLTAGE-MODE | Up to 2MHz | - | - | - | PULSE WIDTH MODULATION | 60ns | - | 20 ns | - | PUSH-PULL | - | No | Current Limiting, Over Temperature, Over Voltage | 0 % | - | 0 % | Isolated | - | - | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LNK306DN-TL Power Integrations | 31712 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | LinkSwitch®-TN | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | - | - | 12mW | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | 8 | R-PDSO-G8 | 1 | 12V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 310μA | - | - | 225mA | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | 66kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | 265V | 69% | Non-Isolated | 700V | - | 85V | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() AP3302K6TR-G1 Diodes Incorporated | In Stock |
| Datasheet | 23 Weeks | - | - | Surface Mount | SOT-23-6 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 10V~28V | - | - | - | - | - | Flyback | - | - | 120kHz | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Voltage | - | - | - | Isolated | - | 15.8V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP3301K6TR-G1 Diodes Incorporated | 2979 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | SWITCHING CONTROLLER | - | - | - | - | - | 10V~25V | - | - | - | - | - | Flyback | - | - | 120kHz | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | - | 15.8V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1294EDBR2G ON Semiconductor | 12500 |
| Datasheet | 29 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | NCP1294 | 16 | - | - | 15V | - | - | 3.05V | - | - | - | SWITCHING CONTROLLER | 9.5mA | - | - | - | 1A | 3.8V~15V | - | - | Frequency Control, Soft Start, Sync | - | 4.7V | Boost, Flyback, Forward | - | CURRENT-MODE | 1MHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 60ns | - | 25 ns | - | SINGLE | - | No | Current Limiting, Over Temperature, Over Voltage | 90 % | - | 85% | Isolated | - | 4.6V | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1077BBP100G ON Semiconductor | 5000 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | -40°C~125°C TJ | Tube | - | - | - | yes | Active | Not Applicable | - | - | - | - | - | 19W | - | - | 14W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V~20V | - | - | - | - | - | Flyback | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | 68% | Isolated | 700V | 8.4V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FSL116LR ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 930mg | - | -40°C~105°C TA | Tube | 2016 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 7.3Ohm | Tin (Sn) | - | - | - | 16W | 1.5W | DUAL | - | - | 1 | - | 2.54mm | - | - | FSL116 | - | - | 1 | - | - | - | 26V | 15V | - | 26V | SWITCHING CONTROLLER | - | 2.5mA | 1.34A | 1.5W | 1.06A | 8V~26V | 3.5mA | - | - | - | - | Flyback | - | CURRENT-MODE | 50kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | 26V | SINGLE | 14W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | - | 77% | Isolated | - | 12V | - | 650V | 3.683mm | - | 9.83mm | 6.67mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC3813DTR-4 Texas Instruments | 2500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | 1MHz | - | UCC3813 | 8 | - | 1 | 1V | - | - | - | 10V | - | - | SWITCHING CONTROLLER | - | - | - | - | 200mA | 8.3V~12V | - | - | Frequency Control | - | 9.3V | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | PULSE WIDTH MODULATION | 41ns | 30mA | 44 ns | - | BUCK-BOOST | - | No | - | 50 % | - | 49% | Either | - | 12.5V | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1200P40G ON Semiconductor | 1420 |
| Datasheet | 2 Weeks | ACTIVE, NOT REC (Last Updated: 6 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 930.006106mg | - | -25°C~125°C TJ | Tube | 2006 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 550mW | DUAL | - | 260 | 1 | - | 2.54mm | 40kHz | 40 | NCP1200 | 8 | - | 1 | - | Voltage | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 250mA | 16V Max | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 67ns | - | 28 ns | - | SINGLE | - | No | Current Limiting, Over Load, Short Circuit | 80 % | - | 80% | Isolated | - | - | - | - | 4.95mm | - | 10.16mm | 7.11mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSDM1265RBWDTU ON Semiconductor | 20 | - | Datasheet | 25 Weeks | ACTIVE, NOT REC (Last Updated: 1 week ago) | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | 6 | 1.6g | - | -25°C~85°C TA | Tube | 2005 | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | - | EAR99 | 900mOhm | Tin (Sn) | 110W | - | - | - | 50W | ZIG-ZAG | - | - | 1 | - | - | - | - | FSDM1265 | - | - | 1 | - | - | - | - | 10V | - | - | SWITCHING REGULATOR | - | 5mA | - | 50W | 5.3A | 8V~20V | 5mA | - | - | - | 9V | Flyback | - | CURRENT-MODE | 66kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 82% | Isolated | 650V | 12V | - | - | 9.4mm | - | 10.1mm | 4.7mm | - | No | - | ROHS3 Compliant | - | ||
![]() MIC38HC44YN Microchip Technology | 5000 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | -40°C~150°C TJ | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | - | NOT APPLICABLE | 1 | 15V | 2.54mm | - | NOT APPLICABLE | MIC38HC44 | - | - | 1 | 5V | - | - | - | - | - | - | SWITCHING CONTROLLER | 4mA | - | - | - | 1A | 9V~20V | 6mA | - | Frequency Control | - | 9V | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | 500kHz | 20V | - | - | PULSE WIDTH MODULATION | 20ns | - | 15 ns | - | - | - | Yes | - | 50 % | - | - | Isolated | - | 14.5V | - | - | - | 3.43mm | 9.52mm | 6.35mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1011ST65T3G ON Semiconductor | 4000 |
| Datasheet | 32 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 19W | SINGLE | GULL WING | 260 | 1 | - | 2.3mm | - | 40 | NCP1011 | 4 | - | - | - | - | 250mA | - | 8V | - | - | SWITCHING REGULATOR | - | - | - | - | - | 8.5V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | 65kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | 700V | - | - | - | 1.57mm | - | 6.5mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FAN602FMX ON Semiconductor | 15000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | 91mg | - | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 3 (168 Hours) | 10 | - | - | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | 15V | 1mm | - | - | - | - | R-PDSO-G10 | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 5.5V~25V | - | - | - | - | 50V | Flyback | - | CURRENT-MODE | 75kHz~140kHz | 400V | - | - | PULSE WIDTH MODULATION | - | 3mA | - | - | BUCK-BOOST | - | No | Over Temperature, Over Voltage | - | - | - | Isolated | - | 17.2V | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() FSDM0565REWDTU ON Semiconductor | 3000 | - | Datasheet | 25 Weeks | ACTIVE, NOT REC (Last Updated: 6 days ago) | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | 6 | 1.6g | - | -25°C~85°C TA | Tube | - | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | - | EAR99 | 2.2Ohm | Tin (Sn) | 70W | - | - | - | 45W | ZIG-ZAG | - | - | 1 | - | - | 66kHz | - | FSDM0565 | - | - | 1 | 650V | - | - | 20V | 14V | - | - | SWITCHING REGULATOR | 2.5mA | 2.5mA | - | 45W | 2.8A | 8V~20V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | PULSE WIDTH MODULATION | 52ns | - | 50 ns | 20V | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 87 % | - | 82% | Isolated | - | 12V | - | - | 9.19mm | - | 10.36mm | 4.8mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() LT1246CS8#PBF Linear Technology/Analog Devices | 39 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 0°C~100°C TA | Tube | 1996 | - | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 1W | DUAL | GULL WING | 260 | 1 | - | - | 1MHz | 30 | LT1246 | 8 | - | 1 | 5V | - | 1A | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 1W | 1A | 10V~25V | - | - | Frequency Control | 5V | - | Buck | - | CURRENT-MODE | Up to 1MHz | - | 10V | - | PULSE WIDTH MODULATION | 30ns | 20mA | 20 ns | - | SINGLE | - | No | - | 100 % | - | - | Isolated | - | 16V | - | - | 1.5mm | - | 5mm | 3.99mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC2895Q Texas Instruments | 27 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | 722.005655mg | - | -55°C~150°C TJ | Tube | - | - | e3 | - | Obsolete | 2 (1 Year) | 20 | - | EAR99 | - | Matte Tin (Sn) | - | ALSO OPERATES IN CURRENT MODE | - | - | - | QUAD | J BEND | 260 | 1 | - | 1.27mm | 1MHz | - | UCC2895 | 20 | - | 4 | 250mV | - | - | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | - | 10mA | 10V~16.5V | - | - | Frequency Control, Soft Start, Sync | - | 10V | Full-Bridge | - | VOLTAGE-MODE | - | 16.5V | - | - | PULSE WIDTH MODULATION | - | - | - | - | PHASE-SHIFT | - | No | - | 100 % | - | 100% | Isolated | - | 11.1V | - | - | 4.06mm | - | 8.96mm | 8.96mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() KA5M0380RYDTU ON Semiconductor | 5000 | - | Datasheet | 5 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | Through Hole | Through Hole | TO-220-4 Full Pack (Formed Leads) | - | 4 | 2.8943g | - | -40°C~85°C TA | Tube | - | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 4 | - | EAR99 | 5Ohm | Tin (Sn) | - | - | - | - | 75W | ZIG-ZAG | - | - | 1 | - | - | - | - | KA5M0380 | - | - | 1 | 5V | - | - | 30V | 14V | - | - | SWITCHING REGULATOR | - | 7mA | - | 75W | 3A | 9V~30V | 12mA | - | - | - | 9.6V | Flyback, Forward | - | CURRENT-MODE | 67kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | 18W | Yes | Current Limiting, Over Temperature, Over Voltage | 82 % | - | 77% | - | - | 15V | - | 800V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1203P60G ON Semiconductor | 74 | - | Datasheet | 10 Weeks | ACTIVE, NOT REC (Last Updated: 4 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 500V | -40°C~125°C TJ | Tube | 2004 | SMARTMOS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | DUAL | - | 260 | 1 | - | 2.54mm | 60kHz | 40 | NCP1203 | 8 | - | 1 | - | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 250mA | 7.8V~16V | 5mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 67ns | - | 28 ns | - | SINGLE | - | No | Over Load, Over Temperature, Short Circuit | 80 % | - | 80% | Isolated | - | 12.8V | - | - | 4.95mm | - | 10.16mm | 7.11mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UC2861DW Texas Instruments | 300 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 473.692182mg | - | -25°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | SMD/SMT | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1W | DUAL | GULL WING | 260 | 1 | 12V | - | 450kHz | - | UC2861 | 16 | - | 2 | 1.7V | - | 500mA | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | - | 200mA | 10.5V~22V | - | - | Soft Start | 5V | - | Full-Bridge, Half-Bridge, Push-Pull | - | VOLTAGE-MODE | 10kHz~1MHz | - | 20V | - | RESONANT CONTROL | 25ns | - | 25 ns | - | - | - | Yes | - | 50 % | - | 100 % | Non-Isolated | - | 16.5V | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free |