- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Power (Watts) | HTS Code | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Frequency - Switching | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACT30BHT Qorvo US Inc. | In Stock | - | Datasheet | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92 | -40°C~150°C TJ | Tape & Reel (TR) | ActiveSwitcher™ | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | 4.75V~5.25V | - | Flyback | 65kHz | No | Current Limiting, Short Circuit | 75% | Isolated | - | - | - | ||
![]() AP3772HBK6TR-G1 Diodes Incorporated | 40 | - | Datasheet | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 8542.39.00.01 | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() LNK4302S Power Integrations | In Stock | - | Datasheet | - | - | - | - | - | Bulk | - | yes | Last Time Buy | 1 (Unlimited) | EAR99 | - | 8542.39.00.01 | NOT SPECIFIED | - | NOT SPECIFIED | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() IPS15C-SO-G-LF-TR Microsemi Corporation | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 0°C~70°C | Bulk | IN-PLUG® | - | Obsolete | 1 (Unlimited) | - | 30W | - | - | compliant | - | - | - | - | Soft Start | Flyback | 80kHz | No | Current Limiting, Over Voltage | 66% | Isolated | - | - | RoHS Compliant | ||
![]() DAP032XUMA1 Infineon Technologies | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPS15C-SO-G-LF-T Microsemi Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() LNK4322S Power Integrations | In Stock | - | Datasheet | - | - | - | - | - | Bulk | - | yes | Last Time Buy | 1 (Unlimited) | EAR99 | - | 8542.39.00.01 | NOT SPECIFIED | - | NOT SPECIFIED | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NCP1568B13ADBR2G ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width), 12 Leads | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 10V~27V | Frequency Control, Soft Start | Flyback | 100kHz~1MHz | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 79% | Isolated | - | 15.2V | - | ||
![]() LNK4323S Power Integrations | In Stock | - | Datasheet | - | - | - | - | - | Bulk | - | - | Last Time Buy | 1 (Unlimited) | EAR99 | - | 8542.39.00.01 | - | compliant | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACT30AHT Qorvo US Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23B-3 | -40°C~150°C TJ | Tape & Reel (TR) | ActiveSwitcher™ | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | 4.75V~5.25V | - | Flyback | 65kHz | No | Current Limiting, Short Circuit | 75% | Isolated | - | - | - | ||
![]() FS8S0965RCBSYDT ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | TO-220-5 Formed Leads | - | -25°C~85°C TA | Tube | FPS™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | FS8S0965 | - | 9V~40V | Soft Start, Sync | Flyback | 20kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 95% | Isolated | 650V | 15V | - | ||
![]() LNK4623S Power Integrations | In Stock | - | - | - | - | - | - | - | Bulk | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C2183PX2-C Power Integrations | In Stock | - | - | - | - | - | - | - | Bulk | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP3705XKTR-G1 Diodes Incorporated | In Stock | - | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 8V | Soft Start | Flyback | - | Yes | Over Temperature, Short Circuit | - | Non-Isolated | - | 19.5V | - | ||
![]() C2183PX2-F Power Integrations | In Stock | - | - | - | - | - | - | - | Bulk | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAN604PMX ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | -40°C~125°C TJ | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 6V~25V | EN | Flyback | 25kHz~130kHz | No | Current Limiting, Over Temperature, Over Voltage | - | Isolated | - | 17.2V | ROHS3 Compliant | ||
![]() SK6395 ON Semiconductor | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LNK4522S Power Integrations | In Stock | - | - | - | - | - | - | - | Bulk | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACT357AUC-T Qorvo US Inc. | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW1602-88B Dialog Semiconductor GmbH | In Stock | - | - | 16 Weeks | Surface Mount | SOT-23-6 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | 10W | - | - | - | - | - | - | 25V | - | Flyback | 89kHz | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | - | RoHS Compliant |