- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Power (Watts) | HTS Code | Reach Compliance Code | Base Part Number | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Control Features | Topology | Frequency - Switching | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC3809PW-1 Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8-TSSOP | -55°C~150°C TJ | Tube | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | 8V~19V | - | Frequency Control, Soft Start | Boost, Buck, Flyback, Forward | 1MHz | No | - | 70% | Isolated | - | 15V | ROHS3 Compliant | ||
![]() UCC3580N-4G4 Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | Tube | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FAN6749AMLMX ON Semiconductor | In Stock | - | - | - | - | - | - | - | Bulk | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAN6756MLMY_SN00279 ON Semiconductor | In Stock | - | - | - | - | - | - | - | Bulk | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAN6754MLMY_F116 ON Semiconductor | In Stock | - | - | - | - | - | - | - | Bulk | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAN6756MRMY_SN00275 ON Semiconductor | In Stock | - | - | - | - | - | - | - | Bulk | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPS18I-D-G-LF Microsemi Corporation | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | -40°C~85°C | Bulk | - | Obsolete | 1 (Unlimited) | EAR99 | 70W | 8542.39.00.01 | compliant | - | - | 85VAC~285VAC | - | - | Flyback | 80kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 66% | Isolated | 600V | - | RoHS Compliant | ||
![]() ICE2QS03GTXUMA1 Infineon Technologies | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | PG-DSO-8 | -40°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | 10.5V~25V | - | EN, Soft Start | Flyback | 52kHz | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 50% | Isolated | - | 18V | - | ||
![]() VIPER222LSTR STMicroelectronics | 106450 | - | Datasheet | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | -40°C~150°C TJ | - | VIPER™ | Active | 1 (Unlimited) | - | 13W | - | - | - | SWITCHING CONTROLLER | 4.5V~30V | - | - | Flyback | 60kHz | Yes | Current Limiting, Over Temperature, Over Voltage | 80% | Isolated | 730V | 30V | ROHS3 Compliant | ||
![]() VIPER113XSTR STMicroelectronics | 126 |
| Datasheet | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | -40°C~125°C TJ | - | VIPER™ | Active | 1 (Unlimited) | - | 12W | - | - | - | SWITCHING REGULATOR | 4.5V~30V | - | Soft Start | Buck, Buck-Boost, Flyback | 30kHz | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | 80% | Non-Isolated | 800V | 16V | ROHS3 Compliant | ||
![]() IW1702-00B Dialog Semiconductor GmbH | 3000 | - | Datasheet | 18 Weeks | Surface Mount | SOT-23-6 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | 24W | - | - | - | - | 25V | - | Soft Start | Flyback | 79kHz | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | - | RoHS Compliant | ||
![]() IW337-00 Dialog Semiconductor GmbH | 2200 | - | Datasheet | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() IW1707-03 Dialog Semiconductor GmbH | 2498 | - | Datasheet | 18 Weeks | Surface Mount | SOT-23-6 | - | 150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | SWITCHING CONTROLLER | 16V | - | EN, Soft Start | Flyback | 72kHz | No | Current Limiting, Over Voltage, Short Circuit | - | Isolated | - | 11V | RoHS Compliant | ||
![]() CYPD3184A1-24LQXQT Cypress Semiconductor Corp | 26 |
| - | 13 Weeks | Surface Mount | 24-UFQFN Exposed Pad | - | -40°C~85°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.7V~5.5V | - | - | Flyback | 20kHz~150kHz | No | - | - | Isolated | - | - | ROHS3 Compliant | ||
![]() CYPAS111A1-24LQXQT Cypress Semiconductor Corp | 8192 |
| - | 13 Weeks | Surface Mount | 24-UFQFN Exposed Pad | - | -40°C~85°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.7V~5.5V | MICROCONTROLLER, RISC | - | Flyback | 20kHz~150kHz | No | - | - | Isolated | - | - | ROHS3 Compliant | ||
![]() CYPAS111A1-24LQXQ Cypress Semiconductor Corp | 3687 | - | - | 13 Weeks | Surface Mount | 24-UFQFN Exposed Pad | - | -40°C~85°C | Tray | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.7V~5.5V | MICROCONTROLLER, RISC | - | Flyback | 20kHz~150kHz | No | - | - | Isolated | - | - | ROHS3 Compliant | ||
![]() IW1796-12 Dialog Semiconductor GmbH | In Stock | - | - | - | Surface Mount | SOT-23-6 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | 45W | - | - | - | - | 45V | - | - | Secondary Side SR | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | - | RoHS Compliant | ||
![]() AP3177DS7-13 Diodes Incorporated | 37 |
| - | 22 Weeks | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IW1796-10 Dialog Semiconductor GmbH | In Stock | - | - | 8 Weeks | Surface Mount | SOT-23-6 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | 45W | - | - | - | - | 45V | - | - | Secondary Side SR | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | - | RoHS Compliant | ||
![]() VIPER013BLS STMicroelectronics | 33 |
| Datasheet | 12 Weeks | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPER™ | Active | 3 (168 Hours) | - | 8W | - | - | VIPER01 | SWITCHING REGULATOR | 4.5V~30V | - | EN, Soft Start | Buck, Buck-Boost, Flyback | 60kHz | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | 80% | Either | 800V | 8V | ROHS3 Compliant |