- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Temperature Grade | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Current - Output | Output Power | Control Features | Voltage - Output | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Dual Supply Voltage | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Number of Drivers | Max Junction Temperature (Tj) | Max Supply Voltage (AC) | Duty Cycle | Built-in Protections | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VIPER28HDTR STMicroelectronics | 95000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 665.986997mg | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPer™ plus | e4 | - | Active | 3 (168 Hours) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 16W | - | - | - | 20W | DUAL | GULL WING | 260 | 1 | - | - | - | - | VIPER28 | 16 | - | 1 | - | - | 800V | - | - | - | 14V | - | - | - | - | - | SWITCHING CONTROLLER | 2.5mA | - | - | - | 1.2A | 8.5V~23.5V | - | - | 20W | - | - | 8.5V | Flyback | - | CURRENT-MODE | - | 115kHz | 23.5V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 80 % | - | - | - | - | - | - | Isolated | - | 14V | - | - | - | - | - | - | 10mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ICE2QR4765XKLA1 Infineon Technologies | 465 | - | Datasheet | 20 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™-Q1 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | PWM CONTROL TECHNIQUE ALSO POSSIBLE | - | - | 30W | DUAL | - | - | 1 | 2.54mm | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 18V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 10.5V~27V | - | - | - | - | - | 11.2V | Flyback | - | CURRENT-MODE | - | 52kHz | 26V | - | Halogen Free | RESONANT CONTROL | - | - | 650V | - | - | SINGLE | 650V | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | - | 50% | - | Isolated | - | 18V | - | - | - | - | - | - | 9.52mm | 7.62mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1247BD100R2G ON Semiconductor | 1 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | 7 | - | - | - | - | - | - | - | 30V | 11V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 800mA | 8.9V~28V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | 28V | - | - | PULSE WIDTH MODULATION | 40ns | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | 80 % | - | - | - | - | - | - | Isolated | - | 12V | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER38LE STMicroelectronics | 4000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | 10-SDIP (0.300, 7.62mm) | - | 10 | - | - | - | -40°C~150°C TJ | Tube | - | VIPer™ plus | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 20W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | VIPER38 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 3.5mA | - | - | - | - | 8.5V~23.5V | - | - | 20W | - | - | - | Flyback | - | - | - | 60kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 80 % | Non-Isolated | - | - | - | - | - | Isolated | 800V | 14V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() KA5M0365RTU ON Semiconductor | 1 | - | Datasheet | 5 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | - | Through Hole | Through Hole | TO-220-4 Full Pack | - | 4 | 2.829g | - | - | -40°C~85°C TA | Tube | - | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | 4.5Ohm | Tin (Sn) | - | - | - | - | - | - | 75W | SINGLE | - | - | 1 | - | 12mA | 100kHz | - | KA5M0365 | - | - | - | - | - | 5.2V | - | - | 30V | 14V | - | 1 | - | - | - | SWITCHING REGULATOR | - | 7mA | - | 75W | 3A | 9V~30V | 12mA | - | - | - | - | - | Flyback, Forward | - | CURRENT-MODE | - | 67kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | 30V | SINGLE | - | 19W | Yes | Current Limiting, Over Temperature, Over Voltage | 82 % | - | - | - | - | 77% | - | - | - | 15V | - | - | - | 650V | 6.35mm | - | 6.35mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC28911D Texas Instruments | 132 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | -40°C~125°C TJ | Tube | - | - | - | yes | Active | 2 (1 Year) | 7 | - | - | - | - | - | - | - | - | 10W | 12W | DUAL | GULL WING | - | 1 | - | - | - | - | UCC28911 | - | - | 1 | - | 75 % | 5V | Fixed | 1.26A | - | 15V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 6.5V~30V | - | - | - | - | - | - | Flyback | 85V | CURRENT/VOLTAGE-MODE | - | 420Hz~115kHz | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | - | - | BUCK | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | - | - | - | Isolated | 700V | 9.5V | 90V | 265V | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1216AD100R2G ON Semiconductor | 13 | - | Datasheet | 2 Weeks | ACTIVE, NOT REC (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP1216 | 8 | - | 1 | - | - | 12V | - | - | - | 11V | - | - | - | - | - | SWITCHING CONTROLLER | - | 2.1mA | - | - | 500mA | 10V~16V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 60ns | - | - | 20 ns | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 50 % | - | - | - | - | 46.5% | - | Isolated | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSFR1800HSL ON Semiconductor | 16320 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 12 hours ago) | - | Through Hole | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | - | 9 | 3.4808g | - | - | -40°C~130°C TJ | Tube | 2016 | FSFR-HS | e3 | yes | Active | 1 (Unlimited) | 9 | - | - | Tin (Sn) | - | - | - | - | - | 260W | 11.7W | ZIG-ZAG | - | - | 1 | - | - | - | - | FSFR1800 | - | - | - | - | - | - | - | - | 17V | - | - | - | 25V | - | - | - | - | 7mA | 7A | 11.7W | 7A | 10V~25V | 9mA | - | 120W | Frequency Control | - | - | Half-Bridge | - | - | - | Up to 600kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 52 % | - | 1 | - | - | 50% | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | Isolated | 500V | 12.5V | - | - | - | - | 3.4mm | - | 26.2mm | 10.7mm | - | No | - | ROHS3 Compliant | - | ||
![]() ICE2QR2280G1XUMA1 Infineon Technologies | 87 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | 12 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | CoolMOS™, CoolSET™-Q1 | - | - | Active | 3 (168 Hours) | 12 | EAR99 | - | - | - | - | 53W | PWM CONTRO TECHNIQUE ALSO POSSIBLE | 8542.39.00.01 | - | 53W | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27mm | - | - | NOT SPECIFIED | - | - | - | - | Not Qualified | - | - | - | - | 27V | 18V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 10.5V~27V | - | - | - | - | - | 10.5V | Flyback | - | CURRENT-MODE | - | 52kHz | 26V | - | Halogen Free | RESONANT CONTROL | 30ns | - | 800V | - | - | SINGLE | 800V | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 50 % | - | - | - | - | - | - | Isolated | - | 18V | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1053ST100T3G ON Semiconductor | 12500 |
| Datasheet | 2 Weeks | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | 40W | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 2.3mm | - | - | 40 | NCP1053 | 4 | R-PDSO-G4 | - | Not Qualified | - | - | - | - | - | 8V | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | 7.5V~10V | - | - | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | 2A | 100kHz | 8.5V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | - | - | - | 77% | - | Isolated | 700V | 8.5V | - | - | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() LT3798EMSE#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) Exposed Pad | YES | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | ALSO OPERATES AS LDO REGULATOR | - | - | - | DUAL | GULL WING | - | 1 | 0.5mm | - | - | - | LT3798 | 16 | - | 1 | - | - | - | - | - | - | 18V | - | - | - | - | - | POWER FACTOR CONTROLLER | - | - | - | - | - | 10V~38V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 500Hz~150KHz | 38V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | BOOST | - | - | No | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | - | - | 4.039mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER25LN STMicroelectronics | 16000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | 850.995985mg | - | Automotive grade | -40°C~150°C TJ | Tube | - | VIPer™ plus | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | - | - | - | - | - | - | - | 20W | 24W | DUAL | - | - | 1 | 2.54mm | - | - | - | VIPER25 | 7 | - | 1 | - | - | - | - | - | - | 14V | - | - | - | - | - | SWITCHING CONTROLLER | 3.5mA | - | - | - | 1.5A | 8.5V~23.5V | - | - | 20W | - | - | - | Flyback | 8.5V | CURRENT-MODE | - | 136kHz | - | 23.5V | - | PULSE WIDTH MODULATION | - | - | - | - | 265V | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | - | - | - | Isolated | 800V | 14V | 85V | 265V | - | - | 3.3mm | - | 9.27mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSDM0465REWDTU ON Semiconductor | 24000 | - | Datasheet | - | ACTIVE, NOT REC (Last Updated: 6 days ago) | - | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | 6 | 1.6g | - | - | -25°C~85°C TA | Tube | 2007 | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | 56W | ZIG-ZAG | - | - | 1 | - | - | - | - | FSDM0465 | - | - | 1 | - | - | 650V | - | - | 20V | 14V | - | - | - | - | - | SWITCHING REGULATOR | 2.5mA | 2.5mA | - | 45W | 2.2A | 8V~20V | - | - | - | - | - | 9V | Flyback | - | CURRENT-MODE | - | 66kHz | - | - | - | PULSE WIDTH MODULATION | 20ns | - | - | 27 ns | - | SINGLE | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 87 % | - | - | - | - | 82% | - | Isolated | - | 12V | - | - | - | - | 9.19mm | - | 10.36mm | 4.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TNY274PN Power Integrations | 17324 |
| Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tube | 2006 | TinySwitch®-III | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 11W | 11W | DUAL | - | - | 1 | 2.54mm | - | - | - | - | 8 | - | 1 | - | - | 12V | Adjustable | - | - | 2.2V | - | - | - | - | - | SWITCHING REGULATOR | - | 275μA | - | - | - | - | - | - | 8.5W | EN | - | - | Flyback | - | - | - | 132kHz | 2.6V | - | - | PULSE WIDTH MODULATION | - | 0.36mA | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | - | - | - | 265V | - | - | Isolated | 700V | - | - | - | 85V | - | 3.68mm | - | 9.83mm | 6.6mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() NCP1246ALD065R2G ON Semiconductor | 110 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | - | - | - | R-PDSO-G7 | - | - | - | - | - | - | 28V | 11V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 800mA | 8.9V~28V | - | - | - | - | - | 9.3V | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | - | PULSE WIDTH MODULATION | 40ns | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | - | - | - | - | - | 80% | - | Isolated | - | 12V | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1246BD100R2G ON Semiconductor | 7510 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | NCP1246 | 7 | - | - | - | - | 16V | - | - | 28V | 11V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 800mA | 8.9V~28V | - | - | - | - | - | 9.3V | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 70ns | - | - | 70 ns | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | 80 % | - | - | - | - | - | - | Isolated | - | 12V | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP3105VKTR-G1 Diodes Incorporated | 69000 |
| - | 23 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 0.95mm | - | - | - | - | - | R-PDSO-G6 | - | - | - | - | - | - | - | 16V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 10V~25V | - | - | - | - | - | 10V | Flyback | - | CURRENT-MODE | - | 65kHz | 25V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | - | 75% | - | Isolated | - | 15.5V | - | - | - | - | - | 1.45mm | 2.96mm | 1.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() LNK564DN-TL Power Integrations | 193 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | LinkSwitch®-LP | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | 3W | DUAL | GULL WING | - | 1 | - | - | - | - | - | 8/7 | - | 1 | - | - | 6V | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 220μA | - | - | 330mA | - | - | - | 3W | - | - | - | Flyback | - | - | - | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 70 % | - | - | - | 265V | - | - | Isolated | 700V | - | - | - | 85V | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() LNK304DN Power Integrations | 2085 |
| Datasheet | 6 Weeks | - | - | Surface Mount | - | SOIC | - | 8 | - | 12mW | - | - | Cut Tape | 2004 | - | e3 | yes | Active | - | 8 | EAR99 | - | Matte Tin (Sn) | 150°C | -40°C | - | - | - | 80mW | - | DUAL | GULL WING | - | 1 | - | - | 66kHz | - | - | 8 | - | 1 | - | - | - | - | - | - | - | AUTOMOTIVE | - | - | 265V | 70V | SWITCHING REGULATOR | - | 200μA | - | - | - | - | - | 170mA | - | - | 700V | - | Buck-Boost, Flyback | 85V | - | - | 66kHz | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | - | 265V | - | - | - | - | - | 72 % | - | - | 150°C | 265V | - | - | - | 700V | - | 85V | 265V | 85V | - | 1.75mm | - | 4.9mm | 3.9mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LNK605DG-TL Power Integrations | 43261 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | LinkSwitch®-II | e3 | - | Active | 1 (Unlimited) | 8 | - | - | MATTE TIN | - | - | - | - | - | - | 5.1W | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | 8 | R-PDSO-G8 | 1 | - | - | 12.1V | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 480μA | - | - | - | 337mA | - | - | - | 5.1W | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | - | - | - | 265V | - | - | Isolated | 700V | - | - | - | 85V | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | - |