- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Output Type | Operating Supply Voltage | Input Voltage-Nom | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Turn On Delay Time | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Frequency | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Input Current | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNK605DG-TL Power Integrations | 43261 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | LinkSwitch®-II | e3 | - | Active | 1 (Unlimited) | 8 | - | - | MATTE TIN | - | - | - | - | 5.1W | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | 8 | R-PDSO-G8 | 1 | 12.1V | - | - | - | - | - | - | - | ANALOG CIRCUIT | 480μA | - | - | - | 337mA | - | - | 5.1W | - | - | - | Flyback | - | - | Up to 85kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | - | - | 265V | - | Isolated | 700V | - | - | - | 85V | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | - | ||
![]() NCP1217P100G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | LIFETIME (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | - | 0°C~150°C TJ | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | DUAL | - | 260 | 1 | - | 2.54mm | 100kHz | 40 | NCP1217 | 7 | R-PDIP-T8 | 1 | 12V | - | - | 11V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 7.6V~16V | - | - | - | - | 8.3V | Flyback | - | CURRENT-MODE | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 60ns | - | 20 ns | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 74 % | - | - | - | 74% | Isolated | - | 12.8V | - | - | - | - | 3.44mm | - | 10.16mm | 6.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER38LDTR STMicroelectronics | 34654 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPer™ plus | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | 20W | - | 8542.39.00.01 | 1.5W | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | VIPER38 | - | - | - | - | - | 23.5V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 8.5V~23.5V | - | - | - | - | - | Flyback | 8.5V | - | 60kHz | - | 23.5V | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 80 % | - | - | - | - | Isolated | 800V | 14V | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FAN302HLMY-F117 ON Semiconductor | 80000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 230.4mg | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2017 | mWSaver™ | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 1.27mm | - | - | FAN302 | - | - | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V~25V | 4mA | - | - | - | - | Flyback | - | CURRENT-MODE | 85kHz | - | - | - | - | 140ns | - | 50 ns | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage | 67 % | - | - | - | - | Isolated | - | 16V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAN501MPX ON Semiconductor | 8097 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 10-WQFN Exposed Pad | - | 10 | - | 20.3152mg | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | WSaver® | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | - | - | - | 140kHz | - | - | - | - | 1 | 1.5V | - | 15V | - | - | - | - | - | SWITCHING CONTROLLER | 3.5mA | - | - | - | - | 5.8V~30V | - | - | - | - | - | Flyback | - | CURRENT-MODE | 85kHz~140kHz | - | - | - | - | 180ns | - | 70 ns | 6V | - | - | - | No | Current Limiting, Over Temperature, Over Voltage | 77 % | Non-Isolated | - | - | 68.5% | Isolated | - | 17.5V | - | - | - | - | 725μm | - | 4mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UC2823BDW Texas Instruments | 83 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | 473.692182mg | - | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | CAN ALSO BE CONFIGURED IN CURRENT MODE | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | 1MHz | - | UC2823 | 16 | - | 1 | 2V | - | - | 12V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 200mA | 10V~22V | - | - | - | Frequency Control, Soft Start | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | - | 20V | - | - | PULSE WIDTH MODULATION | 20ns | 36mA | 20 ns | - | BUCK-BOOST | - | - | No | Current Limiting | 100 % | - | - | - | 100% | Non-Isolated | - | 16V | - | - | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC34025DWR2G ON Semiconductor | 80 | - | Datasheet | 2 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | - | Tin (Sn) | - | CAN BE OPERATED IN CURRENT MODE | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | MC34025 | 16 | - | 2 | 5.15V | - | - | 15V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 8.4V~30V | 35mA | - | - | Frequency Control, Soft Start | 8.8V | Half-Bridge | - | VOLTAGE-MODE | 1MHz | 30V | - | - | PULSE WIDTH MODULATION | 30ns | - | 30 ns | - | PUSH-PULL | 1MHz | - | No | Current Limiting | 45 % | - | - | - | - | Isolated | - | 9.2V | - | - | - | - | 2.4mm | - | 10.45mm | 7.6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() NCP1239BD100R2G ON Semiconductor | 643 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | R-PDSO-G7 | - | - | - | - | 11V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 8.8V~35V | - | - | - | - | 9.4V | Flyback | - | CURRENT-MODE | 100kHz | 35V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | 80% | Isolated | - | 12V | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSDM311A ON Semiconductor | 3000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 851mg | - | - | - | -25°C~85°C TA | Tube | 2007 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 14Ohm | Tin (Sn) | - | - | - | - | 13W | DUAL | - | - | 1 | - | 2.54mm | - | - | FSDM311 | - | - | 1 | 650V | - | 20V | - | - | - | - | - | SWITCHING REGULATOR | 1.5mA | 1.5mA | - | 1.4W | 500mA | 7V~20V | 3mA | - | - | - | - | Flyback | - | VOLTAGE-MODE | 67kHz | - | - | - | PULSE WIDTH MODULATION | 19ns | - | 42 ns | 20V | SINGLE | - | 8W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 74 % | - | - | - | 67% | Isolated | - | 9V | - | - | - | 650V | 3.68mm | - | 9.83mm | 6.67mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN302ULMY ON Semiconductor | 11 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 230.4mg | - | - | - | -40°C~105°C TA | Cut Tape (CT) | 2017 | mWSaver™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | 660mW | DUAL | GULL WING | - | 1 | - | 1.27mm | 140kHz | - | FAN302 | - | - | - | 15V | - | - | 15V | - | - | - | - | BATTERY CHARGE CONTROLLER | - | - | - | - | - | 5V~25V | 5mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | PULSE WIDTH MODULATION | 140ns | - | 50 ns | 15V | PUSH-PULL | - | - | No | Current Limiting, Over Temperature, Over Voltage | 64 % | - | - | - | 64% | Isolated | - | 16V | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() VN1160TR-E STMicroelectronics | 10000 | - | Datasheet | 20 Weeks | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | DPAK | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VN1160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V~16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UCC35701D Texas Instruments | 110 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 122.413241mg | - | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 11V | - | 700kHz | - | UCC35701 | 14 | - | 1 | 1V | Voltage | - | 11V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 100mA | 9V~15V | - | - | - | Soft Start, Sync | - | Boost, Buck, Flyback, Forward | - | - | - | - | - | - | PULSE WIDTH MODULATION | 20ns | 20mA | 20 ns | 11V | SINGLE | - | - | No | Current Limiting | 100 % | - | 750μA | - | 99% | Isolated | - | 13V | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UC3875DWP Texas Instruments | 98 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | 792.000628mg | - | - | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 28 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | CAN ALSO BE CONFIGURED IN CURRENT MODE; PWM CONTROL TECHNIQUE ALSO POSSIBLE | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 1.27mm | 1MHz | - | UC3875 | 28 | - | - | 1.7V | - | - | 12V | - | 4 | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 9.5V~20V | - | - | - | Frequency Control, Soft Start, Sync | - | Full-Bridge | - | VOLTAGE-MODE | - | - | - | - | RESONANT CONTROL | - | 30mA | - | 20V | PHASE-SHIFT | - | - | - | Current Limiting | - | - | - | - | 100% | Non-Isolated | - | 10.75V | - | - | - | - | 2.65mm | - | 17.9mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC28704DBVT-1 Texas Instruments | 250 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | - | 1 | 25V | 0.95mm | 85kHz | - | UCC28704 | - | - | - | 10.6V | - | - | 25V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 32mA | 8.5V~35V | - | - | - | - | - | Flyback | - | CURRENT/VOLTAGE-MODE | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | 35V | SINGLE | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | - | Isolated | - | 21V | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() KA5H0165RYDTU ON Semiconductor | 24 | - | Datasheet | 36 Weeks | ACTIVE, NOT REC (Last Updated: 1 day ago) | Through Hole | Through Hole | TO-220-4 Full Pack (Formed Leads) | - | 4 | - | 2.8943g | - | - | - | -25°C~85°C TA | Tube | - | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | - | - | 40W | ZIG-ZAG | - | - | 1 | - | - | - | - | KA5H0165 | - | - | 1 | - | - | - | 14V | - | - | - | - | SWITCHING REGULATOR | - | 7mA | - | 40W | 1A | 8.8V~30V | 12mA | - | - | - | - | Flyback | - | CURRENT-MODE | 100kHz | 28V | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 72 % | - | - | - | 67% | - | - | 15V | - | - | - | 650V | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() FSQ0765RSUDTU ON Semiconductor | 3000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | 6 | - | 3.61g | - | - | 63 ns | -25°C~85°C TA | Tube | 2006 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 1.6Ohm | Tin (Sn) | 90W | - | - | 80W | 45W | ZIG-ZAG | - | - | - | - | - | - | - | FSQ0765 | - | - | 1 | - | - | 26V | - | - | - | - | - | - | - | 3mA | 2.5A | 45W | 2.2A | 8V~20V | 5mA | - | 27 ns | Sync | - | Flyback | - | CURRENT-MODE | 48kHz~67kHz | - | - | - | - | - | - | - | - | - | - | 70W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 50 % | - | - | - | - | Isolated | - | 12V | - | - | - | 650V | 16.07mm | - | 10.16mm | 4.8mm | - | No | - | ROHS3 Compliant | - | ||
![]() NCP1399AMDR2G ON Semiconductor | 30000 | - | Datasheet | 23 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | YES | - | - | - | 125°C | -40°C | - | - | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27mm | 750kHz | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | - | - | 12V | AUTOMOTIVE | - | - | - | POWER FACTOR CONTROLLER | - | - | - | - | - | - | - | - | - | - | 10V | - | - | CURRENT-MODE | - | - | - | - | RESONANT CONTROL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TNY284DG Power Integrations | 23 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | - | - | -40°C~150°C TJ | Tube | 2015 | TinySwitch®-4 | e3 | - | Discontinued | 1 (Unlimited) | 7 | - | - | MATTE TIN | 6W | SEATED_HT CALCULATED | - | 8.5W | 11W | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | - | - | 1 | 265V | - | - | - | - | - | 265V | 85V | ANALOG CIRCUIT | - | 400μA | - | - | - | - | - | 11W | - | EN | - | Flyback | 85V | - | 124kHz~140kHz | - | 265V | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 67 % | - | - | - | - | Isolated | 725V | - | 85V | 265V | - | - | - | - | 4.9mm | 3.9mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() FSL126HR ON Semiconductor | 10 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 930mg | - | - | - | -40°C~105°C TA | Tube | 2013 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | 15W | 21W | DUAL | - | - | 1 | - | 2.54mm | - | - | FSL126 | - | - | 1 | - | - | - | 230V | - | - | - | - | SWITCHING CONTROLLER | 2.5mA | 2.5mA | 1.8A | 1.5W | 2A | 8V~26V | 3.5mA | 21W | - | - | - | Flyback | - | CURRENT-MODE | 100kHz | 265V | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | 17W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | - | - | - | 77% | Isolated | - | 12V | - | - | - | 650V | 3.68mm | - | 9.83mm | 6.67mm | - | No | - | ROHS3 Compliant | - | ||
![]() VIPER37LE STMicroelectronics | 5875 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | 10-SDIP (0.300, 7.62mm) | - | 10 | - | - | - | - | - | -40°C~150°C TJ | Tube | - | VIPer™ plus | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | - | Matte Tin (Sn) - annealed | 20W | - | - | 25W | 25W | DUAL | - | - | - | - | - | - | - | VIPER37 | - | - | 1 | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | 2.5mA | - | - | - | - | 8.5V~23.5V | 2.5mA | 25W | - | - | - | Flyback | 85V | CURRENT-MODE | 60kHz | - | 265V | - | - | - | - | - | 265V | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 80 % | - | - | - | - | Isolated | 800V | 14V | 85V | 265V | - | - | - | - | 10.16mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |