- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Dual Supply Voltage | Internal Switch(s) | Fault Protection | Max Duty Cycle | Input Current | Max Junction Temperature (Tj) | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1060AD060R2G ON Semiconductor | 34 | - | Datasheet | 21 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 8.3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7V~20V | - | - | - | - | - | Buck, Flyback | - | - | - | 60kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Power, Over Temperature, Short Circuit | - | - | - | - | 66% | Either | 700V | 9V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC3810DWTR Texas Instruments | 1000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 473.692182mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | 1MHz | - | UCC3810 | - | 2 | - | 1.2V | - | - | - | 10V | - | - | - | DUAL SWITCHING CONTROLLER | - | - | 200mA | 8.3V~11V | - | - | - | Frequency Control, Sync | 9.5V | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | - | - | 11V | - | - | PULSE WIDTH MODULATION | 20ns | - | - | 30 ns | - | BUCK-BOOST | - | No | - | 50 % | - | - | - | 49% | Isolated | - | 11.3V | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM5021MM-2 Texas Instruments | 48 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e0 | no | Discontinued | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 500kHz | - | LM5021 | 8 | 1 | - | 600mV | - | - | - | 15V | - | - | - | SWITCHING CONTROLLER | - | 2.5mA | 100mA | 8V~30V | - | - | - | Frequency Control, Soft Start, Sync | - | Flyback, Forward | - | CURRENT-MODE | - | Up to 1MHz | - | 30V | - | PULSE WIDTH MODULATION | 25ns | - | - | 10 ns | 15V | SINGLE | - | No | Current Limiting, Over Load | 50 % | - | - | - | - | Isolated | - | 20V | - | 860μm | - | 3mm | 3mm | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() UCC2809DTR-2 Texas Instruments | 15000 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | 1MHz | - | UCC2809 | 8 | 1 | - | 800mV | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | 80mA | 8V~19V | - | - | - | Frequency Control, Soft Start | - | Boost, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | - | 25mA | - | - | - | - | - | No | - | 70 % | - | - | - | 70% | Isolated | - | 10V | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3AR4780VJZXKLA1 Infineon Technologies | 1565 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3R | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | - | 31W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | 800V | - | - | 25V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 10.5V~27V | - | - | - | - | - | Flyback | - | - | - | 100kHz | - | - | Halogen Free | - | 30ns | - | 800V | - | - | - | 800V | Yes | Over Load, Over Temperature, Over Voltage | 80 % | - | - | - | 75% | Isolated | - | 17V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1013ST100T3G ON Semiconductor | 88168 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Tin (Sn) | - | - | - | - | 19W | SINGLE | GULL WING | 260 | 1 | - | 2.3mm | - | 40 | NCP1013 | 4 | - | - | - | - | - | - | 8V | - | - | - | SWITCHING REGULATOR | - | - | - | 8.5V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | 1A | 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | - | - | 67% | Isolated | 700V | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC2813DTR-2 Texas Instruments | 57 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | 1MHz | - | UCC2813 | 8 | 1 | - | 1V | - | - | - | 10V | - | - | - | SWITCHING CONTROLLER | - | - | 200mA | 8.3V~12V | - | - | - | Frequency Control | 9.3V | Boost, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | 41ns | 30mA | - | 44 ns | - | - | - | No | - | 100 % | - | - | - | 99% | Either | - | 12.5V | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1075P100G ON Semiconductor | 111 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | 850.995985mg | - | - | -40°C~125°C TJ | Tube | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | Tin (Sn) | - | - | - | - | 19W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | - | 7 | 1 | Not Qualified | - | - | - | - | 8V | - | - | - | SWITCHING CONTROLLER | - | - | 450mA | 6.3V~10V | - | - | - | - | - | Flyback | -300mV | CURRENT-MODE | - | 100kHz | - | 10V | Halogen Free | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 68 % | - | - | - | - | Isolated | 700V | 8.2V | - | 4.95mm | - | 10.16mm | 7.11mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM5021MMX-2/NOPB Texas Instruments | 158 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | LM5021 | 8 | 1 | - | 8.5V | - | - | - | 15V | - | - | - | SWITCHING CONTROLLER | - | 2.5mA | 700mA | 8V~30V | - | - | - | Frequency Control, Soft Start, Sync | 8V | Flyback, Forward | - | CURRENT-MODE | - | Up to 1MHz | 30V | - | - | PULSE WIDTH MODULATION | 25ns | - | - | 10 ns | - | SINGLE | - | No | Current Limiting, Over Load | 50 % | - | - | - | - | Isolated | - | 20V | - | 1.07mm | - | 3mm | 3mm | 970μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STCH02TR STMicroelectronics | 599 | - | Datasheet | - | NRND (Last Updated: 7 months ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260kHz | - | STCH02 | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 11.5V~23V | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | 23V | - | - | No | Over Voltage | - | - | - | - | 50% | Isolated | - | 13V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UCC28710DR Texas Instruments | 27500 | - | - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | ALSO OPERATES IN AMPLITUTDE MODULATION CONTROL TECHNIIQUE | - | - | - | DUAL | GULL WING | - | 1 | 25V | - | - | - | UCC28710 | - | 1 | - | 14V | - | - | - | 25V | - | - | - | SWITCHING CONTROLLER | 2mA | - | 25mA | 9V~35V | - | - | - | - | 9V | Flyback | - | CURRENT/VOLTAGE-MODE | - | 680Hz~100kHz | 35V | - | - | FREQUENCY MODULATION | - | - | - | - | - | SINGLE | - | No | Current Limiting, Over Voltage | 42.5 % | - | - | - | - | Isolated | - | 21V | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1012AP100G ON Semiconductor | 3910 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | Tin (Sn) | - | - | - | - | 19W | DUAL | - | 260 | 1 | - | 2.54mm | - | 40 | NCP1012 | 7 | - | - | - | - | 250mA | - | 8V | 1 | - | - | SWITCHING REGULATOR | - | - | - | 8.5V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 20ns | - | - | 10 ns | - | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | - | - | 67% | Isolated | 700V | - | - | 3.44mm | - | 10.16mm | 6.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LT1244IS8#PBF Linear Technology/Analog Devices | 100 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~100°C TJ | Tube | 1997 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | 500kHz | 30 | LT1244 | 8 | - | - | 5V | - | - | - | 15V | - | - | - | SWITCHING CONTROLLER | - | - | 1A | 10V~25V | - | 170μA | - | Frequency Control | 11V | Buck | - | CURRENT-MODE | - | Up to 500kHz | 25V | - | - | PULSE WIDTH MODULATION | 50ns | - | - | 30 ns | - | SINGLE | - | No | - | - | - | - | - | 48% | Isolated | - | 16V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC2889DTR Texas Instruments | 9800 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | 250kHz | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 250kHz | - | UCC2889 | - | 1 | - | 17.5V | - | - | 9V | 9V | - | - | - | SWITCHING CONTROLLER | - | 1.2mA | 100mA | 6.3V~9.3V | - | - | - | - | 6.6V | Flyback | - | VOLTAGE-MODE | - | - | 9.3V | - | - | - | 35ns | - | - | 30 ns | - | SINGLE | - | No | Short Circuit | 55 % | - | - | - | 55 % | Non-Isolated | - | 8.4V | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TNY280PN Power Integrations | 6024 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | 2.26799g | - | - | -40°C~150°C TJ | Tube | 2009 | TinySwitch®-III | e3 | - | Active | 1 (Unlimited) | 7 | - | EAR99 | Matte Tin (Sn) | - | - | - | 14W | 36.5W | DUAL | - | - | 1 | - | 2.54mm | 132kHz | - | - | 8 | 1 | - | 12V | Adjustable | - | - | 2.2V | - | 265V | 85V | SWITCHING REGULATOR | - | 630μA | 750mA | - | - | - | 36.5W | EN | - | Flyback | 85V | - | - | - | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | - | 150°C | 265V | 65% | Isolated | 700V | - | 85V | 4.06mm | - | 9.83mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() UCC35701N Texas Instruments | 55 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | - | - | 1 | 11V | 2.54mm | 700kHz | - | UCC35701 | 14 | 1 | - | 400mV | Voltage | 1.2A | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | 100mA | 9V~15V | - | 750μA | - | Soft Start, Sync | - | Boost, Buck, Flyback, Forward | - | - | - | - | - | - | - | PULSE WIDTH MODULATION | 20ns | 20mA | - | 20 ns | 11V | SINGLE | - | No | Current Limiting | 100 % | 750μA | - | - | 99% | Isolated | - | 13V | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VIPER011LSTR STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 7W | - | - | - | - | - | - | - | - | - | - | - | - | VIPER01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 60kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 80% | Either | 800V | 8V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1217AD133R2G ON Semiconductor | 2500 |
| Datasheet | 4 Weeks | ACTIVE, NOT REC (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP1217 | 8 | 1 | - | - | - | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | 2.4mA | 500mA | 7.6V~16V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 133kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 60ns | - | - | 20 ns | - | SINGLE | - | No | Over Load, Over Temperature, Short Circuit | 50 % | - | - | - | 46.5% | Isolated | - | 12.8V | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() L6566BH STMicroelectronics | 1960 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~150°C TJ | Tube | - | - | e3 | - | Active | 3 (168 Hours) | 16 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 750mW | DUAL | GULL WING | 260 | 1 | - | - | 300kHz | 30 | L6566 | 16 | 1 | - | 5V | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | 4mA | - | 800mA | 8V~23V | 4.6mA | - | - | Soft Start | 8V | Flyback | - | CURRENT-MODE | - | 10kHz~300kHz | 23V | - | - | PULSE WIDTH MODULATION | 50ns | - | - | 40 ns | - | SINGLE | - | No | Current Limiting, Over Load | 75 % | - | - | - | - | Isolated | - | 14V | - | 1.25mm | - | 10mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP3103AKTR-G1 Diodes Incorporated | 25 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 3 (168 Hours) | - | - | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | - | - | - | 260 | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 10V~25V | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Voltage | - | - | - | - | 75% | Isolated | - | 15.5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |