- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Min Output Voltage | Switcher Configuration | Max Dual Supply Voltage | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Max Supply Voltage (AC) | Duty Cycle | Built-in Protections | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICE3A0565ZXKLA1 Infineon Technologies | 1500 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -25°C~130°C TJ | Tube | 2006 | CoolMOS™, CoolSET™F3 | - | yes | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | 25W | DUAL | - | - | 1 | - | 2.54mm | - | - | ICE3A0565 | 7 | - | - | - | 650V | - | - | 21V | 15V | - | - | SWITCHING REGULATOR | - | - | - | 25W | - | 8.5V~21V | - | - | - | Soft Start | - | 9V | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 30ns | 650V | 30 ns | - | SINGLE | 650V | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | - | - | 72% | - | Isolated | - | 15V | - | - | - | - | - | - | 9.52mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1399AFDR2G ON Semiconductor | 1000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | YES | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | NCP1399 | e3 | yes | Active | 3 (168 Hours) | 16 | - | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | R-PDSO-G16 | - | - | - | - | - | - | 12V | - | - | POWER FACTOR CONTROLLER | - | - | - | - | - | 9V~60V | - | - | - | - | - | 10V | Half-Bridge | - | CURRENT-MODE | - | 20kHz~750kHz | - | - | - | RESONANT CONTROL | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 50% | - | Isolated | 600V | 15.8V | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() LNK616DG Power Integrations | 2000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-II | e3 | - | Discontinued | 1 (Unlimited) | 8 | - | - | MATTE TIN | - | - | - | - | - | - | 6.1W | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | 8 | R-PDSO-G8 | 1 | - | 5V | - | - | - | - | - | - | ANALOG CIRCUIT | - | 520μA | - | - | 555mA | - | - | - | 6.1W | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | - | 265V | - | - | Isolated | 700V | - | - | - | 85V | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | - | ||
![]() LNK304GN Power Integrations | 523 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch®-TN | e3 | yes | Active | 4 (72 Hours) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 80mW | 12mW | DUAL | - | - | 1 | - | 2.54mm | 66kHz | - | - | 8 | - | 1 | - | 700V | Adjustable | - | - | - | - | - | SWITCHING REGULATOR | 200μA | - | - | - | 170mA | - | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | 85V | - | - | - | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | - | 265V | 69% | - | Non-Isolated | - | - | 85V | 265V | 85V | - | 3.68mm | - | 9.83mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() FAN501AMPX ON Semiconductor | 2321 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 10-WQFN Exposed Pad | - | 10 | 20.3152mg | -40°C~125°C TA | Tape & Reel (TR) | 2006 | WSaver® | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1.5V | - | - | 15V | - | - | - | BATTERY CHARGE CONTROLLER | 3.5mA | - | - | - | - | 6V~30V | 5mA | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 85kHz~140kHz | - | - | - | - | 140ns | - | 50 ns | - | - | - | No | Current Limiting, Over Temperature, Over Voltage | 77 % | Non-Isolated | - | 68.5% | - | Isolated | - | 17.5V | - | - | - | - | 750μm | - | 4mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() UCC2810DW Texas Instruments | 969 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 473.692182mg | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 1MHz | - | UCC2810 | 16 | - | - | - | 1.2V | - | - | - | 10V | 2 | - | DUAL SWITCHING CONTROLLER | - | - | - | - | 200mA | 8.3V~11V | - | 8.5mA | - | Frequency Control, Sync | - | 9.5V | Boost, Flyback, Forward | - | CURRENT-MODE | - | - | 11V | - | - | PULSE WIDTH MODULATION | 20ns | - | 30 ns | - | - | - | No | - | 50 % | - | - | 49% | - | Isolated | - | 11.3V | - | - | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC28710D Texas Instruments | 100 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | 254.011727mg | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | ALSO OPERATES IN AMPLITUTDE MODULATION CONTROL TECHNIIQUE | - | - | - | DUAL | GULL WING | - | 1 | 25V | - | 680Hz | - | UCC28710 | - | - | 1 | - | 14V | - | - | - | 25V | - | - | SWITCHING CONTROLLER | 2mA | - | - | - | 25mA | 9V~35V | - | - | - | - | - | 9V | Flyback | - | CURRENT/VOLTAGE-MODE | - | 680Hz~100kHz | 35V | - | - | FREQUENCY MODULATION | - | - | - | - | SINGLE | - | No | Current Limiting, Over Voltage | 42.5 % | - | - | 99 % | - | Isolated | - | 21V | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC28720D Texas Instruments | 48985 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 25V | - | 80kHz | - | UCC28720 | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 9V~35V | - | - | - | - | - | - | Flyback | - | CURRENT/VOLTAGE-MODE | - | 650Hz~80kHz | - | - | - | FREQUENCY MODULATION | - | - | - | - | - | - | No | Current Limiting, Over Voltage | 99 % | - | - | 99 % | - | Isolated | - | 21V | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1027P100G ON Semiconductor | 25 | - | Datasheet | 4 Weeks | ACTIVE, NOT REC (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | 930.006106mg | 0°C~125°C TJ | Tube | 2006 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | 25W | - | - | - | 25W | DUAL | - | - | 1 | - | 2.54mm | - | - | NCP1027 | 7 | R-PDIP-T8 | 1 | - | 700V | Fixed | 880mA | - | 8V | - | - | SWITCHING REGULATOR | - | - | - | - | - | 7.2V~10V | - | - | 15W | - | 700V | - | Flyback | 7.9V | CURRENT-MODE | - | 100kHz | - | 8.9V | Halogen Free | PULSE WIDTH MODULATION | - | - | - | -300mV | SINGLE | - | Yes | Over Power, Over Voltage, Short Circuit | 80 % | - | - | - | - | Isolated | - | 8.5V | - | - | - | - | 3.44mm | - | 10.16mm | 6.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1366AABAYDR2G ON Semiconductor | 450 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V~28V | - | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Voltage, Short Circuit | - | - | - | - | - | Isolated | - | 18V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KA1H0165RTU ON Semiconductor | 7000 | - | Datasheet | 4 Weeks | ACTIVE, NOT REC (Last Updated: 4 days ago) | Through Hole | Through Hole | TO-220-4 Full Pack | - | 4 | 2.829g | -25°C~85°C TA | Tube | 2003 | FPS™ | - | - | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | 8Ohm | - | - | - | - | - | - | - | 40W | SINGLE | - | - | 1 | - | - | - | - | KA1H0165 | - | - | 1 | - | - | - | - | - | 14V | - | - | SWITCHING REGULATOR | - | 12mA | - | 40W | 530mA | 10V~30V | 18mA | - | - | Soft Start | - | - | Flyback, Forward | - | CURRENT-MODE | - | 100kHz | 30V | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 70 % | - | - | 67% | - | Non-Isolated | - | 15V | - | - | - | 650V | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ICE3RBR4765JZXKLA1 Infineon Technologies | 25 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | 850.995985mg | -40°C~130°C TJ | Tube | 2010 | CoolSET®F3R | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | 26W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | 65kHz | NOT SPECIFIED | ICE3RBR4765 | - | - | 1 | - | 650V | - | - | - | 18V | - | - | SWITCHING CONTROLLER | 2.5mA | - | - | - | - | 10.5V~25V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | 25V | - | Halogen Free | PULSE WIDTH MODULATION | 30ns | 650V | - | - | - | 650V | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 80 % | - | - | 75% | - | Isolated | - | 18V | - | - | - | - | - | - | 9.435mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3AR2280CJZXKLA1 Infineon Technologies | 4 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3R | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | 8542.39.00.01 | 23W | 43W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | - | 7 | - | - | - | - | - | - | - | 17V | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 10.5V~27V | - | - | - | - | - | 9.8V | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | - | 800V | - | - | SINGLE | 800V | Yes | Over Load, Over Temperature, Over Voltage | - | - | - | 75% | - | Isolated | - | 17V | - | - | - | - | - | - | 9.435mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC33023DWR2G ON Semiconductor | 43 |
| Datasheet | 20 Weeks | ACTIVE, NOT REC (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~105°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Not For New Designs | 3 (168 Hours) | 16 | EAR99 | - | Tin (Sn) | - | - | - | CAN BE OPERATED IN CURRENT MODE | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 1MHz | 40 | MC33023 | 16 | - | 1 | - | 5.15V | - | - | - | 15V | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 8.4V~30V | 30mA | - | - | Frequency Control, Soft Start | - | 8.8V | Forward | - | VOLTAGE-MODE | - | - | 30V | - | - | PULSE WIDTH MODULATION | 30ns | - | 30 ns | - | SINGLE | - | No | Current Limiting | 90 % | - | - | 90% | - | Isolated | - | 9.2V | - | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER100A-22-E STMicroelectronics | 700 | - | Datasheet | - | - | Through Hole | Surface Mount | Pentawatt-5 HV (Bent and Staggered Leads) | - | 5 | - | - | Tube | - | VIPER™ | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | 125°C | -25°C | 100W | - | - | - | 82W | ZIG-ZAG | - | - | 1 | - | - | 200kHz | - | VIPER100 | 5 | - | 1 | - | 4.5V | - | - | - | 13V | - | - | SWITCHING REGULATOR | 12mA | - | - | - | 3A | 8V~15V | 16mA | 12mA | - | EN, Frequency Control, Soft Start | - | 9V | Flyback | - | CURRENT-MODE | - | Up to 200kHz | - | - | - | PULSE WIDTH MODULATION | 50ns | - | 100 ns | - | SINGLE | - | Yes | Current Limiting, Over Temperature | 50 % | - | - | - | - | Isolated | 700V | 11V | - | - | - | - | 9.2mm | - | 10.4mm | 4.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TOP268KG-TL Power Integrations | 30 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | TOPSwitch®-JX | e3 | - | Active | 3 (168 Hours) | - | - | - | MATTE TIN | - | - | 73W | - | 8542.39.00.01 | 50W | 50W | - | - | 260 | 1 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | Frequency Control | - | - | Flyback | - | - | - | 66kHz 132kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | 78% | - | Isolated | 725V | - | - | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | No | - | RoHS Compliant | - | ||
![]() NCP1010ST130T3G ON Semiconductor | 56743 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | 19W | SINGLE | GULL WING | 260 | 1 | - | 2.3mm | - | 40 | NCP1010 | 4 | - | - | Not Qualified | - | - | - | - | 8V | - | - | SWITCHING REGULATOR | - | - | - | - | - | 8.5V~10V | - | - | - | - | - | - | Flyback | -300mV | CURRENT-MODE | 0.55A | 130kHz | - | 10V | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | - | 67% | - | Isolated | 700V | - | - | - | - | - | 1.65mm | - | 6.7mm | 3.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSFR1800XSL ON Semiconductor | 23 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 14 hours ago) | Through Hole | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | - | 9 | 3.4808g | -40°C~130°C TJ | Tube | 2016 | FSFR-XS | e3 | yes | Active | 1 (Unlimited) | 9 | - | - | Tin (Sn) | - | - | - | - | - | 260W | 260W | ZIG-ZAG | - | - | 1 | - | - | - | - | FSFR1800 | - | - | 1 | - | - | - | - | - | - | - | 400V | - | - | 7mA | 7A | 11.7W | 7A | 10V~25V | 9mA | - | - | Frequency Control | - | - | Half-Bridge | - | - | - | Up to 300kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 50% | OVER CURRENT; OVER VOLTAGE; THERMAL | Isolated | 500V | 12.5V | - | - | - | - | 3.4mm | - | 26.2mm | 10.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() L6668 STMicroelectronics | 50 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | -25°C~150°C TJ | Tube | - | - | e4 | - | Active | 3 (168 Hours) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 750mW | DUAL | GULL WING | 260 | 1 | - | - | - | - | L6668 | 16 | - | 1 | - | - | - | - | - | 15V | - | - | SWITCHING CONTROLLER | - | - | - | - | 800mA | 9.4V~22V | 4mA | - | - | Frequency Control, Soft Start | - | 9.4V | Flyback | - | CURRENT-MODE | - | 100kHz | 22V | - | - | PULSE WIDTH MODULATION | 55ns | - | 30 ns | - | SINGLE | - | No | Current Limiting, Over Temperature, Over Voltage | 75 % | - | - | 70% | - | Isolated | - | 13.5V | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1251FSN65T1G ON Semiconductor | 6000 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | - | - | R-PDSO-G6 | - | - | - | - | - | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 8.8V~28V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | 28V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | No | Over Power, Over Voltage, Short Circuit | - | - | - | 80% | - | Isolated | - | 18V | - | - | - | - | - | 1.1mm | 3mm | 1.5mm | - | - | - | ROHS3 Compliant | - |