- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Turn On Delay Time | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Number of Drivers | Max Supply Voltage (AC) | Duty Cycle | Built-in Protections | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Max Input Voltage (AC) | Min Supply Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM5023MM-2/NOPB Texas Instruments | 2000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | 0.65mm | 130kHz | - | LM5023 | - | - | 1 | - | - | - | - | 10V | - | - | - | - | - | SWITCHING CONTROLLER | 800μA | - | - | - | - | 7.5V~45V | - | - | - | Soft Start | 8V | Flyback | - | CURRENT-MODE | - | - | - | - | PULSE WIDTH MODULATION | 25ns | - | 15 ns | - | PUSH-PULL | - | No | Current Limiting, Over Voltage | 50 % | - | - | 0 % | - | Isolated | - | 12.8V | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TNY267PN Power Integrations | 12305 | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | -40°C~150°C TJ | Tube | - | TinySwitch®-II | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | - | EAR99 | - | MATTE TIN | - | - | - | - | - | - | 19W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | 8 | R-PDIP-T7 | 1 | - | 5.8V | Adjustable | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 315μA | - | - | 481mA | - | - | 12W | - | EN | - | Flyback | - | - | - | 132kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | - | 265V | 65% | - | Isolated | 700V | - | - | 85V | - | - | - | 9.575mm | 7.62mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() TNY287DG-TL Power Integrations | 52460 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | TinySwitch®-4 | e3 | - | Active | 1 (Unlimited) | 7 | - | - | - | MATTE TIN | - | - | 11.5W | SEATED_HT CALCULATED | 8542.39.00.01 | - | 23.5W | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | EN | - | Flyback | - | - | - | 124kHz~140kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | - | - | 67% | - | Isolated | 725V | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | - | ||
![]() UCC28722DBVR Texas Instruments | 3628 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 25V | 0.95mm | - | - | UCC28722 | - | - | - | - | - | - | - | - | 35V | 9V | 1 | - | - | ANALOG CIRCUIT | - | - | - | - | - | 9V~35V | - | - | - | - | - | Flyback | - | - | - | 650Hz~80kHz | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Voltage | - | - | - | - | - | Isolated | - | 21V | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSQ0465RSWDTU ON Semiconductor | 45 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | 6 | 1.6g | -25°C~85°C TA | Tube | 2006 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 2.6Ohm | Tin (Sn) | - | - | 70W | ALSO HAS CONTROL TECHNIQUE OF RESONANT | - | 48W | 45W | ZIG-ZAG | - | - | 1 | - | - | - | - | FSQ0465 | - | - | 1 | - | 5V | - | - | 15V | - | - | - | 265V | - | SWITCHING REGULATOR | - | 3mA | 4A | 45W | 1.6A | 8V~20V | 5mA | - | 11.2 μs | Sync | - | Flyback | - | CURRENT-MODE | - | 48kHz~67kHz | - | 20V | PULSE WIDTH MODULATION | - | - | - | 20V | SINGLE | 48W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 50 % | - | - | - | - | Isolated | - | 12V | - | - | 650V | 16.07mm | - | 10.16mm | 4.8mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() LM5021MM-1 Texas Instruments | 5000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 500kHz | - | LM5021 | 8 | - | 1 | - | 600mV | - | - | 15V | - | - | - | - | - | SWITCHING CONTROLLER | - | 2.5mA | - | - | 100mA | 8V~30V | - | - | - | Frequency Control, Soft Start, Sync | - | Flyback, Forward | - | CURRENT-MODE | - | Up to 1MHz | - | 30V | PULSE WIDTH MODULATION | 25ns | - | 10 ns | 15V | SINGLE | - | No | Current Limiting, Over Load | 80 % | - | - | - | - | Isolated | - | 20V | - | - | - | 860μm | - | 3mm | 3mm | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() TOP223PN Power Integrations | 6179 |
| Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | -40°C~150°C TJ | Tube | 2016 | TOPSwitch®-II | e3 | - | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 25W | 25W | DUAL | - | - | 1 | - | 2.54mm | 100kHz | - | - | 8 | - | 1 | Not Qualified | 700V | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 1.2mA | - | - | 250μA | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | 265V | - | - | Yes | Current Limiting, Over Temperature | 70 % | - | 265V | 67% | - | Isolated | - | - | - | 85V | - | - | 4.45mm | 9.59mm | 7.62mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() UC3865DW Texas Instruments | 3111 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 470.006744mg | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | 450kHz | - | UC3865 | 16 | - | 2 | - | 1.7V | - | - | 12V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 200mA | 10.5V~22V | - | - | - | Soft Start | 11.5V | Full-Bridge, Half-Bridge, Push-Pull | - | VOLTAGE-MODE | - | 10kHz~1MHz | - | - | RESONANT CONTROL | 25ns | - | 25 ns | - | - | - | Yes | - | 50 % | - | - | 50 % | - | Non-Isolated | - | 16.5V | - | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP13992AADR2G ON Semiconductor | 4000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | YES | - | - | -50°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 15 | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | R-PDSO-G15 | - | - | - | - | - | 12V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 20V | - | - | - | EN, Frequency Control, Soft Start, Sync | - | Half-Bridge | - | CURRENT-MODE | - | 20kHz~750kHz | 20V | - | RESONANT CONTROL | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | - | 50% | - | Isolated | - | 9V | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | RoHS Compliant | - | ||
![]() FSFR1800HS ON Semiconductor | 41 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 12 hours ago) | - | Through Hole | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | - | 9 | 3.708632g | -40°C~130°C TJ | Tube | 2016 | FSFR-HS | e3 | yes | Active | 1 (Unlimited) | 9 | - | - | - | Tin (Sn) | - | - | - | - | - | 260W | 11.7W | ZIG-ZAG | - | - | 1 | - | - | - | - | FSFR1800 | - | - | - | - | - | - | 17V | - | - | - | - | 25V | - | - | - | 7mA | 7A | 11.7W | 7A | 10V~25V | 9mA | 120W | - | Frequency Control | - | Half-Bridge | - | - | - | Up to 600kHz | - | - | - | - | - | - | 12.5V | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 52 % | 1 | - | 50% | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | Isolated | 500V | - | - | - | - | 3.4mm | - | 26.2mm | 10.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TNY279PN Power Integrations | 5088 | - | Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | 2.26799g | -40°C~150°C TJ | Tube | - | TinySwitch®-III | e3 | - | Active | 1 (Unlimited) | 7 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 12W | 32W | DUAL | - | - | 1 | - | 2.54mm | 132kHz | - | - | 8 | - | 1 | - | 12V | Adjustable | - | 2.2V | - | - | - | - | - | SWITCHING REGULATOR | 510μA | - | - | - | - | - | - | 12W | - | EN | - | Flyback | 85V | - | 0.695A | - | - | 265V | PULSE WIDTH MODULATION | - | 0.64mA | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | - | - | 65% | - | Isolated | 700V | - | - | - | - | 3.68mm | - | 9.83mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP224YN Power Integrations | 34174 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | -40°C~150°C TJ | Tube | 2015 | TOPSwitch®-II | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | 75W | SINGLE | - | NOT SPECIFIED | 1 | - | - | 100kHz | NOT SPECIFIED | - | 3 | - | 1 | Not Qualified | 700V | Adjustable | - | - | - | - | - | - | 36V | SWITCHING REGULATOR | - | 1.2mA | - | - | 150mA | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | 265V | - | - | Yes | Current Limiting, Over Temperature | 70 % | - | 265V | 67% | - | Isolated | - | - | - | 85V | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() FAN6604MLMX ON Semiconductor | 50 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | -40°C~105°C TA | Tape & Reel (TR) | 2017 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 65kHz | - | - | - | - | 1 | - | 13V | - | - | 12V | - | - | - | - | - | SWITCHING CONTROLLER | 1.5mA | - | - | - | 100μA | 10V~24V | 2mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | 24V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | No | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 82.5 % | - | - | 82.5% | - | Isolated | - | 17V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1239BD65R2G ON Semiconductor | 715 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 8.8V~35V | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 80% | - | Isolated | - | 12V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FSL137MRIN ON Semiconductor | 1067 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 815.6mg | -40°C~125°C TJ | Tube | 2016 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | 25W | 30W | DUAL | - | NOT SPECIFIED | - | - | 2.54mm | - | NOT SPECIFIED | FSL137 | - | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | - | SPST | 400μA | - | 1.3A | - | - | 7.5V~26V | 500μA | - | - | - | - | Flyback | - | CURRENT-MODE | - | 67kHz | - | - | - | 34ns | - | 32 ns | - | - | 20W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 73 % | - | - | 67% | - | Isolated | - | 12V | - | - | 700V | 3.68mm | - | 9.83mm | 6.67mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM5045SQ/NOPB Texas Instruments | 16055 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | 28 | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | QUAD | - | 260 | 1 | - | - | - | - | LM5045 | - | - | - | - | - | - | - | 48V | - | - | - | - | - | DUAL SWITCHING CONTROLLER | - | - | - | - | 2A | 14V~100V | - | - | - | Frequency Control, Soft Start, Sync | 14V | Full-Bridge | - | CURRENT/VOLTAGE-MODE | - | Up to 2MHz | 100V | - | PULSE WIDTH MODULATION | 60ns | - | 20 ns | - | PUSH-PULL | - | No | Current Limiting, Over Temperature, Over Voltage | - | - | - | 0 % | - | Isolated | - | - | - | - | - | 800μm | - | 5mm | 5mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC3808DTR-1 Texas Instruments | 88000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | 1MHz | - | UCC3808 | 8 | - | 2 | - | 500mV | - | - | 10V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 8.3V~14V | - | - | - | Frequency Control | 9.3V | Push-Pull | - | CURRENT-MODE | - | - | 13V | - | PULSE WIDTH MODULATION | 25ns | - | 25 ns | - | - | - | No | - | 50 % | - | - | 50% | - | Isolated | - | 12.5V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER20ADIP-E STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 930.006106mg | - | Tube | - | VIPER™ | - | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | - | 125°C | 25°C | 20W | - | - | - | 57W | DUAL | - | 250 | 1 | - | 2.54mm | 100kHz | 40 | VIPER20 | 8 | - | 1 | - | 700V | - | - | 13V | - | - | - | - | - | SWITCHING REGULATOR | 12mA | - | - | 57W | 500mA | 8V~15V | 16mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | Up to 200kHz | - | 230V | PULSE WIDTH MODULATION | 50ns | - | 100 ns | - | SINGLE | - | Yes | Current Limiting, Over Temperature | 50 % | - | - | - | - | Isolated | - | 11V | 230V | - | - | 3.32mm | - | 10.92mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() INN2215K-TL Power Integrations | 14000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | InnoSwitch™-CP | - | yes | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | 25W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 60% | - | Isolated | 650V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UCC3809D-2 Texas Instruments | 6995 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | 1MHz | - | UCC3809 | 8 | - | 1 | - | 800mV | - | 19V | 12V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 80mA | 8V~19V | - | - | - | Frequency Control, Soft Start | - | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | PULSE WIDTH MODULATION | 35ns | 25mA | 18 ns | - | BUCK-BOOST | - | No | - | 70 % | - | - | 70% | - | Isolated | - | 15V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free |