- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Max Junction Temperature (Tj) | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VIPER20ASPTR-E STMicroelectronics | 380 | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | - | Tape & Reel (TR) | - | VIPER™ | - | - | Obsolete | 3 (168 Hours) | 10 | - | EAR99 | - | 125°C | 25°C | 20W | - | - | - | 57W | DUAL | GULL WING | - | - | - | - | - | - | VIPER20 | - | - | 1 | - | 700V | - | - | - | - | - | - | - | - | - | 13mA | - | - | 500mA | 8V~15V | 16mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | Up to 200kHz | - | - | - | - | 50ns | - | 100 ns | - | - | Yes | Current Limiting, Over Temperature | 50 % | - | - | - | - | Isolated | - | 11V | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UC2879DWTR Texas Instruments | 2016 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 569.003279mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | ALSO HAS CONTROL MODE OF IPK, ALSO HAS CONTROL TECHNIQUE OF RESONANT | - | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | 500kHz | - | UC2879 | 20 | - | 4 | - | 2.2V | - | - | - | 12V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 10mA | 9.25V~20V | - | - | - | Frequency Control, Soft Start, Sync | - | Full-Bridge | - | VOLTAGE-MODE | - | 300kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | 12V | PHASE-SHIFT | - | Current Limiting | - | - | - | - | 50% | Non-Isolated | - | - | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP3125VKTR-G1 Diodes Incorporated | 21000 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 3 (168 Hours) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | - | - | R-PDSO-G6 | 1 | - | 13V | - | - | - | 16V | - | - | - | - | SWITCHING CONTROLLER | 1.2mA | - | - | 350mA | 10V~25V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | 25V | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | No | Current Limiting, Over Load, Over Temperature, Over Voltage | 80 % | - | - | - | 75% | Isolated | - | 15.8V | - | - | - | - | - | 2.96mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LNK626DG-TL Power Integrations | 15430 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | LinkSwitch®-CV | e3 | yes | Active | 4 (72 Hours) | 7 | - | - | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | 17W | DUAL | GULL WING | - | 1 | 230V | - | - | - | - | 8/7 | - | - | - | - | - | - | - | - | 265V | 85V | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | - | 54% | Isolated | 725V | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | - | ||
![]() NCP1055ST136T3G ON Semiconductor | 402 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Tin (Sn) | - | - | - | - | - | 20W | 40W | DUAL | GULL WING | 260 | 1 | - | 2.3mm | 136kHz | 40 | NCP1055 | 4 | - | 1 | - | - | - | - | - | 8V | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | 7.5V~10V | - | - | - | - | - | Flyback | -300mV | VOLTAGE-MODE | 2A | - | - | 10V | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | - | - | 77% | Isolated | 700V | 8.5V | - | - | - | 1.57mm | - | 6.5mm | 3.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1247DD100R2G ON Semiconductor | 50 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | 7 | - | - | - | - | - | - | 30V | 11V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 800mA | 8.9V~28V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | 28V | - | - | PULSE WIDTH MODULATION | 40ns | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | 80 % | - | - | - | - | Isolated | - | 12V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TNY280GN Power Integrations | 13 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | - | - | -40°C~150°C TJ | Tube | 2006 | TinySwitch®-III | e3 | yes | Active | 4 (72 Hours) | 7 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 36.5W | 36.5W | DUAL | - | - | 1 | - | 2.54mm | 132kHz | - | - | 8/7 | R-PDSO-G7 | 1 | - | 700V | Adjustable | - | - | 2.2V | - | - | - | - | SWITCHING REGULATOR | 630μA | - | - | - | - | - | - | 28.5W | EN | - | Flyback | 85V | - | - | - | - | 265V | - | PULSE WIDTH MODULATION | - | 0.76mA | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | - | - | 265V | 65% | Isolated | - | - | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP244YN Power Integrations | 6863 |
| Datasheet | - | - | Through Hole | Through Hole | TO-220-7 (Formed Leads), 6 Leads | - | 6 | - | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-GX | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 65W | ZIG-ZAG | - | - | 1 | - | - | 132kHz | - | - | 3 | - | 1 | - | 700V | Adjustable | 2.16A | - | - | - | - | - | - | SWITCHING REGULATOR | - | 1.6mA | - | 2.16A | - | - | - | - | Frequency Control | - | Flyback | - | VOLTAGE-MODE | - | 66kHz~132kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | - | 265V | 66.5% | Isolated | - | - | - | - | 85V | - | - | 10.54mm | 4.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCP1256ESN65T1G ON Semiconductor | 5940 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | - | - | R-PDSO-G6 | - | - | - | - | - | - | 12V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 8.9V~28V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | No | Over Power, Over Voltage, Short Circuit | - | - | - | - | 80% | Isolated | - | 18V | - | - | - | - | 1.1mm | 3mm | 1.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() UC3851N Texas Instruments | 59 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | 18-DIP (0.300, 7.62mm) | NO | 18 | 1.206102g | - | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 18 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | CURRENT MODE OPERATION IS ALSO POSSIBLE | - | - | 1W | DUAL | - | - | 1 | - | 2.54mm | 450kHz | - | UC3851 | 18 | - | 1 | - | 40V | - | - | - | 20V | - | - | - | - | SWITCHING CONTROLLER | - | 15mA | - | 400mA | 7.8V~32V | - | - | 1W | Frequency Control, Soft Start | - | Boost, Buck, Flyback, Forward | - | CURRENT/VOLTAGE-MODE | - | Up to 500kHz | - | - | - | PULSE WIDTH MODULATION | 50ns | - | 50 ns | 30V | BUCK-BOOST | No | Current Limiting, Over Voltage | 46 % | Non-Isolated | - | - | 50% | - | - | 8V | - | - | - | 5.08mm | - | 22.48mm | 6.35mm | 4.57mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TOP258GN-TL Power Integrations | 10000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 7 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | TOPSwitch®-HX | e3 | - | Active | 4 (72 Hours) | 8 | - | - | PURE MATTE TIN | - | - | - | - | 8542.39.00.01 | 35W | 77W | DUAL | - | 250 | 1 | - | 2.54mm | - | 40 | - | - | R-PDSO-G8 | - | - | 700V | - | - | - | - | - | - | 9V | -300mV | ANALOG CIRCUIT | - | - | - | 6.88A | - | - | - | 48W | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | - | - | Isolated | 700V | - | - | - | - | - | - | - | 6.35mm | - | No | - | RoHS Compliant | - | ||
![]() TOP250YN Power Integrations | 1293 |
| Datasheet | 6 Weeks | - | - | Through Hole | TO-220-7 (Formed Leads), 6 Leads | NO | 6 | - | - | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-GX | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 210W | 290W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | 3 | - | 1 | Not Qualified | 12V | Adjustable | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 2.4mA | - | - | - | - | - | - | Frequency Control | - | Flyback | 85V | VOLTAGE-MODE | - | 66kHz~132kHz | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | - | 265V | 66.8% | Isolated | 700V | - | 85V | 265V | 85V | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() L6598 STMicroelectronics | 1000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 8 months ago) | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 600V | Automotive grade | -40°C~150°C TJ | Tube | - | - | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | - | - | 1 | 12V | - | - | - | L6598 | 16 | - | 2 | - | 4.6V | - | 450mA | - | 12V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 450mA | 8V~16.6V | 25mA | - | - | EN | 8.7V | Half-Bridge | - | - | - | 400kHz | - | - | - | RESONANT CONTROL | - | - | - | - | PUSH-PULL | No | - | 52 % | - | - | - | 50% | Isolated | - | 10.7V | - | - | - | 5.1mm | - | 20mm | 7.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VIPER27HD STMicroelectronics | 1188 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 547.485991mg | - | - | -40°C~150°C TJ | Tube | - | VIPer™ plus | e4 | - | Active | 3 (168 Hours) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 20W | 24W | DUAL | GULL WING | 260 | 1 | - | - | - | - | VIPER27 | 16 | - | 1 | - | - | - | - | - | 14V | - | - | - | - | SWITCHING CONTROLLER | 3.5mA | - | - | - | 8.5V~23.5V | - | - | 20W | - | - | Flyback | 8.5V | CURRENT-MODE | 0.74A | 115kHz | - | 23.5V | - | PULSE WIDTH MODULATION | - | - | - | 265V | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | 80 % | - | - | - | - | Isolated | 800V | 14V | 85V | 265V | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() UCC28700QDBVRQ1 Texas Instruments | 2800 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | UCC28700 | - | - | 1 | - | 5V | - | - | - | 25V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 9V~35V | - | - | - | - | 9V | Flyback | - | CURRENT/VOLTAGE-MODE | - | 1kHz~130kHz | 35V | - | - | RESONANT CONTROL | - | - | - | - | SINGLE | No | Current Limiting, Over Voltage | 99 % | - | 125°C | - | - | Isolated | - | 21V | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1360BABCYSNT1G ON Semiconductor | 2331 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 3 (168 Hours) | 6 | - | - | Tin (Sn) | - | - | 20W | - | - | - | - | DUAL | GULL WING | - | 1 | 12V | 0.95mm | - | - | - | - | R-PDSO-G6 | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 6.5V~28V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 80kHz | - | - | - | PULSE WIDTH MODULATION | - | 2.5mA | - | - | - | No | Current Limiting, Over Power, Over Voltage, Short Circuit | - | - | - | - | - | Isolated | - | 18V | - | - | - | - | 1.1mm | 3mm | 1.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LM5021NA-1/NOPB Texas Instruments | 920 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -40°C~125°C TJ | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | 560kHz | - | LM5021 | 8 | - | 1 | - | 8.5V | - | - | - | 15V | - | - | - | - | SWITCHING CONTROLLER | - | 2.5mA | - | 700mA | 8V~30V | - | 2.5mA | - | Frequency Control, Soft Start, Sync | 8V | Flyback, Forward | - | CURRENT-MODE | - | Up to 1MHz | 30V | - | - | PULSE WIDTH MODULATION | 25ns | - | 10 ns | - | SINGLE | No | Current Limiting, Over Load | 80 % | - | - | - | - | Isolated | - | 20V | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TOP264VG Power Integrations | 17169 |
| Datasheet | 4 Weeks | - | - | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | - | 12 | - | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-JX | e3 | - | Active | 1 (Unlimited) | - | - | - | MATTE TIN | - | - | - | - | - | 34W | 22.5W | - | - | - | 1 | - | - | - | - | - | - | - | 1 | - | 12V | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | 3.1mA | - | - | - | - | - | 22.5W | Frequency Control | - | Flyback | 85V | - | - | 66kHz 132kHz | - | 265V | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | 265V | 78% | Isolated | 725V | - | 85V | 265V | 85V | - | 2.34mm | 8.89mm | 7.62mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() LT1242CN8#PBF Linear Technology/Analog Devices | 5411 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | 0°C~100°C TJ | Tube | 1997 | - | e3 | - | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | Matte Tin (Sn) | - | - | - | LG-MAX | - | - | 1W | DUAL | - | - | 1 | - | 2.54mm | 500kHz | - | LT1242 | 8 | - | - | - | 5V | Voltage | 1A | - | 15V | - | - | - | - | SWITCHING CONTROLLER | - | - | 1W | 200mA | 10V~25V | - | - | - | Frequency Control | - | Buck | - | CURRENT-MODE | - | Up to 500kHz | - | - | - | PULSE WIDTH MODULATION | 50ns | 10mA | 30 ns | 15V | SINGLE | No | - | - | - | - | - | 96% | Isolated | - | 16V | - | - | - | - | - | 10.16mm | 7.62mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TOP249YN Power Integrations | 28064 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | TO-220-7 (Formed Leads), 6 Leads | - | 6 | 2.299997g | - | - | -40°C~150°C TJ | Tube | 2004 | TOPSwitch®-GX | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 250W | ZIG-ZAG | - | - | 1 | - | - | 132kHz | - | - | 3 | - | 1 | - | 700V | Adjustable | 8.64A | - | - | - | - | - | - | SWITCHING REGULATOR | 2.2mA | - | - | 8.64A | - | - | - | - | Frequency Control | - | Flyback | - | VOLTAGE-MODE | - | 66kHz~132kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | - | 265V | 66.8% | Isolated | - | - | - | - | 85V | - | - | 10.54mm | 4.7mm | - | No | No SVHC | RoHS Compliant | Lead Free |