- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Frequency | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Built-in Protections | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1377BD1R2G ON Semiconductor | 250 | - | Datasheet | 5 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | ALSO HAS RESONANT CONTROL TECHNIQUE | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | 40 | NCP1377 | 7 | - | 1 | - | 18V | - | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | - | 500mA | 7.5V~18V | - | - | - | 8.2V | Flyback | - | CURRENT-MODE | Up to 300kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | 20 ns | - | SINGLE | - | - | No | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | Isolated | - | 12.5V | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP12400CBAAB0DR2G ON Semiconductor | 36000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | 65kHz | - | - | - | R-PDSO-G7 | - | - | - | - | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | - | 800mA | 10.5V~28V | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | 28V | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage | - | - | 80% | - | Isolated | - | 12V | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | RoHS Compliant | - | ||
![]() LNK304DG Power Integrations | 3000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-TN | e3 | - | Discontinued | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | - | - | 12mW | DUAL | GULL WING | 260 | 1 | - | - | - | - | 40 | - | 8 | R-PDSO-G8 | 1 | - | 12V | - | - | - | - | - | 70V | 70V | SWITCHING REGULATOR | - | - | - | 170mA | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | 66kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 69 % | - | - | - | Non-Isolated | 700V | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | - | ||
![]() VIPER16HN STMicroelectronics | 4000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | 850.995985mg | -40°C~150°C TJ | Tube | - | VIPer™ plus | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 10W | 10W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | VIPER16 | 7 | - | - | - | 800V | - | - | - | 14V | 1 | - | - | SWITCHING REGULATOR | 1.5mA | - | - | 420mA | 11.5V~23.5V | 1.5mA | 12W | - | - | Buck, Buck-Boost, Flyback | 85V | CURRENT-MODE | 115kHz | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | 265V | - | - | - | Yes | Current Limiting, Over Temperature | 80 % | - | 70% | - | Either | - | 13V | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1054ST136T3G ON Semiconductor | 12500 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | 188.014037mg | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | 40W | DUAL | GULL WING | 260 | 1 | - | 2.3mm | - | 136kHz | 40 | NCP1054 | 4 | - | 1 | - | - | - | - | - | 8V | - | - | - | SWITCHING REGULATOR | 650μA | - | - | 6.3mA | 7.5V~10V | - | 20W | - | 7.5V | Flyback | - | VOLTAGE-MODE | - | 8.5V | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | 77 % | - | 77% | - | Isolated | 700V | 8.5V | - | - | - | - | 1.57mm | - | 6.5mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() INN2215K Power Integrations | 21 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | 16 | - | - | -40°C~150°C TJ | Tube | 2016 | InnoSwitch™-CP | - | yes | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | 25W | 25W | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | 85V | - | 100kHz | - | 265V | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 60% | - | Isolated | 650V | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() TOP256YN Power Integrations | 21941 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | TO-220-7 (Formed Leads), 6 Leads | - | 6 | - | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-HX | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | 119W | ZIG-ZAG | - | - | 1 | - | 1.27mm | - | - | - | - | 3 | - | - | - | 700V | - | - | - | - | - | 9V | -300mV | SWITCHING REGULATOR | - | - | - | 4.08A | - | - | 119W | - | - | Flyback | - | VOLTAGE-MODE | 66kHz 132kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | - | Isolated | 700V | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TNY279GN Power Integrations | 23264 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | - | -40°C~150°C TJ | Tube | 2016 | TinySwitch®-III | e3 | yes | Active | 4 (72 Hours) | 7 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 25W | 32W | DUAL | - | 260 | 1 | - | 2.54mm | - | - | 40 | - | 8/7 | - | 1 | - | 12V | Adjustable | - | - | 2.2V | - | - | - | SWITCHING REGULATOR | - | 510μA | - | - | - | - | 25W | EN | - | Flyback | 85V | - | 132kHz | - | 265V | - | PULSE WIDTH MODULATION | - | 0.64mA | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | 265V | - | - | Isolated | 700V | - | 85V | 265V | 85V | - | 3.68mm | - | 9.83mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() FAN7621BSJX ON Semiconductor | 5050 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 242mg | -40°C~130°C TJ | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Tin (Sn) | - | - | - | PFM CONTROL TECHNIQUE ALSO POSSIBLE | 8542.31.00.01 | - | 192W | DUAL | GULL WING | - | 1 | - | 1.27mm | - | 100kHz | - | FAN7621 | - | - | - | - | 24V | - | - | - | 17V | - | - | - | SWITCHING CONTROLLER | - | - | - | 8A | 10V~25V | 8mA | 192W | Frequency Control | - | Half-Bridge | - | VOLTAGE-MODE | Up to 300kHz | - | - | - | RESONANT CONTROL | - | - | - | 17V | PUSH-PULL | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | 50 % | - | - | - | Isolated | - | 12.5V | - | - | - | - | 1.8mm | - | 10.2mm | 5.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC3809P-2 Texas Instruments | 453 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 25.996513mg | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | - | 1MHz | - | UCC3809 | 8 | - | 1 | - | 800mV | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | - | 80mA | 8V~19V | - | - | Frequency Control, Soft Start | - | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | PULSE WIDTH MODULATION | - | 25mA | - | - | BUCK-BOOST | - | - | No | - | 70 % | - | 70% | - | Isolated | - | 15V | - | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LNK623PG Power Integrations | 200 |
| Datasheet | 4 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 8 | - | - | -40°C~150°C TJ | Tube | 2002 | LinkSwitch®-CV | e3 | yes | Active | 1 (Unlimited) | 7 | - | - | Matte Tin (Sn) | - | - | - | - | - | 9W | 9W | DUAL | - | - | 1 | 230V | - | - | 100kHz | - | - | 8 | R-PDIP-T7 | 3 | - | 700V | - | - | - | - | - | - | - | ANALOG CIRCUIT | 440μA | - | 5W | 600mA | - | - | 6W | - | - | Flyback | 85V | - | - | - | 265V | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 54 % | 265V | 54% | - | Isolated | 725V | - | 85V | 265V | 85V | - | - | - | 9.575mm | 7.62mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() UC2875DWPTR Texas Instruments | 3020 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | 792.000628mg | -25°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 28 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | CAN ALSO BE CONFIGURED IN CURRENT MODE; PWM CONTROL TECHNIQUE ALSO POSSIBLE | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 1.27mm | - | 1MHz | - | UC2875 | 28 | - | 4 | - | 1.7V | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | - | 500mA | 9.5V~20V | - | - | Frequency Control, Soft Start, Sync | - | Full-Bridge | - | VOLTAGE-MODE | - | - | - | - | RESONANT CONTROL | - | 30mA | - | 20V | PHASE-SHIFT | - | - | - | Current Limiting | - | - | 100% | - | Non-Isolated | - | 10.75V | - | - | - | - | 2.65mm | - | 17.9mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER17LD STMicroelectronics | 367 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~150°C TJ | Tube | - | VIPer™ plus | e4 | - | Active | 3 (168 Hours) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 1W | 10W | DUAL | GULL WING | 260 | 1 | - | - | - | - | - | VIPER17 | 16 | - | 1 | - | 800V | - | - | - | 10V | - | - | - | SWITCHING REGULATOR | 25mA | 1.8mA | - | 420mA | 8.5V~23.5V | 1.8mA | 10W | - | - | Flyback | 8.5V | CURRENT-MODE | 60kHz | - | 23.5V | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 80 % | - | 70% | - | Isolated | - | 14V | - | - | - | - | 1.47mm | - | 9.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC28704DBVR-1 Texas Instruments | 4 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 25V | 0.95mm | - | - | - | UCC28704 | - | - | - | - | - | - | - | - | 25V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 8.5V~35V | - | - | - | 8.5V | Flyback | - | CURRENT/VOLTAGE-MODE | 85kHz | 35V | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | Isolated | - | 21V | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSFM260N ON Semiconductor | 9141 | - | Datasheet | 39 Weeks | ACTIVE, NOT REC (Last Updated: 1 week ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 930mg | -25°C~85°C TA | Tube | - | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | 2.2Ohm | Tin (Sn) | - | - | - | - | - | - | 35W | DUAL | - | - | 1 | - | 2.54mm | 2.8A | - | - | FSFM260 | - | - | 1 | - | 650V | - | - | 21V | - | - | - | - | SWITCHING CONTROLLER | 3mA | 3mA | 1.5W | 1.32A | 8V~21V | 5mA | - | - | - | Flyback | - | CURRENT-MODE | 67kHz | - | - | - | PULSE WIDTH MODULATION | 20ns | - | 16 ns | - | SINGLE | - | 26W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 83 % | - | 77% | - | Isolated | - | 12V | - | - | - | 650V | - | - | - | 7.62mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FSFR1700 ON Semiconductor | 3557 | - | Datasheet | 5 Weeks | ACTIVE, NOT REC (Last Updated: 1 week ago) | Through Hole | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | - | 9 | - | 3.708632g | -40°C~130°C TJ | Tube | - | FSFR | e3 | yes | Not For New Designs | 1 (Unlimited) | 9 | - | 1.25Ohm | Tin (Sn) | - | - | 200W | - | - | - | 11.6W | ZIG-ZAG | - | - | 1 | 7.5V | - | - | - | - | FSFR1700 | - | - | 1 | - | 24V | - | - | 12.5V | - | - | - | - | - | - | 7mA | 11.6W | 6A | 11.3V~25V | 9mA | 100W | EN, Frequency Control | - | Half-Bridge | - | - | Up to 300kHz | - | - | - | - | - | - | - | 25V | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 52 % | - | 50% | OVER CURRENT; OVER VOLTAGE; THERMAL | Isolated | 500V | 14.5V | - | - | - | - | - | - | 26mm | 3.2mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TOP248YN Power Integrations | 10639 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | TO-220-7 (Formed Leads), 6 Leads | - | 6 | - | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-GX | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 155W | 205W | ZIG-ZAG | - | - | 1 | - | - | - | - | - | - | 3 | - | 1 | - | 12V | Adjustable | 7.2A | - | - | - | - | - | SWITCHING REGULATOR | - | 2.2mA | - | - | - | - | - | Frequency Control | - | Flyback | 85V | VOLTAGE-MODE | 66kHz~132kHz | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 66.8% | - | Isolated | 700V | - | 85V | 265V | 85V | - | - | - | 10.54mm | 4.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() UCC2804QDRQ1 Texas Instruments | 3500 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 75.608178mg | -40°C~125°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 650mW | DUAL | GULL WING | 260 | 1 | 10V | - | - | 1MHz | - | UCC2804 | 8 | - | 1 | - | 1V | - | - | - | 10V | - | - | - | SWITCHING CONTROLLER | - | 500μA | - | 200mA | 8.3V~12V | - | - | Frequency Control | 9V | Boost, Flyback, Forward | - | CURRENT-MODE | Up to 1MHz | - | - | - | PULSE WIDTH MODULATION | 41ns | - | 44 ns | - | SINGLE | - | - | No | Current Limiting | 50 % | - | 49% | - | - | - | 12.5V | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC38C42AYM-TR Microchip Technology | 1800 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC38C42 | - | - | 1 | - | - | - | - | - | - | - | 20V | - | - | - | - | - | 500A | 9V~20V | - | - | Frequency Control | - | Boost, Buck, Flyback, Forward | - | - | 500kHz | - | - | - | - | 40ns | - | 30 ns | - | - | 500kHz | - | Yes | - | - | - | 96% | - | Isolated | - | 14.5V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UCC2813PW-2 Texas Instruments | 8048 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | 0.65mm | - | 1MHz | NOT SPECIFIED | UCC2813 | 8 | - | 1 | Not Qualified | 1V | - | - | - | 10V | - | - | - | SWITCHING CONTROLLER | - | 500μA | - | 200mA | 8.3V~12V | - | - | Frequency Control | 9.3V | Boost, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | PULSE WIDTH MODULATION | 41ns | 30mA | 44 ns | - | - | - | - | Yes | - | 100 % | - | 99% | - | Non-Isolated | - | 12.5V | - | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free |