- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Breakdown Voltage / V | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Turn On Delay Time | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Switcher Configuration | Max Dual Supply Voltage | Max Frequency | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC3808ADTR-1G4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | 1MHz | - | UCC3808 | 8 | - | 2 | - | 500mV | - | - | - | 10V | - | - | SWITCHING CONTROLLER | - | - | - | 100mA | 8.3V~15V | - | - | - | - | Frequency Control | 9V | Boost, Buck, Half-Bridge, Push-Pull | - | CURRENT-MODE | - | - | 13V | - | - | PULSE WIDTH MODULATION | 25ns | - | - | 25 ns | - | - | - | - | - | - | 50 % | - | 49% | Isolated | - | 12.5V | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() KA5M0280RYDTU ON Semiconductor | 16320 | - | Datasheet | 2 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | Through Hole | Through Hole | TO-220-4 Full Pack (Formed Leads) | - | 4 | - | 2.8943g | - | - | -25°C~85°C TA | Tube | - | FPS™ | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | 35W | ZIG-ZAG | - | - | 1 | - | - | - | - | KA5M0280 | - | - | 1 | - | - | - | - | - | 14V | - | - | SWITCHING REGULATOR | - | 7mA | 35W | 2A | 8.8V~30V | 12mA | - | - | - | Soft Start | - | Flyback, Forward | - | CURRENT-MODE | - | 67kHz | 28V | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | 14W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 82 % | - | 77% | - | - | 15V | - | - | - | 800V | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() FSGM0565RUDTU ON Semiconductor | 60000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 20 hours ago) | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | 6 | - | 3.61g | - | 32 ns | -40°C~125°C TJ | Tube | 2016 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 2.2Ohm | Tin (Sn) | - | - | 80W | - | - | - | 45W | ZIG-ZAG | - | - | 1 | - | - | - | - | FSGM0565R | - | - | 1 | - | - | - | - | - | 14V | - | - | SWITCHING CONTROLLER | - | 1.6mA | 45W | 2A | 7.5V~26V | 2mA | - | - | 14 ns | - | - | Flyback | 26V | CURRENT-MODE | - | 66kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | 60W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 75 % | - | 70% | Isolated | - | 12V | - | - | - | 650V | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() KA1M0565RYDTU ON Semiconductor | 80000 | - | Datasheet | 5 Weeks | - | - | Through Hole | TO-220-4 Full Pack (Formed Leads) | NO | - | - | - | - | - | -25°C~85°C TA | Tube | - | FPS™ | - | - | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | - | ZIG-ZAG | - | - | 1 | - | - | - | - | KA1M0565 | - | R-PZFM-T4 | - | Not Qualified | - | - | - | - | 14V | - | - | SWITCHING REGULATOR | - | - | - | - | 10V~30V | - | - | - | - | - | 11V | Flyback, Forward | - | CURRENT-MODE | 20A | 67kHz | 30V | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 77% | Non-Isolated | 650V | 15V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC3808YM-TR Microchip Technology | 71 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC3808 | - | - | 1 | - | - | - | - | - | - | - | 15V | - | - | - | - | 1kA | 8.3V~15V | - | - | - | - | Frequency Control | - | Push-Pull | - | - | - | Up to 1MHz | - | - | - | - | 60ns | - | - | 60 ns | - | - | 1MHz | - | No | Current Limiting | - | - | 49% | Isolated | - | 12.5V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1011AP065G ON Semiconductor | 5 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 8 hours ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tube | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | 19W | DUAL | - | 260 | 1 | - | 2.54mm | - | 40 | NCP1011 | 7 | - | - | - | - | - | 250mA | - | 8V | - | - | SWITCHING REGULATOR | - | - | - | - | 8.5V~10V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | 700V | - | - | - | - | - | - | 4.45mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() KA5M0165RN ON Semiconductor | 1 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | -25°C~85°C TA | Tube | 2003 | FPS™ | - | - | Obsolete | 1 (Unlimited) | 8 | - | 8Ohm | - | - | - | - | - | - | - | 40W | DUAL | - | - | 1 | - | 2.54mm | - | - | KA5M0165 | - | - | 1 | - | - | - | - | 8.1V | 14V | - | - | SWITCHING REGULATOR | - | 7mA | - | 1A | 8.8V~30V | 7mA | - | - | - | - | 9.4V | Flyback | - | CURRENT-MODE | - | 67kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 77% | - | 650V | 15V | - | - | - | - | - | - | 9.2mm | 7.62mm | - | No | - | RoHS Compliant | - | ||
![]() FAN6602RM6X ON Semiconductor | 1 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | 30mg | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Tin (Sn) | - | - | - | ASLO REQUIRE PFM CONTROL TECHNIQUE | - | - | 40W | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 65kHz | - | - | - | R-PDSO-G6 | 1 | - | 13.5V | - | - | 20V | 8V | - | - | SWITCHING REGULATOR | 2mA | - | - | 400mA | 7V~25V | 2mA | - | - | - | - | 7.5V | Flyback | - | CURRENT-MODE | - | - | 25V | - | - | PULSE WIDTH MODULATION | 150ns | - | - | 35 ns | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage | 75 % | - | 75% | Isolated | - | 16V | - | - | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LNK302PN Power Integrations | 50 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | 2.26799g | - | - | -40°C~150°C TJ | Tube | 2011 | LinkSwitch®-TN | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | - | - | 12mW | DUAL | - | - | 1 | - | 2.54mm | - | - | - | 8 | R-PDIP-T8 | 1 | - | 12V | Adjustable | - | - | - | - | - | SWITCHING REGULATOR | 200μA | - | - | 80mA | - | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | 85V | - | - | 66kHz | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | 265V | 69% | Non-Isolated | 700V | - | 85V | 265V | 85V | - | 3.68mm | - | 9.83mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AP3105NAKTR-G1 Diodes Incorporated | 1798 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 30 | - | - | - | - | - | - | - | - | - | 16V | 1 | - | SWITCHING CONTROLLER | - | - | - | - | 10V~25V | 2mA | - | - | - | - | - | Flyback | - | CURRENT-MODE | 0.35A | 65kHz | 25V | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | - | No | Current Limiting, Over Load, Over Voltage | - | - | 75% | Isolated | - | 15.5V | - | - | - | - | 1.3mm | - | 3.1mm | 1.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() UCC2895MDWREP Texas Instruments | 223 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | 569.995512mg | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | CAN ALSO BE CONFIGURED IN CURRENT MODE | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 1.27mm | 527kHz | - | UCC2895 | 20 | - | 4 | - | 250mV | - | - | - | 12V | - | - | SWITCHING CONTROLLER | - | 5mA | - | 10mA | 10V~16.5V | - | - | - | - | Frequency Control, Soft Start, Sync | 9.8V | Full-Bridge | - | VOLTAGE-MODE | - | 1MHz | 17.5V | - | - | PULSE WIDTH MODULATION | 20ns | 6mA | - | 20 ns | PHASE-SHIFT | - | - | - | No | - | 100 % | - | - | Isolated | - | 11V | - | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP3125BKTR-G1 Diodes Incorporated | 2650 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | 14.5V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 1.2A | - | - | 350mA | 10V~25V | - | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | 80 % | - | 75% | Isolated | - | 15.8V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAN7601GX ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | 10 | - | 80mg | - | - | -25°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FAN7601 | - | - | 1 | - | 12V | - | - | - | - | - | - | - | - | - | - | 250mA | 8V~20V | 4mA | 3mA | - | - | Frequency Control, Soft Start | - | Flyback | - | - | - | Up to 300kHz | - | - | - | - | 45ns | - | - | 35 ns | - | - | - | - | Yes | Over Temperature, Over Voltage | 95 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() FSQ211 ON Semiconductor | 25000 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 851mg | - | - | -25°C~85°C TA | Tube | 2015 | FPS™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 18Ohm | Tin (Sn) | - | - | - | - | - | - | 1.4W | DUAL | - | - | 1 | - | 2.54mm | 67kHz | - | FSQ211 | - | - | 1 | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 1.5mA | 1.4W | 380mA | 7V~20V | 3mA | - | - | - | - | - | Flyback | - | VOLTAGE-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | 3W | Yes | Current Limiting, Over Load, Over Temperature | 74 % | - | 67% | Isolated | - | 9V | - | - | - | 650V | 3.3mm | - | 10.15mm | 6.35mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() ICE2QR1765GXUMA1 Infineon Technologies | 3024 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | 12 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | CoolMOS™, CoolSET™-Q1 | e3 | - | Active | 3 (168 Hours) | 12 | EAR99 | - | Tin (Sn) | - | - | - | ALSO HAS A CONTROL TECHNIQUE OF RESONANT | - | - | 49W | DUAL | GULL WING | - | 1 | - | - | - | - | - | 12 | - | 1 | - | 650V | - | - | - | 18V | - | - | SWITCHING CONTROLLER | 2.3mA | 1.5mA | - | 1.5A | 10.5V~27V | - | - | 49W | - | - | - | Flyback | - | CURRENT-MODE | - | 52kHz | 26V | - | Halogen Free | PULSE WIDTH MODULATION | 30ns | - | 650V | 30 ns | SINGLE | 650V | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 50 % | - | - | Isolated | - | 18V | - | - | - | - | - | - | - | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LNK362DG Power Integrations | 5622 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-XT | - | - | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | 2.6W | 2.8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | - | Flyback | 85V | - | - | 132kHz | - | 265V | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 60% | Isolated | 700V | - | 85V | 265V | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TOP264KG Power Integrations | 300 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 12 | - | - | - | - | -40°C~150°C TJ | Tube | 2010 | TOPSwitch®-JX | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 49W | 30W | - | - | - | 1 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | 2.08A | - | - | - | 30W | - | Frequency Control | - | Flyback | 85V | - | - | 66kHz 132kHz | - | 265V | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | 265V | 78% | Isolated | 725V | - | 85V | 265V | 85V | - | - | 2.49mm | - | 8.89mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() UCC3802PW Texas Instruments | 18 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | 0.65mm | 1MHz | - | UCC3802 | 8 | - | 1 | - | 1V | - | - | - | 10V | - | - | SWITCHING CONTROLLER | - | 500μA | - | 1A | 8.3V~12V | - | - | - | - | Frequency Control | 9V | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | - | Up to 1MHz | - | - | - | PULSE WIDTH MODULATION | 41ns | 25mA | - | 44 ns | SINGLE | - | - | - | No | Current Limiting | 100 % | - | 99% | - | - | 12.5V | - | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LNK562GN Power Integrations | 22 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | - | - | - | -40°C~150°C TJ | Tube | - | LinkSwitch®-LP | e3 | yes | Active | 4 (72 Hours) | 7 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 1.9W | 1.9W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | 8 | - | 1 | - | 5.8V | Adjustable | - | - | - | - | - | SWITCHING REGULATOR | 220μA | - | - | 148mA | - | - | - | 1.9W | - | - | - | Flyback | 85V | - | - | 66kHz | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 70 % | 265V | - | Isolated | 700V | - | 85V | 265V | 85V | - | 3.68mm | - | 9.83mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() FSCQ0565RTYDTU ON Semiconductor | 127587 |
| Datasheet | - | LAST SHIPMENTS (Last Updated: 2 days ago) | Through Hole | Through Hole | TO-220-5 Full Pack (Formed Leads) | - | 5 | - | 2.894g | - | - | -25°C~85°C TA | Tube | 2016 | FSCQ | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | 1.76Ohm | Tin (Sn) | - | - | 70W | RESONANT CONTROL TECHNIQUE ALSO AVAILABLE | - | - | 38W | ZIG-ZAG | - | - | 1 | - | - | - | - | FSCQ0565 | - | - | 1 | - | - | - | - | - | 18V | - | - | SWITCHING REGULATOR | - | 4mA | 38W | 3.08A | 9V~20V | 6mA | - | - | - | Sync | - | Flyback | - | CURRENT-MODE | - | 20kHz | 23V | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | 55W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 98 % | - | 95% | Isolated | - | 15V | - | - | - | 650V | 9.19mm | - | 10.16mm | 4.7mm | - | No | - | RoHS Compliant | Lead Free |