- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Turn On Delay Time | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Dual Supply Voltage | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Input Current | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD7682FJ-LBE2 ROHM Semiconductor | 1790 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~150°C TJ | Cut Tape (CT) | 2015 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | ALSO OPERATES IN PFM CONTROL TECHNIQUE | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | - | 1 | - | 18V | - | - | - | 24V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 15V~27.5V | - | - | - | - | - | Flyback | - | - | - | 120kHz | 27.5V | - | - | RESONANT CONTROL | - | - | - | - | - | SINGLE | - | - | No | Current Limiting, Over Load, Over Voltage | - | - | - | - | Isolated | - | 19.5V | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() UCC3809P-1 Texas Instruments | 3000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 25.996513mg | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | 1MHz | - | UCC3809 | 8 | - | 1 | - | 800mV | - | - | - | 12V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 80mA | 8V~19V | - | - | - | Frequency Control, Soft Start | - | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | - | 25mA | - | - | - | BUCK-BOOST | - | - | No | - | 70 % | - | - | 70% | Isolated | - | 15V | - | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1050ST44T3G ON Semiconductor | 5415 |
| Datasheet | 21 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 40W | DUAL | GULL WING | 260 | 1 | - | 2.3mm | 44kHz | 40 | NCP1050 | 4 | - | 1 | - | - | - | 100mA | - | 8V | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | 7.5V~10V | - | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | - | - | 8.5V | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | - | 77% | Isolated | 700V | 8.5V | - | - | - | - | 1.57mm | - | 6.5mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LNK562DN Power Integrations | 5086 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | 506.605978mg | - | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-LP | e3 | yes | Discontinued | 1 (Unlimited) | 7 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 1.9W | 1.9W | DUAL | GULL WING | - | 1 | - | - | - | - | - | 8/7 | - | 1 | - | 5.8V | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | 160μA | - | - | 148mA | - | - | 1.9W | - | - | - | Flyback | - | - | - | 66kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 70 % | - | 265V | - | Isolated | 700V | - | - | - | 85V | - | 1.65mm | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() TOP222YN Power Integrations | 29804 |
| Datasheet | 23 Weeks | - | Through Hole | Through Hole | TO-220-3 | - | - | - | 2.299997g | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-II | e3 | - | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 25W | SINGLE | - | - | 1 | - | - | - | - | - | 3 | R-PSFM-T3 | 1 | Not Qualified | 5.7V | Adjustable | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | 1.2mA | 1.2mA | - | - | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | 0.55A | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | - | 265V | 67% | Isolated | 700V | - | - | - | 85V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TNY276PN Power Integrations | 34739 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tube | 2006 | TinySwitch®-III | e3 | - | Active | 1 (Unlimited) | 7 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 15W | 19W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | 8 | - | 1 | - | 12V | Adjustable | - | - | 2.2V | - | - | - | - | - | SWITCHING REGULATOR | - | 310μA | - | - | - | - | 15W | - | EN | - | Flyback | 85V | - | - | 132kHz | - | 265V | - | PULSE WIDTH MODULATION | - | 0.43mA | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | - | 265V | - | Isolated | 700V | - | 85V | 265V | 85V | - | 3.68mm | - | 9.83mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() VN1160T-E STMicroelectronics | 4000 |
| Datasheet | 42 Weeks | - | - | Through Hole | TO-220-3 | - | - | TO-220 | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VN1160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V~16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UCC3804PW Texas Instruments | 14619 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | SMD/SMT | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | 0.65mm | 1MHz | - | UCC3804 | 8 | - | 1 | - | 1V | - | 1A | - | 10V | - | - | - | - | - | SWITCHING CONTROLLER | - | 500μA | - | 1A | 8.3V~12V | - | - | - | Frequency Control | 9V | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | - | Up to 1MHz | - | - | - | PULSE WIDTH MODULATION | 41ns | 25mA | - | 44 ns | - | SINGLE | - | - | No | Current Limiting | 50 % | 500μA | - | 49% | - | - | 12.5V | - | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TNY288DG Power Integrations | 270 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tube | 2015 | TinySwitch®-4 | e3 | - | Discontinued | 1 (Unlimited) | 7 | - | - | - | MATTE TIN | - | SEATED_HT CALCULATED | - | 19.5W | 14.5W | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 725V | -300mV | ANALOG CIRCUIT | 615μA | - | - | - | - | - | 26W | - | EN | - | Flyback | 85V | - | - | 124kHz~140kHz | - | 265V | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 67 % | - | - | - | Isolated | 725V | - | 85V | 265V | - | - | - | - | 4.9mm | 3.9mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() TEA18363T/1J NXP USA Inc. | 2377 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | GreenChip™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 75W | - | - | - | - | - | - | - | - | - | - | - | - | TEA18363 | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 9.9V~30V | - | - | - | - | - | Flyback | - | - | - | 25kHz~132.5kHz | - | - | - | - | - | - | - | - | - | - | - | - | No | Over Power, Over Temperature, Over Voltage | - | - | - | - | Isolated | - | 14.9V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VIPER012HS STMicroelectronics | 1761 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | - | - | Industrial grade | -40°C~150°C TJ | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 7W | - | - | - | - | - | - | - | - | - | - | - | - | VIPER01 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 120kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | 80% | Either | 800V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FSGM0565RBWDTU ON Semiconductor | 60000 | - | Datasheet | 43 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | 6 | - | 1.6g | 32 ns | - | -40°C~125°C TJ | Tube | 2016 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 1.8Ohm | Tin (Sn) | 80W | - | - | - | 45W | ZIG-ZAG | - | - | 1 | - | - | - | - | FSGM0565R | - | - | 1 | - | - | - | - | - | 14V | - | - | - | - | - | SWITCHING CONTROLLER | - | 2.5mA | 45W | 2.75A | 7.5V~26V | 2mA | - | 14 ns | - | - | Flyback | 26V | CURRENT-MODE | - | 66kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | 70W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 75 % | - | - | 70% | Isolated | - | 12V | - | - | - | 650V | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MC34025PG ON Semiconductor | 12 | - | Datasheet | 2 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 4.535924g | - | - | 0°C~70°C TA | Tube | 2003 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | - | Tin (Sn) | - | CAN BE OPERATED IN CURRENT MODE | - | - | 1.25mW | DUAL | - | 260 | 1 | - | - | 400kHz | 40 | MC34025 | 16 | - | 2 | - | 13.5V | - | - | - | 15V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 200mA | 8.4V~30V | 35mA | - | - | Frequency Control, Soft Start | 8.8V | Half-Bridge | - | VOLTAGE-MODE | - | 1MHz | 30V | - | - | PULSE WIDTH MODULATION | 30ns | - | - | 30 ns | - | PUSH-PULL | - | - | No | Current Limiting | 45 % | - | - | - | Isolated | - | 9.2V | - | - | - | - | 3.43mm | - | 19.55mm | 6.85mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP267KG-TL Power Integrations | 477 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | TOPSwitch®-JX | e3 | - | Active | 3 (168 Hours) | - | - | - | - | MATTE TIN | 65W | - | 8542.39.00.01 | 45W | 45W | - | - | 260 | 1 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | Frequency Control | - | Flyback | - | - | - | 66kHz 132kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | 78% | Isolated | 725V | - | - | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | No | - | RoHS Compliant | - | ||
![]() LNK624DG-TL Power Integrations | 49499 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | LinkSwitch®-CV | e3 | yes | Active | 4 (72 Hours) | 7 | - | - | - | Matte Tin (Sn) | 11W | - | - | 5.5W | 11W | DUAL | GULL WING | - | 1 | 230V | - | - | - | - | 8/7 | - | 3 | - | - | - | - | - | - | 265V | 85V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | 6.5W | - | - | - | Flyback | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 54 % | - | - | - | Isolated | 725V | - | - | - | - | - | - | - | 4.9mm | - | - | No | - | RoHS Compliant | - | ||
![]() ICE3AR4780CJZXKLA1 Infineon Technologies | 10 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3R | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | 31W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 10.5V~27V | - | - | - | - | - | Flyback | - | - | - | 100kHz | - | - | Halogen Free | - | - | - | 800V | - | - | - | 800V | - | Yes | Over Load, Over Temperature, Over Voltage | - | - | - | 75% | Isolated | - | 17V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1072P065G ON Semiconductor | 5000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | 850.995985mg | - | - | -40°C~125°C TJ | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | - | Tin (Sn) | - | - | - | 19W | - | DUAL | - | - | 1 | - | 2.54mm | - | - | NCP1072 | 7 | - | 1 | - | - | Adjustable | 250mA | - | 8V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 250mA | 6.3V~10V | - | 19W | - | - | - | Flyback | -300mV | CURRENT-MODE | - | 65kHz | - | 10V | Halogen Free | - | - | - | - | - | 230V | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 72 % | - | - | 68% | Isolated | 700V | 8.2V | 100V | 250V | - | - | 3.44mm | - | 10.16mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1071STAT3G ON Semiconductor | 30 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin (Sn) | - | - | - | 14W | 14W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.3mm | - | NOT SPECIFIED | - | - | - | - | Not Qualified | - | - | - | 8.6V | 8V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 350mA | 6.3V~10V | - | - | - | - | - | Flyback | 85V | CURRENT-MODE | - | 65kHz | - | 265V | - | - | 20ns | - | - | 10 ns | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 72 % | - | - | 68% | Isolated | 700V | 8.2V | 85V | 265V | - | - | 1.65mm | - | 6.7mm | 3.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VIPER012XSTR STMicroelectronics | 2236 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | - | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 7W | - | - | 4.5W | - | - | - | - | - | - | - | - | - | VIPER01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 30kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | 80% | Either | 800V | 8V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1399AHDR2G ON Semiconductor | 10000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | YES | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | NCP1399 | e3 | yes | Active | 3 (168 Hours) | 16 | - | - | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | R-PDSO-G16 | - | - | - | - | - | - | 12V | - | - | - | - | - | POWER FACTOR CONTROLLER | - | - | - | - | 9V~60V | - | - | - | - | 10V | Half-Bridge | - | CURRENT-MODE | - | 20kHz~750kHz | - | - | - | RESONANT CONTROL | - | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 50% | Isolated | 600V | 15.8V | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - |