- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Quiescent Current | Output Power | Turn On Delay Time | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Frequency | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Output Voltage-Max | Max Duty Cycle | Output Voltage-Min | Max Junction Temperature (Tj) | Max Supply Voltage (AC) | Drain to Source Resistance | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC3705EGN#PBF Linear Technology/Analog Devices | 6 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | -40°C~85°C TA | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.635mm | - | - | - | 30 | LTC3705 | 16 | - | - | - | 11V | - | - | - | 12V | 1 | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 18V~80V | - | - | - | - | - | Soft Start | - | 7V | Forward, Secondary Side SR | - | VOLTAGE-MODE | 2A | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | PUSH-PULL | - | 700kHz | No | Current Limiting | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | - | 4.8895mm | 3.899mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSFR1700USL ON Semiconductor | 48 |
| Datasheet | - | - | Through Hole | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | - | 9 | - | 3.4808g | - | - | -40°C~130°C TJ | Tube | - | FSFR-US | e3 | yes | Obsolete | 1 (Unlimited) | 9 | - | - | 1.25Ohm | Tin (Sn) | - | - | - | - | - | 200W | 11.6W | ZIG-ZAG | - | - | 1 | - | - | - | - | - | - | FSFR1700 | - | - | 1 | - | - | - | - | - | - | 1 | 25V | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | 7mA | 6A | 11.6W | - | 10V~25V | 9mA | NO | - | 100W | - | Frequency Control | - | - | Half-Bridge | - | - | - | Up to 300kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | 52 % | - | - | - | - | 50% | Isolated | 500V | 12.5V | - | - | - | 3.4mm | - | 26.2mm | 10.7mm | - | No | - | RoHS Compliant | - | ||
![]() ICE2BS01G Infineon Technologies | 9575 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | ICE2BS01 | 8 | - | - | - | - | - | - | - | 15V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 8.5V~21V | - | - | - | - | - | Soft Start | - | 9V | Flyback | - | CURRENT-MODE | 0.7A | 67kHz | 21V | - | - | PULSE WIDTH MODULATION | 160ns | - | 65 ns | - | SINGLE | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | 77 % | - | - | - | - | 72% | Isolated | - | 13.5V | - | - | - | - | 1.73mm | 5mm | 4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1250ASN100T1G ON Semiconductor | In Stock | - | Datasheet | 45 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | - | - | - | 6 | - | - | - | - | - | - | 28V | 12V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 8.8V~28V | - | - | - | - | - | - | - | 9.4V | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | 30 ns | - | SINGLE | - | - | No | Over Power, Over Voltage, Short Circuit | - | 84 % | - | - | - | - | 80% | Isolated | - | 18V | - | - | - | 1mm | - | 3.1mm | 1.7mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TNY266GN Power Integrations | 55050 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | - | - | - | -40°C~150°C TJ | Tube | - | TinySwitch®-II | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | 15W | DUAL | - | 260 | 1 | - | 2.54mm | - | - | 132kHz | 40 | - | 8/7 | R-PDSO-G7 | 1 | - | 700V | Adjustable | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 265μA | - | - | 560mA | - | - | - | - | 9.5W | - | EN | - | - | Flyback | - | - | - | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | 68 % | - | - | 265V | 14Ohm | 65% | Isolated | - | - | - | - | 85V | - | - | 9.575mm | 6.35mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() UCC28700DBVR Texas Instruments | 30000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | -20°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 25V | 0.95mm | - | - | - | - | UCC28700 | - | - | 1 | - | 14V | - | - | - | 25V | - | - | - | - | SWITCHING CONTROLLER | 2.65mA | 2.1mA | - | - | 25mA | 9V~35V | - | - | - | - | - | - | - | 9V | Flyback | - | CURRENT-MODE | - | 1kHz~130kHz | 35V | - | - | RESONANT CONTROL | - | - | - | - | SINGLE | 140kHz | - | No | Current Limiting, Over Voltage | - | 99 % | - | - | - | - | 99 % | Isolated | - | 21V | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1247AD065R2G ON Semiconductor | 738 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | 65kHz | - | - | 7 | - | - | - | - | - | - | 28V | 11V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 800mA | 8.9V~28V | - | - | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | 40 ns | 28V | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | - | - | - | - | - | - | 80% | Isolated | - | 12V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TOP265EG Power Integrations | 50 |
| Datasheet | 4 Weeks | - | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-JX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 81W | 57W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 1 | - | 19V | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | 1.4mA | - | - | - | - | - | - | - | 57W | - | Frequency Control | - | - | Flyback | 85V | - | - | 66kHz 132kHz | - | 265V | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | 78 % | - | - | 265V | - | - | Isolated | 725V | - | 85V | 265V | 85V | - | 8.25mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() NCP1294EDR2G ON Semiconductor | 2209 | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | 1MHz | - | NCP1294 | 16 | - | - | - | 15V | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 9.5mA | - | - | - | 1A | 3.8V~15V | - | - | - | - | - | Frequency Control, Soft Start, Sync | - | 4.7V | Boost, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | 60ns | - | 25 ns | - | SINGLE | - | - | No | Current Limiting, Over Temperature, Over Voltage | - | 90 % | - | - | - | - | 85% | Isolated | - | 4.6V | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() VIPER12AS STMicroelectronics | 2500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~150°C TC | Tube | - | VIPER™ | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8W | - | - | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | not_compliant | - | 66kHz | NOT SPECIFIED | VIPER12 | 8 | - | 1 | Not Qualified | 730V | - | - | - | 18V | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | 9V~38V | - | - | - | - | - | - | - | 9V | - | - | CURRENT-MODE | - | 60kHz | - | - | - | PULSE WIDTH MODULATION | 50ns | - | 100 ns | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | - | - | - | Non-Isolated | - | 14.5V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() UCC2809PWTR-1 Texas Instruments | 600 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | 39.008944mg | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | - | - | 1MHz | - | UCC2809 | 8 | - | 1 | - | 800mV | - | - | - | 12V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 80mA | 8V~19V | - | - | - | - | - | Frequency Control, Soft Start | - | - | Boost, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | - | 25mA | - | - | - | - | - | No | - | - | 70 % | - | - | - | - | 70% | Isolated | - | 10V | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSDM0565RBWDTU ON Semiconductor | 19 | - | Datasheet | 21 Weeks | ACTIVE, NOT REC (Last Updated: 6 days ago) | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | 6 | - | 1.6g | 95 ns | - | -25°C~85°C TA | Tube | 2007 | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | Through Hole | EAR99 | 1.76Ohm | Tin (Sn) | - | - | - | - | - | 70W | 45W | ZIG-ZAG | - | - | 1 | - | - | - | 2.3A | 66kHz | - | FSDM0565 | - | - | 1 | - | 650V | - | 2.8A | 20V | 14V | - | - | - | - | SWITCHING REGULATOR | - | 2.5mA | - | 45W | 2.8A | 8V~20V | 2.5mA | - | 2.5mA | - | 22 ns | - | 650V | - | Flyback | 300mV | CURRENT-MODE | - | - | - | 20V | - | PULSE WIDTH MODULATION | - | - | - | 20V | SINGLE | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 85 % | - | - | - | - | 82% | Isolated | - | 12V | 85V | 265V | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP3766K6TR-G1 Diodes Incorporated | 120000 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | SOT-23-6 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AP3766 | - | - | 1 | - | - | - | - | 36V | - | - | - | - | - | - | - | - | - | - | 30mA | 9V~36V | - | - | - | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Short Circuit | - | - | - | - | - | - | - | Isolated | - | 18.5V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1200AD60R2G ON Semiconductor | 393 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | 0°C~125°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | - | - | 40 | NCP1200 | 8 | R-PDSO-G8 | - | - | - | - | - | - | 11V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 16V Max | - | - | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | 0.25A | 60kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | No | Current Limiting, Over Load, Short Circuit | - | - | - | - | - | - | 83% | Isolated | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() KA3842B ON Semiconductor | 36807 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 851mg | - | - | 0°C~70°C TA | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | KA3842 | - | - | 1 | - | - | - | - | - | 15V | - | - | - | - | SWITCHING CONTROLLER | 17mA | - | - | - | 1A | 10V~30V | 17mA | - | - | - | - | Frequency Control | - | - | - | - | CURRENT-MODE | - | Up to 500kHz | 25V | - | - | PULSE WIDTH MODULATION | 45ns | - | 35 ns | - | - | - | - | No | - | - | 100 % | - | - | - | - | 97% | - | - | 16V | - | - | - | 3.3mm | - | 10.15mm | 6.35mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() UCC28085D Texas Instruments | 50 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 72.603129mg | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 650mW | DUAL | GULL WING | 260 | 1 | - | - | - | - | 1MHz | - | UCC28085 | 8 | - | 2 | - | 500mV | - | - | - | 10V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 1A | 8.3V~15V | - | - | - | - | - | Frequency Control | - | 9.3V | Push-Pull | - | CURRENT-MODE | - | 50kHz~1MHz | - | - | - | PULSE WIDTH MODULATION | 25ns | - | 25 ns | - | - | - | - | No | Current Limiting | - | 50 % | - | - | - | - | 49% | Isolated | - | 12.5V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TNY284PG Power Integrations | 80 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tube | 2015 | TinySwitch®-4 | e3 | - | Active | 1 (Unlimited) | 7 | - | - | - | MATTE TIN | - | - | - | SEATED_HT CALCULATED | - | 8.5W | 6W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | - | - | - | 1 | - | 265V | - | - | - | - | - | - | 750V | 50V | ANALOG CIRCUIT | - | 360μA | - | - | - | - | - | - | - | 11W | - | EN | - | - | Flyback | 85V | - | - | 124kHz~140kHz | - | 265V | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | 67 % | - | 150°C | - | - | - | Isolated | 725V | - | 85V | 265V | - | 4.06mm | - | 9.44mm | 6.35mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() NCP1051ST136T3G ON Semiconductor | 5889 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | 40W | DUAL | GULL WING | 260 | 1 | - | 2.3mm | - | - | 136kHz | 40 | NCP1051 | 4 | - | 1 | - | - | - | 200mA | - | 8V | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | 7.5V~10V | - | - | - | - | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | - | - | 8.5V | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | - | - | - | - | 77% | Isolated | 700V | 8.5V | - | - | - | 1.57mm | - | 6.5mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER011XSTR STMicroelectronics | In Stock |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | 10 | - | - | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 7W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | VIPER01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | 4.5V | - | - | 30kHz | - | 30V | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | - | - | 80% | Either | 800V | 8V | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() UCC28221DG4 Texas Instruments | 41 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 141.690917mg | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | - | - | UCC28221 | 16 | - | 2 | - | 3.3V | - | - | - | 12V | - | - | - | - | DUAL SWITCHING CONTROLLER | - | - | - | - | 100A | 8.4V~14.5V | - | - | - | - | - | Soft Start | - | 8V | Flyback | - | CURRENT-MODE | - | - | 14.5V | - | - | PULSE WIDTH MODULATION | 10ns | 6mA | 10 ns | - | PUSH-PULL | 2MHz | 1100kHz | No | Current Limiting, Over Voltage | 3.45V | 90 % | 3.15V | - | - | - | 75% | Isolated | - | 13V | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free |