- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Voltage | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Built-in Protections | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC3808YMM Microchip Technology | 10114 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | - | - | -40°C~85°C TA | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC3808 | - | - | - | - | - | - | - | 2 | - | 15V | - | - | - | - | - | 1kA | 8.3V~15V | 20mA | - | - | Frequency Control | - | - | Push-Pull | - | - | - | Up to 1MHz | - | - | - | - | 60ns | - | 60 ns | - | - | No | Current Limiting | 50 % | - | 49% | - | Isolated | - | 12.5V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1251ASN100T1G ON Semiconductor | 6000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | - | 6 | - | - | - | 28.3V | 28V | 12V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 8.8V~28V | - | - | - | - | - | 9.4V | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | 30 ns | - | SINGLE | No | Over Power, Over Voltage, Short Circuit | 84 % | - | 80% | - | Isolated | - | 18V | - | - | - | 1mm | - | 3.1mm | 1.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1077STBT3G ON Semiconductor | 2534 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | 25W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.3mm | - | NOT SPECIFIED | - | 4 | - | - | Not Qualified | - | 8.5V | 8V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 800mA | 6.3V~10V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Temperature, Over Voltage, Short Circuit | 73 % | - | 69% | - | Isolated | 700V | 8.1V | - | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TOP266KG-TL Power Integrations | 60 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | TOPSwitch®-JX | e3 | - | Active | 3 (168 Hours) | - | - | - | MATTE TIN | - | - | 58W | - | 8542.39.00.01 | 39W | 39W | - | - | 260 | 1 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | Frequency Control | - | - | Flyback | - | - | - | 66kHz 132kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 78% | - | Isolated | 725V | - | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | No | - | RoHS Compliant | - | ||
![]() UCC3809DTR-1 Texas Instruments | 2773 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | 1MHz | - | UCC3809 | - | - | 1 | - | 800mV | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 80mA | 8V~19V | - | - | - | Frequency Control, Soft Start | - | - | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | - | 25mA | - | - | BUCK-BOOST | No | - | 70 % | - | 70% | - | Isolated | - | 15V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC2804DTRG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | 1MHz | - | UCC2804 | 8 | - | 1 | - | 1V | - | 10V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 1A | 8.3V~12V | - | - | - | Frequency Control | - | 9V | Boost, Flyback, Forward | - | CURRENT-MODE | - | Up to 1MHz | - | - | - | PULSE WIDTH MODULATION | 41ns | 25mA | 44 ns | - | SINGLE | No | Current Limiting | 50 % | - | 49% | - | - | - | 12.5V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC33364D2R2 ON Semiconductor | 249 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | -25°C~125°C TA | Tape & Reel (TR) | 2006 | GreenLine™ | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | MC33364 | 8 | - | 1 | - | 5.2V | 16V | 15.5V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 600mA | 7.6V~16V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 126kHz | 20V | - | - | PULSE WIDTH MODULATION | 67ns | - | 28 ns | - | SINGLE | No | Current Limiting, Over Temperature | - | - | - | - | Isolated | 700V | 15V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LNK362DG-TL Power Integrations | 100 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | LinkSwitch®-XT | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 2.8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | 132kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 60% | - | Isolated | 700V | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() UCC3889N Texas Instruments | 350 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 523.190449mg | 250kHz | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | Not Applicable | 8 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | 100kHz | - | UCC3889 | 8 | - | 1 | - | 17.5V | 9V | 9V | - | - | - | SWITCHING CONTROLLER | 1.2mA | - | - | - | 100mA | 6.3V~9.3V | - | 1.2mA | - | - | 19.5V | - | Flyback | 80V | VOLTAGE-MODE | - | - | - | 265V | - | - | 35ns | - | 30 ns | 9.3V | SINGLE | No | Short Circuit | 55 % | - | 55 % | - | Non-Isolated | - | 8.4V | 80V | 265V | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TEA1755T/1,518 NXP USA Inc. | 1000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~155°C TJ | Tape & Reel (TR) | 2006 | GreenChip™ | - | - | Active | 3 (168 Hours) | 16 | - | - | - | - | - | 250W | - | - | - | - | DUAL | GULL WING | - | - | - | 1.27mm | - | - | TEA1755 | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | 13.4V~38V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 110kHz~150kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | - | - | - | - | Isolated | 650V | 22.3V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1054ST44T3G ON Semiconductor | 56743 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Tin (Sn) | - | - | 40W | - | - | - | 40W | DUAL | GULL WING | 260 | 1 | - | 2.3mm | 44kHz | 40 | NCP1054 | 4 | - | 1 | - | - | - | 8V | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | 7.5V~10V | - | - | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | 2A | - | 8.5V | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | 77% | - | Isolated | 700V | 8.5V | - | - | - | 1.57mm | - | 6.5mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() KA3842BD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 218.3mg | - | - | 0°C~70°C TA | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | KA3842 | - | - | 1 | - | - | - | 15V | - | - | - | SWITCHING CONTROLLER | 17mA | - | - | - | 1A | 10V~30V | 17mA | - | - | Frequency Control | - | - | - | - | CURRENT-MODE | - | Up to 500kHz | 25V | - | - | PULSE WIDTH MODULATION | 45ns | - | 35 ns | - | - | No | - | 100 % | - | 97% | - | - | - | 16V | - | - | - | - | - | 8.56mm | 3.95mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AP3127KTR-G1 Diodes Incorporated | In Stock | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 3 (168 Hours) | - | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 10V~28V | - | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Voltage | - | - | 75% | - | Isolated | - | 15.8V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UCC3813N-4 Texas Instruments | 16 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 523.190449mg | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | - | - | 1 | 10V | 2.54mm | 1MHz | - | UCC3813 | 8 | - | 1 | - | 1V | - | 10V | - | - | - | SWITCHING CONTROLLER | - | 500μA | - | - | 200mA | 8.3V~12V | - | - | - | Frequency Control | - | 9.3V | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | 41ns | 30mA | 44 ns | - | BUCK-BOOST | Yes | - | 50 % | - | 49% | - | Non-Isolated | - | 12.5V | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER50A-E STMicroelectronics | 20193 | - | Datasheet | - | - | Through Hole | Through Hole | Pentawatt-5 HV (Bent and Staggered Leads) | - | 5 | - | 4.535924g | - | - | - | Tube | - | VIPER™ | e3 | - | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | Matte Tin (Sn) | 125°C | -25°C | 50W | AUTOMATIC BURST MODE OPERATION IN STAND-BY CONDITION | - | - | 60W | ZIG-ZAG | - | - | 1 | - | - | 200kHz | - | VIPER50 | 5 | - | 1 | - | 700V | - | 13V | - | - | - | SWITCHING REGULATOR | 12mA | - | - | 60W | 1.5A | 8V~15V | 16mA | - | - | Frequency Control, Soft Start, Sync | - | - | Flyback | - | CURRENT-MODE | - | Up to 200kHz | - | 230V | - | PULSE WIDTH MODULATION | 50ns | - | 100 ns | 13V | SINGLE | Yes | Current Limiting, Over Temperature | 50 % | - | - | - | Isolated | - | 11V | - | 230V | - | 9.2mm | - | 10.4mm | 4.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TOP264KG-TL Power Integrations | 2 | - | Datasheet | 4 Weeks | - | - | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | TOPSwitch®-JX | e3 | - | Active | 3 (168 Hours) | - | - | - | MATTE TIN | - | - | 49W | - | - | 30W | 30W | - | - | 260 | 1 | - | - | - | 40 | - | - | - | 1 | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | 30W | Frequency Control | - | - | Flyback | - | - | - | 66kHz 132kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 78 % | 265V | - | - | Isolated | 725V | - | - | - | 85V | - | 2.49mm | - | 8.89mm | - | No | - | RoHS Compliant | - | ||
![]() TOP266EG Power Integrations | 791 |
| Datasheet | 4 Weeks | - | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-JX | e3 | - | Active | 1 (Unlimited) | - | - | - | MATTE TIN | - | - | - | - | - | 119W | 86W | - | - | - | 1 | - | - | - | - | - | - | - | 1 | - | 12V | - | - | - | - | - | ANALOG CIRCUIT | - | 600μA | - | - | 2.5A | - | - | - | 86W | Frequency Control | - | - | Flyback | 85V | - | - | 66kHz 132kHz | - | 265V | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | 265V | 78% | - | Isolated | 725V | - | 85V | 265V | 85V | - | 8.25mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() NCV1060BD060R2G ON Semiconductor | 33000 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | YES | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | 7.2W | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 14V | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | 9V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 8.4V~9.5V | - | - | - | Soft Start | - | - | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | 0.52A | 60kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | BUCK-BOOST | Yes | Current Limiting, Over Load, Over Power, Over Voltage, Short Circuit | - | - | - | - | Either | 670V | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | RoHS Compliant | - | ||
![]() VIPER26HD STMicroelectronics | 275 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 547.485991mg | - | - | -40°C~150°C TJ | Tube | - | VIPer™ plus | e4 | - | Active | 3 (168 Hours) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 1.5W | 20W | DUAL | GULL WING | 260 | 1 | 14V | - | - | 30 | VIPER26 | 16 | - | 1 | - | - | - | - | - | - | - | ANALOG CIRCUIT | 600μA | - | - | - | 1A | 11.5V~23.5V | - | - | - | - | - | - | Flyback | 11.5V | CURRENT-MODE | - | 115kHz | - | 23.5V | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 80 % | - | 70% | - | Either | 800V | 13V | - | - | - | - | - | 10mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSFR1600XSL ON Semiconductor | 45 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | - | 9 | - | 3.4808g | - | - | -40°C~130°C TJ | Tube | 2016 | FSFR-XS | e3 | yes | Active | 1 (Unlimited) | 9 | - | - | TIN | - | - | - | - | - | 80W | 160W | ZIG-ZAG | - | 260 | 1 | - | - | - | - | FSFR1600 | - | - | 1 | - | - | - | - | - | 25V | - | - | - | 7mA | 11mA | 11.5W | 4.5A | 10V~25V | 9mA | - | 160W | Frequency Control | - | - | Half-Bridge | - | - | - | Up to 300kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 50% | OVER CURRENT; OVER VOLTAGE; THERMAL | Isolated | 500V | 12.5V | - | - | - | 10.7mm | - | 26.2mm | 3.4mm | - | No | - | ROHS3 Compliant | - |