- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Quiescent Current | Output Power | Turn On Delay Time | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT1244IN8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | -40°C~100°C TJ | Tube | 1997 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | LG-MAX | - | - | - | DUAL | - | - | 1 | - | 2.54mm | 500kHz | - | LT1244 | 8 | - | 1 | 5V | - | - | 15V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 1A | 10V~25V | - | - | 170μA | - | - | Frequency Control | - | - | Buck | - | CURRENT-MODE | Up to 500kHz | 25V | - | - | PULSE WIDTH MODULATION | 50ns | - | 30 ns | - | SINGLE | - | No | - | - | - | 48% | Isolated | - | 16V | - | - | - | - | 3.3mm | - | 10.16mm | 6.48mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LNK6666E Power Integrations | 1684 |
| Datasheet | 4 Weeks | - | - | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | - | - | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | - | 8542.39.00.01 | 68W | 88W | ZIG-ZAG | - | - | 1 | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.6mA | - | - | - | 15μA | - | - | - | - | 60W | - | - | - | - | Flyback | - | CURRENT-MODE | 120kHz~136kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | - | - | - | - | - | - | 2.01mm | - | No | - | RoHS Compliant | - | ||
![]() LNK6764V Power Integrations | 77 |
| Datasheet | 4 Weeks | - | - | - | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | NO | 11 | - | - | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 11 | - | - | - | - | - | - | - | - | 8542.39.00.01 | 20W | 28W | DUAL | - | - | 1 | - | 1.78mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.3mA | - | - | - | 15μA | - | - | - | - | 16W | - | - | - | - | Flyback | 85V | CURRENT-MODE | 120kHz~136kHz | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | 85V | 265V | - | - | - | 2.34mm | 10.46mm | 10.16mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() TOP266VG Power Integrations | 10569 |
| Datasheet | 4 Weeks | - | - | - | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | - | 12 | - | - | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-JX | e3 | - | Active | 1 (Unlimited) | - | - | - | - | MATTE TIN | - | - | - | - | - | 39W | 28.5W | - | - | - | 1 | - | - | - | - | - | - | - | 1 | 12V | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | 3.4mA | - | - | - | - | - | - | - | 28.5W | - | Frequency Control | - | - | Flyback | 85V | - | 66kHz 132kHz | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | 265V | 78% | Isolated | 725V | - | 85V | 265V | 85V | - | - | 2.34mm | 8.89mm | 7.62mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() AP3105VKTR-BG1 Diodes Incorporated | 11 |
| - | 24 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | SOT-23-6 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~25V | - | - | - | - | - | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 75% | Isolated | - | 15.5V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UCC38083P Texas Instruments | 101 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | 523.190449mg | - | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | - | - | 1 | - | - | 1MHz | - | UCC38083 | 8 | - | 2 | 500mV | - | - | 10V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 1A | 8.3V~15V | - | - | - | - | - | Frequency Control | - | 9.3V | Push-Pull | - | CURRENT-MODE | 50kHz~1MHz | - | - | - | PULSE WIDTH MODULATION | 25ns | - | 25 ns | - | - | - | No | Current Limiting | 50 % | - | 49% | Isolated | - | 12.5V | - | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TNY275GN-TL Power Integrations | 80 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | TinySwitch®-III | e3 | - | Active | 4 (72 Hours) | 7 | - | EAR99 | - | Matte Tin (Sn) | - | - | 15W | - | - | - | 15W | DUAL | - | 250 | 1 | - | 2.54mm | - | 40 | - | 8/7 | R-PDSO-G7 | 1 | 12V | - | - | 2.2V | - | - | - | - | - | SWITCHING REGULATOR | - | 295μA | - | - | 1A | - | - | - | - | 11.5W | - | EN | - | - | Flyback | - | - | 132kHz | 2.6V | - | - | PULSE WIDTH MODULATION | - | 0.4mA | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | 265V | - | Isolated | 700V | - | - | - | 85V | - | - | 3.98mm | 9.575mm | 6.35mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() NCP1366BABAYDR2G ON Semiconductor | 697 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V~28V | - | - | - | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Voltage, Short Circuit | - | - | - | Isolated | - | 18V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FSL206MRL ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | LAST SHIPMENTS (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 710mg | 43.6 ns | - | -40°C~150°C TJ | Tube | 2016 | FPS™ | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | 19Ohm | Tin (Sn) | - | - | 12W | - | - | 7W | 1.3W | DUAL | - | 250 | 1 | - | 2.54mm | - | - | FSL206 | - | - | 1 | 650V | - | - | 10V | - | - | 26V | - | - | SWITCHING CONTROLLER | - | 300μA | 660mA | 1.3W | - | 7V~26V | 1.3mA | - | - | - | 6.1 ns | - | - | - | Flyback | 26V | CURRENT-MODE | 67kHz | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | 26V | SINGLE | 7W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 78 % | - | 72% | Isolated | - | 8V | 85V | 265V | - | 650V | 3.6mm | - | 9.4mm | 6.6mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() NCP1216P65G ON Semiconductor | 520 | - | Datasheet | 2 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | 0°C~150°C TJ | Tube | 2007 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | - | 260 | 1 | - | 2.54mm | 65kHz | 40 | NCP1216 | 7 | - | 1 | 12V | - | - | 11V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 500A | 10V~16V | 9mA | - | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 60ns | - | 20 ns | - | SINGLE | - | No | Over Load, Over Temperature, Short Circuit | 81 % | - | 75% | Isolated | - | - | - | - | - | - | 3.44mm | - | 10.16mm | 6.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() KA5L0380RTU ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-220-4 Full Pack | - | 4 | - | 2.829g | - | - | -40°C~85°C TA | Tube | - | FPS™ | - | yes | Obsolete | 1 (Unlimited) | 4 | - | - | - | - | - | - | - | - | - | - | 75W | ZIG-ZAG | - | - | 1 | - | - | - | - | KA5L0380 | - | - | 1 | 5.2V | - | - | 14V | - | - | - | - | - | SWITCHING REGULATOR | - | 7mA | - | 75W | 3A | 9V~30V | 12mA | - | - | - | - | - | - | 9.6V | Flyback, Forward | - | CURRENT-MODE | 50kHz | 28V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | 18W | Yes | Current Limiting, Over Temperature, Over Voltage | 82 % | - | 77% | - | - | 15V | - | - | - | 800V | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ICE3AR2280JGXUMA1 Infineon Technologies | 10 |
| Datasheet | 20 Weeks | - | - | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | YES | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | CoolMOS™, CoolSET™F3R80 | e3 | yes | Active | 3 (168 Hours) | 12 | - | EAR99 | - | Tin (Sn) | - | - | 41W | - | 8542.39.00.01 | 26W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G12 | - | - | - | - | 17V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 10.5V~25V | - | - | - | - | - | - | - | 11.2V | Flyback | - | CURRENT-MODE | 100kHz | 25V | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | - | - | 75% | Isolated | 800V | 17V | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() NCV1397ADR2G ON Semiconductor | 17500 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 15 Leads | - | - | - | - | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 15 | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | R-PDSO-G15 | - | - | - | - | 12V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 9.5V~20V | - | - | - | - | - | Frequency Control | - | 11.3V | Half-Bridge | - | - | 60kHz~500kHz | 20V | - | - | RESONANT CONTROL | - | - | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | 50% | Isolated | - | 10.5V | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC28711DR Texas Instruments | 2228 | - | - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | ALSO OPERATES IN AMPLITUTDE MODULATION CONTROL TECHNIIQUE | - | - | - | DUAL | GULL WING | - | 1 | 25V | - | - | - | UCC28711 | - | - | 1 | 14V | - | - | 25V | - | - | - | - | - | SWITCHING CONTROLLER | 2mA | - | - | - | 25mA | 9V~35V | - | - | - | - | - | - | - | 9V | Flyback | - | CURRENT/VOLTAGE-MODE | 680Hz~100kHz | 35V | - | - | FREQUENCY MODULATION | - | - | - | - | SINGLE | - | No | Current Limiting, Over Voltage | 42.5 % | - | - | Isolated | - | 21V | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC28722DBVT Texas Instruments | 500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 25V | 0.95mm | - | - | UCC28722 | - | - | 1 | 5.9V | - | 35V | - | 9V | 1 | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | 9V~35V | - | - | - | - | - | - | - | - | Flyback | - | - | 650Hz~80kHz | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Voltage | - | - | - | Isolated | - | 21V | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1246BLD065R2G ON Semiconductor | 36000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | R-PDSO-G7 | - | - | - | 28V | 11V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 800mA | 8.9V~28V | - | - | - | - | - | - | - | 9.3V | Flyback | - | CURRENT-MODE | 65kHz | - | - | - | PULSE WIDTH MODULATION | 40ns | - | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | - | - | 80% | Isolated | - | 12V | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC28720DR Texas Instruments | 604 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 25V | - | - | - | UCC28720 | - | - | - | 5.9V | - | 35V | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 9V~35V | - | - | - | - | - | - | - | - | Flyback | - | CURRENT/VOLTAGE-MODE | 650Hz~80kHz | - | - | - | FREQUENCY MODULATION | - | - | - | - | - | - | No | Current Limiting, Over Voltage | 99 % | - | - | Isolated | - | 21V | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSFR1700US ON Semiconductor | 145625 | - | Datasheet | - | - | - | Through Hole | Through Hole | 10-SSIP Module, 9 Leads, Formed Leads | - | 9 | - | 3.708632g | - | - | -40°C~130°C TJ | Tube | - | FSFR-US | e3 | yes | Obsolete | 1 (Unlimited) | 9 | - | - | - | Tin (Sn) | - | - | - | - | - | 200W | 200W | ZIG-ZAG | - | - | 1 | - | - | - | - | FSFR1700 | - | - | 1 | - | - | - | - | - | 1 | 25V | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | 7mA | 6A | 11.6W | - | 10V~25V | - | NO | - | 200W | - | Frequency Control | - | - | Half-Bridge | - | - | Up to 300kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 50% | Isolated | 500V | 12.5V | - | - | - | - | 3.4mm | - | 26.2mm | 10.7mm | - | No | - | RoHS Compliant | - | ||
![]() TNY267GN-TL Power Integrations | 45 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TinySwitch®-II | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | 19W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | 8/7 | - | 1 | 5V | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 315μA | - | - | 500mA | - | - | - | - | 12W | - | EN | - | - | Flyback | - | - | 132kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | 265V | 65% | Isolated | 700V | - | - | - | 85V | - | - | 3.98mm | - | 6.35mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() LNK615PG Power Integrations | 4587 |
| Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tube | 2009 | LinkSwitch®-II | e3 | - | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | - | MATTE TIN | - | - | - | - | - | 5.1W | 5.1W | DUAL | - | - | 1 | - | 2.54mm | 65kHz | - | - | 8 | R-PDIP-T8 | 1 | 700V | 337mA | - | - | - | - | - | 9V | -300mV | SWITCHING REGULATOR | 480μA | - | - | 4.5W | 504mA | - | - | - | - | 5.1W | - | - | 700V | - | Flyback | - | - | Up to 85kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | 265V | - | Isolated | - | - | - | 265V | 85V | - | 3.68mm | - | 9.83mm | 6.6mm | - | No | No SVHC | RoHS Compliant | - |