- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Voltage | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Frequency | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Max Duty Cycle | Number of Drivers | Duty Cycle (Max) | Max Supply Voltage (AC) | Duty Cycle | Built-in Protections | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNK615PG Power Integrations | 4587 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | -40°C~150°C TJ | Tube | 2009 | LinkSwitch®-II | e3 | - | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | - | MATTE TIN | - | - | - | - | - | 5.1W | 5.1W | DUAL | - | - | 1 | - | 2.54mm | 65kHz | - | - | 8 | R-PDIP-T8 | 1 | - | 700V | - | 337mA | - | - | - | 9V | -300mV | SWITCHING REGULATOR | 480μA | - | - | 4.5W | 504mA | - | - | - | 5.1W | - | 700V | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | - | - | 265V | - | - | Isolated | - | - | - | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() UCC28083PW Texas Instruments | 4 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 1MHz | - | UCC28083 | 8 | - | 2 | - | 500mV | - | - | - | 10V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 1A | 8.3V~15V | - | 1.5mA | - | Frequency Control | - | 9.3V | Push-Pull | - | CURRENT-MODE | - | 50kHz~1MHz | - | - | - | PULSE WIDTH MODULATION | 25ns | 25 ns | - | - | - | - | No | Current Limiting | 50 % | - | - | - | 49% | - | Isolated | - | 12.5V | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VIPERA16HDTR STMicroelectronics | 111 | - | Datasheet | - | - | Surface Mount | - | SOIC | - | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buck-Boost, Flyback | - | - | - | 115kHz | - | - | - | - | - | - | - | - | - | - | - | Over Temperature | - | - | 80 % | - | - | - | - | 800V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK6763K Power Integrations | 305 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | - | - | - | 21W | 35W | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | - | - | 1 | - | 50V | - | - | - | - | - | - | - | ANALOG CIRCUIT | 900μA | - | - | - | 12.5μA | - | - | - | 21W | - | - | - | Flyback | 85V | - | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 66 % | - | - | 265V | 64% | - | Isolated | 650V | - | 85V | 265V | 85V | - | 2.49mm | - | 8.89mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() LNK6765K Power Integrations | 14480 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | - | - | 8542.39.00.01 | 31W | 42W | DUAL | GULL WING | 260 | 1 | - | 1.78mm | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | 85V | - | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 64% | - | Isolated | 650V | - | 85V | 265V | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() TOP221GN Power Integrations | 2370 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-II | e3 | - | Not For New Designs | 4 (72 Hours) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | 9W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | 8 | - | 1 | Not Qualified | 5.7V | Adjustable | - | - | - | - | - | - | SWITCHING REGULATOR | 1.2mA | 1.2mA | - | - | - | - | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | - | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | - | - | 265V | 67% | - | Isolated | 700V | - | - | - | 85V | - | 3.73mm | 9.59mm | 6.35mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TOP226YN Power Integrations | 13 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-II | e3 | - | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 75W | 125W | SINGLE | - | - | 1 | - | - | 100kHz | - | - | 3 | - | 1 | Not Qualified | 700V | Adjustable | - | - | - | - | - | - | SWITCHING REGULATOR | - | 1.4mA | - | - | 250mA | - | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | 85V | VOLTAGE-MODE | - | - | - | 265V | - | PULSE WIDTH MODULATION | - | - | 265V | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | - | - | 265V | 67% | - | Isolated | - | - | 85V | 265V | 85V | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AP31261KTR-G1 Diodes Incorporated | 3241 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 3 (168 Hours) | 6 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 30 | - | - | - | - | - | - | - | - | 25V | 16V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 350mA | 10V~25V | - | - | - | - | - | 10V | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | - | PULSE WIDTH MODULATION | 150ns | 50 ns | - | SINGLE | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | 80 % | - | - | - | 75% | - | Isolated | - | 15.8V | - | - | - | - | 1.45mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FSFR1700HS ON Semiconductor | 4821 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | - | 9 | 3.708632g | - | -40°C~130°C TJ | Tube | - | FSFR-HS | e3 | yes | Obsolete | 1 (Unlimited) | 9 | - | - | 1Ohm | MATTE TIN | - | - | - | - | - | 200W | 11.6W | ZIG-ZAG | - | - | 1 | - | - | - | - | FSFR1700 | - | - | - | - | - | - | - | 17V | - | 25V | - | - | - | - | 7mA | 6A | 11.6W | 6A | 10V~25V | 9mA | - | 100W | Frequency Control | - | - | Half-Bridge | - | - | - | Up to 600kHz | - | - | - | - | - | - | 25V | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 52 % | 1 | - | - | 50% | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | Isolated | 500V | 12.5V | - | - | - | 3.4mm | - | 26.2mm | 10.7mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() NCP1076BAP100G ON Semiconductor | 50 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | -40°C~125°C TJ | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 31W | - | - | 23W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V~20V | - | - | - | - | - | - | Flyback | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 68% | - | Isolated | 700V | 8.4V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1308DR2G ON Semiconductor | 1000 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 0°C~125°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP1308 | 8 | - | 1 | - | 10V | - | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 10V~20V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | 20 ns | - | SINGLE | 75kHz | 60kHz | No | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | - | - | Isolated | - | 12V | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TOP222PN Power Integrations | 14983 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | -40°C~150°C TJ | Tube | 2000 | TOPSwitch®-II | e3 | - | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | - | PURE MATTE TIN | - | - | - | - | - | 10W | 15W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | 100kHz | NOT SPECIFIED | - | 8 | - | 1 | Not Qualified | 700V | Adjustable | - | - | - | - | - | - | SWITCHING REGULATOR | - | 1.2mA | - | - | 50mA | - | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | 85V | VOLTAGE-MODE | - | - | - | 265V | - | PULSE WIDTH MODULATION | - | - | 265V | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | - | - | 265V | 67% | - | Isolated | - | - | 85V | 265V | 85V | - | 4.45mm | 9.59mm | 7.62mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP269EG Power Integrations | 48 |
| Datasheet | 4 Weeks | - | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 7 | - | - | -40°C~150°C TJ | Tube | 2002 | TOPSwitch®-JX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 162W | 120W | - | - | - | 1 | - | - | - | - | - | - | - | 1 | - | 19V | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | 2.1mA | - | - | - | - | - | - | 120W | Frequency Control | - | - | Flyback | 85V | - | - | 66kHz 132kHz | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 78 % | - | - | 265V | - | - | Isolated | 725V | - | 85V | 265V | 85V | - | 8.25mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() NCP1340B6DR2G ON Semiconductor | 860 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.25mm | - | - | - | - | R-PDSO-G8 | - | - | - | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 9V~28V | - | - | - | - | - | 9V | Flyback | - | CURRENT-MODE | - | - | 28V | - | - | RESONANT CONTROL | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | - | - | Isolated | - | 17V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() UCC3808N-1 Texas Instruments | 71 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 523.190449mg | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | - | - | 1 | 10V | - | 1MHz | - | UCC3808 | 8 | - | 2 | - | 500mV | - | - | - | 10V | - | - | - | SWITCHING CONTROLLER | - | - | - | 1W | 100mA | 8.3V~14V | - | - | - | Frequency Control | - | - | Push-Pull | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | 25ns | 25 ns | 10V | - | - | - | No | - | 50 % | - | - | - | 50% | - | Isolated | - | 12.5V | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TOP258EN Power Integrations | 30 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 7 | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | PURE MATTE TIN | - | - | - | - | - | 195W | 195W | ZIG-ZAG | - | - | 1 | - | - | 66kHz | - | - | - | R-PZIP-T6 | 1 | - | 700V | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | 1.4mA | - | 70W | 6.88A | - | - | - | 148W | - | - | - | Flyback | 85V | VOLTAGE-MODE | - | 66kHz 132kHz | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | - | 265V | 78% | - | Isolated | - | - | 85V | 265V | 85V | 8.25mm | - | 10.24mm | 2.06mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() TNY286DG-TL Power Integrations | 26400 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | TinySwitch®-4 | e3 | - | Active | 1 (Unlimited) | 7 | - | - | - | Matte Tin (Sn) | - | - | 19W | SEATED_HT CALCULATED | - | - | 19W | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | - | - | 1 | - | 5V | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | 430μA | - | - | 12A | - | - | - | 15W | EN | - | - | Flyback | - | - | - | 124kHz~140kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 67 % | - | - | 265V | - | - | Isolated | 725V | - | - | - | 85V | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | - | ||
![]() VIPER0PHDTR STMicroelectronics | 2380 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPer™ plus | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | 1W | 12W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | VIPER0P | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | 4.5V~30V | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 120kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Short Circuit | - | - | - | - | 80% | - | Either | 800V | 8V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LNK6776K Power Integrations | 1580 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | - | - | 8542.39.00.01 | 37W | 48W | DUAL | GULL WING | 260 | 1 | - | 1.78mm | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | 85V | - | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 64% | - | Isolated | 725V | - | 85V | 265V | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() LNK501GN Power Integrations | 27 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | - | - | -40°C~150°C TJ | Tube | 2004 | LinkSwitch® | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | 5.5W | DUAL | - | 260 | 1 | - | 2.54mm | - | 40 | - | 8 | R-PDSO-G7 | 1 | - | 5.6V | Adjustable | - | - | 5.75V | - | - | - | SWITCHING REGULATOR | - | 1.06mA | - | - | - | - | - | - | - | - | - | 5.5V | Flyback | - | - | 0.4A | 30kHz~42kHz | 6V | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 80 % | - | - | 265V | 77% | - | Isolated | 700V | - | - | - | 85V | - | - | 9.655mm | 6.3mm | - | No | - | RoHS Compliant | Lead Free |