- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Input Voltage-Nom | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Switcher Configuration | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNK563GN Power Integrations | 10000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-LP | e3 | yes | Active | 4 (72 Hours) | 7 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.5W | 2.5W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | 8 | - | 1 | - | 5.8V | Adjustable | - | - | - | - | SWITCHING REGULATOR | - | 220μA | - | 148mA | - | - | - | 2.5W | - | - | Flyback | 85V | - | - | 83kHz | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 70 % | 265V | - | Isolated | 700V | - | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCP1060AP100G ON Semiconductor | 19 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | -40°C~125°C TJ | Tube | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.7W | 8.3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 520mA | - | - | - | - | - | - | - | - | 7V~20V | - | - | - | - | - | Buck, Flyback | 85V | - | - | 60kHz | - | 265V | - | - | - | - | - | - | - | Yes | Over Load, Over Power, Over Temperature, Short Circuit | - | - | 66% | Either | 700V | 9V | 85V | 265V | - | 4.95mm | - | 10.16mm | 7.11mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TOP221YN Power Integrations | 9864 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-II | - | - | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | - | 12W | SINGLE | - | - | 1 | - | - | - | 100kHz | - | - | 3 | - | 1 | Not Qualified | 700V | - | 25mA | - | 36V | - | SWITCHING REGULATOR | - | 1.2mA | - | 25mA | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | - | - | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Isolated | - | - | - | 265V | 85V | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCP1055ST44T3G ON Semiconductor | 50 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin (Sn) | 40W | - | - | - | 40W | DUAL | GULL WING | 260 | 1 | - | 2.3mm | - | 44kHz | 40 | NCP1055 | 4 | - | 1 | - | - | - | - | 8V | - | - | SWITCHING REGULATOR | - | - | - | - | 7.5V~10V | - | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | 2A | - | 8.5V | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | 77% | Isolated | 700V | 8.5V | - | - | - | 1.57mm | - | 6.5mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FLS6617MX ON Semiconductor | 1710 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 3 (168 Hours) | 7 | - | - | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | 50kHz | NOT SPECIFIED | - | - | - | - | - | - | - | - | 15V | - | - | SWITCHING REGULATOR | - | - | - | - | 5V~30V | - | - | - | - | 5.5V | Flyback | - | CURRENT-MODE | - | - | 23V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 75% | Isolated | 900V | 16V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() UCC2804QDREP Texas Instruments | 700 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 75.608178mg | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | - | 1MHz | - | UCC2804 | 8 | - | 1 | - | 1V | - | - | 10V | - | - | SWITCHING CONTROLLER | - | 500μA | - | 200mA | 8.3V~12V | - | - | - | Frequency Control | 9V | Boost, Flyback, Forward | - | CURRENT-MODE | - | Up to 1MHz | - | - | - | PULSE WIDTH MODULATION | 41ns | 30mA | 44 ns | SINGLE | - | No | Current Limiting | 50 % | - | 49% | - | - | 12.5V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1207DR2G ON Semiconductor | 5000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | - | 40 | NCP1207 | 8 | - | - | - | 16V | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 10.6V~16V | - | - | - | - | - | Flyback | - | CURRENT-MODE | 0.5A | - | - | - | - | PULSE WIDTH MODULATION | 40ns | - | 20 ns | SINGLE | 150kHz | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | Isolated | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() VN1160CTR-E STMicroelectronics | 1 | - | Datasheet | 20 Weeks | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | DPAK | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VN1160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V~16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VIPER22ADIP STMicroelectronics | 20000 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | -40°C~150°C TC | Tube | - | VIPER™ | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 12W | DUAL | - | - | 1 | - | 2.54mm | - | 66kHz | - | VIPER22 | 8 | - | 1 | - | 730V | - | - | 18V | - | - | SWITCHING REGULATOR | - | - | - | - | 8V~38V | - | 3mA | - | - | 9V | Flyback | - | CURRENT-MODE | - | 60kHz | - | - | - | PULSE WIDTH MODULATION | 50ns | - | 100 ns | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | - | 14.5V | - | - | - | - | 5.33mm | 9.27mm | 7.62mm | - | No | - | ROHS3 Compliant | - | ||
![]() AP3776MTR-G1 Diodes Incorporated | 1000 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | - | - | - | 260 | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | BATTERY CHARGE CONTROLLER | - | - | - | - | 6.1V~28V | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | - | 13V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VIPER53SP STMicroelectronics | 118 | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | -40°C~150°C TC | Tube | - | VIPER™ | e3 | - | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | - | Matte Tin (Sn) | 65W | - | - | 40W | 40W | DUAL | GULL WING | - | 1 | - | - | - | 300kHz | - | VIPER53 | 10 | - | 1 | - | 620V | - | - | 13V | - | - | SWITCHING REGULATOR | - | 9mA | - | 2.3A | 8.4V~19V | - | 2mA | 40W | EN, Frequency Control, Soft Start | - | Flyback | - | CURRENT-MODE | - | Up to 300kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Short Circuit | - | - | - | Isolated | - | 11.5V | - | - | - | - | 3.65mm | 9.4mm | 7.5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() LNK302GN Power Integrations | 755 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | - | -40°C~150°C TJ | Tube | 2012 | LinkSwitch®-TN | e3 | yes | Active | 4 (72 Hours) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 12mW | DUAL | - | 260 | 1 | - | 2.54mm | - | 66kHz | 40 | - | 8 | - | 1 | - | 12V | Adjustable | - | - | - | - | SWITCHING REGULATOR | - | 200μA | - | 80mA | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | 85V | - | - | - | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | 265V | 69% | Non-Isolated | 700V | - | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() VN1160-E STMicroelectronics | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | DPAK | - | - | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VN1160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V~16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LNK616GG-TL Power Integrations | 14885 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | LinkSwitch®-II | e3 | - | Active | 4 (72 Hours) | 8 | - | - | - | MATTE TIN | - | - | 8542.39.00.01 | - | 6.1W | DUAL | - | 250 | 1 | - | 2.54mm | - | - | 40 | - | 8 | R-PDSO-G8 | - | - | 700V | - | - | - | 9V | -300mV | ANALOG CIRCUIT | 520μA | - | - | 654mA | - | - | - | 6.1W | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | - | - | Isolated | 700V | - | - | - | - | - | 3.68mm | - | 6.35mm | - | No | - | RoHS Compliant | - | ||
![]() NCP1011AP130G ON Semiconductor | 12114 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | -40°C~150°C TJ | Tube | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 7 | - | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | 19W | DUAL | - | 260 | 1 | - | 2.54mm | - | - | 40 | NCP1011 | 7 | - | - | - | - | - | 250mA | 8V | - | - | SWITCHING REGULATOR | - | - | - | - | 8.5V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 130kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | 700V | - | - | - | - | - | 4.45mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LNK3206D-TL Power Integrations | 9963 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | LinkSwitch™-TN2 | - | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G7 | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 66kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | 69% | Non-Isolated | 725V | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | RoHS Compliant | - | ||
![]() FS6S1265REYDTU ON Semiconductor | 243 |
| Datasheet | - | - | Through Hole | Surface Mount | TO-3P-5 Formed Leads | - | 5 | - | 6.301g | -25°C~85°C TA | Tube | - | FPS™ | - | yes | Obsolete | 1 (Unlimited) | 5 | - | - | 720mOhm | - | - | - | - | - | 269W | ZIG-ZAG | - | - | 1 | - | - | 8A | - | - | FS6S1265 | - | - | 1 | - | 650V | - | - | 16V | - | - | SWITCHING REGULATOR | - | 12mA | 269W | 12A | 9V~35V | 12mA | - | - | Soft Start, Sync | - | - | - | CURRENT-MODE | - | Up to 150kHz | 30V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 95% | - | - | 15V | - | - | - | 20mm | - | 15.6mm | 4.8mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() TNY287PG Power Integrations | 2828 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | -40°C~150°C TJ | Tube | 2015 | TinySwitch®-4 | e3 | - | Active | 1 (Unlimited) | 7 | - | - | - | MATTE TIN | 13W | SEATED_HT CALCULATED | - | 18W | 23.5W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | - | - | 1 | - | 265V | - | - | - | 265V | 85V | ANALOG CIRCUIT | 550μA | - | - | - | - | - | - | 23.5W | EN | - | Flyback | 85V | - | - | 124kHz~140kHz | - | 265V | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 67 % | - | - | Isolated | 725V | - | 85V | 265V | - | - | 4.06mm | 9.44mm | 6.35mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK364GN Power Integrations | 330 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | - | -40°C~150°C TJ | Tube | 2007 | LinkSwitch®-XT | e3 | - | Active | 4 (72 Hours) | 7 | SMD/SMT | EAR99 | - | PURE MATTE TIN | - | - | - | 9W | 9W | DUAL | - | 250 | 1 | - | 2.54mm | - | 132kHz | 40 | - | 8 | R-PDSO-G7 | 1 | - | 5.8V | Adjustable | 750mA | - | - | 50V | SWITCHING REGULATOR | - | 250μA | - | 750mA | - | - | - | - | - | - | Flyback | 85V | - | - | - | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 60 % | 265V | 60% | Isolated | 700V | - | - | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP269KG Power Integrations | 48 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 12 | - | - | -40°C~150°C TJ | Tube | 2011 | TOPSwitch®-JX | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 81W | 55W | - | - | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | 7.73A | - | - | - | 55W | Frequency Control | - | Flyback | 85V | - | - | 66kHz 132kHz | - | 265V | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | 265V | 78% | Isolated | 725V | - | 85V | 265V | 85V | - | 2.49mm | - | 8.89mm | - | No | No SVHC | RoHS Compliant | - |