- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Switcher Configuration | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC44603AP ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | -25°C~150°C TJ | Tube | 2005 | GreenLine™ | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Tin/Lead (Sn80Pb20) | - | - | - | CAN ALSO OPERATE IN CURRENT MODE | - | - | - | DUAL | - | 240 | 1 | - | 2.54mm | 250kHz | 30 | MC44603A | 16 | - | 1 | - | - | - | - | 18V | 12V | - | - | SWITCHING CONTROLLER | - | - | - | - | 9V~18V | - | - | Soft Start, Sync | - | - | Flyback | - | VOLTAGE-MODE | 0.75A | Up to 250kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | No | Current Limiting, Over Voltage | - | - | 80% | Isolated | - | 14.5V | - | - | - | - | 4.44mm | - | 7.62mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() UCC3804PWTR Texas Instruments | 18 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | 0.65mm | 1MHz | - | UCC3804 | 8 | - | 1 | - | 1V | - | - | - | 10V | - | - | SWITCHING CONTROLLER | - | - | - | 1A | 8.3V~12V | - | - | Frequency Control | - | 9V | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | - | Up to 1MHz | - | - | PULSE WIDTH MODULATION | 41ns | 25mA | 44 ns | SINGLE | No | Current Limiting | 50 % | - | 49% | - | - | 12.5V | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LNK6774V Power Integrations | 19881 |
| Datasheet | 4 Weeks | - | - | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | NO | 11 | - | - | -40°C~150°C TJ | Tube | 2012 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 11 | - | - | - | - | - | - | - | 8542.39.00.01 | 20W | 28W | DUAL | - | - | 1 | - | 1.78mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.3mA | - | - | 15μA | - | - | 16W | - | - | - | Flyback | 85V | CURRENT-MODE | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 725V | - | 85V | 265V | - | - | 2.34mm | 10.46mm | 10.16mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() TOP243GN Power Integrations | 49 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 7 | - | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-GX | - | yes | Not For New Designs | 4 (72 Hours) | 7 | - | EAR99 | Pure Matte Tin (Sn) | - | - | - | - | - | 15W | 25W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | 8/7 | - | 1 | - | 12V | Adjustable | - | - | - | - | - | SWITCHING REGULATOR | 1.6mA | - | - | - | - | - | - | Frequency Control | - | - | Flyback | 85V | VOLTAGE-MODE | - | 66kHz~132kHz | - | 265V | PULSE WIDTH MODULATION | - | - | - | SINGLE | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 66.5% | Isolated | 700V | - | 85V | 265V | 85V | - | 3.98mm | - | 6.35mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() RT7736GGE Richtek USA Inc. | 41 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | SOT-23-6 | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | SmartJitter™ | - | - | Active | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 65kHz | - | - | - | - | - | - | 13.5V | - | - | - | - | 25V | 12V | - | - | - | - | 300mA | 12V~25V | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Voltage, Short Circuit | - | - | 75% | Isolated | - | 14.5V | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TNY287KG-TL Power Integrations | 50 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | TinySwitch®-4 | e3 | - | Active | 1 (Unlimited) | 11 | - | - | MATTE TIN | - | - | 18W | SEATED_HT CALCULATED | 8542.39.00.01 | - | 23.5W | DUAL | GULL WING | 260 | 1 | - | 1.78mm | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | EN | - | - | Flyback | - | - | - | 124kHz~140kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | - | 67% | Isolated | 725V | - | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | No | - | RoHS Compliant | - | ||
![]() NCP1075BAP100G ON Semiconductor | 15000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | -40°C~125°C TJ | Tube | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 14W | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V~20V | - | - | - | - | - | Flyback | - | - | - | 100kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | 68% | Isolated | 700V | 8.4V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LNK603DG Power Integrations | 3000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | - | -40°C~150°C TJ | Tube | 2002 | LinkSwitch®-II | e3 | - | Discontinued | 1 (Unlimited) | 8 | - | - | MATTE TIN | - | - | - | - | - | 3.3W | 3.3W | DUAL | GULL WING | 260 | 1 | - | - | 66kHz | 40 | - | 8 | - | 1 | - | 700V | - | - | - | - | - | - | ANALOG CIRCUIT | - | 320mA | 2.5W | 480mA | - | - | 3.3W | - | - | - | Flyback | 85V | - | - | Up to 85kHz | - | 265V | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | 265V | - | Isolated | - | - | 85V | 265V | 85V | 1.65mm | - | 4.9mm | 3.9mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK564GN Power Integrations | 950 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-LP | e3 | yes | Active | 4 (72 Hours) | 7 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 3W | 3W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | 8 | - | 1 | - | 5.8V | Adjustable | - | - | - | - | - | SWITCHING REGULATOR | - | 220μA | - | - | - | - | - | - | - | - | Flyback | 85V | - | 0.2A | 100kHz | - | 265V | PULSE WIDTH MODULATION | - | - | - | SINGLE | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 70 % | 265V | - | Isolated | 700V | - | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AP3983EP7-G1 Diodes Incorporated | 6000 | - | Datasheet | 24 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | -40°C~105°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Matte Tin (Sn) | - | - | 20W | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 6.82V~25V | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | Yes | Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | 700V | 15.5V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LNK574DG Power Integrations | 106 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 8 | - | - | -40°C~150°C TJ | Tube | 2012 | LinkZero™-LP | e3 | - | Discontinued | 1 (Unlimited) | 8 | - | - | MATTE TIN | - | - | - | - | - | 3W | 3W | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | 8 | - | 1 | - | - | - | - | - | - | - | 50V | ANALOG CIRCUIT | 250μA | - | - | 375mA | - | - | 3W | - | - | - | Flyback | 85V | - | - | 100kHz | - | 265V | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 63 % | 265V | - | Isolated | 700V | - | 85V | 265V | 85V | - | - | 4.9mm | 3.9mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() NCP1070STCT3G ON Semiconductor | 50 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | 14W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.3mm | - | NOT SPECIFIED | - | - | R-PDSO-G4 | - | Not Qualified | - | - | - | 8.6V | 8V | - | - | SWITCHING CONTROLLER | - | - | - | 250mA | 6.3V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 130kHz | - | - | - | - | - | - | - | Yes | Over Load, Over Temperature, Over Voltage, Short Circuit | 72 % | - | 68% | Isolated | 700V | 8.2V | - | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TOP258YN Power Integrations | 3524 |
| Datasheet | 4 Weeks | - | - | Through Hole | TO-220-7 (Formed Leads), 6 Leads | NO | 6 | - | - | -40°C~150°C TJ | Tube | 2009 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | - | PURE MATTE TIN | - | - | - | - | 8542.39.00.01 | - | 195W | SINGLE | - | - | 1 | - | 1.27mm | - | - | - | - | - | - | - | 700V | - | - | - | - | 9V | -300mV | ANALOG CIRCUIT | - | - | - | 6.88A | - | - | 195W | - | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz 132kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | Isolated | 700V | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() LNK6773K Power Integrations | 7833 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | - | - | 21W | 35W | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | - | - | 1 | - | 50V | - | - | - | - | - | - | ANALOG CIRCUIT | 900μA | - | - | 12.5μA | - | - | 21W | - | - | - | Flyback | 85V | - | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 66 % | 265V | 64% | Isolated | 725V | - | 85V | 265V | 85V | - | 2.49mm | - | 8.89mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() TNY255PN Power Integrations | 6061 |
| Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 2.26799g | -40°C~150°C TJ | Tube | 2003 | TinySwitch® | e3 | - | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 6.5W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | - | 8 | - | 1 | Not Qualified | 5.8V | Adjustable | - | - | - | - | - | SWITCHING REGULATOR | 215μA | - | - | 310mA | - | - | 6.5W | EN | - | - | Flyback | - | - | - | 130kHz | - | - | - | - | 0.265mA | - | SINGLE | Yes | Current Limiting, Over Temperature | 67 % | 265V | - | Isolated | 700V | - | - | - | 85V | - | 4.45mm | 9.59mm | 7.62mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() FAN602LMX ON Semiconductor | 43004 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | 91mg | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 3 (168 Hours) | 10 | - | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 15V | 1mm | - | - | - | - | R-PDSO-G10 | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 5.5V~25V | - | - | - | - | 40V | Flyback | - | CURRENT-MODE | - | 60kHz~140kHz | 500V | - | PULSE WIDTH MODULATION | - | 3mA | - | BUCK-BOOST | No | Over Temperature, Over Voltage | - | - | - | Isolated | - | 17.2V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() LNK613DG Power Integrations | 8522 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-II | e3 | - | Discontinued | 1 (Unlimited) | 8 | SMD/SMT | - | MATTE TIN | - | - | - | - | - | 3.3W | 3.3W | DUAL | GULL WING | 260 | 1 | - | - | 65kHz | 40 | - | 8 | R-PDSO-G8 | 1 | - | 5V | - | 214mA | - | - | - | - | ANALOG CIRCUIT | - | 440μA | 2.5W | 555mA | - | - | 3.3W | - | 700V | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | 265V | - | Isolated | - | - | - | 265V | 85V | 1.65mm | - | 4.9mm | 3.9mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK6775K Power Integrations | 1580 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | - | - | 31W | 42W | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | - | - | 1 | - | 50V | - | - | - | - | - | - | ANALOG CIRCUIT | 1.1mA | - | - | 12.5μA | - | - | 26W | - | - | - | Flyback | 85V | - | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 66 % | 265V | 64% | Isolated | 725V | - | 85V | 265V | 85V | - | 2.49mm | - | 8.89mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() VIPER50A-22-E STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Surface Mount | Pentawatt-5 HV (Bent and Staggered Leads) | - | 5 | - | - | - | Tube | - | VIPER™ | e3 | - | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | Matte Tin (Sn) | 125°C | 25°C | 50W | AUTOMATIC BURST MODE OPERATION IN STAND-BY CONDITION | - | - | 60W | ZIG-ZAG | - | - | 1 | - | - | 200kHz | - | VIPER50 | 5 | - | 1 | - | 700V | - | 1mA | - | 13V | - | - | SWITCHING REGULATOR | - | - | - | 1.5A | 8V~15V | 16mA | - | Frequency Control, Soft Start, Sync | 700V | - | Flyback | 0V | CURRENT-MODE | - | Up to 200kHz | - | 15V | PULSE WIDTH MODULATION | 50ns | - | 100 ns | SINGLE | Yes | Current Limiting, Over Temperature | 12 % | - | - | Isolated | - | 11V | - | - | - | 15.8mm | - | 10.4mm | 4.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC28083DG4 Texas Instruments | 11 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 72.603129mg | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 200kHz | - | UCC28083 | 8 | - | 2 | - | 1V | - | - | - | 10V | - | - | SWITCHING CONTROLLER | - | - | 650mW | 1A | 8.3V~15V | - | - | Frequency Control | - | 9.3V | Push-Pull | - | CURRENT-MODE | - | 50kHz~1MHz | - | - | PULSE WIDTH MODULATION | 25ns | - | 25 ns | - | No | Current Limiting | 50 % | - | 49% | Isolated | - | 12.5V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free |