- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Quiescent Current | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Switcher Configuration | Max Output Power | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VIPER100 STMicroelectronics | 1354 | - | Datasheet | - | - | Through Hole | Surface Mount | Pentawatt-5 HV (Bent and Staggered Leads) | - | 5 | - | - | - | Tube | - | VIPER™ | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | 125°C | 25°C | 100W | - | - | - | 82W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | not_compliant | 200kHz | NOT SPECIFIED | VIPER100 | 5 | - | 1 | Not Qualified | 620V | - | - | - | 13V | - | - | - | SWITCHING REGULATOR | - | - | - | 3A | 8V~15V | - | - | 12mA | - | EN, Frequency Control, Soft Start | 9V | Flyback | - | CURRENT-MODE | - | Up to 200kHz | - | - | PULSE WIDTH MODULATION | 50ns | - | 100 ns | SINGLE | - | - | Yes | Current Limiting, Over Temperature | - | - | - | Isolated | - | 11V | - | - | - | - | 9.2mm | - | 10.4mm | 4.8mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() UCC3895NG4 Texas Instruments | 11 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 2.259996g | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | - | 20 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | ALSO OPERATES IN CURRENT MODE | - | - | - | DUAL | - | - | 1 | 12V | - | - | 1MHz | - | UCC3895 | 20 | - | 4 | - | 250mV | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | - | 10mA | 10V~16.5V | - | - | - | - | Frequency Control, Soft Start, Sync | 10V | Full-Bridge | - | VOLTAGE-MODE | - | - | 16.5V | - | PULSE WIDTH MODULATION | - | 6mA | - | PHASE-SHIFT | - | - | No | - | 100 % | - | 100% | Isolated | - | 11V | - | - | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UC3848DW Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | 473.692182mg | 0°C~70°C TA | Tube | - | - | e4 | yes | Obsolete | 2 (1 Year) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 450kHz | - | UC3848 | - | - | 1 | - | 2V | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | - | 200mA | 10V~22V | - | - | 22mA | - | - | - | Buck, Forward Converter | - | CURRENT-MODE | - | Up to 1MHz | 20V | - | PULSE WIDTH MODULATION | 20ns | - | 20 ns | SINGLE | - | - | No | - | 79.5 % | - | - | Isolated | - | 13V | - | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LNK305DG-TL Power Integrations | 100 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | LinkSwitch®-TN | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | 8542.39.00.01 | - | 12mW | DUAL | GULL WING | 260 | 1 | - | - | - | - | 40 | - | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | 0.8A | 66kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 69% | Non-Isolated | 700V | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | - | ||
![]() TNY275PN Power Integrations | 19312 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | DIP-8C | - | -40°C~150°C TJ | Tube | 2006 | TinySwitch®-III | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | 15W | - | - | 15W | 15W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 12V | Adjustable | - | - | - | - | - | - | - | - | 295μA | - | - | - | - | - | - | 11.5W | EN | - | Flyback | - | - | - | 132kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | 265V | 65% | Isolated | 700V | - | - | - | 85V | - | 3.68mm | - | 9.83mm | 6.6mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() TOP261EN Power Integrations | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 7 | - | - | -40°C~150°C TJ | Tube | 2013 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | - | - | - | - | - | 333W | 333W | ZIG-ZAG | - | - | 1 | - | - | - | 66kHz | - | - | - | R-PZIP-T6 | 1 | - | 700V | - | - | - | - | - | 9V | -300mV | ANALOG CIRCUIT | - | - | 118W | 11.1A | - | - | - | - | 333W | - | - | Flyback | 85V | VOLTAGE-MODE | - | 66kHz 132kHz | - | 265V | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | Isolated | - | - | 85V | 265V | - | - | 8.25mm | - | 10.24mm | 2.06mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() TOP253GN Power Integrations | 32 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-HX | e3 | - | Active | 4 (72 Hours) | 8 | - | - | PURE MATTE TIN | - | - | - | - | - | 38W | 38W | DUAL | - | 250 | 1 | - | 2.54mm | - | 66kHz | 40 | - | - | - | 1 | - | 700V | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | 1.2mA | 9W | 1.37A | - | - | - | - | 25W | - | - | Flyback | 85V | VOLTAGE-MODE | - | - | - | 265V | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 78% | Isolated | 700V | - | - | - | 85V | - | 3.68mm | - | 9.83mm | 6.6mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() NCP1076BAP065G ON Semiconductor | 297 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | -40°C~125°C TJ | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 31W | - | - | 23W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V~20V | - | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | 68% | Isolated | 700V | 8.4V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FSFR2100USL ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | - | 9 | - | 3.4808g | -40°C~130°C TJ | Tube | - | FSFR-US | e3 | yes | Obsolete | 1 (Unlimited) | 9 | - | 510mOhm | Matte Tin (Sn) | - | - | 400W | - | - | - | 12W | ZIG-ZAG | - | - | 1 | - | - | - | - | - | FSFR2100 | - | - | 1 | - | 24V | - | - | - | - | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | 7mA | 12W | - | 10V~25V | 9mA | NO | - | 180W | Frequency Control | - | Half-Bridge | - | - | - | Up to 300kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 52 % | - | 50% | Isolated | 500V | 12.5V | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TNY288KG-TL Power Integrations | 15000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | TinySwitch®-4 | e3 | - | Active | 1 (Unlimited) | 11 | - | - | MATTE TIN | - | - | 23W | SEATED_HT CALCULATED | 8542.39.00.01 | - | 28W | DUAL | GULL WING | 260 | 1 | - | 1.78mm | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | EN | - | Flyback | - | - | - | 124kHz~140kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | - | 67% | Isolated | 725V | - | - | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | No | - | RoHS Compliant | - | ||
![]() LNK6778E Power Integrations | 2825 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 8542.39.00.01 | 104W | 135W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | 1.27mm | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | Flyback | 85V | - | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 725V | - | 85V | 265V | - | - | - | - | - | 2.01mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() UCC25701DTR Texas Instruments | 1534 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | 122.413241mg | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 11V | - | - | 700kHz | - | UCC25701 | 14 | - | 1 | - | 400mV | - | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | - | 100mA | 9V~15V | - | - | - | - | Soft Start, Sync | - | Boost, Flyback, Forward | - | VOLTAGE-MODE | - | - | - | - | PULSE WIDTH MODULATION | 20ns | 20mA | 20 ns | SINGLE | - | - | No | Current Limiting | 99 % | - | 99% | Isolated | - | 13V | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC3810DWTRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 473.692182mg | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 2 (1 Year) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 1MHz | - | UCC3810 | 16 | - | 2 | - | 1.2V | - | - | - | 10V | - | - | - | DUAL SWITCHING CONTROLLER | - | - | - | 200mA | 8.3V~11V | - | - | - | - | Frequency Control, Sync | 9.5V | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | - | - | 11V | - | PULSE WIDTH MODULATION | 20ns | - | 30 ns | PUSH-PULL | - | - | No | - | 50 % | - | 49% | Isolated | - | 11.3V | - | - | - | - | - | - | 10.3mm | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LYT4316E Power Integrations | 22 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | -40°C~150°C TJ | Tube | 2012 | LYTSwitch™-4 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140kHz | - | - | - | - | 1 | - | - | - | - | 132V | - | - | - | - | - | - | - | 35W | 2.83A | - | 3mA | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | 85V | - | - | - | - | 132V | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | 99.9% | Isolated | 725V | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() FSL206MRLX ON Semiconductor | 30 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 710mg | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | FPS™ | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | - | 12W | DUAL | - | - | 1 | 10V | 2.54mm | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 300μA | - | - | 7V~26V | 1.3mA | - | - | - | - | - | Flyback | - | VOLTAGE-MODE | 0.6A | 67kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | 7W | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 78 % | - | 72% | Isolated | - | 8V | - | - | - | 650V | - | 3.7mm | 9.55mm | 6.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() TNY289KG-TL Power Integrations | 40 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | TinySwitch®-4 | e3 | - | Active | 3 (168 Hours) | 11 | - | - | MATTE TIN | - | - | 25W | SEATED_HT CALCULATED | 8542.39.00.01 | - | 32W | DUAL | GULL WING | 260 | 1 | - | 1.78mm | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | EN | - | Flyback | - | - | - | 124kHz~140kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | - | 67% | Isolated | 725V | - | - | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | No | - | RoHS Compliant | - | ||
![]() LNK562DG-TL Power Integrations | 99 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | LinkSwitch®-LP | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Matte Tin (Sn) | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | - | 1.9W | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | 8/7 | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | 0.2A | 66kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 70% | Isolated | 700V | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | - | ||
![]() LNK604DG-TL Power Integrations | 100 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | LinkSwitch®-II | e3 | - | Active | 1 (Unlimited) | 8 | - | - | MATTE TIN | - | - | - | - | - | - | 4.1W | DUAL | GULL WING | 260 | 1 | - | - | - | - | 40 | - | 8 | R-PDSO-G8 | 1 | - | 6V | - | - | - | - | - | - | - | ANALOG CIRCUIT | 440μA | - | - | 267mA | - | - | - | - | 4.1W | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | 265V | - | Isolated | 700V | - | - | - | 85V | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | - | ||
![]() LNK6764K Power Integrations | 240 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | - | 8542.39.00.01 | 28W | 39W | DUAL | GULL WING | 260 | 1 | - | 1.78mm | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | Flyback | 85V | - | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | 85V | 265V | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() NCP1014APL065R2G ON Semiconductor | 500 | - | Datasheet | - | OBSOLETE (Last Updated: 23 hours ago) | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 3 (168 Hours) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | - | 12W | 19W | DUAL | - | - | 1 | - | 2.54mm | - | 65kHz | - | NCP1014 | 7 | - | 1 | - | 700V | - | 450mA | - | 8V | - | - | - | SWITCHING REGULATOR | - | - | - | - | 8.5V~10V | - | - | - | - | - | - | Flyback | 100V | CURRENT-MODE | - | - | - | 250V | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | - | - | 100V | 250V | - | - | - | - | 9.525mm | 6.35mm | - | No | No SVHC | RoHS Compliant | Lead Free |