- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Frequency(Max) | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Mounting Styles | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | SwitchingFrequency | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Input Voltage-Nom | Temperature Grade | Voltage | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Current - Output | Quiescent Current | Output Power | Control Features | Max Output Voltage | Voltage - Output | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC28712DR Texas Instruments | 3666 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | ALSO OPERATES IN AMPLITUTDE MODULATION CONTROL TECHNIIQUE | - | - | - | - | DUAL | GULL WING | - | 1 | 25V | - | - | - | - | UCC28712 | - | - | - | - | - | - | 25V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 9V~35V | - | - | - | - | - | - | - | 9V | Flyback | - | CURRENT/VOLTAGE-MODE | - | 680Hz~100kHz | 35V | - | - | FREQUENCY MODULATION | - | - | - | - | SINGLE | - | No | Current Limiting, Over Voltage | - | - | - | - | Isolated | - | 21V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() INN2005K Power Integrations | 7 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2014 | InnoSwitch™-CH | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | 20W | 20W | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | 265V | SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 60% | Isolated | 650V | - | 85V | 265V | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() TOP256PN Power Integrations | 6007 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-HX | e3 | yes | Active | 1 (Unlimited) | 7 | - | - | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | 63W | 63W | - | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | 8 | - | - | - | 700V | - | - | - | - | 9V | -300mV | - | ANALOG CIRCUIT | - | - | 4.08A | - | - | - | - | 34W | - | - | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | - | Isolated | 700V | - | - | - | - | 3.68mm | - | 9.83mm | 6.6mm | - | No | - | RoHS Compliant | - | ||
![]() NCP1076AAP100G ON Semiconductor | 3856 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tube | 2013 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | 31W | - | - | 23W | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 6.5V~20V | - | - | - | - | - | - | - | - | Flyback | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | - | 68% | Isolated | 700V | 8.4V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LT1244CN8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~100°C TJ | Tube | 1997 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | 1W | - | DUAL | - | - | 1 | - | 2.54mm | - | 500kHz | - | LT1244 | 8 | - | 1 | - | 12V | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 200mA | 10V~25V | - | - | 170μA | - | Frequency Control | - | - | - | Buck | - | CURRENT-MODE | - | Up to 500kHz | 25V | - | - | PULSE WIDTH MODULATION | 50ns | - | 30 ns | - | SINGLE | - | No | - | - | - | - | 48% | Isolated | - | 16V | - | - | - | - | - | - | 7.62mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TNY287KG Power Integrations | 144 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2015 | TinySwitch®-4 | e3 | - | Active | 3 (168 Hours) | 11 | - | - | MATTE TIN | - | - | - | SEATED_HT CALCULATED | - | 18W | 23.5W | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | 40 | - | - | - | 1 | - | 265V | - | - | - | - | 265V | 85V | - | ANALOG CIRCUIT | 550μA | - | - | - | - | - | - | 23.5W | EN | - | - | - | Flyback | 85V | - | - | 124kHz~140kHz | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 67 % | - | - | - | Isolated | 725V | - | 85V | 265V | - | - | 2.49mm | - | 8.89mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK584GG Power Integrations | 50 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2012 | LinkZero™-AX | e3 | - | Active | 4 (72 Hours) | 7 | EAR99 | - | MATTE TIN | - | - | - | - | - | 3W | 3W | - | DUAL | - | 250 | - | - | - | - | - | 40 | - | 7 | R-PDSO-G7 | 1 | - | 5V | - | - | - | - | 265V | 85V | - | SWITCHING REGULATOR | - | 260μA | 300mA | - | - | - | - | 3W | - | - | - | - | Flyback | 85V | - | - | 100kHz | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 63 % | - | 265V | - | Either | 700V | - | 85V | 265V | 85V | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() NCP1239GD100R2G ON Semiconductor | 1920 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | - | R-PDSO-G7 | - | - | - | - | 11V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 8.8V~35V | - | - | - | - | - | - | - | 9.4V | Flyback | - | CURRENT-MODE | - | 100kHz | 35V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 80% | Isolated | - | 12V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1205DR2G ON Semiconductor | 28686 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | 2006 | - | e3 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | ALSO HAS RESONANT CONTROL TECHNIQUE | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | - | NCP1205 | 16 | - | 1 | - | - | - | 12V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 250mA | 8V~30V | - | - | - | - | - | - | - | 8V | Flyback | - | CURRENT-MODE | - | 90kHz~125kHz | 30V | - | - | PULSE WIDTH MODULATION | 30ns | - | 30 ns | - | SINGLE | - | No | Current Limiting, Over Voltage, Short Circuit | - | - | - | - | Isolated | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TNY274GN Power Integrations | 125000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2006 | TinySwitch®-III | e3 | yes | Active | 4 (72 Hours) | 7 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 11W | 11W | - | DUAL | - | 260 | 1 | - | 2.54mm | - | - | 40 | - | 8/7 | - | 1 | - | 12V | Adjustable | 2.2V | - | 700V | - | - | - | SWITCHING REGULATOR | - | 275μA | - | - | - | - | - | 8.5W | EN | - | - | - | Flyback | - | - | - | 132kHz | - | - | - | PULSE WIDTH MODULATION | - | 0.36mA | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | - | 265V | - | Isolated | 700V | - | - | - | 85V | 3.68mm | - | 9.83mm | 6.6mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() LNK364DG-TL Power Integrations | 10719 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | LinkSwitch®-XT | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | 9W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | 132kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | 60% | Isolated | 700V | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() LNK501GN-TL Power Integrations | 3000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | LinkSwitch® | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | EAR99 | - | MATTE TIN | - | - | - | - | - | - | 5.5W | - | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | 8 | R-PDSO-G7 | 1 | - | 5.6V | - | 5.75V | - | - | - | - | - | SWITCHING REGULATOR | - | 1.06mA | 267mA | - | - | - | - | 3W | - | - | - | 5.5V | Flyback | - | - | - | 30kHz~42kHz | 6V | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 80 % | - | 265V | 77% | Isolated | 700V | - | - | - | 85V | - | - | 9.655mm | 6.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() NCP1079AAP065G ON Semiconductor | 50 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 10 hours ago) | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tube | 2015 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | 41W | - | - | 30W | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 6.5V~20V | - | - | - | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | - | 68% | Isolated | 700V | 8.4V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LNK520GN Power Integrations | 10 |
| Datasheet | - | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2004 | LinkSwitch® | e3 | yes | Not For New Designs | 4 (72 Hours) | 8 | EAR99 | - | MATTE TIN | - | - | - | - | - | - | 5.5W | - | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | 8 | - | 1 | - | 5.6V | - | 5.75V | - | - | - | - | - | SWITCHING REGULATOR | 750μA | - | 280mA | - | - | - | - | 3W | - | - | - | 5.5V | Flyback | - | - | - | 30kHz~42kHz | 6V | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 80 % | - | 265V | 77% | Isolated | 700V | - | - | - | 85V | - | - | 9.575mm | 7.62mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() TOP266KG Power Integrations | 144 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2011 | TOPSwitch®-JX | e3 | - | Active | 3 (168 Hours) | - | - | - | MATTE TIN | - | - | - | - | - | 58W | 39W | - | - | - | 260 | 1 | - | - | - | - | 40 | - | - | - | 1 | - | 12V | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | 600μA | 2.5A | - | - | - | - | 39W | Frequency Control | - | - | - | Flyback | 85V | - | - | 66kHz 132kHz | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | - | 265V | 78% | Isolated | 725V | - | 85V | 265V | 85V | - | 2.49mm | - | 8.89mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK562PN Power Integrations | 50 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | LinkSwitch®-LP | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 1.9W | 1.9W | - | DUAL | - | - | 1 | - | 2.54mm | - | 66kHz | - | - | 8 | R-PDIP-T7 | 1 | - | 700V | Adjustable | - | - | - | - | - | - | SWITCHING REGULATOR | - | 220μA | 375mA | - | - | - | - | 1.9W | - | - | - | - | Flyback | 85V | - | - | - | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 70 % | - | 265V | 70% | Isolated | - | - | - | - | 85V | 3.68mm | - | 9.83mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ICE3BR1465JF Infineon Technologies | 1999 | - | - | - | - | - | - | TO-220-6 | NO | - | 6 | 75 % | 400 | - | INFINEON TECHNOLOGIES AG | 25 V | 9.8 V | ICE3BR1465JF | Through Hole | PLASTIC/EPOXY | ZIP | ZIP, ZIP6/7,.24,.1TB | ZIP6/7,.24,.1TB | RECTANGULAR | FLANGE MOUNT | SP000758768 ICE3BR1465JFXKSA1 | Obsolete | SFM | NOT SPECIFIED | 8.64 | Details | Yes | 67 kHz | CoolSET | 0.127339 oz | - | Tube | - | F3 | - | No | - | - | - | EAR99 | Current Mode | - | - | - | - | - | 8542.39.00.01 | - | - | BICMOS | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 1.27 mm | compliant | - | - | - | 3 | R-PZFM-T6 | 1 Output | Not Qualified | - | - | 18 V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | 75 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNK6766K Power Integrations | 50 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2013 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | - | - | 37W | 48W | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | 40 | - | - | - | 1 | - | 50V | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.3mA | - | 12.5μA | - | - | - | - | 30W | - | - | - | - | Flyback | 85V | - | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 66 % | Non-Isolated | 265V | 64% | Isolated | 650V | - | 85V | 265V | 85V | - | 2.49mm | - | 8.89mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() LT1242CS8#PBF Linear Technology/Analog Devices | 82 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~100°C TJ | Tube | 1997 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | - | 30 | LT1242 | 8 | R-PDSO-G8 | - | - | 2.5V | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 10V~25V | - | - | - | - | Frequency Control | - | - | 11V | Buck | - | CURRENT-MODE | 1A | Up to 500kHz | 25V | - | - | PULSE WIDTH MODULATION | - | 10mA | - | - | SINGLE | - | No | - | - | - | - | 96% | Isolated | - | 16V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1337PG ON Semiconductor | 125 | - | Datasheet | - | ACTIVE, NOT REC (Last Updated: 3 days ago) | Through Hole | - | PDIP | - | 7 | - | - | - | 130kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | - | 7 | EAR99 | - | Tin (Sn) | 125°C | -40°C | - | - | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | - | 130kHz | - | - | 7 | - | 1 | - | - | - | 11V | AUTOMOTIVE | - | 13V | 3.6V | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 500mA | - | - | - | 500V | 20V | - | Flyback | - | CURRENT-MODE | - | 130kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 50ns | - | 20 ns | 11V | SINGLE | - | - | Over Temperature, Over Voltage, Short Circuit | - | - | - | - | - | - | - | - | - | - | 3.44mm | - | 10.16mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free |