- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Input Voltage-Nom | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Control Technique | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Switcher Configuration | Max Dual Supply Voltage | Max Frequency | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TNY253GN Power Integrations | 80000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | -40°C~150°C TJ | Tube | 2003 | TinySwitch® | e3 | - | Not For New Designs | 4 (72 Hours) | 8 | EAR99 | - | PURE MATTE TIN | - | - | - | - | - | - | 2W | DUAL | - | 250 | 1 | 2.54mm | - | - | - | 40 | - | 8 | - | 1 | Not Qualified | 5.8V | - | - | - | - | - | SWITCHING REGULATOR | 140μA | - | - | 165mA | - | - | - | 2W | EN | - | Flyback | - | - | 44kHz | - | - | - | - | - | - | SINGLE | - | - | - | Yes | Current Limiting, Over Temperature | 68 % | 265V | - | Isolated | 700V | - | - | - | 85V | - | 3.73mm | 9.59mm | 6.35mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ICE3BS02 Infineon Technologies | 1700 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | 500V | - | -25°C~130°C TJ | Tube | 2005 | CoolSET®F3 | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | MATTE TIN | - | - | - | - | - | - | 900mW | DUAL | - | - | 1 | 2.54mm | - | - | - | - | ICE3BS02 | 8 | - | 1 | - | 22V | - | - | 15V | - | - | SWITCHING CONTROLLER | - | - | - | 700mA | 8.5V~21V | - | - | - | Soft Start | 9V | Flyback | - | CURRENT-MODE | 67kHz | - | - | PULSE WIDTH MODULATION | 150ns | - | 55 ns | SINGLE | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | - | 72% | Isolated | - | 15V | - | - | - | - | 4.37mm | 9.52mm | 7.62mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TOP270KG Power Integrations | 38 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | YES | 12 | - | - | - | -40°C~150°C TJ | Tube | 2011 | TOPSwitch®-JX | - | yes | Active | 3 (168 Hours) | 12 | - | - | - | - | - | - | - | - | 91W | 60W | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | 12 | - | 1 | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | 9A | - | - | - | 60W | Frequency Control | - | Flyback | 85V | - | 66kHz 132kHz | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | 265V | 78% | Isolated | 725V | - | 85V | 265V | 85V | - | 2.49mm | - | 8.89mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() VIPER100A STMicroelectronics | 124 | - | Datasheet | - | - | Through Hole | Surface Mount | Pentawatt-5 HV (Bent and Staggered Leads) | - | 5 | - | - | - | - | Tube | - | VIPER™ | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | 125°C | 25°C | 100W | - | - | - | 82W | ZIG-ZAG | - | - | 1 | - | - | - | 200kHz | - | VIPER100 | 5 | - | 1 | - | 700V | - | - | 13V | - | - | SWITCHING REGULATOR | - | - | - | 3A | 8V~15V | - | 12mA | - | EN, Frequency Control, Soft Start | 9V | Flyback | - | CURRENT-MODE | Up to 200kHz | - | - | PULSE WIDTH MODULATION | 50ns | - | 100 ns | SINGLE | - | - | - | Yes | Current Limiting, Over Temperature | - | - | - | Isolated | - | 11V | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LNK6664K Power Integrations | 39 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | - | 8542.39.00.01 | 20W | 39W | DUAL | GULL WING | 260 | 1 | 1.78mm | - | - | - | 40 | - | - | R-PDSO-G11 | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | 120kHz~136kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | - | RoHS Compliant | - | ||
![]() NCP1077BAP130G ON Semiconductor | 50 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | - | -40°C~125°C TJ | Tube | 2013 | - | - | yes | Active | - | - | - | - | - | - | - | 31W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V~20V | - | - | - | - | - | Flyback | - | - | 130kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | 68% | Isolated | 700V | 8.4V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VIPER38HDTR STMicroelectronics | 2531 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPer™ plus | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | 20W | - | 8542.39.00.01 | 1.5W | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | VIPER38 | - | - | - | - | - | - | 23.5V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 8.5V~23.5V | - | - | - | - | - | Flyback | 8.5V | - | 115kHz | - | 23.5V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 80 % | - | - | Isolated | 800V | 14V | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ICE3B2065JFKLA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | -25°C~130°C TJ | Tube | 2005 | CoolMOS™, CoolSET™F3 | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 57W | - | 8542.39.00.01 | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | compliant | - | - | NOT SPECIFIED | ICE3B2065 | 8 | R-PDIP-T8 | - | Not Qualified | - | - | - | 18V | - | - | SWITCHING CONTROLLER | - | - | - | - | 10.3V~26V | - | - | - | Soft Start | 11V | Flyback | - | CURRENT-MODE | 67kHz | 26V | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | 75% | Isolated | 650V | 18V | - | - | - | - | 4.8mm | 9.385mm | 7.62mm | - | - | - | RoHS Compliant | - | ||
![]() LNK586DG Power Integrations | 51 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | - | - | -40°C~150°C TJ | Tube | 2009 | LinkZero™-AX | e3 | - | Discontinued | 1 (Unlimited) | - | - | - | MATTE TIN | - | - | - | - | - | 6W | 6W | - | - | 260 | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | Flyback | 85V | - | 100kHz | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | 265V | 63% | Either | 700V | - | 85V | 265V | 85V | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK305GN Power Integrations | 2000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch®-TN | e3 | yes | Active | 4 (72 Hours) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | - | 80mW | 12mW | DUAL | - | 260 | 1 | 2.54mm | - | - | - | 40 | - | 8 | R-PDSO-G8 | 1 | - | 12V | Adjustable | - | - | - | - | SWITCHING REGULATOR | 220μA | - | - | 280mA | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | 85V | - | 66kHz | - | 265V | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | 265V | 69% | Non-Isolated | 700V | - | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() VIPER20ASP-E STMicroelectronics | 2754 | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | - | Tube | - | VIPER™ | e3 | - | Obsolete | 3 (168 Hours) | 10 | EAR99 | - | Tin (Sn) | 125°C | 25°C | 20W | - | - | - | 57W | DUAL | GULL WING | - | 1 | - | - | - | 200kHz | - | VIPER20 | 10 | - | 1 | - | 700V | - | - | 13V | - | - | SWITCHING REGULATOR | - | - | - | 500mA | 8V~15V | 16mA | - | - | - | 9V | Flyback | - | CURRENT-MODE | Up to 200kHz | - | - | PULSE WIDTH MODULATION | 50ns | - | 100 ns | SINGLE | - | - | - | Yes | Current Limiting, Over Temperature | 12 % | - | - | Isolated | - | 11V | - | - | - | - | 3.75mm | 9.4mm | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TNY284DG-TL Power Integrations | 9628 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | TinySwitch®-4 | e3 | - | Active | 1 (Unlimited) | 7 | - | - | Matte Tin (Sn) | - | - | 6W | SEATED_HT CALCULATED | 8542.39.00.01 | - | 11W | DUAL | GULL WING | 260 | 1 | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | EN | - | Flyback | - | - | 124kHz~140kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | - | 67% | Isolated | 725V | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | - | ||
![]() FSDM311 ON Semiconductor | 935 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -25°C~85°C TA | Tube | 2006 | FPS™ | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | 14Ohm | Tin (Sn) | - | - | 13W | - | - | - | 1.4W | DUAL | - | - | 1 | 2.54mm | - | 550mA | 67GHz | - | FSDM311 | - | - | 1 | - | 650V | - | - | - | - | - | SWITCHING REGULATOR | - | 1.5mA | 1.4W | 500mA | 7V~20V | 1.5mA | 1.5mA | - | - | 8V | Flyback | - | VOLTAGE-MODE | 67kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 67% | Isolated | - | 9V | - | - | - | - | - | - | 7.62mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC34025DWR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | CAN BE OPERATED IN CURRENT MODE | - | - | - | DUAL | GULL WING | 240 | 1 | - | - | - | - | 30 | MC34025 | 16 | R-PDSO-G16 | 2 | - | 5.15V | - | 30V | 15V | - | - | SWITCHING CONTROLLER | - | - | - | 500mA | 8.4V~30V | - | - | - | Frequency Control, Soft Start | 8.8V | Half-Bridge | - | VOLTAGE-MODE | 1MHz | - | - | PULSE WIDTH MODULATION | 30ns | - | 30 ns | PUSH-PULL | - | 1MHz | - | No | Current Limiting | 45 % | - | - | Isolated | - | 9.2V | - | - | - | - | - | 10.3mm | 7.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP253EN Power Integrations | 80 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | - | PURE MATTE TIN | - | - | 25W | - | 8542.39.00.01 | 43W | 43W | ZIG-ZAG | - | - | 1 | 1.27mm | - | - | - | - | - | - | - | - | - | 700V | - | - | - | 9V | -300mV | ANALOG CIRCUIT | - | - | - | 1.37A | - | - | - | 43W | - | - | Flyback | - | VOLTAGE-MODE | 66kHz 132kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | Isolated | - | - | - | - | - | 8.25mm | - | 10.24mm | 2.06mm | - | No | - | RoHS Compliant | - | ||
![]() MC33023DWG ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | LAST SHIPMENTS (Last Updated: 13 hours ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~105°C TA | Tube | 2005 | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | - | Tin (Sn) | - | - | - | CAN BE OPERATED IN CURRENT MODE | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | 40 | MC33023 | 16 | - | 1 | - | 5.15V | - | - | 15V | - | - | SWITCHING CONTROLLER | - | - | - | 500mA | 8.4V~30V | 30mA | - | - | Frequency Control, Soft Start | 8.8V | Forward | - | VOLTAGE-MODE | 1MHz | 30V | - | PULSE WIDTH MODULATION | 30ns | - | 30 ns | SINGLE | - | 1MHz | - | No | Current Limiting | 90 % | - | - | Isolated | - | 9.2V | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TNY285KG-TL Power Integrations | 30 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | TinySwitch®-4 | e3 | - | Active | 3 (168 Hours) | 11 | - | - | MATTE TIN | - | - | 11W | SEATED_HT CALCULATED | 8542.39.00.01 | - | 15W | DUAL | GULL WING | 260 | 1 | 1.78mm | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | EN | - | Flyback | - | - | 124kHz~140kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | - | 67% | Isolated | 725V | - | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | No | - | RoHS Compliant | - | ||
![]() LYT5226D Power Integrations | 50 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | 16 | - | - | - | -40°C~150°C TJ | Tube | 2015 | LYTSwitch™-5 | - | yes | Discontinued | 3 (168 Hours) | - | EAR99 | - | - | - | - | 16W | - | - | - | - | - | - | - | - | - | - | - | 124kHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | 132.7kHz | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | Isolated | 725V | - | 90V | 308V | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ICE3BR2565JF Infineon Technologies | 1890 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | 6 | - | - | - | -25°C~130°C TJ | Tube | 2011 | CoolSET®F3R | - | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | 106W | - | - | - | 106W | ZIG-ZAG | - | - | 1 | - | - | - | - | - | ICE3BR2565 | 3 | - | 1 | - | 650V | - | 25V | 18V | - | - | SWITCHING CONTROLLER | 1.5mA | - | - | - | 10.5V~25V | - | - | - | - | 9.8V | Flyback | - | CURRENT-MODE | 67kHz | - | - | PULSE WIDTH MODULATION | 30ns | 650V | 30 ns | SINGLE | 650V | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 75 % | - | - | Isolated | - | 18V | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() UCC3889DTR Texas Instruments | 380 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | 250kHz | 0°C~70°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 250kHz | - | UCC3889 | 8 | - | 1 | - | 17.5V | - | 9V | 9V | - | - | SWITCHING CONTROLLER | - | 1.2mA | - | 100mA | 6.3V~9.3V | - | - | - | - | 6.6V | Flyback | - | VOLTAGE-MODE | - | 9.3V | - | - | 35ns | - | 30 ns | SINGLE | - | - | - | No | Short Circuit | 55 % | - | 55 % | Non-Isolated | - | 8.4V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free |