- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Input Voltage-Nom | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Output Current per Channel | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Switcher Configuration | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Drain to Source Resistance | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAN7601MX ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | -25°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FAN7601 | - | - | 1 | - | 12V | - | - | - | - | - | - | - | - | - | 250mA | 8V~20V | 4mA | 3mA | - | Frequency Control, Soft Start | - | Flyback | - | - | - | Up to 300kHz | - | - | - | - | 45ns | - | 35 ns | - | - | Yes | Over Temperature, Over Voltage | 95 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() UCC28632DR Texas Instruments | 3666 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 7 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 30W | ALSO OPERATES IN FM CONTROL TECHNIQUE | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | UCC28632 | - | - | - | - | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | - | 8V~20V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 200Hz~120kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 70% | Isolated | - | 14.75V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TOP269KG-TL Power Integrations | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | TOPSwitch®-JX | e3 | - | Active | 3 (168 Hours) | - | - | MATTE TIN | 81W | - | 8542.39.00.01 | 55W | 55W | - | - | 260 | 1 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | Frequency Control | - | Flyback | - | - | - | 66kHz 132kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | 78% | Isolated | 725V | - | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | No | - | RoHS Compliant | - | ||
![]() LYT4221E Power Integrations | 37 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | -40°C~150°C TJ | Tube | 2013 | LYTSwitch™-4 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 12W | - | - | - | - | - | - | 132kHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | 140kHz | - | - | 1.37A | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | 99.9% | Isolated | 725V | - | 160V | 300V | - | 8.25mm | - | 10.24mm | 2.06mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() LNK614DG-TL Power Integrations | 11520 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | LinkSwitch®-II | e3 | - | Active | 1 (Unlimited) | 8 | - | MATTE TIN | - | - | 8542.39.00.01 | - | 4.1W | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | 8 | R-PDSO-G8 | - | - | 700V | - | - | - | - | 9V | -300mV | ANALOG CIRCUIT | 440μA | - | 400mA | - | - | - | 4.1W | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | - | - | - | Isolated | 700V | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | - | ||
![]() INN3674C-H602-TL Power Integrations | 1 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 24-PowerSMD Module (0.425, 10.80mm Width), 17 Leads | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2017 | InnoSwitch™3-EP | - | - | Active | 3 (168 Hours) | 20 | EAR99 | - | - | - | 8542.39.00.01 | 20W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G20 | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | - | - | 1.445A | 100kHz | - | - | - | RESONANT CONTROL | - | - | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | Isolated | 725V | - | - | - | - | - | 1.6mm | 10.8mm | 9.4mm | - | - | - | RoHS Compliant | - | ||
![]() LT1242IS8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~100°C TJ | Tape & Reel (TR) | 1997 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 250 | 1 | - | - | 500kHz | - | LT1242 | 8 | - | 1 | - | 5V | - | - | 15V | - | - | - | SWITCHING CONTROLLER | - | - | 1A | 10V~25V | - | - | - | Frequency Control | - | Buck | - | CURRENT-MODE | - | Up to 500kHz | 25V | - | - | PULSE WIDTH MODULATION | 50ns | - | 30 ns | SINGLE | - | No | - | - | - | - | 96% | Isolated | - | 16V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP3125LKTR-G1 Diodes Incorporated | 31000 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 3 (168 Hours) | 6 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | - | - | R-PDSO-G6 | 1 | - | 13V | - | - | 16V | - | - | - | SWITCHING CONTROLLER | 1.2mA | - | 350mA | 10V~25V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | 25V | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | 80 % | - | - | 75% | Isolated | - | 15.8V | - | - | - | - | - | 2.96mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAN105AM6X ON Semiconductor | 50 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SOT-23-6 | - | - | 36mg | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | - | - | R-PDSO-G6 | - | - | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | - | 7V~25V | 1.7mA | - | - | - | 7V | Flyback | - | CURRENT-MODE | - | 5kHz~76kHz | 25V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | Isolated | - | 17.5V | - | - | - | - | 1.45mm | 2.9mm | 1.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() TOP243PN Power Integrations | 50 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-GX | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | PURE MATTE TIN | - | - | - | 15W | 25W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | 8 | - | 1 | - | 12V | Adjustable | 1.44A | - | - | - | - | SWITCHING REGULATOR | - | 1.6mA | - | - | - | - | - | Frequency Control | - | Flyback | 85V | VOLTAGE-MODE | - | 66kHz~132kHz | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | - | 66.5% | Isolated | 700V | - | 85V | 265V | 85V | 3.35mm | - | 9.78mm | 6.48mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP233YN Power Integrations | 8845 |
| Datasheet | 23 Weeks | - | - | Through Hole | TO-220-7 (Formed Leads), 5 Leads | NO | 7 | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-FX | e3 | - | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | PURE MATTE TIN | - | - | - | 50W | 50W | ZIG-ZAG | - | - | 1 | - | - | 132kHz | - | - | 3 | R-PZFM-T5 | 1 | - | 700V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 1.5mA | 1.6A | - | - | - | - | Frequency Control | - | Flyback | 85V | VOLTAGE-MODE | - | 66kHz~132kHz | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | 265V | 7.8Ohm | - | Isolated | - | - | 85V | 265V | 85V | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LT1242IS8#PBF Linear Technology/Analog Devices | 41 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~100°C TJ | Tube | 1997 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 500kHz | 30 | LT1242 | 8 | - | 1 | - | 5V | - | - | 15V | - | - | - | SWITCHING CONTROLLER | - | - | 1A | 10V~25V | - | - | - | Frequency Control | - | Buck | - | CURRENT-MODE | - | Up to 500kHz | 25V | - | - | PULSE WIDTH MODULATION | 50ns | - | 30 ns | SINGLE | - | No | - | - | - | - | 96% | Isolated | - | 16V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() INN2025K-TL Power Integrations | 209 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | InnoSwitch™-CH | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | 20W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 2.2A | - | 1.4A | - | - | - | 20W | - | - | Flyback, Secondary Side SR | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 60 % | - | - | - | Isolated | 650V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UCC2804PWTR Texas Instruments | 3020 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | 0.65mm | 1MHz | - | UCC2804 | 8 | - | 1 | - | 1V | - | - | 10V | - | - | - | SWITCHING CONTROLLER | - | - | 1A | 8.3V~12V | - | - | - | Frequency Control | 9V | Boost, Flyback, Forward | - | CURRENT-MODE | - | Up to 1MHz | - | - | - | PULSE WIDTH MODULATION | 41ns | 25mA | 44 ns | SINGLE | - | No | Current Limiting | 50 % | - | - | 49% | - | - | 12.5V | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC28631DR Texas Instruments | 58 |
| - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 7 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 30W | ALSO OPERATES IN FM CONTROL TECHNIQUE | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | UCC28631 | - | - | - | - | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | - | 8V~20V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 200Hz~120kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 70% | Isolated | - | 14.75V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC3809PTR-1 Texas Instruments | 105 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 25.996513mg | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1MHz | - | UCC3809 | - | - | 1 | - | 800mV | - | - | - | - | - | - | - | - | - | 80mA | 8V~19V | - | - | - | Frequency Control, Soft Start | - | Boost, Buck, Flyback, Forward | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 70 % | - | - | 70% | Isolated | - | 15V | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC2808APW-1 Texas Instruments | 19 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | 0.65mm | 1MHz | - | UCC2808 | 8 | - | 2 | - | 500mV | - | - | 10V | - | - | - | SWITCHING CONTROLLER | - | 1mA | 100mA | 8.3V~15V | - | - | - | Frequency Control | 9V | Full-Bridge, Half-Bridge, Push-Pull | - | CURRENT-MODE | - | - | 13V | - | - | PULSE WIDTH MODULATION | 25ns | - | 25 ns | - | - | No | - | 50 % | - | - | 49% | Isolated | - | 12.5V | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LYT5228D-TL Power Integrations | 2788 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | 16 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | LYTSwitch™-5 | - | yes | Active | 3 (168 Hours) | - | EAR99 | - | 25W | - | - | - | - | - | - | - | - | - | - | 124kHz | - | - | - | - | - | - | - | - | 500mA | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | 90V | - | - | 132.7kHz | - | 308V | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | - | Isolated | 725V | - | 90V | 308V | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() LYT4222E Power Integrations | 177 |
| Datasheet | - | - | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | -40°C~150°C TJ | Tube | 2013 | LYTSwitch™-4 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 15W | - | - | - | - | - | - | 132kHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | 140kHz | - | - | 2.08A | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | 99.9% | Isolated | 725V | - | 160V | 300V | - | 8.25mm | - | 10.24mm | 2.06mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() TNY253GN-TL Power Integrations | 13 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | TinySwitch® | e3 | - | Not For New Designs | 4 (72 Hours) | 8 | EAR99 | Matte Tin (Sn) | 2W | - | - | - | 2W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | 8 | - | - | Not Qualified | 5.8V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 140μA | - | - | - | - | - | EN | - | Flyback | - | - | 0.5A | 44kHz | - | - | - | PULSE WIDTH MODULATION | - | 0.2mA | - | SINGLE | - | Yes | Current Limiting, Over Temperature | 68 % | 265V | - | - | Isolated | 700V | - | - | - | 85V | - | - | 9.575mm | 6.35mm | - | - | - | RoHS Compliant | Lead Free |