- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Breakdown Voltage / V | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Dual Supply Voltage | Max Frequency | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Input Current | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1012ST65T3G ON Semiconductor | 4000 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 11 hours ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Tin (Sn) | - | - | - | - | 19W | 19W | SINGLE | GULL WING | 260 | 1 | - | 2.3mm | - | 40 | NCP1012 | 4 | - | - | - | - | - | - | 8V | 1 | - | SWITCHING REGULATOR | - | - | - | - | 8.5V~10V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | 1A | 65kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | - | 67% | Isolated | 700V | - | - | - | - | - | - | 6.5mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1380DDR2G ON Semiconductor | 32500 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | NCP1380 | 8 | 1 | - | 20V | - | - | 18V | 12V | - | - | SWITCHING CONTROLLER | 2mA | - | - | 800mA | 9V~28V | - | - | - | - | - | 9.4V | Flyback | - | CURRENT-MODE | - | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | - | 25 ns | - | SINGLE | - | 65kHz | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Non-Isolated | - | - | Isolated | - | 17V | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() L6566ATR STMicroelectronics | 7500 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 16 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | ALSO CONFIGURE IN RESONANT CONTROL | 8542.39.00.01 | - | 750mW | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | - | L6566 | 16 | - | - | - | - | - | - | 12V | - | - | POWER FACTOR CONTROLLER WITH POST REGULATOR | - | - | - | - | 8V~23V | - | - | - | Frequency Control, Soft Start | - | 10.6V | Flyback | - | CURRENT-MODE | 0.8A | 100kHz | 23V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | BOOST | - | - | - | No | Current Limiting, Over Load | - | - | - | 70% | Isolated | - | 14V | - | - | - | - | 1.75mm | 10mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() L6598D013TR STMicroelectronics | 40000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 600V | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | - | Active | 3 (168 Hours) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | 400kHz | 30 | L6598 | 16 | 2 | - | - | - | - | - | 12V | 1 | - | SWITCHING CONTROLLER | - | - | - | 1mA | 8V~16.6V | - | 2mA | - | EN | - | 8.7V | Half-Bridge | - | - | - | - | - | - | - | RESONANT CONTROL | - | 3mA | - | - | - | PUSH-PULL | - | - | - | No | - | - | - | - | 50% | Isolated | - | 10.7V | - | - | - | 1.65mm | - | 10mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1271D100R2G ON Semiconductor | 25000 | - | Datasheet | 6 Weeks | ACTIVE, NOT REC (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | 254.011727mg | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2007 | Soft-Skip™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | SMD/SMT | EAR99 | Tin (Sn) | - | - | - | - | - | 100mW | DUAL | GULL WING | 260 | 1 | - | - | 65kHz | 40 | NCP1271 | 7 | 1 | - | 20V | - | 800mA | - | 14V | - | - | SWITCHING CONTROLLER | 100mA | - | 100mW | 500mA | 10V~20V | 3.5mA | - | - | - | 20V | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | 20V | Halogen Free | PULSE WIDTH MODULATION | 30ns | - | - | 20 ns | 14V | SINGLE | - | - | - | No | Current Limiting, Over Load, Over Voltage, Short Circuit | 80 % | - | 100mA | - | Isolated | - | 12.6V | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1207ADR2G ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 142.994995mg | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | ALSO HAS RESONANT CONTROL TECHNIQUE | - | - | - | DUAL | GULL WING | - | 1 | - | - | 1MHz | - | NCP1207 | 8 | - | - | 10V | - | - | - | 11V | 1 | - | SWITCHING CONTROLLER | - | - | - | 500mA | 10.6V~20V | 5mA | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | Up to 200kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | - | 20 ns | - | SINGLE | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | Isolated | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ICE3AR2280JZXKLA1 Infineon Technologies | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3R | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | Tin (Sn) | - | - | - | 8542.39.00.01 | - | 43W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | 100kHz | NOT SPECIFIED | - | 7 | - | Not Qualified | - | - | - | - | 17V | - | - | SWITCHING CONTROLLER | - | - | - | - | 10.5V~27V | - | - | - | - | - | 11.2V | Flyback | - | CURRENT-MODE | - | - | 25V | - | Halogen Free | PULSE WIDTH MODULATION | 30ns | - | 800V | 30 ns | - | SINGLE | 800V | - | - | Yes | Over Load, Over Temperature, Over Voltage | - | - | - | 75% | Isolated | - | 17V | - | - | - | - | 4.8mm | 9.385mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1015AP065G ON Semiconductor | 10000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | 850.995985mg | - | - | -40°C~150°C TJ | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | Tin (Sn) | - | - | - | - | 19W | 19W | DUAL | - | - | 1 | - | 2.54mm | - | - | NCP1015 | 7 | 1 | - | 700V | - | 1.25A | - | 8V | - | - | SWITCHING REGULATOR | 1A | - | - | 450mA | 8.5V~10V | - | - | 19W | - | 12V | - | Flyback | 7.9V | CURRENT-MODE | - | 65kHz | - | 9.1V | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | - | - | Yes | Over Temperature, Short Circuit | 72 % | - | - | 67% | Isolated | - | - | 100V | 250V | - | 3.44mm | - | 10.16mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSL336LRLX ON Semiconductor | 1219 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | - | 776.7mg | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2015 | - | e3 | yes | Active | 3 (168 Hours) | - | - | EAR99 | Tin (Sn) | - | - | - | 8541.29.00.95 | 20W | 20W | - | - | 250 | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | 7V~26V | 350μA | - | - | - | - | - | Buck, Flyback | - | - | - | 50kHz | - | - | - | - | - | - | - | - | - | - | - | - | 20W | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | - | - | - | Non-Isolated | - | 8V | - | - | 650V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() L6566B STMicroelectronics | 3744 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~150°C TJ | Tube | - | - | e4 | - | Active | 3 (168 Hours) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO CONFIGURE IN RESONANT CONTROL | 8542.39.00.01 | - | 750mW | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | L6566 | 16 | - | - | 5V | - | - | - | 12V | - | - | POWER FACTOR CONTROLLER | - | - | - | 800mA | 8V~23V | 4.6mA | - | 750mW | Soft Start | - | 10.6V | Flyback | - | CURRENT-MODE | - | 10kHz~300kHz | 23V | - | - | PULSE WIDTH MODULATION | 50ns | - | - | 40 ns | - | BOOST | - | - | - | No | Current Limiting, Over Load | 75 % | - | - | - | Isolated | - | 14V | - | - | - | 1.65mm | - | 10mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1234AD65R2G ON Semiconductor | 24 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | NCP1234 | 7 | 1 | - | - | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | 500mA | 9.5V~28V | 500mA | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | 28V | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | - | 40 ns | - | SINGLE | - | 70kHz | - | No | Current Limiting, Over Load, Over Temperature | 85 % | - | - | 80% | Isolated | - | 12V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC3802DTR Texas Instruments | In Stock |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | 1MHz | - | UCC3802 | 8 | 1 | - | 1V | - | - | - | 10V | - | - | SWITCHING CONTROLLER | - | - | - | 1A | 8.3V~12V | - | - | - | Frequency Control | - | 9V | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | - | Up to 1MHz | - | - | - | PULSE WIDTH MODULATION | 41ns | 25mA | - | 44 ns | - | SINGLE | - | - | - | No | Current Limiting | 100 % | - | - | 99% | - | - | 12.5V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1251BSN65T1G ON Semiconductor | 1182 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | 6-TSOP | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | 65kHz | - | NCP1251 | - | 1 | - | 12V | - | - | 18V | - | - | 28V | - | 2.1mA | - | - | 500mA | 8.8V~28V | - | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | Halogen Free | - | 40ns | - | - | 30 ns | 28V | - | - | - | - | No | Over Power, Over Voltage, Short Circuit | 84 % | - | - | 80% | Isolated | - | 18V | - | - | - | 1mm | - | 3.1mm | 1.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1236BD100R2G ON Semiconductor | 4446 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | NCP1236 | 7 | 1 | - | 28V | - | - | - | 11V | - | - | SWITCHING CONTROLLER | 30mA | - | - | 500mA | 9.5V~28V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | - | 40 ns | 28V | SINGLE | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage | 85 % | Non-Isolated | - | 80% | Isolated | - | 12V | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1219BD65R2G ON Semiconductor | 2500 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | Tin (Sn) | - | - | - | - | - | 920mW | DUAL | GULL WING | - | 1 | - | - | 65kHz | - | NCP1219 | 7 | 2 | - | 20V | - | - | 13.8V | 11.3V | - | - | SWITCHING REGULATOR | 1.4mA | - | - | 800mA | 9.9V~20V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 30ns | - | - | 20 ns | 20V | SINGLE | - | - | - | No | Over Load, Over Temperature, Over Voltage | 85 % | Non-Isolated | - | 80% | Isolated | - | 12.7V | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UC3875N Texas Instruments | 200 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 2.259996g | - | - | 0°C~70°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) | - | - | CAN ALSO BE CONFIGURED IN CURRENT MODE; PWM CONTROL TECHNIQUE ALSO POSSIBLE | - | - | - | DUAL | - | - | 1 | 12V | - | 1MHz | - | UC3875 | 20 | - | - | 5V | - | - | - | 12V | 4 | - | SWITCHING CONTROLLER | - | - | - | 2A | 9.5V~20V | - | 30mA | - | Frequency Control, Soft Start, Sync | - | - | Full-Bridge | - | VOLTAGE-MODE | - | - | - | - | - | RESONANT CONTROL | - | - | - | - | 20V | PHASE-SHIFT | - | - | - | - | Current Limiting | - | - | - | 100% | Non-Isolated | - | 10.75V | - | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC2895PWTR Texas Instruments | 1000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 190.990737mg | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES IN CURRENT MODE | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | 1MHz | - | UCC2895 | 20 | 4 | - | 250mV | - | - | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | 10mA | 10V~16.5V | - | - | - | Frequency Control, Soft Start, Sync | - | 10V | Full-Bridge | - | VOLTAGE-MODE | - | - | 16.5V | - | - | PULSE WIDTH MODULATION | - | 6mA | - | - | - | PHASE-SHIFT | - | - | - | No | - | 100 % | - | - | 100% | Isolated | - | 11V | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE2QS03GXUMA1 Infineon Technologies | 211 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | PWM CONTROL TECHNIQUE ALSO POSSIBLE | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | 52kHz | - | ICE2QS03 | 8 | - | - | 500V | - | - | - | 18V | - | - | SWITCHING CONTROLLER | - | - | - | - | 10.5V~27V | - | - | - | - | - | 11.2V | Flyback | - | CURRENT-MODE | - | - | 26V | - | Halogen Free | RESONANT CONTROL | - | - | - | - | - | SINGLE | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | 50% | Isolated | - | 18V | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC3895N Texas Instruments | 25 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 2.259996g | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | Not Applicable | 20 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES IN CURRENT MODE | - | - | 1W | DUAL | - | - | 1 | 12V | - | 1MHz | - | UCC3895 | 20 | - | - | 250mV | Voltage | 100mA | - | 12V | 4 | - | SWITCHING CONTROLLER | - | 5mA | 1W | 100mA | 10V~16.5V | - | - | - | Frequency Control, Soft Start, Sync | - | - | Full-Bridge | - | - | - | - | - | - | - | PULSE WIDTH MODULATION | - | 6mA | - | - | 12V | PHASE-SHIFT | - | - | - | No | - | 100 % | - | - | 100% | Isolated | - | 11V | - | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1236AD65R2G ON Semiconductor | 313 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | NCP1236 | 7 | 1 | - | 28V | - | - | - | 11V | - | - | SWITCHING CONTROLLER | 30mA | - | - | 500mA | 9.5V~28V | 500mA | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | - | 40 ns | - | SINGLE | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage | 85 % | - | - | 80% | Isolated | - | 12V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free |