- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Output Type | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Switcher Configuration | Max Frequency | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TOP259EN Power Integrations | 40 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | -40°C~150°C TJ | Tube | 2016 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | PURE MATTE TIN | - | - | - | - | 8542.39.00.01 | 238W | 238W | ZIG-ZAG | - | - | 1 | - | 1.27mm | - | - | - | - | - | - | 15V | - | - | - | - | - | - | ANALOG CIRCUIT | 1mA | - | - | - | - | - | 171W | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz 132kHz | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | Isolated | 700V | - | - | - | - | 8.25mm | - | 10.24mm | 2.06mm | - | No | - | RoHS Compliant | - | ||
![]() AP3125B1KTR-G1 Diodes Incorporated | 120000 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | SOT-26 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~25V | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 75% | Isolated | - | 15.8V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TFS761HG Power Integrations | 11223 |
| Datasheet | 6 Weeks | - | - | Through Hole | 16-SSIP, 12 Leads, Exposed Pad, Formed Leads | - | 16 | - | - | -40°C~150°C TJ | Tube | 2012 | HiperTFS® | e3 | - | Last Time Buy | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 326W | 326W | - | - | - | - | - | - | - | - | - | - | - | 1 | 400V | - | - | - | - | - | - | DUAL SWITCHING CONTROLLER | - | - | - | - | 11.1V~13.4V | - | 383W | EN | - | Flyback, Forward | 100V | - | - | 66kHz | - | 400V | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 73 % | - | 70% | Isolated | 530V 725V | 12.1V | 100V | 400V | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK364DN Power Integrations | 1831 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | 506.605978mg | -40°C~150°C TJ | Tube | 2007 | LinkSwitch®-XT | e3 | - | Discontinued | 1 (Unlimited) | 7 | EAR99 | PURE MATTE TIN | - | - | - | - | - | 9W | 9W | DUAL | GULL WING | 265 | 1 | - | - | - | 40 | - | 8/7 | - | 1 | 5.8V | - | - | - | - | - | - | SWITCHING REGULATOR | 200μA | - | - | 268mA | - | - | 6W | - | - | Flyback | - | - | - | 132kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 60 % | 265V | - | Isolated | 700V | - | - | - | 85V | 1.65mm | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() LNK604PG Power Integrations | 1200 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8 | - | - | -40°C~150°C TJ | Tube | 2002 | LinkSwitch®-II | e3 | - | Active | 1 (Unlimited) | 8 | - | MATTE TIN | - | - | - | - | - | 4.1W | 4.1W | DUAL | - | - | 1 | - | 2.54mm | 66kHz | - | - | 8 | - | 1 | 6V | - | - | - | - | - | - | ANALOG CIRCUIT | 440μA | - | 3.5W | 267mA | - | - | 4.1W | - | - | Flyback | 85V | - | - | Up to 85kHz | - | 265V | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | 265V | - | Isolated | 700V | - | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() INN2214K Power Integrations | 3840 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | 16 | - | - | -40°C~150°C TJ | Tube | 2016 | InnoSwitch™-CP | - | yes | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | 20W | 20W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | Flyback, Secondary Side SR | 85V | - | - | 100kHz | - | 265V | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 60% | Isolated | 650V | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ICE5QR1070AZXKLA1 Infineon Technologies | 10 |
| Datasheet | 26 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | -40°C~150°C TJ | Tube | 2017 | CoolMOS™, CoolSET™ | e3 | - | Active | Not Applicable | 7 | - | Tin (Sn) | - | - | 48W | - | - | 32W | - | DUAL | - | NOT SPECIFIED | 1 | 18V | 2.54mm | - | NOT SPECIFIED | - | - | R-PDIP-T7 | - | 700V | - | - | 27V | 9.5V | 1 | - | ANALOG CIRCUIT | - | - | - | - | 10V~25.5V | - | - | EN, Soft Start | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | Isolated | - | 16V | - | - | - | - | 4.57mm | 9.435mm | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() MIC38HC42YM-TR Microchip Technology | 28000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 500kHz | - | MIC38HC42 | - | - | 1 | 5V | - | - | - | - | - | 20V | - | - | - | - | 1A | 9V~20V | 6mA | - | Frequency Control | - | Boost, Buck, Flyback, Forward | - | - | - | 500kHz | - | - | - | 20ns | - | 15 ns | - | 500kHz | Yes | - | 96 % | - | 96% | Isolated | - | 14.5V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP3783RBK6TR-G1 Diodes Incorporated | 15000 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8V~35V | - | - | - | - | Flyback | - | - | - | 80kHz | - | - | - | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | - | 15.5V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP3127HKTR-G1 Diodes Incorporated | 9000 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 10V~28V | - | - | - | - | Flyback | - | - | - | 100kHz | - | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Voltage | - | - | 75% | Isolated | - | 15.8V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEA1833TS/1H NXP USA Inc. | 30000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | SC-74, SOT-457 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | GreenChip™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5V~36V | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | No | Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | 90% | Isolated | - | 22V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BM1C001F-GE2 ROHM Semiconductor | 67 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 18-SOIC (0.213, 5.40mm Width) | - | 18 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | - | Not For New Designs | 1 (Unlimited) | 18 | EAR99 | - | - | - | - | ALSO HAS OUTPUT PEAK CURRENT-1 AS -.5 A | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | - | - | - | - | 15V | - | - | - | - | POWER FACTOR CONTROLLER | - | - | - | - | 8.9V~26V | - | - | - | 8.9V | Flyback | - | VOLTAGE-MODE | 1A | Up to 400kHz | 26V | - | RESONANT CONTROL | - | - | - | - | - | No | Current Limiting, Over Voltage | - | - | - | Isolated | - | 13.5V | - | - | - | - | 2.01mm | 11.2mm | 5.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LNK6765V Power Integrations | 170 |
| Datasheet | 4 Weeks | - | - | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | NO | 11 | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 11 | - | - | - | - | - | - | 8542.39.00.01 | 22W | 30W | DUAL | - | - | 1 | - | 1.78mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.4mA | - | - | 15μA | - | - | 18W | - | - | Flyback | 85V | CURRENT-MODE | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | 85V | 265V | - | - | 2.34mm | 10.46mm | 10.16mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() TOP242GN Power Integrations | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 7 | - | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-GX | - | yes | Not For New Designs | 4 (72 Hours) | 7 | EAR99 | Pure Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | 10W | 15W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | 8/7 | - | - | 12V | - | - | - | - | - | - | SWITCHING REGULATOR | 1.6mA | - | - | - | - | - | - | Frequency Control | - | Flyback | 85V | VOLTAGE-MODE | - | 66kHz~132kHz | - | 265V | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 66.5% | Isolated | 700V | - | 85V | 265V | 85V | - | 3.98mm | - | 6.35mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TOP224GN-TL Power Integrations | 20 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | TOPSwitch®-II | - | yes | Not For New Designs | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | 30W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | 5.7V | - | - | - | - | - | - | SWITCHING REGULATOR | - | 1.2mA | - | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | - | - | 100kHz | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Isolated | 700V | - | - | - | 85V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LNK363GN Power Integrations | 400 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | - | -40°C~150°C TJ | Tube | 2002 | LinkSwitch®-XT | e3 | - | Active | 4 (72 Hours) | 7 | EAR99 | PURE MATTE TIN | - | - | - | - | - | 7.5W | 7.5W | DUAL | - | 250 | 1 | - | 2.54mm | 132kHz | 40 | - | 8 | R-PDSO-G7 | 1 | 5.8V | Adjustable | - | - | - | - | - | SWITCHING REGULATOR | - | 250μA | - | 750mA | - | - | - | - | - | Flyback | 85V | - | - | - | - | 265V | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 60 % | 265V | 60% | Isolated | 700V | - | 85V | 265V | 85V | 3.68mm | - | 9.83mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() UCC3809PWTR-1 Texas Instruments | 2000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | 39.008944mg | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1MHz | - | UCC3809 | - | - | 1 | 800mV | - | - | - | - | - | - | - | - | - | - | 80mA | 8V~19V | - | - | Frequency Control, Soft Start | - | Boost, Buck, Flyback, Forward | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 70 % | - | 70% | Isolated | - | 15V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LNK6667E Power Integrations | 7680 |
| Datasheet | 4 Weeks | - | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | 8542.39.00.01 | 90W | 117W | ZIG-ZAG | - | - | 1 | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.7mA | - | - | 15μA | - | - | 85W | - | - | Flyback | - | CURRENT-MODE | - | 120kHz~136kHz | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | - | - | - | - | - | - | 2.01mm | - | No | - | RoHS Compliant | - | ||
![]() UCC2808ADTR-1G4 Texas Instruments | 11 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | 1MHz | - | UCC2808 | 8 | - | 2 | 500mV | - | 10V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 100mA | 8.3V~15V | - | - | Frequency Control | 9V | Full-Bridge, Half-Bridge, Push-Pull | - | CURRENT-MODE | - | - | 13V | - | PULSE WIDTH MODULATION | 25ns | - | 25 ns | - | - | No | - | 50 % | - | 49% | Isolated | - | 12.5V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC2809PW-1 Texas Instruments | 1179 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | 39.008944mg | -55°C~150°C TJ | Tray | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | 1MHz | - | UCC2809 | 8 | - | 1 | 800mV | - | 12V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 80mA | 8V~19V | - | - | Frequency Control, Soft Start | - | Boost, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | PULSE WIDTH MODULATION | - | 25mA | - | - | - | No | - | 70 % | - | 70% | Isolated | - | 10V | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free |