- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Breakdown Voltage / V | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Control Technique | Rise Time | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Drain to Source Resistance | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICE5QR0680AGXUMA1 Infineon Technologies | 10 |
| Datasheet | 26 Weeks | - | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2017 | CoolMOS™, CoolSET™ | e3 | - | Active | 3 (168 Hours) | 12 | - | - | - | Tin (Sn) | - | - | 77W | - | 8542.39.00.01 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 18V | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G12 | - | - | - | - | - | 27V | 9.5V | - | - | ANALOG CIRCUIT | - | - | - | - | 10V~27V | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | - | Isolated | 800V | 16V | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() LNK305DG Power Integrations | 87 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-TN | e3 | - | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 256V | - | - | 12mW | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | 8 | R-PDSO-G8 | 1 | 12V | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 280μA | - | 175mA | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 66kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 72 % | 265V | - | 69% | Non-Isolated | 700V | - | - | - | 85V | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | - | ||
![]() UCC35706DGK Texas Instruments | 66700 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 25.996513mg | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 11V | 0.65mm | 4MHz | - | UCC35706 | 8 | - | 1 | 300mV | - | - | 11V | - | - | - | - | SWITCHING CONTROLLER | - | 4.2mA | - | 5mA | 8V~15V | - | - | - | - | - | Boost, Flyback, Forward | - | VOLTAGE-MODE | - | 1MHz | - | - | PULSE WIDTH MODULATION | 10ns | 10 ns | 30V | BUCK-BOOST | - | No | Current Limiting | 93 % | - | - | - | Isolated | - | 12V | - | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER013HS STMicroelectronics | 1794 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | 10 | - | - | - | -40°C~150°C TJ | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 7W | - | - | 1W | - | - | - | - | - | - | - | - | - | VIPER01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | - | Buck, Buck-Boost, Flyback | 4.5V | - | - | 120kHz | - | 30V | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | 80% | Either | 800V | 8V | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() UCC2810DWTRG4 Texas Instruments | 11 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 473.692182mg | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 1MHz | - | UCC2810 | 16 | - | 2 | 1.2V | - | - | 10V | - | - | - | - | DUAL SWITCHING CONTROLLER | - | - | - | 200mA | 8.3V~11V | - | - | - | Frequency Control, Sync | 9.5V | Boost, Flyback, Forward | - | CURRENT-MODE | - | - | 11V | - | PULSE WIDTH MODULATION | 20ns | 30 ns | - | - | - | No | - | 50 % | - | - | 49% | Isolated | - | 11.3V | - | - | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LNK362DN Power Integrations | 15 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | 506.605978mg | - | -40°C~150°C TJ | Tube | 2007 | LinkSwitch®-XT | e3 | - | Discontinued | 1 (Unlimited) | 7 | - | EAR99 | - | PURE MATTE TIN | - | - | - | - | - | 2.8W | 2.8W | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | 8/7 | - | 1 | 5.8V | - | - | - | - | - | - | - | SWITCHING REGULATOR | 200μA | - | - | 150mA | - | - | - | 2.6W | - | - | Flyback | - | - | - | 132kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 60 % | 265V | - | - | Isolated | 700V | - | - | - | 85V | - | 1.65mm | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() LNK6777E Power Integrations | 31 |
| Datasheet | 4 Weeks | - | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | - | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | - | 8542.39.00.01 | 90W | 117W | ZIG-ZAG | - | - | 1 | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.7mA | - | - | 15μA | - | - | - | 85W | - | - | Flyback | 85V | CURRENT-MODE | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | 64% | Isolated | 725V | - | 85V | 265V | - | - | - | - | - | 2.01mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK3204P Power Integrations | 44900 |
| Datasheet | 4 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | - | -40°C~125°C TJ | Tube | 2017 | LinkSwitch™-TN2 | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | - | 66kHz | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | - | 69% | Non-Isolated | 725V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VIPER50SP STMicroelectronics | 137 | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | - | Tube | - | VIPER™ | e3 | - | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | - | Matte Tin (Sn) | 125°C | 25°C | 50W | - | - | - | 60W | DUAL | GULL WING | - | 1 | - | - | 200kHz | - | VIPER50 | 10 | - | 1 | - | - | - | 13V | - | - | - | - | SWITCHING REGULATOR | - | - | - | 1.5A | 8V~15V | - | 12mA | - | Frequency Control, Soft Start, Sync | 9V | Flyback | - | CURRENT-MODE | - | Up to 200kHz | - | - | PULSE WIDTH MODULATION | 50ns | 100 ns | - | SINGLE | - | Yes | Current Limiting, Over Temperature | - | - | - | - | Isolated | 620V | 11V | - | - | - | - | - | 3.75mm | 9.4mm | 7.5mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1060AP060G ON Semiconductor | 1840 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | -40°C~125°C TJ | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 4.7W | 8.3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7V~20V | - | - | - | - | - | Buck, Flyback | 85V | - | - | 60kHz | - | 265V | - | - | - | - | - | - | Yes | Over Load, Over Power, Over Temperature, Short Circuit | - | - | - | 66% | Either | 700V | 9V | 85V | 265V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSDM0565RWDTU ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | 6 | TO-220F-6L (Forming) | - | - | -25°C~85°C TA | Tube | - | FPS™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 1.76Ohm | - | 85°C | 25°C | 70W | - | - | - | 45W | - | - | - | - | - | - | - | - | FSDM0565 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.5mA | - | 2.8A | 8V~20V | 2.5mA | - | - | - | - | Flyback | - | - | - | 66kHz | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 82% | Isolated | 650V | 12V | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() FAN7601M ON Semiconductor | 2056 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 230.4mg | - | -25°C~125°C TA | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | FAN7601 | - | - | 1 | 12V | - | - | 14V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 250mA | 8V~20V | 4mA | 3mA | - | Frequency Control, Soft Start | 9V | Flyback | - | CURRENT-MODE | - | Up to 300kHz | - | - | PULSE WIDTH MODULATION | 45ns | 35 ns | - | - | - | Yes | Over Temperature, Over Voltage | 95 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.95mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() FSQ0365RL ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 710mg | - | -40°C~85°C TA | Tube | - | FPS™ | - | yes | Obsolete | 1 (Unlimited) | 8 | - | - | 4.5Ohm | - | - | - | - | - | - | 25W | 25W | DUAL | - | - | 1 | - | 2.54mm | 55.6kHz | - | FSQ0365 | - | - | 1 | 700V | - | - | 15V | - | - | - | - | SWITCHING REGULATOR | - | 3mA | 1.5W | 1.5A | 8V~20V | 5mA | - | 25W | Sync | - | Flyback | 85V | CURRENT-MODE | - | 55kHz~67kHz | - | 265V | PULSE WIDTH MODULATION | - | - | - | - | 19W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 67 % | - | 3.5Ohm | - | Isolated | - | 12V | 85V | 265V | - | 650V | - | 3.7mm | 9.55mm | 6.4mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() ICE3DS01LG Infineon Technologies | 4094 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 500V | -25°C~130°C TJ | Tape & Reel (TR) | 2005 | CoolSET®F3 | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | - | MATTE TIN | - | - | - | - | 8542.39.00.01 | - | 450mW | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | - | ICE3DS01 | 8 | R-PDSO-G8 | - | - | - | - | 15V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 8.5V~20V | - | - | - | Soft Start | 9V | Flyback | - | CURRENT-MODE | 0.7A | 110kHz | 20V | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | 72% | Isolated | - | 15V | - | - | - | - | - | 1.73mm | 5mm | 4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TOP257MN Power Integrations | 30 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 10-SDIP (0.300, 7.62mm), 9 Leads | - | 10 | - | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | 9 | Through Hole | - | - | Pure Matte Tin (Sn) | - | - | 41W | - | - | 119W | 119W | DUAL | - | - | 1 | - | - | 66kHz | - | - | - | R-PDIP-T9 | 1 | 12V | 5.44A | - | - | - | - | - | 36V | ANALOG CIRCUIT | - | 1.4mA | - | - | - | - | - | 78W | - | - | Flyback | - | VOLTAGE-MODE | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | - | 78% | Isolated | 700V | - | - | 265V | 85V | - | 3.68mm | - | 9.83mm | 6.6mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() NCP12700ADNR2G ON Semiconductor | 5000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 10 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.5mm | 1MHz | - | - | - | S-PDSO-G10 | - | - | - | - | 12V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 2A | 9V~20V | - | - | - | EN, Frequency Control, Soft Start, Sync | - | Flyback | - | CURRENT-MODE | - | 100kHz~1MHz | - | - | PULSE WIDTH MODULATION | - | - | 30V | SINGLE | - | No | Current Limiting, Open Loop, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | - | 80% | Isolated | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | - | RoHS Compliant | - | ||
![]() TOP270KG-TL Power Integrations | 50000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | TOPSwitch®-JX | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 91W | - | 8542.39.00.01 | 60W | 60W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | Frequency Control | - | Flyback | - | - | - | 66kHz 132kHz | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | 78% | Isolated | 725V | - | - | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | No | - | RoHS Compliant | - | ||
![]() TOP268EG Power Integrations | 80 |
| Datasheet | 4 Weeks | - | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-JX | e3 | - | Active | 1 (Unlimited) | - | - | - | - | MATTE TIN | - | - | - | - | - | 148W | 112W | - | - | - | 1 | - | - | - | - | - | - | - | 1 | 36V | - | - | - | - | - | 3.25V | 2.83V | ANALOG CIRCUIT | 55μA | - | - | 1.7mA | - | - | - | 148W | Frequency Control | - | Flyback | 85V | - | - | 66kHz 132kHz | - | 265V | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | 265V | - | 78% | Isolated | 725V | - | 85V | 265V | 85V | - | - | 8.25mm | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() KA5H0365RTU ON Semiconductor | 305 | - | Datasheet | 4 Weeks | ACTIVE, NOT REC (Last Updated: 1 day ago) | Through Hole | Through Hole | TO-220-4 Full Pack | - | 4 | - | 2.829g | - | -40°C~85°C TA | Tube | - | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 4 | - | EAR99 | 4.5Ohm | Tin (Sn) | - | - | - | - | - | - | 75W | SINGLE | - | - | 1 | - | - | - | - | KA5H0365 | - | - | 1 | 650V | - | 30V | 14V | - | - | - | - | SWITCHING REGULATOR | - | 7mA | 75W | 3A | 9V~30V | 12mA | - | - | - | - | Flyback, Forward | - | CURRENT-MODE | - | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | 28V | SINGLE | 19W | Yes | Current Limiting, Over Temperature, Over Voltage | 72 % | - | - | 67% | - | - | 15V | - | - | - | 650V | 12.7mm | - | 12.7mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP3785TMTR-G1 Diodes Incorporated | 103500 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SO | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 150°C | -40°C | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.9V~30V | - | - | - | - | - | Flyback | - | - | - | 80kHz | - | - | - | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | - | Isolated | - | 13V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |