- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Output Current per Channel | Control Technique | Rise Time | Fall Time (Typ) | Nominal Input Voltage | Min Output Voltage | Switcher Configuration | Max Frequency | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TOP271VG Power Integrations | 48 |
| Datasheet | 4 Weeks | - | - | - | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | - | - | - | - | - | -40°C~150°C TJ | Tube | 2011 | TOPSwitch®-JX | e3 | - | Active | 1 (Unlimited) | - | - | - | MATTE TIN | - | - | 59W | - | 8542.39.00.01 | 43W | 43W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | 3.8mA | - | - | - | - | 43W | Frequency Control | - | - | Flyback | - | - | - | 66kHz 132kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 78% | Isolated | 725V | - | - | - | - | - | 2.34mm | 8.89mm | 7.62mm | - | No | - | RoHS Compliant | - | ||
![]() LYT2003D Power Integrations | 400 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tube | 2014 | LYTSwitch™-2 | - | - | Discontinued | 1 (Unlimited) | - | - | EAR99 | - | - | - | 7W | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | 330kHz | NOT SPECIFIED | - | - | - | - | - | - | 48V | - | 1.025A | - | - | 1 | - | - | - | - | - | 390mA | - | - | - | - | - | 308V | - | Flyback | 50V | - | - | 85kHz | - | 725V | - | 390mA | - | - | - | - | 90V | - | - | LED DISPLAY DRIVER | Yes | - | - | - | 55% | Isolated | - | - | 90V | 308V | - | 1.65mm | - | 4.9mm | 3.9mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() VIPER50A STMicroelectronics | 47 | - | Datasheet | - | - | - | Through Hole | Surface Mount | Pentawatt-5 HV (Bent and Staggered Leads) | - | 5 | - | - | - | - | Tube | - | VIPER™ | - | - | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | - | 125°C | 25°C | 50W | - | - | - | 60W | ZIG-ZAG | - | - | 1 | - | - | - | 200kHz | - | VIPER50 | 5 | - | 1 | - | - | 700V | - | - | - | 13V | - | - | - | SWITCHING REGULATOR | - | - | 1.5A | 8V~15V | - | 12mA | - | Frequency Control, Soft Start, Sync | - | 9V | Flyback | - | CURRENT-MODE | - | Up to 200kHz | - | - | - | - | PULSE WIDTH MODULATION | 50ns | 100 ns | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature | - | - | - | Isolated | - | 11V | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TOP254YN Power Integrations | 20 |
| Datasheet | 4 Weeks | - | - | - | Through Hole | TO-220-7 (Formed Leads), 6 Leads | NO | 7 | - | - | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | Through Hole | - | PURE MATTE TIN | - | - | - | - | - | - | 62W | SINGLE | - | - | 1 | - | - | - | 132kHz | - | - | - | R-XSFM-T6 | 1 | - | - | 700V | - | 2.08A | - | - | - | 9V | -300mV | ANALOG CIRCUIT | - | - | 2.08A | - | - | - | 62W | - | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz 132kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | Isolated | - | - | - | 265V | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() MC33023DW ON Semiconductor | 10000 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~105°C TA | Tube | 2005 | - | e0 | - | Obsolete | 3 (168 Hours) | 16 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | CAN BE OPERATED IN CURRENT MODE | - | - | - | DUAL | GULL WING | 240 | 1 | - | - | - | - | 30 | MC33023 | 16 | - | 1 | - | - | 5.15V | - | - | 30V | 15V | - | - | - | SWITCHING CONTROLLER | - | - | 500mA | 8.4V~30V | - | - | - | Frequency Control, Soft Start | - | 8.8V | Forward | - | VOLTAGE-MODE | - | 1MHz | - | - | - | - | PULSE WIDTH MODULATION | 30ns | 30 ns | - | - | SINGLE | 1MHz | - | No | Current Limiting | 90 % | - | - | Isolated | - | 9.2V | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VIPER100ASP-E STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | - | Tube | - | VIPER™ | e3 | - | Obsolete | 3 (168 Hours) | 10 | - | EAR99 | Tin (Sn) | 125°C | 25°C | 100W | - | - | - | 82W | DUAL | GULL WING | - | 1 | - | - | - | 200kHz | - | VIPER100 | 10 | - | 1 | - | - | 700V | - | - | - | 13V | - | - | - | SWITCHING REGULATOR | - | - | 3A | 8V~15V | 16mA | - | - | EN, Frequency Control, Soft Start | - | 9V | Flyback | - | CURRENT-MODE | - | Up to 200kHz | - | - | - | - | PULSE WIDTH MODULATION | 50ns | 100 ns | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature | 12 % | - | - | Isolated | - | 11V | - | - | - | - | 3.75mm | 9.4mm | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC33363ADWG ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width), 13 Leads | - | 13 | 547.485991mg | - | - | -25°C~150°C TJ | Tube | 2005 | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | 250 | 1 | - | - | 1.5A | - | 40 | MC33363A | 13 | - | 1 | - | 76.8 % | 700V | Adjustable, Fixed | - | - | 20V | - | - | - | SWITCHING REGULATOR | 3.4mA | - | 1.5A | 9.5V~40V | - | - | 8W | Frequency Control | - | - | Flyback, Forward | -1V | VOLTAGE-MODE | - | 67.5kHz~285kHz | - | 7.5V | Halogen Free | - | PULSE WIDTH MODULATION | - | - | 40V | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 52 % | - | 50% | Isolated | - | 14.9V | 92V | 276V | - | 2.4mm | - | 10.45mm | 7.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCP12400BAHBB0DR2G ON Semiconductor | 11 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | 65kHz | - | - | - | R-PDSO-G7 | - | - | - | - | - | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | 800mA | 10.5V~28V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | - | - | PULSE WIDTH MODULATION | - | - | 28V | - | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage | - | - | 80% | Isolated | - | 12V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | RoHS Compliant | - | ||
![]() NCP1079AAP100G ON Semiconductor | 11 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | - | -40°C~125°C TJ | Tube | 2015 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | 41W | - | - | 30W | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 6.5V~20V | - | - | - | - | - | - | Flyback | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | 68% | Isolated | 700V | 8.4V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BM2P014 ROHM Semiconductor | 2000 | - | - | 19 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | - | -40°C~105°C TA | Tube | 2001 | - | - | - | Not For New Designs | 1 (Unlimited) | 7 | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PDIP-T7 | - | Not Qualified | - | - | - | - | 26V | 15V | - | - | - | SWITCHING REGULATOR | - | - | 950μA | 8.9V~26V | - | - | - | - | - | 8.9V | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | Yes | Current Limiting, Over Voltage, Short Circuit | 82 % | - | 75% | Either | 650V | 13.5V | - | - | - | - | 4.3mm | 9.2mm | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1250BP65G ON Semiconductor | 12000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -40°C~125°C TJ | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20V | - | - | - | - | SWITCHING CONTROLLER | - | - | 500mA | 8.8V~28V | - | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | 40ns | 30 ns | - | - | - | - | - | No | Over Power, Over Voltage, Short Circuit | 84 % | - | 80% | Isolated | - | 18V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1201D60R2 ON Semiconductor | 250 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e0 | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 240 | 1 | - | 1.27mm | - | - | 30 | NCP1201 | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | - | 16V Max | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 60kHz | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | - | - | 83% | Isolated | 500V | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() NCP1075AAP100G ON Semiconductor | 50 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | - | -40°C~125°C TJ | Tube | 2015 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | 14W | - | - | 10W | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 6.5V~20V | - | - | - | - | - | - | Flyback | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | 68% | Isolated | 700V | 8.4V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1248AD065R2G ON Semiconductor | 10 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | - | R-PDSO-G7 | - | - | - | - | - | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | - | 8.9V~28V | - | - | - | - | - | 9.3V | Flyback | - | CURRENT-MODE | - | 65kHz | 28V | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | - | - | 80% | Isolated | - | 12V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LNK6773E Power Integrations | 3840 |
| Datasheet | 4 Weeks | - | - | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | - | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 8542.39.00.01 | 27W | 35W | ZIG-ZAG | - | - | 1 | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.2mA | - | 15μA | - | - | - | 21W | - | - | - | Flyback | 85V | CURRENT-MODE | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 725V | - | 85V | 265V | - | - | - | - | 2.01mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() ICE3AS02G Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 500V | - | -25°C~130°C TJ | Tape & Reel (TR) | 2005 | CoolSET®F3 | e3 | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | 450mW | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | - | 40 | ICE3AS02 | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | 15V | - | - | - | SWITCHING CONTROLLER | - | - | - | 8.5V~21V | - | - | - | Soft Start | - | 9V | Flyback | - | CURRENT-MODE | 0.7A | 100kHz | 21V | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | 72% | Isolated | - | 15V | - | - | - | - | 1.73mm | 5mm | 4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LNK6767K Power Integrations | 50 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | - | - | 43W | 59W | DUAL | GULL WING | 260 | 1 | - | - | - | - | 40 | - | - | - | 1 | - | - | 50V | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.4mA | - | 12.5μA | - | - | - | 36W | - | - | - | Flyback | 85V | - | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 66 % | 265V | 64% | Isolated | 650V | - | 85V | 265V | 85V | - | 2.49mm | - | 8.89mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() UCC2888D Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | 250kHz | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 2 (1 Year) | 8 | - | EAR99 | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | UCC2888 | 8 | - | 1 | - | - | 5V | - | - | 9V | 9V | - | - | - | SWITCHING CONTROLLER | - | - | 200mA | 6V~9.3V | - | - | - | - | - | 6.6V | Flyback | - | VOLTAGE-MODE | - | - | - | - | - | - | - | 35ns | 30 ns | - | - | SINGLE | - | - | No | Short Circuit | 55 % | - | 7.6% | Non-Isolated | - | 8.4V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TOP255GN Power Integrations | 2500 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | - | - | -40°C~150°C TJ | Tube | 2008 | TOPSwitch®-HX | e3 | - | Active | 4 (72 Hours) | 8 | - | - | PURE MATTE TIN | - | - | 30W | - | - | 54W | 54W | DUAL | - | 250 | 1 | - | 2.54mm | - | - | 40 | - | - | R-PDSO-G8 | 1 | - | - | 12V | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | 1.2mA | - | - | - | - | 35W | - | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 78% | Isolated | 700V | - | - | - | 85V | 3.68mm | - | 9.83mm | 6.6mm | - | No | - | RoHS Compliant | - | ||
![]() UCC28703DBVT Texas Instruments | 24 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | 36.003894mg | - | - | -20°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 20W | DUAL | GULL WING | 260 | 1 | 25V | 0.95mm | - | 130kHz | - | UCC28703 | - | - | 1 | - | - | 14V | - | - | - | 25V | - | - | - | SWITCHING CONTROLLER | 2.1mA | - | 25mA | 9V~35V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 1kHz~130kHz | - | - | - | - | RESONANT CONTROL | - | - | 25V | - | SINGLE | - | - | No | Current Limiting, Over Voltage | 99 % | - | 99 % | Isolated | - | 21V | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free |